-
Supplier: DigiKey
Description: 1.8432MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch
- Total Frequency Stability: 100 ppm
- Operating Temperature: -20 to 70 C
- Supply Voltage: 5.0 V
- Output Type: HCMOS, TTL
-
Supplier: Acme Chip Technology Co., Limited
Description: MEMS OSC XO 1.8432MHZ LVCMOS SMD
- Oscillation Frequency: 1.8432 MHz
- Operating Temperature: -40 to 105 C
- Output Type: CMOS
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: XTAL OSC XO 1.8432MHZ HCMOS SMD
- Oscillation Frequency: 1.8432 MHz
- Total Frequency Stability: 20 ppm
- Operating Temperature: -20 to 70 C
- Output Type: HCMOS
-
-
Description: XTAL OSC XO 1.8432MHZ HCMOS SMD
- Oscillation Frequency: 1.8432 MHz
- Operating Temperature: -20 to 70 C
- Output Type: CMOS, HCMOS
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: 3.3V ±25ppm 1.8432MHz SMD5032-4P Crystal Oscillators ROHS
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, 1.8432 MHz; Frequency Nom:1.8432MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MEMS OSCILLATOR, 1.8432MHZ, SMD; Frequency:1.8432MHz; Load Capacitance:15pF; Mounting Type:Surface Mount; No. of Pins:4; Operating Temperature Max:85°C; Operating Temperature Min:-40°C; Operating Temperature Range:-40°C to +85°C RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1182116-ASE-1.8432MHZ-LC-T Category: Crystals, Oscillators, Resonators>Oscillators Series: ASE Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency:
- Oscillation Frequency: 1.8432 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, 1.8432MHZ, SMD; Frequency Nom:1.843MHz; Frequency Stability + / -:30ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:ASFL1 Series; Operating Temperature Min:-20°C; Frequency:1.8432MHz RoHS Compliant:
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8432MHZ, 18PF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8432MHZ, 18PF, Clock and Timing IC, Crystals. This
- Frequency: 1.8432 MHz
- Operating Temperature: -20 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: CRYSTAL 1.8432MHZ 18PF TH
- Oscillation Frequency: 1.8432 MHz
- Total Frequency Stability: 100 ppm
- Load Capacitance: 18 pF
- Max ESR: 750 ohms
-
Description: CRYSTAL 1.8432MHZ 18PF TH
- Oscillation Frequency: 1.8432 MHz
- Load Capacitance: 18 pF
- Max ESR: 750 ohms
- Operating Temperature: -20 to 70 C
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, 1.8432MHZ, DIP-4, TTL; Frequency Nom:1.8432MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CO1 Series; Operating Temperature Min:0°C RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1042421-AB-1.8432MHZ-B2 Category: Crystals, Oscillators, Resonators>Crystals Series: AB Type: MHz Crystal Package: Bulk Height - Seated (Max): 0.530" (13.46mm) Standard Package: 1,000 Frequency: 1.8432 MHz ESR (Equivalent Series Resistance):
- Oscillation Frequency: 1.8432 MHz
- Total Frequency Stability: 100 ppm
- Frequency Tolerance: 20 %
- Operating Temperature: -20 to 70 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8432MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8432MHZ, Clock and Timing IC,
- Supply Voltage: 5 volts
- Frequency: 1.8432 MHz
- Operating Temperature: 0 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Oscillator MEMS 1.8432MHz ±50ppm (Stability) 15pF LVCMOS 55% 3.3V Automotive 4-Pin QFN SMD T/R Product overview: ASEM1-1.8432MHZ-LC-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 1.8432 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent
- Oscillation Frequency: 1.8432 MHz
- Total Frequency Stability: 100 ppm
- Load Capacitance: 18 pF
- Max ESR: 750 ohms
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8432MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 1.8432MHZ, Clock and Timing IC,
- Frequency: 1.8432 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Series: ASML Type: XO (Standard) Subtype: Crystal Length: 14 mm Width: 8.95 mm Height: 4.7 mm Operating Temperature: 0°C ~ 70°C Frequency: 1.8432 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±100ppm Current - Supply (Max): 15mA
- Oscillation Frequency: 1.8432 MHz
- Total Frequency Stability: 100 ppm
- Operating Temperature: 0 to 70 C
- Supply Voltage: 3.3 V
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 1.8432 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 3V Frequency Stability: ±50ppm Current - Supply (Max): 9mA
- Oscillation Frequency: 1.8432 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: 0 to 70 C
- Output Type: CMOS
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Series: ASCSM Type: XO (Standard) Subtype: MEMS Length: 1.79 mm Width: 1.25 mm Height: 0.69 mm Operating Temperature: -40°C ~ 85°C Frequency: 1.8432 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.7V ~ 3.6V Frequency Stability: ±10ppm
- Oscillation Frequency: 1.8432 MHz
- Total Frequency Stability: 10 ppm
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
-
Supplier: Acme Chip Technology Co., Limited
Description: CRYSTAL 1.8432MHZ 18PF TH
- Oscillation Frequency: 1.8432 MHz
- Load Capacitance: 18 pF
- Max ESR: 700 ohms
- Features: Other
-
Supplier: Aker Technology USA Corporation
Description: Oscillator, HCMOS, 7.00mm x5.00mm, 1.8432MHz, 5V, +/-100ppm ,-40-85
- Oscillation Frequency: 1.8432 MHz
- Total Frequency Stability: 100 ppm
- Tuning Voltage: 5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Richardson RFPD
Description: MXO45/MXO45HS Metal Dip Clock Oscillator: The MXO45/MXO45HS is a DIP packaged Clock oscillator offering reliable performance at an economical cost. The enhanced stability means it is the perfect choice for today's communications applications that require tight frequency control.
-
Supplier: Win Source Electronics
Description: (0.154", 3.90mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, UART/USART Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 4x10b Oscillator
- Clock Speed: 24 MHz
- Internal RAM Size: 4 KB
- Internal ROM Size: 4 KB
- Supply Voltage (Vcc): 2.4 to 5.5 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 3.3V ±25ppm 25MHz SMD3225-4P Oscillators ROHS
- Oscillation Frequency: 25 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Accuris
Description: FREQUENCY STANDARD, OSCILLATOR (5MHZ, 1MHZ, AND 100KHZ)
-
Supplier: SiTime Corporation
Description: 1 to 26 MHz, Ultra-Small µPower Oscillator
- Oscillation Frequency: 8 MHz
- Total Frequency Stability: 100 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V
-
Supplier: SiTime Corporation
Description: 1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
- Oscillation Frequency: 1 MHz
- Total Frequency Stability: 20 ppm
- Operating Temperature: -55 to 125 C
- Supply Voltage: 3.3 V
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 1.0 MHZ THROUGH 60.0 MHZ, HERMETIC SEAL, SQUARE WAVE, TTL
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 1.0 MHZ THROUGH 85 MHZ, HERMETIC SEAL, SQUARE WAVE, TTL
-
Supplier: Wenzel Associates, Inc.
Description: oscillator assembly is an ideal solution for the most demanding airborne, mobile, and shipboard applications that require greatly improved dynamic phase noise under vibration. The oscillator with vibration isolation, is housed in a 5.86” x 3.7” x 1.18” machined case. An internal
- Oscillation Frequency: 80 to 130 MHz
-
Supplier: Interquip Electronics Co., Ltd.
Description: SMD3.2*2.5 24MHz 1.8V 15pf
- Oscillation Frequency: 24 MHz
- Load Capacitance: 15 pF
- Supply Voltage: 1.8 V
- Features / Standards: Lead Free, RoHS Compliant
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Oscillation Frequency: 14.7456 MHz
-
Supplier: Utmel Electronic Limited
Description: Standard Clock Oscillators 7.3728MHz 3.3V
- Oscillation Frequency: 7.3728 MHz
- Total Frequency Stability: 20 ppm
- Frequency Tolerance: 0.002 %
- Operating Temperature: -20 to 70 C
Find Suppliers by Category Top
Featured Products Top
-
Key Features and Benefits: Wide Frequency Range:Programmable from 1?MHz to 200?MHz to meet diverse design requirements. Excellent Stability:AT-cut resonator ensures temperature stability (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Ultra-Low Jitter. Compact Packages. Precision Timing. Aker Technology USA introduces its S1A and S2A 312.5 MHz differential oscillator series, combining ultra-low phase jitter with miniature surface-mount packages for AI data (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz. Specifications: Frequency: 625MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Key Features and Benefits: Frequency: 312.5MHz LVDS/LVPECL/HCSL Differential output Phase Jitter (12KHz~20MHz): 42fs @ 312.5MHz LVDS/HCSL Output 38fs @ 312.5MHz LVPECL Output Low Power Consumption: Operates at supply voltages (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
. The 312.5MHz frequency is defined by the IEEE 802.3 standard as a native high-speed reference clock, perfectly aligned with the underlying clock architecture of 800G, 1.6T, and 3.2T optical modules. By employing a true fundamental-frequency 312.5MHz crystal oscillator rather than relying on PLL (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
New 1.2 Volt TCXOs from Aker Technology Designed for Small Portable Battery-operated Devices. Discover its ideal for use where precise timing, signal synchronization and stable frequency output is needed over a wide range of temperatures. (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
Ultra-low-power consumption: Compared to traditional TCXOs, the 1.2V version consumes much less power Precise frequency stability: Maintains excellent frequency stability when (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
Why is the 1.2 Volt Temperature Compensated Crystal Oscillator (TCXO) the top choice within low-power electronic devices? The 1.2V TCXO features: Ultra-low-power consumption (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
are fixed frequency MultiVolt™ TCXOs with a current consumption of 2.0 mA. They are available in a 2.0 x 1.6 x 0.8 mm package size and (read more)
Browse Oscillators Datasheets for ECS Inc. International