-
Supplier: Reid Supply
Description: Hydraulic Grease Fittings are used to feed lubricants into hydraulic component bearings using a grease gun. These grease fittings are available in a range of styles and head types for standard, NPT, metric threaded, or press fit applications. . 1/4-28
-
Supplier: Macnaught USA, Inc.
Description: Battery Powered Grease Guns and Pneumatic Greasing Systems (NPT Connection) IMPORTANT – DO NOT ATTEMPT TO BLEED GREASE GUN WITH KYPLUS COUPLER INSTALLED. REMOVE COUPLER PRIOR TO BLEEDING. Macnaught KYPLUS Safety Grease Coupler Specifications Model number KYPLUS Size
-
Supplier: Oil-Rite Corp.
Description: operating pressure. A safety relief valve is set at 120 PSI to prevent over-pressurization. Buna-N seals are used. The unit withstands temperatures up to 120° F. There is a 1/4” female NPT air inlet. There are (3) 1/4” Female NPT grease outlets, (2) are provided
- Capacity: 0.5 gallons
-
-
Supplier: Oil-Rite Corp.
Description: operating pressure. A safety relief valve is set at 120 PSI to prevent over-pressurization. Buna-N seals are used. The unit withstands temperatures up to 120° F. There is a 1/4” female NPT air inlet. There are (3) 1/4” Female NPT grease outlets, (2) are provided
- Capacity: 1 gallons
-
Supplier: Oil-Rite Corp.
Description: operating pressure. A safety relief valve is set at 120 PSI to prevent over-pressurization. Buna-N seals are used. The unit withstands temperatures up to 120° F. There is a 1/4” female NPT air inlet. There are (3) 1/4” Female NPT grease outlets, (2) are provided
- Capacity: 0.25 gallons
-
Supplier: Macnaught USA, Inc.
Description: Grease Coupler is more versatile, reliable, leak free and easy to use. The KY+XL nose is 2.5”(64mm), making it longer than the standard KY+ 1.3”(34mm). IMPORTANT – DO NOT ATTEMPT TO BLEED GREASE GUN WITH KYPLUS COUPLER INSTALLED. REMOVE COUPLER PRIOR TO BLEEDING. Macnaught
-
Supplier: Oil-Rite Corp.
Description: PurgeX Multi-Point Precision Grease Lubrication Systems are reliable, economical, and easy to install. This system features 16 patented PurgeX pumps with a 3-way air solenoid, 1/2 gallon pressurized grease reservoir and programmable cycle timer. The complete lubrication
- Capacity: 0.5 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
-
Supplier: DME Company
Description: Pistol Type Pneumatic Grease Gun Compact trigger-release design for easy reach in to recessed and hard-to-reach fittings. Three way loading for versatility: o Standard 14-oz cartridge (not included) o Load with a pressure filler o Bulk load 24 inch flexible hose for extended working
- Container Size: 414.0294144 cc
- Dispensed From: Barrel / Syringe, Gun Handle
- Dispensing Equipment Type: Dispense Only
- Mounting: Hand Held
-
Supplier: DK-LOK U.S.A.
Description: Features Attractive finishes to suit precision equipment Space-saving therefore less-weight design Each fitting is cleaned to remove particles, oil and grease. Fine NPT pipe thread construction equals or exceeds the requirement of ASME B1.20.1 to ensure maximum thread
- English Size: 1 inch
- Fitting Type: Adapter
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: English
-
Supplier: DK-LOK U.S.A.
Description: Features Attractive finishes to suit precision equipment Space-saving therefore less-weight design Each fitting is cleaned to remove particles, oil and grease. Fine NPT pipe thread construction equals or exceeds the requirement of ASME B1.20.1 to ensure maximum thread
- English Size: 1 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: English
- Fitting Type: Tee
-
Supplier: DK-LOK U.S.A.
Description: Features Attractive finishes to suit precision equipment Space-saving therefore less-weight design Each fitting is cleaned to remove particles, oil and grease. Fine NPT pipe thread construction equals or exceeds the requirement of ASME B1.20.1 to ensure maximum thread
- English Size: 1 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: English
- Connection Type: Threaded
-
Supplier: Petersen Products Co.
Description: Chemical Resistance Many Waxes, Fats, Oils, Greases, Petroleum Products, Refrigerants, etc. Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material Brass Material Cap Brass Material, Body Brass Material, Valve Neoprene Press. Pipeline Max Up to 1000
- Material: Brass/Bronze
-
Supplier: Radwell International
Description: MOUNTED BALL BEARING, INTERMEDIATE DUTY, CAST IRON 4-BOLT FLANGE BLOCK, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL, 1-1/4 INCH BORE, FIXED, 52100 BEARING STEEL, DYNAMIC LOAD RATING: 5810 LBF, 1/8 INCH NPT GREASE FITTING THREAD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Petersen Products Co.
Description: Chemical Resistance Many Waxes, Fats, Oils, Greases, Petroleum Products, Refrigerants, etc. Country of Origin USA Dia., Probe 1/16" (1.588mm) Lngth, Body 1.25" (31.75mm) Material Brass Material Cap Brass Material, Body Brass Material, Valve Neoprene Press. Pipeline
- Material: Brass/Bronze
-
Supplier: Petersen Products Co.
Description: Chemical Resistance Many Waxes, Fats, Oils, Greases, Petroleum Products, Refrigerants, etc. Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material Stainless Steel Material Cap 316 Stainless Steel Material, Body 316 Stainless Steel Material, Valve
- Material: Stainless Steel
-
Supplier: Electro-Sensors, Inc.
Description: RTDZ with a 1/8 NPT adapter and 1/2 in. flexible liquid-tight conduit fitting (e.g. grease fitting for bearing temperature). 3-wire Platinum Pt100 RTD output Attachment probe, sensor and cable Compatible with PLCs, meters, data acquisition, and hazard
- Sensor Termination Type: Conduit Connector
- Features: RTD
-
Supplier: Petersen Products Co.
Description: Chemical Resistance Many Waxes, Fats, Oils, Greases, Petroleum Products, Refrigerants, etc. Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.2" (30.48mm) Material Brass Material Cap Brass Material, Body Brass Material, Valve Nordel Press. Pipeline Max Up to 1000
- Material: Brass/Bronze
-
Supplier: Electro-Sensors, Inc.
Description: 16 threaded stud probe (e.g. belt-alignment rub block temperature) TT420Z-LT* - 1/4 in stainless steel probe with 1/8 NPT adapter (e.g. zerk grease fitting for bearing temperature)
- Sensed Temperature: -40 to 248 F
- Element Configuration: Single Element
- Application Options: Splash Proof or Watertight, Transmitter Output (e.g. 4-20 mA)
- Probe Configuration: Straight Probe
-
Supplier: Techcon
Description: Part Number: TS8100-100 Size (Imperial): 8.1' Length x 1.34' Size (Metric): 205.7mm x 34mm Weight: 13.4 oz (380g) Fluid Inlet Port: ⅛' NPT female Fluid Outlet Port: Luer taper and cap Motor: 24 vdc Dispensing Volume Per Rotation: 0.012ml average Flow Rate: 0.15 – 1.04
- Maximum Discharge Flow: 0.0001241608635 to 0.001178207343 GPM
- Pump Type: Positive Displacement Pumps, Progressing Cavity Pumps
-
Supplier: Dymax
Description: or automated use Spray gun stand Air Line Kit – 1/4 in (6.3 mm) OD tubing with fitting on one end Selected reservoir for fluid package used with airline kit /14 in (6.3 mm) OD tubing Fluid line kit – 6 ft of black 3/8 in (9.5 mm) OD tubing Fluid line kits – 6 ft of black 1/4 in:
- Dispense Rate: 0.07398200757575758 to 0.5918560606060607 L/min
- Media Viscosity: 80,000 cps
- Dispensing Equipment Type: Dispense Only
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
configurations. A 1/2” NPT thread or ‘B Cap’ can be added to the HEGPK and HPPL assemblies to allow for mounting to a terminal box or other type of enclosure. These assemblies feature body and caps constructed from high strength 316SST. These products are for high pressure (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
MHC catalog section Seals 1–24 elements MHC fitting bodies with NPT threads or SAE threads constructed from 303SST standard (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
easy replacement of elements. MHM fitting bodies with NPT threads or SAE threads are constructed from 303SST standard. Weld neck style fitting bodies are constructed from 316LSST standard. Seats and followers for all styles are constructed from 303SST standard. Many optional materials are (read more)
Browse Datasheets for Conax Technologies -
0.22 kg (Yellow handle and Butterfly handle), 0.16 kg (Short handle) 12mm/1/2”Tube fitting, 1/2NPT 0.35 kg (Yellow handle and Butterfly handle), 0.26 kg (Short handle) Temperature range: -42oC to +204oC Leak rate: 0.1 std cc/min (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
to assemble or remove by hand or automated equipment. FCS Series available in sizes to fit 7/16" through 1-5/8" straight threads. Additional series available to fit Standard Straight (read more)
Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° swivel joint, 1/4" female NPT threads; 3/8" female NPT threads are optional and must be specified. Standard outlet: 1/4" female (read more)
Browse Hose Reels Datasheets for Hannay Reels -
been CSA® certified in the U.S. and Canada for use in hazardous locations defined by the NEC® as Class I, Div. 1 and 2, Groups B, C, and D; Class II, Div. 1 and 2, Groups E, F, and G; and Class III. The Conax HL Compression Seal Fitting is a superior solution to (read more)
Browse Cable Glands Datasheets for Conax Technologies -
seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators Made in the USA *Models with the following CGA inlet connections are self-venting – 580, 677 (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
• Wide array of pressure fittings; 1/8” NPT male, 1/4” NPT male, 3/16” barbed, 1/8”, 3/16” or 1/4” compression, or 1/8” NPT female with 1/2” conduit male external thread for mounting Fitting or bracket mounting options (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation
More Information Top
-
Shopping In Sanders, Grinders & Polishers - Big Bruin
1/16 In., Type of Sandpaper 1/4 Sheet, Cord 8 ft., Features Dust Sealed Switch Rubber Grip pad … Collet, Required Pressure 90 psi, Air Inlet 1/4 In. NPT , Min. Not to be used with cutoff wheels. ight-Angle Die GrindersAll units can use either carbide burs or mounted grinding stones, sold separately on page 3594. ever throttleIndustrial-DutyAngle head gears can be greased through a built-in grease fitting .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_137/LubeToolsEquip.pdf
Lincoln air couplers provide split-second coupling of grease guns, impact wrenches, paint sprayers and other air … 815 Length 2-1/2" (65mm); diameter 1- 1/16 " (37mm); weight 4-1/2" ounces (126g). Fits ARO style nipples for 1/4" ID hose. 1/4" (f) NPT inlet.
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_116/airline_products.pdf
Lincoln air couplers provide split-second coupling of grease guns, impact wrenches, paint sprayers and other air … 65 mm); diameter 1 1/16 in . Models 5862, 13329, 13331 Fits ARO style nipples for 1/4 in . NPT (f) inlet .
-
$40-$45 Lubrication - Grainger Industrial Supply
• Hydraulic Grease FittingHydraulic Grease Fitting • Flow Sight, NPT 1/4-18 Inch, Hex Diameter Flats 7/8 Inch, Maximum Working Pressure 435 PSI, Sight Length 1 1/16 Inches, Overall Length 3 9/16 Inches, Inline, Double Window, Brass Constraint, Buna N Seal, Glass .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-3115.pdf
Do not use solvents that will dissolve silicon grease . Clean the lines upstream of particles larger than 1/16 in. diameter (welding slag, pipe scale and other … When installing threaded fittings and pipes, if Teflon™ tape is unavailable, use minimum possible amount of pipe … • Hold valve with pipe wrench by NPT fittings adjacent to pipe ONLY.
-
Arizona Public Service - Alternative Fuel (Hydrogen) Pilot Plant Design Report
Many components are not available except as NPT end connections. Compression fittings are acceptable if rated for the operating pressure of the system and if properly installed … All socket weld joints must have a 1/16 -in. gap between the pipe end and the socket … Under a bright white light, there should be no indication of discoloration, oils, grease , nor indication of …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/60-0000s/60-2019.pdf
To fit existing piping, reducer fittings also are included. … such as steam cleaning, high humidity or dripping water, corrosive chemicals, dust or grease accumulation, or excessive … 2-9/16 (65) 4- 1/16 (103 NPT Pipe Thread Length in inches.
Indicates content that may require registration and/or purchase.