-
Hose Fittings - Barbed Fittings; Cross Connector, Clear PP, 1/4-inch Tubing ID, 50/pk -- GO-31417-11Supplier: Cole-Parmer
Description: Barbed Fitting
- Metric Size: 5.000000000000001 mm
- Connection Type: Barbed
- Features: Metric
- Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: This kit has two of each of the following fittings (in inches) ... For straight connections:|1/8|3/16|1/4|3/8|1/2 For reducing connectors:|1/4 x 3/16|3/8 x 3/16|1/2 x 3/16|3/8 x 1/4|1/2 x 1/4|3/8 x 1/2
- Connection Type: Barbed
- Fitting Type: Reducer
-
Supplier: Oil-Rite Corp.
Description: or other plastic tubing. There is (1) liquid inlet positioned inline with the spray nozzle tip and (1) air inlet. The spray nozzle tip is stainless steel. The brass body of the nozzle has (2) 1/8” diameter mounting holes. This nozzle is 1 3/64” x 1 3/16”. It
- Connection Type: Barbed
- Material: Brass/Bronze
-
-
Supplier: Cole-Parmer
Description: Barbed Fitting
- English Size: 1 inch
- Fitting Type: Adapter, Sanitary / Food Grade Fitting
- Connection Type: Barbed
- Features: English, Hose Fitting, Tube Fitting
-
Supplier: Oil-Rite Corp.
Description: nozzle has (2) 1/8” diameter mounting holes. This spray nozzle is 1 15/32” x 1 3/16”. It is 3/8” in depth.
- Connection Type: Barbed
- Material: Brass/Bronze
-
Supplier: Cole-Parmer
Description: • Fittings use the natural protection of Silver (Ag) to prevent growth of microorganisms • Prevents growth of bacteria, fungi, mold, and mildew • Meets EPA standards • NSF 51, 61 & FDA compliant These single barb fittings offer protection for the fitting in applications where
- English Size: 0.5 inch
- Connection Type: Barbed
- Features: English
- Material: Polypropylene (PP)
-
Supplier: Beswick Engineering Co., Inc.
Description: Miniature compression fitting for 1/8"" OD copper, stainless steel, nylon, or polyethylene tubing, with built-in hose barb. Max Pressure Rating: 100 psig, when barbed end is used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally
- Connection Type: Barbed, Compression Fitting, Ferrule
- Material: Brass/Bronze
- Features: English
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Straight Connector, Barbed, Natural with Fits 1/16 inch ID Tubing x 1/4-28 UNF Thread (0.062 inch, 1.5 mm). Get fast shipping and volume discounts on Threaded parts.
- Metric Size: 1.5899999999999999 mm
- Connection Type: Barbed
- Features: English, Metric
- Material: Polypropylene (PP)
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Y Connector, Barbed, Natural with fits 1/16 inch ID Tubing (0.062 inch, 1.5 mm). Get fast shipping and volume discounts on Y Connectors parts.
- English Size: 0.0625 inch
- Metric Size: 1.6000000000000003 mm
- Connection Type: Barbed
- Features: English, Metric
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of T Connector, Barbed, Natural with fits 1/16 inch ID Tubing (0.062 inch, 1.5 mm). Get fast shipping and volume discounts on T Connectors parts.
- English Size: 0.0625 inch
- Metric Size: 1.6000000000000003 mm
- Connection Type: Barbed
- Features: English, Metric
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Elbow Connector, Barbed, Natural with fits 1/16 inch ID Tubing (0.062 inch, 1.5 mm). Get fast shipping and volume discounts on Elbow Connectors parts.
- English Size: 0.0625 inch
- Metric Size: 1.6000000000000003 mm
- Connection Type: Barbed
- Fitting Type: Elbow
-
Supplier: Allied Electronics, Inc.
Description: both vacuum and positive pressure applications. The o-ring and barbed design allows the fitting to rotate into the desired position upon installation. A wide selection of sizes, body styles and thread types are available. Also, available in inch and metric sizes. Easy to Install
-
Supplier: Radwell International
Description: FITTING, BARBED HOSE, STRAIGHT, FOR 1-1/4 INCH HOSE, 1-1/2 INCH X 1-1/4 INCH FITTING SIZE, POLYPROPYLENE MATERIAL. FREE 2 YEAR RADWELL WARRANTY
- Connection Type: Barbed
-
Supplier: Allied Electronics, Inc.
Description: both vacuum and positive pressure applications. The o-ring and barbed design allows the fitting to rotate into the desired position upon installation. A wide selection of sizes, body styles and thread types are available. Also, available in inch and metric sizes. Easy to Install
-
Supplier: Radwell International
Description: PUSH-ON HOSE FITTING, BARBED , FEMALE SWIVEL, BRASS, 3/8 INCH PORT SIZE, 1.75IN, BARB SIZE 0.375IN. FREE 2 YEAR RADWELL WARRANTY
- Connection Type: Barbed
- Fitting Type: Swivel
-
Supplier: Allied Electronics, Inc.
Description: both vacuum and positive pressure applications. The o-ring and barbed design allows the fitting to rotate into the desired position upon installation. A wide selection of sizes, body styles and thread types are available. Also, available in inch and metric sizes. Easy to Install
-
Supplier: Allied Electronics, Inc.
Description: both vacuum and positive pressure applications. The o-ring and barbed design allows the fitting to rotate into the desired position upon installation. A wide selection of sizes, body styles and thread types are available. Also, available in inch and metric sizes. Easy to Install
-
Supplier: Beswick Engineering Co., Inc.
Description: Bulkhead fitting with built-in barbed tubing connections. 5/16†sealed hex body and O-ring seal. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing.
- English Size: 0.0625 to 0.09375 inch
- Connection Type: Barbed
- Features: English
-
Supplier: Beswick Engineering Co., Inc.
Description: Bulkhead reducer fitting with built-in barbed tubing connections. Custom barb combinations are available upon request, please consult factory for information. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting
- Connection Type: Barbed
- Features: English
- Fitting Type: Reducer
-
Supplier: U.S. Plastic Corporation
Description: This reducing tee is 1-1/2" barbed insert x 1-1/2" barbed insert x 1" barbed insert. The 1" barbed insert end measures 0.750" inside diameter and 1.095" outside diameter barbs and 1-1/2"
- Material: PVC/CPVC
- Fitting Type: Reducer, Tee
-
Supplier: Radwell International
Description: HOSE FITTING, BARBED, FOR 2 INCH HOSE INSIDE DIAMETER, STEEL MATERIAL, 2 X 2 INCH FITTING SIZE. FREE 2 YEAR RADWELL WARRANTY
- Product Form: Hose (including Duct)
-
Supplier: ASTM International
Description: 1.1 This specification covers the materials, coating requirements, and inspection of fence accessories for chain-link fence for the following: 1.1.1 Post and line caps, 1.1.2 Rail and brace ends, 1.1.3 Top rail sleeves,
-
Supplier: Koul Tools
Description: The EZ-ON Hose Press Model 454 installs 1 to 2 inch barbed fittings quickly and safely. The vise secures both straight and angled fittings and the lead screw drive system powers the hose onto the barb in just seconds. Light and compact, the the EZ-ON Hose
- Nominal Pipe Size: 1 to 2 inch
- Form Factor: Benchtop Tools
- Power: Electrical Tools, Manual Tools
- Application: Hose Fitting
-
Supplier: Honeywell International, Inc.
Description: LINEAR TYPE MAXIMUM 30 PSI PRESSURE RATING BRACKET MOUNTING TYPE AIR CONNECTION BARBED FITTING FOR 1/4 INCH OD PLASTIC TUBING SPRING RANGE 3 TO 13 PSI MP913A MODEL
- Air Supply Pressure: 30 psi
- Air Supply Pressure Range: 30 psi
- Valve Motion: Linear Motion Valve
- Features: Pneumatic
-
Supplier: Honeywell International, Inc.
Description: 2 WAY ANGLE GLOBE VALVE TYPE 1 INCH NOMINAL SIZE STEAM, WATER APPLICATION 115 TO 240 DEG F (WATER), 212 TO 275 DEG F (STEAM) TEMPERATURE RATING 1 INCH FNPT X 1 INCH NPT UNION END CONNECTION 5 3/8 INCH END TO END DISTANCE 5/32 INCH
- Valve Size: 1 inch
- Media Temperature: 115 to 275 F
- Valve Type: Control Valves
- Features: Threaded, Union
-
Supplier: Custom Thermoelectric
Description: from two 30x30mm TECs at the same time. Measures: 1.25 x 1.25 x 0.50 inches Inlet and Outlet on the same side. Usable flat area of 1.25 x 1.25 inches (31.7 x 31.7 mm) per side Inlet & outlet tapped 1/8" NPT: Comes with 2 pieces Nylon barbed tube
- Primary Material: Copper
-
Supplier: Emerson Automation Solutions – Rosemount
Description: for the PVC option depends on temperature. At 140°F (60°C) the limit is 20 psig (239 kPa abs). The stainless steel sensor has 3/8 inch tubing compression fittings. The PVC sensor uses barbed fittings that accept 3/8 inch ID soft tubing. The fittings can be
- Maximum Diameter / Width: 2 inch
- Maximum Length: 5.51 to 6.29 inch
- Operating Temperature: 32 to 212 F
- Operating Pressure: 0 to 100 psi
-
Supplier: Traceable® Products
Description: Supplied with silicone tubing, and polypropylene fittings/nipples, 115-VAC wall power supply, and an accessory battery connector (battery not supplied). Packaged in a chemical-resistant ABS plastic case. Size is 6-5/8 x 4-3/4 x 4-1/2 inches and weight is 1-1/4
- Maximum Discharge Flow: 0.00047550969 GPM
- Media Temperature: 500 F
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Traceable® Products
Description: Supplied with silicone tubing, and polypropylene fittings/nipples, 115-VAC wall power supply, and an accessory battery connector (battery not supplied). Packaged in a chemical-resistant ABS plastic case. Size is 6-5/8 x 4-3/4 x 4-1/2 inches and weight is 1-1/4
- Maximum Discharge Flow: 0.625 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Miniature 10-32 threaded compression fitting designed for use with 1/16″ OD stiff plastic or metal tubing. Includes leak-tight captured O-ring seal and double ferrule. Available in 316 SS, 303 SS, and ENP brass. Configurations with a 0.067” through hole are rated to 1 (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
New, recessed, stud designed for use in Beswick elbow and tee fittings reduces installed height and simplifies installation. This new stud is provided with an internal 7/64 inch hexagonal for the 10-32 threaded version and an internal 2.5 mm hexagonal for the M5 threaded version. It can (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
The Beswick miniature M3 external threaded barb fitting can be ordered in 316 stainless steel, 303 stainless steel, or brass. Five different barb sizes are offered to fit tubing IDs ranging from as large as 1/8" ID (3.2mm) to as small as 3/64" (1.2mm) ID. A captured O-ring face seal at the (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
diameters as small as 0.003 inch and as large as 0 .021 inch can be ordered in increments of 0.001 inch diameter. Available in brass, 303 & 316 stainless steel. The maximum pressure rating is 250 psig (17.2 bar). (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Beswick Engineering Co., Inc. -
Age also stocks barbed fittings and hose clamps in several materials. Follow Us: Facebook (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
• Wide array of pressure fittings; 1/8” NPT male, 1/4” NPT male, 3/16” barbed, 1/8”, 3/16” or 1/4” compression, or 1/8” NPT female with 1/2” conduit male external thread for mounting Fitting or bracket mounting options (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
, 3/16” barbed, 1/8”, 3/16” or 1/4” compression, or 1/8” NPT female with 1/2” conduit male external thread for mounting Fitting or bracket mounting options Specialty diaphragm materials; Buna-N, EPDM, Hydrin Models available with or without (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
1/2" sanitary fitting mates with Tri-Clamp® fitting† Temperature Range Ambient: -40°F to +180°F (-40°C to +82°C) Media: -40°F to +250°F (-40°C to +121°C) Adjustment: Internal, slotted adjustment with range scale Shipping Weight: Approximately 2 pounds (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
. There are no moving parts to wear out and no electricity is required. Seven sizes from 3/4 NPT to 3 NPT fit standard pipe and coupling sizes. Additional models made from aluminum, 303SS and 316SS are also available in eleven sizes, with or without threads. Sanitary flange models from 1-1/2 (read more)
Browse Bulk Handling Conveyors Datasheets for EXAIR -
with SAE J517 R15 and ISO 18752 standards. Rated working pressure of 35 MPa (5,075 psi) with minimum burst pressure of 140 MPa and 4:1 safety factor. Maintains stable pressure-bearing capacity even at large bore sizes (up to 2 1/2 inches), making it ideal for deepwater blowout preventer controls (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/70-0000s/70C-6910.pdf
Accessories: 390427A 3/4 inch x 1/2 inch reducer bushing for valves 390427B 1/2 inch x 3/8 inch reducer bushing for valves 390427E Two 3/4 in. NPT x 1/2 in. NPT reducer bushings 392877 1/4 inch barbed vent fitting 393200-1 ECO connector …
-
Pneumatic Fittings - Grainger Industrial Supply
• Boss Style Fitting , Male NPT Size 1/2 Inch , 1/2 Inch Hose Barb , Plated Steel .
-
PVC Stopcock w Flow Indication 1 4 1 2 ID x 1 4 1 2 ID from Cole-Parmer
The taper of the hose barb fitting allows tubing with an ID of 1/4 up to 1/2 inch to fit on it.
-
Techist - All Things Tech - Well, it is almost done...
… 120mm rad), EK Supreme HF plexi cpu block, an EK DDC X-Res Top 140/swiftech mcp 355 combo, Silverstone Raven RV-01BW case, 4x 4 inch UV cold cathodes, and everything is fitted with 1/2 " ID barbs and tubing (oh and …
-
A novel in vitro ischemia/reperfusion injury model
Binding head machine screws made of 18-8 stainless steel with thread size of 8-32-inch and length of 1- 1/2 - inch were held tight with 18-8 stainless steel hex nuts of 3/32-inch height that correspond to the same … The inlets and outlets were formed with male slip polypropylene fittings (Cole-Parmer In- strument Co., Vernon Hills, IL) with 1/16-inch hose barb .
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Aldrich/Bulletin/al_techbull_al236.pdf
Thread and tighten either the 1/2-inch male-NPT 3/8-inch tube fitting or 1/2-inch male-NPT 1/2 - inch tube fitting into the street elbow. Thread and tighten the 1/4-inch male-NPT 1/4-inch hose barb into the nitrogen inlet …
-
States > Texas > State > Register > 2000 > [TexReg 2000-0929is] 09/29/2000
… is intended; and (4) manufactured hose connections, such as quick-connect or threaded fittings , shall be used. … section (a)(4) of this section, provided that the clamps are properly in- stalled and the connections are gas-tight, that the clamps are used in conjunction with hose barb adaptors, and that the … … operating pressure is 6 1/2 ounces or less. … 3.6, Table 3.3.6, the support spacing requirement for 3/4 to one inch pipe shall .
Indicates content that may require registration and/or purchase.