Products/Services for 1/2 Inch Grommet Pliers

  • Pliers-Image
    Pliers - (280 companies)
    Pliers (plyers) are handheld, manually-powered hand tools, often employing serrated jaws, designed for holding, cutting, bending, or manipulation of tough or difficult materials such as wire, sheet metal, or fine machine components. They are usually...
  • Grommets-Image
    Grommets - (327 companies)
    Grommets are eyelets that are used to strengthen or protect an opening, or to insulate and protect an object passing through an opening. They are made from metal, plastic, or rubber materials and are usually round, oval, oblong, square...
  • Eyelet and Grommet Equipment-Image
    Eyelet and Grommet Equipment - (20 companies)
    ...choices for form factor: hand held, bench top, and free standing. Hand held eyelet and grommet machinery and equipment includes pliers-style tools and punch-like setters that are hit with a hammer. Benchtop units may require mounting and are typically...
  • Hand Tools-Image
    Hand Tools - (2166 companies)
    ...tools include: Pliers have two jaws and are designed to grip objects by using leverage. Calipers measure the distance between two symmetrically-opposing sides. Screwdrivers are devices that fit into the head of a screw to drive the screw...
  •  
    Staplers - (114 companies)
    Staplers are handheld tools used to drive staples. Staplers can be divided into two main categories; those used in desk or office applications for joining sheets of paper, and those used in construction applications to drive staples into wood or masonry.
  •  
    Hand and Power Tool Repair Services - (26 companies)
    Hand and power tool repair services specialize in the repair and maintenance of hand-held air, electric, and manually-powered tools.
  •  
    Wrenches - (482 companies)
    Torque wrenches. Video credit: Norbar Torque / CC BY-SA 4.0. Hinged tools, such as pliers or tongs, are not generally considered for the same purpose as wrenches. Wrenches for screws and bolts with internal sockets are generally referred as 'keys...
  •  
    Cable Clamps - (360 companies)
    Credit: Panduit. Cable Clamp. Opening Size. Load Rating. U-Type. 1/2 inch to 4 inches. 30lbs- 330lbs. Edge. 1/2 inch to 3 inches. Depends on number of clamps per 100 units of spacing. Parallel. 1/2 inch to 4 inches. 30lbs- 330lbs. J-Type. Varies. Varies...
  •  
    Staples - (151 companies)
    Staples are U-shaped metal fasteners that are driven into a surface to hold or secure an object in place.
  •  
    Impact Wrenches - (76 companies)
    Impact wrenches are socket wrench power tools which apply a high amount of torque to tighten or loosen fasteners.

Product News



Product Announcements
Visumatic Industrial Products
Visumatic Industrial Products
Visumatic Industrial Products