-
Supplier: Princess Auto Limited
Description: 1/2 HP Jet Pump With Tank
- Horsepower: 0.5 HP
- Features: AC Powered, Jet Pumps
-
Supplier: Princess Auto Limited
Description: 1/2 HP Convertible Jet Pump With Ejector
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.5 HP
- Features: AC Powered, Jet Pumps
-
Supplier: Princess Auto Limited
Description: 1/2 HP Shallow Well Jet Pump With Motor
- Horsepower: 0.5 HP
- Features: AC Powered, Cast Iron, Jet Pumps
-
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Convertible Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRD5, JRD7 & JRD10 Specifically designed for: Homes, Farms, Cottages, Booster service Features and Benefits Convertible: May be used on shallow or deep well applications using appropriate Goulds Water
- Features: Centrifugal Pumps, Jet Pumps, Well Pumps
- Pump Type: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Shallow Well Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRS – JRS5, JRS5H, JRS7 & JRS10 For use in: -Homes -Cottages -Booster Service Features and Benefits Compact: Design has an integral shallow well jet built into the casing, which eliminates the need for a separate
- Features: Centrifugal Pumps, Jet Pumps, Well Pumps
- Pump Type: Water Pumps
-
Supplier: WorldWide Electric Corporation
Description: 1/3-2HP 3600 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base 304 stainless steel threaded shaft Capacitor start / induction run (1/3 - 1 HP) Capacitor start / capacitor run (1.5 - 2 HP) for
- Other Output Power: 1 HP
- Continuous Current: 5.8 amps
- Gearbox Efficiency: 69 %
- Shaft Speed: 3,600 rpm
-
Supplier: WorldWide Electric Corporation
Description: 1/3-3HP 3600 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base 304 stainless steel threaded shaft Premium efficiency (1-3 HP) VPI copper windings Anti-rust film applied to rotor Improved shaft seal on drive-end protects
- Other Output Power: 1.5 HP
- Continuous Current: 1.98 amps
- Gearbox Efficiency: 84 %
- Shaft Speed: 3,600 rpm
-
Supplier: Princess Auto Limited
Description: 1/2 HP Deep Well Submersible Pump
- Horsepower: 0.5 HP
- Features: AC Powered, Jet Pumps, Stainless Steel, Submersible Pumps
-
Supplier: Jet Edge
Description: ECO-JET Direct Drive Waterjet Pump - 30HP, 60KSI Energy efficient and economical, Jet Edge's ECO-JET direct drive waterjet pump produces up to 1 GPM of 55,000 psi ultra-high pressure water for precision waterjet cutting and surface preparation applications.
- Maximum Output Pressure: 55,000 psi
- Maximum Outlet Flow: 231.00023100023097 in³/min
- Bore Size - HP Outlet: 0.015 inch
- Technology Type: Electric Motor
-
Supplier: Cole-Parmer
Description: • Compatible with three distinct fuel classifications • Models for the following fluid groups:
- Gasoline, kerosene, avgas, and jet fuel
- Biodiesel, fuel oil, and diesel
- Ethanol and E85 blend • Available in both self-priming and standard end suction configurations • Custom- Horsepower: 2 HP
- Maximum Discharge Flow: 150 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Radwell International
Description: MOTOR, JET PUMP, THREE PHASE, TEFC, FOOTLESS, HP 3/4, RPM 3600, NEMA FRAME 56J, FULL LOAD EFFICIENCY 74, VOLTAGE 208-230/460, AMPS 1.5. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Fortrans Inc.
Description: supplies a base amount of DO in lbs./per hour/per HP. The module is equipped with a compressor or blower and a submersible pump. Blowers and pumps may be controlled with Variable Frequency Drives (VFD) for precise control and energy savings. Central Pumps and blowers may
-
Supplier: Advance Cutting Systems, Inc.
Description: Standard Features Cutting Area: 5' x 10' or 5' x 20' AccuStream 30 HP, 60,000 PSI Pump Waterjet Bricks to support the material Touch Screen Color Graphic Control that accepts standard CNC files Cut Insulation, Duct Board, Plastic, Rubber and More! Onsite Installation and
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Shallow Well Jet Pump 1/2, 3/4, 1 and 1 1/2 HP JS+ – J5S, J5SH, J10S, J15S Applications: Homes Cottages Booster Service Features and Benefits Shallow Well Adapter Built In Back Pull-Out Design Two Compartment Motor for Easy Access to
- Features: Centrifugal Pumps, Jet Pumps, Well Pumps
- Pump Type: Water Pumps
-
Supplier: General Pipe Cleaners
Description: The powerful JM-1450 electric water jet gives you as much pressure as you can get from an electric jet. It generates 1500 psi at 1.7 gallons per minute, yet only pulls 13 amps. It’s powered by a 1-1/2 hp dual capacitor enclosed motor with an in-line ground
- Water Jet Pressure: 1,500 psi
- Water Flow: 102 GPH
- Power: 1.5 HP
- Blast / Jet Pressure: 1,500 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Plunger for Waterjet Cutter Pump Waterjet intensifier ceramic plunger for water jet pump with code 010253-1, it is used on 60k ultra high pressure intensifier waterject pump 50HP, 60HP,100HP, 40KPSI, 60KPSI . The max pressure it undertake can be 60
- Density: 6.019996200615109 g/cc
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
- Applications: Wear Parts / Tooling
-
Supplier: Jet Edge
Description: Designed for ease of portability, the 36KSI (2500 bar), 50hp iP36-50 Modular Waterjet Intensifier Pump features a modular design that makes it easy to move into tight spaces, such as small passageways, ship engine rooms and ballast tanks. The Jet Edge iP36-50 Modular Waterjet
- Blast / Jet Pressure: 36,000 psi
- Water Flow: 108 GPH
- Power: 50 HP
- Operation: Cutting / Sectioning
-
Supplier: Jet Edge
Description: producing a flow rate of up to 4.1 gallons (15.5 liters) per minute of 55,000 psi (3,000 bar) ultra-high pressure water for waterjet cutting, surface preparation, water blasting, and cleaning applications. The Jet Edge iP55-280DS water jet pump utilizes a
- Blast / Jet Pressure: 55,000 psi
- Power: 280 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Portable Machine
-
Supplier: Radwell International
Description: MOTOR, JET PUMP, 3 PH, 56J FRAME, 1 HP, 230-460 V, 60 HZ, 1.6 AMP, 3600 RPM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Sterling Plumbing
Description: flow control to achieve the desired level of customized performance Pre-installed whirlpool pump - ready to connect to water Eight Whirlpool Jets - Four back jets provide a constant flow while two standard jets on the side and two at the feet feature an adjustable flow
-
Supplier: Pressure Washers Direct
Description: Self Priming Pump With Gauge •10 year manifold warranty •Kränzle adjustable pressure unloader •Can run dry; extended by-pass and freeze proof pump protection Professional Gun-Jet Lance With Safety Coupler Screw Connections •Combination spray/soap nozzle for most jobs
- Water Jet Pressure: 3,600 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Grade Self Priming Pump With Gauge •10 year manifold warranty •Kränzle adjustable pressure unloader •Can run dry; extended by-pass and freeze proof pump protection Professional Gun-Jet Lance With Safety Coupler Screw Connections •Combination spray/soap nozzle for most
- Water Jet Pressure: 3,200 psi
- Power: 11 HP
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Myers by Pentair
Description: Jet Pumps provide reliable service for many residential homes and farms, as well as commercial and industrial applications. Durable machined heavy-duty construction pump body provides long product life Precision-molded impellers and diffuser provide smooth, balanced performance
- Discharge Size: 1 inch
- Horsepower: 0.5 to 1.5 HP
- Maximum Discharge Flow: 18 to 960 GPM
- Maximum Discharge Pressure: 30 to 70 psi
-
Description: Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger, lighter,
- Horsepower: 1.5 HP
- Maximum Discharge Flow: 63 GPM
- Maximum Discharge Pressure: 44 psi
- Media Temperature: -10 to 240 F
-
Supplier: STA-RITE by Pentair
Description: The Projet HN models are constructed with quality components and provide excellent performance for wells to 25' deep Features Quality Construction - Close-grained cast iron body. Drain port provided for easy winterizing Precision Molded Diffuser - Pump primes faster, handles more air, with
- Discharge Size: 1 inch
- Horsepower: 0.75 to 1.5 HP
- Features: AC Powered, Cast Iron, Jet Pumps, Stainless Steel, Well Pumps
- Pump Type: Shallow Well Pumps, Water Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: Constructed of bulge-formed stainless steel, the model JEU self-priming jet pump is designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared
- Discharge Size: 1 inch
- Horsepower: 0.75 to 2 HP
- Maximum Discharge Flow: 1.5 to 18.5 GPM
- Maximum Discharge Pressure: 145.3194981 to 438.265153 psi
Find Suppliers by Category Top
Featured Products Top
-
4" - 6" pumps (100 - 150mm) Power (Hp / KW) 1.5 - 50 HP (1.1 - 37 kw) Capacity (read more)
Browse Lift Stations Datasheets for Smith & Loveless, Inc. -
pool systems. Variable-speed operation allows the pump to adjust motor speed according to circulation requirements, providing greater control over flow performance and energy consumption than fixed-speed operation. Available in 1.5 HP and 2 HP configurations (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Removal Operating at 100–240V and 1/30 HP, the pump delivers up to 144 GPH with a maximum lifting height of 27.8 ft. Its 5/8-gallon tank can drain up to 1,240 mL per cycle, helping reduce frequent cycling during operation. Four 1-1/8 in (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
grain emulsions can also be made with this versatile high shear pump. From the laboratory size 2X1 Dicon, the Dicon can be scaled up to the 100 HP Model 10 X 6 Megagrinder. For chemical, food, personal care and a wide variety of applications. Over 200 case histories can be found on the website. The 6X3HD has been installed at 5 locations in 4 countries making natural sausage casings. (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
The Liquid Ring Vacuum Pump & Compressor: The Indestructible Process Hybrid (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
ratings of 10 to 100 HP (240V) and 7.5 to 350 HP (480V) with optional NEMA 1 end cap kits. U1000 iQpump is offered both as a stand-alone drive, as well as in NEMA 3R configured package solutions. (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
-magnet synchronous motors, and synchronous-reluctance motors. It accepts a three-phase 380–480 VAC power supply and supports both normal-duty and heavy-duty applications. In normal-duty operation, the ATV630U55N4 is rated for motors up to 5.5 kW or 7.5 hp. In (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
compressors, fans, pumps, and process control in industries such as material handling, food and beverage, chemical, rubber and plastics, textile, and printing. Solutions for Any Environment, The FP605 Product Portfolio Includes: IP20/UL Type 1: 3 to 60 HP @ 240 V; 3 (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
: IP20/UL Type 1: 3 to 60 HP at 240 V | 3 to 125 HP at 480 V IP20/Protected Chassis: 75 to 150 HP at 240 V | 150 to 600 HP at 480 V IP55/UL Type 12 (with or without disconnect switch): 3 to 60 HP at 240 V | 3 to 125 HP at 480 V Configured or Bypass Drive (read more)
Browse Pump Controllers Datasheets for Yaskawa America, Inc. - Drives Division
More Information Top
-
DAYTON Motor,1.5 HP, Jet Pump - Jet Pump Motors - 5K469|5K469 - Grainger Industrial Supply
• Motor, 1.5 HP , Jet Pump .
-
DAYTON Pump,Centrifugal,1.5hp - Chemical-Resistant Pumps - 4TA80|4TA80 - Grainger Industrial Supply
Motor, 1.5hp , Jet Pump .
-
DAYTON Pump,Cast Iron,1-1/2hp - Self-Priming Pumps - 4UA71|4UA71 - Grainger Industrial Supply
Motor, 1.5hp , Jet Pump .
-
DAYTON Pump,Booster,1 1/2 HP - Multi-Stage Booster Pumps and Systems - 2PC32|2PC32 - Grainger Industrial Supply
Motor, 1.5hp , Jet Pump .
-
MARATHON MOTORS Mtr,Cap St,1.5 HP,3450,115/208-230V,56C - Jet Pump Motors - 4K112|5KC49NN2140X - Grainger Industrial Supply
Motor, 1.5 HP , Jet Pump .
-
Shopping Cart
JET PUMP MOTORS, 1.5 HP .
-
Pumps - Grainger Industrial Supply
• Jet Tub Pump , 1.5HP , 3450,115VJet Tub Pump,1.5HP,3450,115V .
-
Larger showers and tubs | Remodeling | Shower, Finishes and Surfaces, Tubs, Metal, Bath, Erin Sterling, Hewlett-Packard Company, Jet
The tub features six jets , two air controls, and a 1.5 HP pump .
-
Living on PV power in comfort and style
In order to be able to use the spa and power its jets at night, we installed a 1.5HP AC pump in parallel with our DC pump.
-
http://www.plumbersurplus.com/pdf/04027.pdf
… • Pre-leveled tub bottom • Two person design with center drain and dual lumbar ends • Faucet/Accessory deck area • 1.5 HP single speed, self-draining pump /motor • Factory installed … … directional and flow adjustable jets • Deck-mounted air …
Indicates content that may require registration and/or purchase.