-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Bearing Type: Ball Bearing
- Features: Other
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Bearing Type: Ball Bearing
- Features: Other
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Bearing Type: Ball Bearing
- Features: Other
-
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Bearing Type: Ball Bearing
- Features: Other
-
Supplier: Boca Bearings Company
Description: Thrust Bearings
- Bore Size: 0.1968505 inch
- Outside Diameter: 0.393701 inch
- Overall Width: 0.00246063125 inch
- Bore: 0.1968505 inch
-
Supplier: NationSkander California Corporation
Description: 510024 auto Wheel double row Bearing, inner diameter is 39mm, outer diameter is 68mm and width is 37mm. Item: 510024 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 39mm x 68mm x 37mm/Metric ID (inner
-
Supplier: NationSkander California Corporation
Description: 510076 auto Wheel double row Bearing, diameter is 42mm, outer diameter is 80mm and width is 36mm. Item: 510076 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 42mm x 80mm x 36mm/Metric ID (inner
-
Supplier: NationSkander California Corporation
Description: 510052 auto Wheel double row Bearing, inner diameter is 39mm, outer diameter is 74mm and width is 39mm. Item: 510052 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 39mm x 74mm x 39mm/Metric ID (inner
-
Supplier: NationSkander California Corporation
Description: 510003 auto Wheel double row Bearing, inner diameter is 40mm, outer diameter is 74mm and width is 40mm. Item: 510003 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 40mm x 74mm x 40mm/Metric ID (inner
-
Supplier: Torque Transmission
Description: Inch dimension Stainless Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, stainless steel thrust washers.
- Bore: 5 inch
- Outside Diameter: 6 inch
- Overall Width: 0.69 inch
- Static Axial / Thrust Load: 798 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 5 inch
- Outside Diameter: 6 inch
- Overall Width: 0.69 inch
- Static Axial / Thrust Load: 1,140 lbs
-
Supplier: Torque Transmission
Description: Metric dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 0.1968505 inch
- Outside Diameter: 0.4724412 inch
- Overall Width: 0.193700892 inch
- Static Axial / Thrust Load: 126 to 18 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 1.5 inch
- Outside Diameter: 2.125 inch
- Overall Width: 0.44 inch
- Static Axial / Thrust Load: 522 to 75 lbs
-
Supplier: Boca Bearings Company
Description: Radial Bearings
- Bore Size: 0.75 inch
- Outside Diameter: 1.625 inch
- Overall Width: 0.3125 inch
- Rated Speed (Oil): 21 rpm
-
Supplier: Radwell International
Description: BALL BEARING, RADIAL, 3/4 INCH ID, 1-5/8 INCH OD, 1/2 INCH W. FREE 2 YEAR RADWELL WARRANTY
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Auburn Bearing & Manufacturing
Description: Auburn Ball Bearing is proud to announce its newest product to their line of trusted thrust bearings, the 2900 ball thrust bearing with nylon retainer.2900 DiagramThis metric dimension 2900 series is the interchange for an industry standard bearing. Sizes
- Bore Size: 0.874 inch
- Outside Diameter: 1.654 inch
- Bore: 0.874 inch
- Primary Bearing Category: Thrust Bearing
-
Supplier: Radwell International
Description: PILLOW BLOCK BALL BEARING, 1IN ID, 2BOLT BOTTOM MOUNT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Ball Bearing
-
Supplier: DigiKey
Description: "Ball Bearing 0.500"" (12.70mm) 1/2"" ID X 1.125"" (28.58mm) OD X 0.313"" (7.94mm) 5/16"" W"
- Bore Size: 0.5 inch
- Outside Diameter: 1.125 inch
- Dynamic Axial / Thrust Load: 885 lbs
-
Supplier: RS Components, Ltd.
Description: Closed std linear ball bushing,5mm ID
- Bearing Width: 0.4724412 inch
- Bearing Length: 0.8661422 inch
- Inside Diameter (Round only): 0.1968505 inch
- Open Closed - Bushing: Closed
-
Supplier: TPA Motion
Description: applications. TTS2 Turntable Bearings Designed based on existing thin section bearing standard Inner and Outer Ring thru-holes with Counterbored High Alloy Bearing Steel Inner & Outer Ring Material Made to ABEC 1 Bearing Class Rings offset by 1.0 mm Brass
- Bore Size: 2.755907 to 10.7874074 inch
- Outside Diameter: 6.0629954 to 14.0551257 inch
- Overall Width: 0.5905515 inch
- Bore: 2.755907 to 10.7874074 inch
-
Supplier: Bunting Bearings, LLC
Description: Lube-Align bearings save by eliminating the need for additional lubrication for the prolonged life of the bearing. Fast Installation Lube-Align bearings are made in more than 115 standard sizes ranging from I.D. 1/8" to 2" for bearings and O.D. 3/4" to
- Bore Diameter: 0.125 to 2 inch
- Outside Diameter: 0.75 to 3.5 inch
- Design Units: Inch
- Configuration: Non-metallic Ball with Non-metallic Liner
-
Supplier: RS Components, Ltd.
Description: Male rod end bearing,5mm ID
- Bore Diameter: 0.1968505 inch
- Overall Length: 1.6141741 inch
- Major Diameter: 0.1968505 inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: Hartford Technologies, Inc.
Description: Hartford Technologies’ bearing specialists collaborate with prominent automotive and off-road vehicle Tier 1 companies to design and manufacture production volumes of tripot joint components. A tripot ball CV (constant velocity) joint is used at the inboard end of a driveshaft
-
Supplier: Radwell International
Description: NACHI, 5208CG, BALL BEARING, 4.32IN ID 5.62IN OD. FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: OZ Lifting Products LLC
Description: continues to be a top seller in the lifting and rigging industry. Features and Benefits Lightweight robust construction Fits to most I, S, and W-Beams Durable baked enamel paint protection Precision ball bearing trolley wheels Anti-drop plate Stainless steel ID tag Individual
- Load Capacity: 5 tons
- Connection: Hook
- Type: Push Trolley
-
Supplier: Caster City, Inc.
Description: swivel and wheel TS22 for 1/2" - 13 x 1 1/2 ER9 for 3/4" ID ER27 for 7/8" ID ER28 for 1" ID ER29 for 1 1/8" ID ER17 for 1 1/4" ID ER25 for 1 3/8" ID ER26 for 1 1/2" ID ER21
Find Suppliers by Category Top
Featured Products Top
-
production faster. SDP/SI offers a wide range of miniature to small bearings available off-the-shelf. Miniature pillow block mounted ball bearings are lightweight, corrosion resistant, and double shielded. Perfect for (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
.20 g/cm³, which is almost 1/3 of the weight of bearing steel. It has low centrifugal force during rotation, can achieve high-speed operation, and is self-lubricating. Silicon carbide ceramic ball The product has stable performance, lighter weight than (read more)
Browse Specialty Ceramics Datasheets for Xiamen Unipretec Ceramic Technology Co., Ltd. -
Is This The Linear Motion Component You’re Using For Wafer Manufacturing We're not referring to linear bearings that incorporate ball bearings - meaning friction is reduced between moving parts by recirculating (usually metal) balls. We (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
class IP 44/54 for reliability in humid environments, thermal contacts wired into windings for motor protection, and standard maintenance-free ball bearings. The range of sizes for the new KH Series fans includes 450 mm, 500 mm, and 560 mm fans. They deliver up to 7 inches of water gauge of (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
are also inspected. The ball return system in the ball nut is inspected for damage. The bearings are examined and recorded. The ball nut ID is examined and checked for moment loading. Screw straightness is assessed. The engineering analysis is then (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
. The 17/1 series, with a diameter of 17 mm and , stainless steel housing as well as steel and hard metal Planetary Gearheads and pins, is designed for continuous torque of 550 mNm and short-term loads of up to 800 mNm. Sintered bearings provide up to 0.1mm radial (read more)
Browse Gearboxes and Gearheads Datasheets for FAULHABER MICROMO -
HDMachineVise_PartsList 5" Heavy Duty Machine Vise Jergens (read more)
Browse Vises Datasheets for Jergens, Inc. -
, such as bearings and grinding media. 1.2 Corrosion & Chemical Resistance Unlike metal balls, ceramics are inert to most acids, alkalis, and solvents. Suitable for harsh environments, including chemical processing and (read more)
Browse Industrial Ceramic Materials Datasheets for 3X Ceramic Parts Company Limited -
. Cooling is done by a built-in 40 mm smart-controlled ball-bearing fan. With its global Certifications, safety and EMC standards, it’s great for regulated applications. Key Features Compact Form: 150 × 81.5 × 40.5 mm design, ideal for tight (read more)
Browse Computer Power Supplies Datasheets for TPS Elektronik GmbH -
) Outline Dimension : 60 x 60 x 33mm Heat Sink : Extruded AL6063+C1100, ø60 x 22.6mm Fan : 50 x 50 x 10 mm, dual ball bearing Connector Type : 3 way / 4 way (PWM Control) Thermal Resistance (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc.
More Information Top
-
Electroceramics
Manganese and zinc oxide were pre-milled in isopropanol for 1 h in the attrition mill (water-cooled stainless steel liner with 1.5 kg of 6.3 mm steel ball bearings for a 0.1 … … charge), then dried ru ID m .
-
http://dspace.mit.edu/bitstream/handle/1721.1/43126/245539427-MIT.pdf?sequence=2
* 3/8" x 8" Stainless Steel Lag Screw: Qty 4, $10.38, McMaster PN 92351A662 * 3/8" x 1.5 " Stainless Steel Bolt: 2 … … 74 each * Deep-Hole Wood- Boring Drill Bit 7/8" Bit … … Shank Length, 3/4" Eye ID , MC#: 9589T3, qty 1 … … $32.74 * Material for lining slides - roll of UHMW (found on Mcmaster) * Exercise Balls (Lg - 3-5ft …
-
The New DaimlerChrysler Corporation 5.7L HEMI® V8 Engine
… 55 Bearing bore diameter: 54 Piston pin bore diameter: 24 Material specification: Forged powder metal Assembly weight overall: 593 g Connecting Rod Bearing Material specification: AS-1241 … … Ring - Upper Ring width: 1.5 Type: Barrel faced, radiused ID Material: Nodular iron Face … … Material: Steel Surface hardness: Case Hardness 85 Lash Adjuster Body material: Steel Plunger ball material: Steel Body …
-
http://www.ndt.net/article/ecndt2010/reports/1_08_12.pdf
1.5 kHz), caused by LPS front support ball bearing condition degradation. … discriminant values respectively) in the frequency band of 2.0…2.5 kHz (max Id =101.2 of …
-
HIGH‐CYCLE SPRING FATIGUE TEST MACHINE
where C =clearance; ID = inside diameter of spring-support block; OD = outside diameter of bearing ; and S = stroke (amountof eccentricity). The minimum allowableclearance between the ball bear- ing and the springblock was found to be about 1.5 times the spring diameter.
-
Design and test of the benches for the magnetic measurement of the LHC dipoles
The first con- sists of eight segments of extruded alumina (Al2O3) pipes with an OD = 32 mm and an ID = 24 mm and a length of 1.5 m each. The pipe segments are connected together with fittings of re- duced diameter to provide sufficient radial space for the sup- porting ball bearings as shown in Fig. 3.
-
Experience With Surface Controlled Sub-Surface Safety Valves
Therefore, some old type ball valves were replaced with flapper valves. The flapper valve, has a through bore with a minimum ID of 2.562”. These valves have proven to be satisfactory in service and are the type of valves installed in all new wells since August 1973, The valves have maintained a 1.5 % failure rate.
-
roller bearings exporter ( Page 84 ) - roller bearings manufacturers, exporters, factories, suppliers, China roller bearings
bearings , ID from 1.5 mm to 4000mm. [ Related Categories : General Mechanical Components, Bearings, Ball Bearings, Angular Contact Ball Bearing ] .
-
item_indices_2011_q4.csv (items-indices-2011-q4.zip)
index_date,item_ id ,item_desc,index_algorithm,stratum_ind,item_index,all_gm_index,gm_ra_index 201110,210102,LARGE LOAF-WHITE-UNSLICED-800G,1,1,99 … … 2 LITRE BOTTLE,1,1,104.658,105.547,104.658 201110,212010,MINERAL WATER STILL 1.5 -2L,1,1,105 … … PAN 24-30CM,2,1,110.551,106.747,106.747 201110,430503, ball point,1,1 … … 2,2,105.595,104.913,104.913 201110,630332,CHILD'S SOFT TOY/TEDDY BEAR ,2,1,104 …
-
item_indices_2002.csv (item-indices-2002.zip)
index_date,item_ id ,item_desc,index_algorithm,stratum_ind,item_index,all_gm_index,gm_ra_index 200201,210101,LARGE LOAF-WHITE-SLICED-800G,1,1,106 … … 290ML 3-PACK,1,1,102.147,101.822,102.147 200201,212010,MINERAL WATER STILL 1.5 -2L,1,1,94 … … PAD-20-50SHEEETS,1,1,103.751,103.38,103.38 200201,430503, ball point,1,1 … … 2,2,96.051,95.381,95.381 200201,630332,CHILD'S SOFT TOY/TEDDY BEAR ,2,1,92 …
Indicates content that may require registration and/or purchase.