-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Acids: All Inorganic Acids, Hydrofluoric Acid (HF)
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:931 HF CAS#:7664-39-3 F.W.:20.01 NFPA#:4-0-0 Specific Gravity: 1.160 DOT:8/6/II Descriptions: Specification TEST 1. Assay 48.0-51.0% 2. Fluosilicic acid (H2SiF6) 0.01% 3. Residue after ignition 0.0005% 4. Chloride 0.0005% 5. Phosphate 0.0001% 6. Sulfate and Sulfite (as SO4) 0.0005% 7.
- Acids: All Inorganic Acids, Hydrofluoric Acid (HF)
- State of Matter: Liquid / Solution
-
Supplier: HORIBA Instruments, Inc.
Description: production of bad lots due to mistaken injection of hydrofluoric solution. Appropriate for a variety of uses The CM-200A/210A are equipped with DIN size conversion units. These small, lightweight units are perfect for use with hydrofluoric acid dilution units,
- Conductivity / Dissolved Solids Range: 0 to 1,000,000 µS/cm
- Process Media Temperature: 50 to 104 F
- Operating Temperature: 41 to 95 F
- Display Type: Digital Display
-
-
Supplier: ASTM International
Description: 1.1 These test methods cover the analysis of aqueous hydrofluoric acid. 1.2 The analytical procedures appear in the following order: Range, % Sections Sulfur dioxide 0.001 to 0.2 9 to 16 Total acidity to 70 17 to 25 Iron 0.0001 to 0.5 26 to 35 Sulfuric acid 0.001 to 1.0 36 to 44
-
Description: ISO 21438-2:2009 specifies a method for the determination of the time-weighted average mass concentration of hydrogen chloride (HCl) gas and hydrochloric acid mist, hydrogen bromide (HBr) vapour and hydrobromic acid mist and nitric acid (HNO3) vapour and mist in workplace air by
-
Supplier: CSA Group
Description: ISO 21438-2:2009 specifies a method for the determination of the time-weighted average mass concentration of hydrogen chloride (HCl) gas and hydrochloric acid mist, hydrogen bromide (HBr) vapour and hydrobromic acid mist and nitric acid (HNO3) vapour and mist in workplace air by
-
Description: ISO 21438-3:2010 specifies a method for the determination of the time-weighted average mass concentration of soluble particulate fluorides and hydrofluoric acid (HF) in workplace air by collection of the particulate fluorides on a pre-filter and HF on an alkali-impregnated filter and
-
Supplier: CSA Group
Description: ISO 21438-3:2010 specifies a method for the determination of the time-weighted average mass concentration of soluble particulate fluorides and hydrofluoric acid (HF) in workplace air by collection of the particulate fluorides on a pre-filter and HF on an alkali-impregnated filter and
-
Supplier: R. S. Hughes Company, Inc.
Description: manufactured as a rectangle. This product is written in English with the following text: HYDROFLUORIC ACID. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of
- Safety / Warning Type: HAZMAT (Hazardous Material)
- Features: Specialty / Other
-
Supplier: Cole-Parmer
Description: These electrodes are ideal for solutions containing acidic fluorides (hydrofluoric acid). Shpg wt. 1.0 lb (0.5 kg).
-
Supplier: Cole-Parmer
Description: These electrodes are ideal for solutions containing acidic fluorides (hydrofluoric acid). Shpg wt. 1.0 lb (0.5 kg).
-
Supplier: Cole-Parmer
Description: These electrodes are ideal for solutions containing acidic fluorides (hydrofluoric acid). Shpg wt. 1.0 lb (0.5 kg).
-
Supplier: Cole-Parmer
Description: These electrodes are ideal for solutions containing acidic fluorides (hydrofluoric acid). Shpg wt. 1.0 lb (0.5 kg).
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1812 CAS#: F.W.: NFPA#:4-0-2 Specific Gravity: 1.010 DOT:8/II Descriptions: Specification TEST 1. Concentration 10,000 +/- 100 ug/ml 2. Matrix: 2% Hydrofluoric acid 3. NIST Traceable Properties No properties.
- Features: Reagent
- Function: Reference / Chemical Standard
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1775 CAS#: F.W.: NFPA#:4-0-2 Specific Gravity: 1.010 DOT:8/6/II Descriptions: Specification TEST 1. Concentration 10,000 +/- 100 ug/ml 2. Matrix: 2% Hydrofluoric acid 3. NIST Traceable Properties No properties.
- Features: Reagent
- Function: Reference / Chemical Standard
-
Supplier: NBK America LLC
Description: PEEK is a thermoplastic super-engineering plastic with excellent physical and chemical properties. These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric acid, and concentrate hydrofluoric
- Length: 0.787402 inch
- Head Type: Hexagon Head
- Metric: M10
- Material: Plastic
-
Supplier: NBK America LLC
Description: PEEK is a thermoplastic super-engineering plastic with excellent physical and chemical properties. These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric acid, and concentrate hydrofluoric
- Type: Hex
- Size: M10
- Features: Other Plastic
- Material: Plastic
-
Supplier: NBK America LLC
Description: Inch screw type. PEEK is a thermoplastic super engineering plastic superior in physical and chemical properties. Excellent chemical resistance. It remains almost unaffected by chemicals other than concentrated sulfuric acid, concentrated nitric acid, and concentrated
- Length: 1 inch
- Inch: # 10
- Screw Type: Machine Screw
- Head Type: Pan Head
-
Supplier: NBK America LLC
Description: PEEK is a thermoplastic super - engineering plastic with excellent physical and chemical properties. These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric acid, and concentrate
- Length: 0.9842525 inch
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M10
-
Supplier: Image Supply, Inc.
Description: This fast acting, hydrofluoric acid-based wheel and grill cleaner cleans and restores the shine to wire, chrome and mag wheels, wheel covers and auto grills. Just spray on and rinse off! Harmless to rubber. Dilution: 1:1; Colorless/acidic/pH: <1.0. Gallon pictured. 5 Gal. Pail, ea
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1774 CAS#: F.W.: NFPA#:4-0-2 Specific Gravity: 1.010 DOT:8/6/II Descriptions: Specification TEST 1. Concentration 1,000 +/- 10 ug/ml 2. Matrix: 2% Hydrofluoric acid 3. NIST Traceable Properties No properties.
- Features: Reagent
- Function: Reference / Chemical Standard
-
Supplier: Fluoro-Plastics, Inc.
Description: Most widely used filler in various percentages (5%, 10%, 15% and 25%) Improves creep resistance, both at low and high temperatures Chemically stable (except for strong alkalis and hydrofluoric acid (HF) Little effect on the electrical properties of PTFE, and improves wear and
- Tensile Strength (Break): 1,500 to 2,840 psi
- Elongation: 150 to 250 %
- Industry: Electronics, Industrial, Medical / Food (FDA), Semiconductor / IC's
- Type: Extrusion Grade Resin, Thermoplastic
-
Supplier: Knight Optical (UK) Ltd
Description: resistant to attack from most processing environments, such as hydrofluoric acid. Sapphire has a melting point over 2000°C with a high thermal conductivity makes it suitable for use in harsh environments. Sapphire is ideal for use as a window where high radiation resistance is required
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Rectangular Width: 0.10000000000000002 mm
- Surface Quality: 60-40 Scratch / Dig
- Window Shape: Circular
-
Supplier: Knight Optical (UK) Ltd
Description: resistant to attack from most processing environments, such as hydrofluoric acid. Sapphire has a melting point over 2000°C with a high thermal conductivity makes it suitable for use in harsh environments. Sapphire is ideal for use as a window where high radiation resistance is required
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Rectangular Width: 0.10000000000000002 mm
- Surface Quality: 60-40 Scratch / Dig
- Window Shape: Circular
-
Supplier: Knight Optical (UK) Ltd
Description: resistant to attack from most processing environments, such as hydrofluoric acid. Sapphire has a melting point over 2000°C with a high thermal conductivity makes it suitable for use in harsh environments. Sapphire is ideal for use as a window where high radiation resistance is required
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Rectangular Width: 0.10000000000000002 mm
- Surface Quality: 60-40 Scratch / Dig
- Window Shape: Circular
-
Supplier: U.S. Plastic Corporation
Description: Manufactured of polypropylene for use with a wide variety of liquid chemicals. Effortless lever-action stroke delivers approximately 10 ounces per stroke. Spigot orientation of 360 degrees permits versatility in dispensing. Telescoping intake tube permits use with different size drums. Easily
- Features: Other
-
Supplier: Emerson Automation Solutions – Rosemount
Description: accelerate this dissolution process, causing the electrodes to become very fragile and prone to breakage. Examples include high temperatures, caustic exposure, steam exposure, and exposure to hydrofluoric acid. Hydrofluoric acid (HF) is commonly used to etch glass and
- pH Range: 0 to 12 ph
- Operating Temperature: 23 to 122 F
- Operating Pressure Range: -13 to 135 psi
- Electrode Configuration: Combination
-
Supplier: Accuratus Corporation
Description: and mechanical properties. Macor is usable in an air atmosphere to 1000° C. In vacuum systems, where the temperature exceeds 600° C, fluorine evolution will occur manifesting itself as boron trifluoride or hydrofluoric acid. Macor is attacked by halogen acids at elevated
- Shape / Form: Fabricated / Custom Shape
- Material Type: Glass Ceramic, Silica / Silicate Materials
-
Supplier: ASTM International
Description: a laboratory analysis sample can be prepared. 1.3 The following four practices are described in this standard: 1.3.1 Practice A -Nitric-Hydrofluoric-Perchloric Acid Digestion. 1.3.2 Practice B -Nitric-Sulfuric-Hydrofluoric Acid Digestion. 1.3.3 Practice C -Bomb,
-
Supplier: ASTM International
Description: being the heat of hydration for the respective hydrating period. 1.2 The results of this test method may be inaccurate if some of the components of the hydraulic cement are insoluble in the nitric acid/hydrofluoric acid solution. 1.3 The values stated in SI units are to be
-
Supplier: 3X Ceramic Parts Company Limited
Description: small friction coefficient, resistance to various chemical substances except hydrofluoric acid and strong alkali. It can make parts with complex shapes, and the size change of the product before and after sintering is very small. Our company can design and manufacture products to your
- Density: 3.0299980876850134 g/cc
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: Arizona Sealing Devices, Inc.
Description: brittleness to -76°. Limitations: Fluorocarbons (Viton®) are not recommended for exposure to ketones, amines, low molecular weight esters and ethers, nitro hydrocarbons, hot hydrofluoric or chlorosulfonic acids, or Skydrol® fluids. They are also not recommended for situations requiring
- Inside Diameter (ID): 0.975 inch
- Outside Diameter (OD): 1.375 inch
- Synthetic Rubbers: Fluoroelastomer (FKM)
- O-ring Size: Other
-
Description: if the temperature is higher than 600 °C, manifesting as hydrofluoric acid or boron trifluoride. Halogen acids destroy MACOR at high temperatures. It is noticeably more NaOH resistant. Alkali salts barely have any corrosion-causing power. Using common metalworking tools, MACOR
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Sensor Switch Application: Semiconductor Photovoltaic Solar energy Liquid crystal panel Optical fiber Other production fields Speciality Chemicals Handled HF- Hydrofluoric acid HCL- Hydrochloric acid H2O2- Hydrogen Peroxide KOH- Potassium Hydroxide HNO3- Nitric acid
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: crystal panel Optical fiber Other production fields Speciality Chemicals Handled HF- Hydrofluoric acid HCL- Hydrochloric acid H2O2- Hydrogen Peroxide KOH- Potassium Hydroxide HNO3- Nitric acid NH4OH- Ammonium Hydroxide H2SO4- Sulfuric acid Function: Liquid chemical
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
storage to production tools without compromising personnel safety or environmental integrity. For aggressive acids like Hydrofluoric (HF), custom engineering often utilizes PFA-lined piping or high-grade 316L electropolished stainless steel to prevent corrosion and metallic ion leaching. In (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
. Microfabrication. Deep reactive ion etching (DRIE) was used to etch. a !100O silicon wafer to a depth of 50 mm (Fig. 1AeD). to form the master stamp. Oxide was then grown on the silicon. master using thermal oxidation and removed using. hydrofluoric acid to reduce surface 'scalloping' caused by. the DRIE