-
Supplier: Air Innovations LLC
Description: inside wall is connected by insulated flexible ductwork to a self-contained unit outside the wine cellar that contains the evaporator, fans, compressor, condenser and controls. This system can be placed in any indoor location outside the cellar resulting in a quiet cellar with no obtrusive
- Cooling Capacity: 1,000 to 16,720 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Central
-
Supplier: Air Innovations LLC
Description: or wall applications, and are available in water- and air-cooled options.
- Cooling Capacity: 1,000 to 16,720 BTU/hr
- Voltage: 115 VAC, 230 VAC, 24 VDC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Air Innovations LLC
Description: Wine Guardian’s ducted split wine cellar cooling system provides superb air distribution and temperature control for optimal conditioning of your wine cellar. The extremely quiet and virtually vibration-free system offers maximum flexibility in system location and cellar designs. Our system
- Cooling Capacity: 1,000 to 16,194.999999999998 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Residential
-
-
Supplier: Air Innovations LLC
Description: Wine Guardian cooling systems are engineered for maximum versatility, efficiency and functionality when it comes to storing and aging wine. Wine Guardian Pro units take this standard of excellence one step further to address the unique needs of the wholesale community. From distributors to
- Cooling Capacity: 1,000 to 16,194.999999999998 BTU/hr
- Voltage: 115 VAC, 230 VAC, 24 VDC
- Frequency: 60 Hz
- Type: Central, Split
-
Supplier: Pfannenberg
Description: Access Control Panel Electrical controls are easily accessible with the flip down access panel. Micro Channel Condenser Improves Efficiency and Durability. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of
- Cooling Capacity: 10,000 to 12,999.999999999998 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: access panel. Micro Channel Condenser Improves Efficiency and Durability. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Hermetically Sealed Compressor The absence of any
- Cooling Capacity: 10,000 to 12,999.999999999998 BTU/hr
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Alfa Laval Inc.
Description: Optigo CD is a commercial dual discharge air cooler for general application in small to medium-sized cooling, freezing and working rooms. Low air velocity and noise level make them especially suitable for refrigerated working & processing rooms. Dedicated ranges for H(C)FC refrigerants
- Cooling Capacity: 2,729.443875810304 to 81,883.31627430911 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Application: Commercial
-
Supplier: Pfannenberg
Description: sensor, automatically turns off the fan when it is not needed. Ultra Efficient Design Our micro-channel design provides greater efficiency. With up to 40% increased heat rejection vs. standard condensers, improving the transfer of heat from the refrigerant into the ambient air. Fast and Easy
- Cooling Capacity: 6,999.999999999999 to 13,999.999999999998 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Mobile Air, Inc.
Description: Need office room air conditioning? The MovinCool Classic 10 model will cool down your hot rooms and make your clients happy with its 5-15 NEMA plug type, 5 gallon condensate tank with auto shut-off, and 10.6 amp power consumption.The MovinCool Classic 10 is an ideal portable air
- Cooling Capacity: 10,000 BTU/hr
- Voltage: 115 VAC
- Application: Commercial
- Type: Portable
-
Supplier: EIC Solutions, Inc.
Description: EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of
- Cooling Capacity: 10,000 BTU/hr
- Type: Enclosure
- Application: Industrial
-
Supplier: Pfannenberg
Description: flip down access panel. Micro Channel Condenser Improves Efficiency and Durability. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Hermetically Sealed Compressor The absence
- Cooling Capacity: 10,000 to 12,999.999999999998 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Alfa Laval Inc.
Description: Optigo CS is a commercial air cooler for general application in small to medium-sized cooling and freezing rooms. The model's design is characterised by a low silhouette (only 15 cm for CS200) for the efficient use of cold room space. Optigo CS coolers are available from stock. Standard
- Cooling Capacity: 1,876.4926646195838 to 26,646.195837598087 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial
-
Supplier: Rittal North America LLC
Description: Energy-efficient Blue e roof-mounted cooling units in output categories 500 W to 4,000 W with e-Comfort controller integrated as standard, RiNano coating on the condenser and electrical condensate evaporation.
- Cooling Capacity: 7,505.970658478335 to 11,258.955987717502 BTU/hr
- Voltage: 380/400 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Thermal Edge, Inc.
Description: Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics.
- Cooling Capacity: 10,000 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Features: Condensate Evaporator, Other, Weather Resistant
-
Supplier: EXM Manufacturing Ltd.
Description: OPERATING TEMPERATURE ANSI/ASA 61 GRAY ENCLOSURE FINISH 10000 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ10000V MODEL
- Cooling Capacity: 10,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Enclosure
-
Supplier: Alfa Laval Inc.
Description: and CO2 (CCX). A selection of Optigo CCE air coolers (DX, HCFC refrigerant) is available from stock. Standard configuration Internally grooved Cu tubes and aluminium fins. Staggered tube pitch. All CCE models fitted with a T-connection to improve refrigerant distribution for hotgas defrost in
- Cooling Capacity: 3,411.8048447628794 to 187,649.26646195835 BTU/hr
- Application: Commercial
- Type: Ductless
-
Supplier: Johnson Controls, Inc.
Description: Low profile vertical fan-coil units offer optimized performance, flexible design, choice of controls and more, to offer excellent performance and indoor air quality. FEATURES AND BENEFITS Optimized performance – ARI-440 certified and labeled; chilled-water coil for cooling, hot-water or
- Cooling Capacity: 6,799.999999999999 to 35,059.99999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Application: Commercial, Hospital / Medical, Industrial
- Type: Ductless
-
Supplier: Johnson Controls, Inc.
Description: Maximum performance, design flexibility, and low-installation cost. The FS fan-coil unit offers a direct-drive fan with 3-speed PSC or ECM, or proportional ECM. Blower design is optimized for cabinet airflow and sound performance. Enhanced sound levels are achieved through the field adjustable ECM
- Cooling Capacity: 9,350 to 50,539.99999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Application: Commercial, Hospital / Medical, Industrial
- Type: Ductless
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Wall-mounted ductless indoor unit for residential and light commercial applications. Ideal for applications such as churches, classrooms, daycare centers, small offices, and more. Rated capacities range from 12,000 - 34,200 Btu/h. Shiny-white–exterior plastic; compact design Sleek,
- Cooling Capacity: 5,999.999999999999 to 34,200 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial
-
Supplier: Johnson Controls, Inc.
Description: The FW vertical low-profile fan coil has raised the bar by lowering the power consumption required. The vertical floor mounted unit’s impressive list of standard features provides unparalleled design flexibility. FEATURES AND BENEFITS Optimized performance – ARI-440 certified and labeled;
- Cooling Capacity: 3,700 to 27,999.999999999996 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Hospital / Medical, Industrial
-
Supplier: Westerbeke Corporation
Description: 10,000 BTU and 17,000 BTU models, these state-of-the-art systems are designed to provide you with the ultimate in remarkably quiet, efficient, personal comfort. And all with the performance durability and dependability that Westerbeke is famous for. When it comes to effective marine
- Cooling Capacity: 10,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz
- Application: Transportation
-
Supplier: HDT Global
Description: Advantages: The most severe temperature, dirt or corrosive conditions. Nordic SD-Series industrial units handle the most abusive environments for air conditioning, filtering, heating and ventilation. 1. Air cooled and water cooled systems 2. Split or self contained 3. All industrial
- Cooling Capacity: 5,999.999999999999 to 1,200,000 BTU/hr
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: Ralston Metal Products Limited
Description: Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive
- Cooling Capacity: 1,000 to 20,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Data Center Cooling, Industrial
Find Suppliers by Category Top
Featured Products Top
-
Hammond's NWC series of swing-out wallmount cabinets offers three versions: "N" version comes without climate control or cutouts. "F" version includes rear and door filters which maintain UL Type 12 rating. "A" version includes a 1300 max BTU air (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc.
More Information Top
-
Shopping In Air Conditioners - Big Bruin
• Friedrich WS10D30 WallMaster WS10D30 Through-The- Wall Air Conditioner with 10000 Cooling BTU 3-Speed Fan 9.8 EER 260 CFM R-410A Refrigerant and Energy Star Rated in White .
-
Shopping In Air Conditioners - Big Bruin
• Friedrich WE10D33 WallMaster WE10D33 Through-The- Wall Air Conditioner with 10000 Cooling BTU 11000 Heating BTU 3-Speed Fan 9.8 EER 260 CFM R-410A Refrigerant and 24-Hour Timer in White .
-
Shopping In Air Conditioners - Big Bruin
LG LT103CNR - LT103CNR Window Air Conditioner (Cooler - 10000 BTU /h Cooling Capacity) LG's LT103CNR 10,000 BTU Through-the- Wall Air Conditioner with Remote Control is perfect for medium size rooms up to 450 square feet.
-
Shopping In Air Conditioners - Big Bruin
LG LT103CNR - LT103CNR Window Air Conditioner (Cooler - 10000 BTU /h Cooling Capacity) LG's LT103CNR 10,000 BTU Through-the- Wall Air Conditioner with Remote Control is perfect for medium size rooms up to 450 square feet.
-
Shopping In Air Conditioners - Big Bruin
LG LT103CNR LT103CNR Window Air Conditioner (Cooler - 10000 BTU /h Cooling Capacity) LG's LT103CNR 10,000 BTU Through-the- Wall Air Conditioner with Remote Control is perfect for medium size rooms up to 450 square feet.
-
Shopping In Air Conditioners - Big Bruin
Impecca - Window Air Conditioner W/Electronic Controls 10.8 EER: 10000 BTU /H Energy Star rated air conditioner with electronic controls to easily change between three cooling speeds or fan-only settings to cool homes: Impecca 10,000 BTU/h Window Air Conditioner with … • Friedrich Wall A/C (btuh 8000) 115 V, cool Only.
-
Inverter Air Conditioner Exporters, Inverter Air Conditioner Selling Leads
YONAN -- Wall Split Mounted Air Conditioner 7000-36000 BTU (1). Quantity: 10000 .
-
R410a Exporters, R410a Selling Leads (Page 3)
YONAN -- Wall Split Mounted Air Conditioner 7000-36000 BTU (1). Quantity: 10000 .
-
Shopping In Generators & Air Compressors - Big Bruin
Generac 6730 - Guardian 20kW Home Standby Generator - 6730 Generac Guardian 20kW Home Standby Generator - 6730 - Fully Automatic Operation When Paired With Generac Smart Switch Generac OHVI Air -Cooled Engine Features plateau honed cylinder walls and plasma moly rings Full pressure lubrication system … • Onan RV Cummins Onan QD 10000 Diesel RV Generator … maintenance points. Runs two or three roof top air conditioners with power to … • Will operate with three 15000 Btu air conditioners and an additional load of up to …
-
Shopping In Air Conditioners - Big Bruin
Frigidaire FRA102BT1 - FRA102BT1 Window Air Conditioner (Cooler - 10000 BTU /h Cooling Capacity - White) 10,000 BTU, 9.8 EER, 115 Volts/ / Effortless Temperature Control/ Effortless Clean Filter/ Multi-Speed Fan/ Quickly Cools/ Effortless Restart/ Power Cord/ SpaceWise Adjustable Design/ White Finish … • Klimaire 2 Zone Multi Split 2 x 9,000 Btu Ductless Wall Mount - DC Inverter Air …
Indicates content that may require registration and/or purchase.