-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Precision Op Amp, Low Noise, 8-SOIC, Industrial, 1000MHz BW Product overview: OPA202IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers
- Operating Temperature: -40 C
- Features: Operational Amplifiers
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325MHz, 1000V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 325MHz, 1000V, Operational
- Supply Voltage (VS): 10 to 30 volts
- Slew Rate (SR): 1,000 V/µs
- Bandwidth: 210 MHz
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Precision Op Amp, Low Noise, 1000MHz, 5-SOT-23, Automotive Product overview: OPA202IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and
- Operating Temperature: -40 C
- Features: Operational Amplifiers
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Dual Op Amp IC, 1000MHz BW, 8-Pin SOIC, Industrial Product overview: MC1458IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers
- Operating Temperature: -40 C
- Pin Count: 8
- Features: Operational Amplifiers
-
RF Amplifiers - Connectorized SMA, Medium Power Amplifier, 10 MHz to 1000 MHz, 50Ω -- ZHL-10M1G01W1+Supplier: Mini-Circuits
Description: Mini-Circuits’ ZHL-10M1G01W1(X)+ is a medium power broadband amplifier providing more than 1 W of output power with a typical small signal gain of 34 dB over the 10 to 1000 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be
- Frequency Range: 10 to 1,000 MHz
- Minimum Gain: 31 dB
- Maximum Gain: 39 dB
- Output Power( P1dB): 29 to 31 dBm
-
Supplier: ValueTronics International, Inc.
Description: The 1000L is a 220 MHz 1000 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Amplifier
- Frequency Range: 220 MHz
-
Supplier: Qorvo
Description: over the 0.7-1.0 GHz frequency range for Bands 5, 6, 8, 12, 13, 14, 17, 20, 26, 27, 28, and 29. With DPD, the amplifier is able to achieve -50 dBc ACLR at 28 dBm output power using a 20 MHz LTE signal. The TQP9309 integrates two high performance amplifier stages onto a
- Frequency Range: 700 to 960 MHz
- Minimum Gain: 32 dB
- Maximum Gain: 32 dB
- Minimum Operating Voltage: 5 volts
-
Supplier: Electro Optical Components, Inc.
Description: amplifiers where dynamics are limited by the noise and drift performance of the main amplifying stage. Applications Oscilloscope and Transient-Recorder Preamplifier Photomultiplier-Amplifier Signal-Booster for Optical Receivers and Current Amplifiers Time-Resolved Pulse
- Maximum Output: 1 volts
- Bandwidth: 200,000 kHz
- Input Impedance: 50 Mohms
- Output Impedance: 50 ohms
-
Description: Features Circuitry: Class B Linear Input Power: 120V AC 60Hz or 230V AC 50Hz Input Signal: 0-2V rms. into 600 ohm load (50 ohm, 75 ohm optional) Frequency Response: 10Hz to 1MHz Output Volts: 0 – 25V rms. (inquire about available output transformers) Output Power: 50W, 250W, 500W and 1000W
- Frequency Range: 0.00001 to 1 MHz
- Output Power( P1dB): 60 dBm
- Minimum Operating Voltage: 115 volts
- Maximum Operating Voltage: 230 volts
-
Supplier: Mini-Circuits
Description: RAM-8A+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a ceramic surface-mount package. RAM-8A+ uses Darlington configuration and is fabricated using InGaP HBT technology. SIMPLIFIED SCHEMATIC AND PIN
- Frequency Range: 1,000 MHz
- Minimum Gain: 24.4 dB
- Maximum Gain: 222 dB
- Output Power( P1dB): 12.6 dBm
-
Supplier: Mini-Circuits
Description: RAM-4+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a ceramic surface-mount package. RAM-4+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTBF is 300 years at
- Frequency Range: 1,000 MHz
- Minimum Gain: 7.02 dB
- Maximum Gain: 8.5 dB
- Output Power( P1dB): 12.5 dBm
-
Supplier: Mini-Circuits
Description: MAR-4+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. MAR-4+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 1,000 years at +85°C case
- Frequency Range: 1,000 MHz
- Minimum Gain: 7.03 dB
- Maximum Gain: 8.3 dB
- Output Power( P1dB): 12.5 dBm
-
Supplier: Radar Technology, Incorporated
Description: Product Information Full Catalog Description RTI has developed a series of linear amplifiers that offer excellent linearity with exceptionally wide dynamic range. By providing adequate gain, these amplifiers are able to boost the levels of CW and pulsed signals for additonal IF
- Frequency Range: 1,000 MHz
- Minimum Gain: 60 dB
- Maximum Gain: 60 dB
- Noise Figure: 5 dB
-
Supplier: Newport MKS
Description: The 1607-AC-FS Silicon 650 MHz Balanced Optical Receiver is ideal for FM spectroscopy, absorption spectroscopy, or ellipsometry. This free space 320 to 1000 nm balanced photoreceiver can make all the difference when you're trying to see a small signal. They can even eliminate
- Receiver Rise Time: 0.8 ns
- Bandwidth: 0.04 to 650 MHz
- Features: Other
-
Supplier: Electro Optical Components, Inc.
Description: Wideband Amplifiers offer a true DC-coupling and an adjustable output offset control even with the 500 MHz model. Very Low Input Noise Low input noise is very important for a good signal-to-noise ratio, especially when amplifying small signals. All HVA Amplifiers
- Maximum Output: 3.5 volts
- Bandwidth: 500 kHz
- Input Impedance: 1 Mohms
- Output Impedance: 50 ohms
-
Supplier: Newport MKS
Description: The 1607-AC-FC Silicon 650 MHz Balanced Fiber-Optic Receiver is ideal for FM spectroscopy, absorption spectroscopy, or ellipsometry. This FC connectorized 320 to 1000 nm balanced photoreceiver can make all the difference when you're trying to see a small signal. They can even
- Receiver Rise Time: 0.8 ns
- Bandwidth: 0.04 to 650 MHz
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz to 1 GHz 10 Hz resolution to 128 MHz, 100 Hz above Outputlevel: -13 dBm to -133 dBm Comprehensive
- Minimum Frequency Range: 1,000 MHz
- Maximum Frequency Range: 1,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Wayne Kerr Electronics
Description: The 5307 is a general-purpose low-noise differential amplifier featuring a bandwidth of DC to 10MHz, a maximum gain of 1000 and a noise level of 4nV/vHz. Wide bandwidth: DC to 10MHz. High gain: 10 to 1000. Differential input (single-ended configuration also selectable). High
- User Interface: None
- Form Factor: Stand Alone
-
Supplier: RESON
Description: The VP1000 is a 1MHz bandwidth single ended voltage preamplifier, designed for use with piezoelectric hydrophone and a variety of transducers. VP1000 offers excellent low-noise performance, gain selection in 6 levels and options of 12 Hi-Pass filters. The high input impedance of 100Mohm allow for
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- High Pass Cutoff Frequency: 0.0001 to 50 kHz
- Gain Range: 0 to 32 #
-
Supplier: Newport MKS
Description: adjustable balanced photoreceivers can make all the difference when you're trying to see a small signal. It can even eliminate the need for lock-in amplifiers, enabling you to cancel out laser-intensity noise in any experimental setup that produces either a reference signal or
- Receiver Rise Time: 80 ns
- Bandwidth: 0.15 to 10 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: ValueTronics International, Inc.
Description: using the PC Provide 10 MHz reference signal output for easy clock synchronization with other devices Built-in 50 MHz signal which can be connected to the input port by “switches” to be used for the learning, operation and demonstration of the spectrum analyzer Provide
-
Supplier: AR Modular RF
Description: The Model KAW1020 is a general-purpose, wideband RF power amplifier for signals in the 500 kHz to 1000 MHz frequency range. No tuning, band switching, or adjustments of any kind are required to operate this unit. Power output is in excess of 5 Watts into a 50-Ohm load.
- Frequency Range: 0.5 to 1,000 MHz
- Minimum Gain: 36 dB
- Output Power( P1dB): 36.98970004336019 dBm
- Gain Flatness: 2 dB
-
Supplier: ValueTronics International, Inc.
Description: The 5307 is a Differential Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Wide bandwidth: DC to 10 MHz High gain: 10 to
-
Supplier: Radar Technology, Incorporated
Description: Product Information Full Catalog Description RTI has developed a series of linear amplifiers that offer excellent linearity with exceptionally wide dynamic range. By providing adequate gain, these amplifiers are able to boost the levels of CW and pulsed signals for additonal IF
- Frequency Range: 60 MHz
- Minimum Gain: 70 dB
- Maximum Gain: 70 dB
- Noise Figure: 4 dB
-
Supplier: Electro Optical Components, Inc.
Description: low-noise amplifiers. Features Two Si PIN Photodiodes with 0.8 mm Active Diameter Bandwidth DC ... 100 MHz Amplifier Transimpedance (Gain) 50 x 103 V/A Conversion-Gain 28 x 103 V/W (@ 800 nm) Spectral Range 320 ... 1000 nm Applications Spectroscopy Fast Pulse and
- Spectral Response: 320 to 1,000 nm
- Supply Voltage: 15 volts
- Current Output Sensitivity: 0.55 A/W
- Module Type: PIN Photodiode
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1201804-LMP7715MF Packaging: Tape and Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 1.15mA Amplifier Type: General Purpose Slew Rate: 11.5V/μs Gain Bandwidth Product: 17MHz Current - Input Bias: 0.1pA Voltage - Input
- Supply Voltage (VS): 1.8 to 5.5 volts
- Supply Current (IS): 1.15 milliamps
- Input Offset Voltage (VOS): 0.01 millivolts
- Input Bias Current (IBIAS): 0.00000010000000000000001 µA
-
Supplier: Electro Optical Components, Inc.
Description: amplifier transimpedance is 2 x 104 V/A resulting in a maximum conversion gain of 2 x 104 V/W at 1550 nm for the InGaAs model. The sophisticated DC coupled multi-stage amplifier design allows measurements from DC to a maximum bandwidth of 200 MHz corresponding to a minimum
- Spectral Response: 320 to 1,700 nm
- Supply Voltage: 15 volts
- Module Type: PIN Photodiode
- Output Type: Voltage Output
-
Supplier: Visual Sound, Inc.
Description: or PAL Signals 75 Ω Terminated Input Input and Outputs on Gold-Plated BNC Jacks Wide Bandwidth > 400 MHz Gold-Plated Professional BNC Jacks Wide Bandwidth Supports High Quality Video Exceptional Performance in a Small Amplifier
-
Supplier: Visual Sound, Inc.
Description: Trimmers Operation with NTSC or PAL Signals 75 Ω Terminated Input Input and Outputs on Gold-Plated RCA Jacks Wide Bandwidth > 400 MHz Gold Plated RCA Jacks Wide Bandwidth Supports High Quality Video Exceptional Performance in a Small Amplifier
-
Supplier: Radar Technology, Incorporated
Description: (add suffix C) RTD-6 Specification TableModel Center Frequency (MHz)Peak to Peak Bandwidth (MHz)Linear Bandwidth (MHz)Rise Time (nsec)Video Output (mV/MHz)Input Level Range (dBm) RTD-6-30302010125100-20 to 0 RTD-6-606030157050-20 to 0 RTD-6-707030207050-20 to 0
- Frequency Range: 1,000 MHz
- Rise Time: 25 ns
-
Supplier: Radar Technology, Incorporated
Description: ModelCenter Frequency (MHz)Peak to Peak Bandwidth (MHz)Linear Bandwidth (MHz)Rise Time (nsec)Video Output (mV/MHz)Input Level Range (dBm) RTD-4-30302010125100-20 to 0 RTD-4-606030157050-20 to 0 RTD-4-707030207050-20 to 0 RTD-4-160160100502525-20 to 0
- Frequency Range: 1,000 MHz
- Rise Time: 25 ns
- Connectors: SMA
-
Amplifier and Comparator Chips - RF - Low Noise Amplifier LNA ICs - GNSS LNAs - BGA725L6 -- BGA725L6Supplier: Infineon Technologies AG
Description: The BGA725L6 is a front-end low noise amplifier for Global Navigation Satellite Systems (GNSS) from 1550 MHz to 1615 MHz like GPS, GLONASS, Beidou, Galileo and others. The LNA provides 20.0 dB gain and 0.65 dB noise figure at a current consumption of 3.6 mA in the application
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Krohn-Hite Corporation
Description: troubleshooting sources of noise, amplifiers, power supplies and various other electronic circuits. They are an excellent tool as a preamp for amplifying low level input signals to oscilloscopes or other devices.
- Analog Input Channels: 1 #
- Gain Range: 1 to 1,000 #
- Maximum Output: 10 volts
- Bandwidth: 2,000 kHz
-
Supplier: Krohn-Hite Corporation
Description: troubleshooting sources of noise, amplifiers, power supplies and various other electronic circuits. They are an excellent tool as a preamp for amplifying low level input signals to oscilloscopes or other devices.
- Analog Input Channels: 8 #
- Gain Range: 1 to 1,000 #
- Maximum Output: 10 volts
- Bandwidth: 2,000 kHz
-
Supplier: Richardson RFPD
Description: Designed for broadband commercial and industrial applications with frequencies up to 1000 MHz. The high gain and broadband performance of this device makes it ideal for large-signal, common-source amplifier applications in 28 volt base station equipment.
- Power Gain: 21.1 dB
- Output Power: 14 watts
- Operating Frequency: 880 to 960 MHz
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Datasheet k1000 – Amplified Noise Modules, 1MHz to 18GHz. The k1000 series modules produce white Gaussian noise up to 0 d (read more)
Browse Noise Generators and Sources Datasheets for kTB Solutions -
The Federal Signal line of high-powered public address amplifiers provides the flexibility, quality, and performance you require and expect in a public address system. When combined with the AudioMaster® Audiorouter and the complete line of AudioMaster® Speakers, these high (read more)
Browse Audio Amplifiers and Preamplifiers Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
between. The FEMTO line of high quality specialty amplifiers for signal recovery and processing are sold by Electro Optical Components. These products include Low Noise Current Amplifiers, High and Low Frequency Voltage Amplifiers, Photoreceivers, High Speed GHz Amplifiers and Lock-In Amplifiers. (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
0.4 dB of insertion loss, it minimizes signal attenuation during transmission, enhancing overall system efficiency. Broadband Coverage: Covering a frequency range of 800 MHz to 1000 MHz, it is suitable for various communication standards and (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
The AMM-7473PC is a high-linearity, low noise distributed amplifier that provides +25dBm output power across a 400 MHz to 26.5GHz band and up to 16GHz gain. Ideal for radar and satellite communications, the amplifier can serve either as a linear signal amplifier or as a saturated driver amplifier for H- or S-diode mixers. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
SIGLENT’s SDS1000X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz and 100 MHz, have maximum record length of 100 Mpts, and (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
-
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
As precision components become smaller and more sensitive, vibration testing systems require amplifiers that can deliver stable output, accurate control, and reliable protection within a compact footprint. Traditional amplifiers are often oversized, inefficient (read more)
Browse Power Amplifiers Datasheets for ECON Technologies Co.,Ltd
More Information Top
-
Wireless Receiver Design for Digital Communications
Let us assume that the bandwidth of the RF amplifier is 20 to 1000 MHz and that the signal of interest from the antenna resides at 245 MHz.
-
RF/Microwave Circuit Design for Wireless Applications Complete Document
Figure 1-108 Measured multiple- signal gain compression of the 5- to 1000 - MHz amplifier [15].
-
Fabrication of an Inductively Coupled Plasma Antenna in Low Temperature Co‐Fired Ceramic
The laboratory RF system consists of a signal generator, a broadband (400– 1000 MHz ) 50 W amplifier , isolators, directional couplers with RF power detectors, a matching network, and an RF vacuum feed-through.
-
AT-6200W GSM 3G Phone Signal Repeater UMTS 2100 from ZY International Limited , China
• GSM 900 MHz Mobile Phone Signals Booster Repeater Amplifier 80 dB -- 1000 Square ...
-
AT-608 GSM 900 MHz Mobile Phone Signals Repeater from ZY International Limited , China
• GSM 900 MHz Mobile Phone Signals Booster Repeater Amplifier 80 dB -- 1000 Square ...
-
Analysis of the measured field structure in a GTEM 1750
As test instruments we used a R&S signal generator SMX, an amplifier AR IOOW 80- 1000 MHz , driving the GTEM and a AR digital field sensor FP2000with monitoring device FM2000, .
-
Optical Communication over Plastic Optical Fibers
Via a 900MHz transimpedance amplifier and a 1000MHz low-pass filter, the detected signal is passed to the BER test set and also displayed on a sampling oscilloscope.
-
Hyperfine structure and nuclear moments of99 Ru and101 Ru
In the case of resonance frequencies between 500 and 1000 MHz the amplifier was replaced by a Rohde & Schwarz rf power signal generator SMLU (25-1000 MHz) which was synchronized to the sec- ond harmonic of the generators SMDH/SMDV.
-
Characterization of Heat Treatment in Aluminum Based on Ultrasonic Determination of the Second and Third Order Elastic Constants
Signals were amplified to saturation in a 1000 - MHz bandwidth low noise amplifier to provide clean leading edges for the time interval counter.
-
RF/Microwave Circuit Design for Wireless Applications 2nd Edition Complete Document
It comprises three silicon planar PIN diodes connected to form a π network (Figure 2.27) and serves for the electronic amplitude control of the input signals of TV tuners and antenna distribution amplifiers in the 40– 1000 MHz range.
Indicates content that may require registration and/or purchase.