Products/Services for 1000 BTU Portable Air Conditioners
-
Air Conditioners - (656 companies)...is outside the space, reducing ambient noise. Enclosure units are designed specifically for cooling enclosures that contain electronic equipment. Find additional information about enclosure air conditioners here. Portable air conditioners are built...TypePrecision CoolingIndustry -
HVAC Fans and Blowers - (343 companies)HVAC fans and blowers are used to move air through heating, ventilating, and air conditioning (HVAC) systems. They are an integral part of the air handling systems that bring or draw fresh air into buildings. HVAC fans and blowers are used to move... -
Fans and Blowers (industrial) - (1541 companies)...in industrial and commercial settings. They commonly provide air circulation for personnel, exhaust, or material handling. Fans and blowers can provide spot cooling in industrial and commercial buildings where air conditioning is not feasible or is too costly... -
Enclosure Air Conditioners - (156 companies)...conditioners use either single-phase or three-phase power and vary in terms of cooling efficiency, which is often expressed in kilowatts, tons of refrigeration, or British thermal units (BTU) per hour. Cooling capacity is the capacity of the air... -
Refrigeration Compressors and Air Conditioning Compressors - (176 companies)Refrigeration compressors and air conditioning compressors provide air conditioning, heat pumping, and refrigeration for large-scale facilities and equipment. Refrigeration compressors are sometimes called refrigerant compressors. Refrigeration... -
Water Pumps - (863 companies)These pumps close the boiler-steam-condensate loop by returning hot condensate back to the system. This takes advantage of valuable BTUs, which would otherwise go to waste. Condensate pumps can also be used for the removal of unwanted condensate from...
-
Air Compressors - (1122 companies)...or single-phase electricity. Larger, commercial and industrial units often use three-phase power at 208 V, 230 V, or 460 V. Mobility. In terms of mobility, portable air compressors feature wheel, casters, or self-contained trailers. Vertical air compressors...
-
Air Handlers - (344 companies)Air handlers are a system-like device used in ventilating systems. They typically consist of a blower, heat exchange medium for heat or air conditioning, and housing. Air handlers regulate and circulate air in HVAC systems. They typically consist...
-
Air Purifiers - (286 companies)...are then captured by oppositely-charged metal plates. The plates must be removed periodically for cleaning. Electrostatic air cleaners may be standalone portable units or installed into the ductwork of a furnace or air conditioner.
-
Furnaces (industrial) - (449 companies)Walk-in or truck-in furnaces describe larger size batch equipment, typically with double doors and integral carts, shelves, etc. Features. Common atmospheres for industrial furnaces include air or oxidizing, inert, reducing, salt bath, and vacuum...
Product News
-
Douglas Electrical Components
Air Conditioning & Refrigeration Douglas Electrical Components provides hermetic feedthroughs and compressor terminal seals engineered for demanding air conditioning and refrigeration applications. Designed to carry currents ranging from 10 to over 1,000 amps, these feedthroughs are used globally in compressors spanning from fractional horsepower systems to large industrial chillers and screw compressors. The hermetic terminal seals are built to withstand high-pressure and high-power operating environments while maintaining... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
bisco industries
Indoor/Outdoor Enclosure Air Conditioners DOWNLOAD 3D STEP FILE SPECTRACOOL INSTRUCTION SHEET SPECTRACOOL ENGINEERING SPECIFICATION. Hoffman SpectraCool Indoor/Outdoor Enclosure Air Conditioners at bisco industries. HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more. SpectraCool Outdoor Stainless Steel Model with Heat, G52 12000 BTU 460V. Attractive... (read more) -
Air Innovations LLC
Explosion-Proof Air Conditioners Case Study configured the explosion-proof air conditioner to provide once-thru air to a single LDCS-PRO coater. The explosion-proof HVAC system was designed for near-continuous operation to ensure a non-condensing environment and to provide thermal stability. The electrical panel, humidifier, and compressor are encased inside the pressurized cavity of the ECU to protect against sparks, to keep out volatile gases, and to remain isolated from other compartments. Key Specifications: Ambient inlet conditions... (read more)Browse Air Conditioners Datasheets for Air Innovations LLC -
Busch Vacuum Solutions
Air conditioner for the pump - invented it for you When it 's too hot, we don 't feel well, we get tired, we 're not as productive as usual. Thus, we turn on the air conditioner. Our vacuum pumps are no different. They don 't like it too hot either. At some point, they stop working and production comes to a standstill. To prevent this from happening, we at Busch have invented air conditioning for the vacuum pump: An efficient indirect water cooling system with an automatically connected heat exchanger. It independently maintains the temperature... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Air Innovations LLC
AdvancAir® Custom Cleanroom Air Conditioner . Units are assembled for installation either vertically or horizontally, on the floor inside or exterior to the cleanroom, on a mezzanine, or suspended from building structural. ADVANCAIR (R) Custom Room Air Conditioner Technical Capabilities. Temperature control as tight as plus or minus 0.02 oC. Humidification control capable of plus or minus 0.5% RH. Sophisticated process and static pressure controls. Chilled water or DX-based systems. Computer managed system-wide control for the total... (read more)Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Kaeser Compressors, Inc.
Portable Diesel Air Compressors for Construction Ideally suited for a wide range of applications, Kaeser 's M81 is available in two pressures ranges covering 100-200 psi and features molded polymer gull wing doors for durability and easy access. The M81 is the latest heavy-duty portable compressor in our popular MOBILAIR TM line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81... (read more)Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Air Innovations LLC
Clean Room Air Conditioning (Cleanroom Systems) Air Innovations features an entire division dedicated to the design and manufacture of unitary and custom HVAC systems for cleanrooms and critical environments. In fact, our products are the only fully integrated modular environmental systems specifically created for the cleanroom industry. As with all Air Innovations environmental control systems - our clean room air conditioning systems can be tailored to your exact specifications in size, features and functionality. Contact us today. Our... (read more)Browse Air Purifiers Datasheets for Air Innovations LLC -
Air Innovations LLC
ADVANCAIR® – CUSTOM CLEAN ROOM AIR CONDITIONER AdvancAir (R) custom environmental control units for cleanrooms put greater capacity and enhanced performance in a smaller footprint. AdvancAir units are built to your exact specification in a variety of system configurations. Our engineering staff will work with you one-on-one to create a full-sized prototype. You can then inspect and test the solution under contract load conditions simulated in our environmental test chambers. Small scale or full-run production capabilities are available. (read more)Browse Air Conditioners Datasheets for Air Innovations LLC -
Dongguan Sheen Electronic Technology Co., Ltd.
9 kV Thermal Insulation Film for Air Conditioning workaround (thicker insulation + separate thermal pads), simplify assembly, and reduce field-failure risk. SC900FG provided a practical, test-validated path to meeting strict high-voltage and thermal requirements for air-conditioning systems. For design teams evaluating insulation strategies that must balance electrical safety, cooling, and manufacturability, SC900FG is available for sample trials, die-cut options, and application support. Contact our technical team to request samples and validate... (read more) -
Envirco
Portable HEPA Air Cleaner with Optional UV-C Data Sheet. IsoClean (R) CM. The IsoClean CM and CM UV (with optional UVC light) is a portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter airborne pathogens and contami The digital display and filter load indicator makes for easy adjustments... (read more)Browse Cleanroom Supplies and Accessories Datasheets for Envirco
-
Countries > Canada > National > Gazette > 2010 > Part I > [CANADA Gazette Part i, 2010-0612] Part I‚ June 12‚ 2010‚ Vol. 144‚ No. 24
Portable air - conditioners that are cooled by air with a cooling capacity of ≤ 36,000 Btu /h (10.5 kW) CSA C370 … configuration number 5) = 7.76 + 0.0164 × its cooling capacity in Btu/h/ 1000 on or after …
-
CR4 - Thread: ac split system
So far, not one as the house air conditioner fan coils are of smaller capacities of 18,000 to 20,000 BTU or so for a small apartment room of 1000 m3. Digital is our name, Portable is our game.
-
http://dspace.mit.edu/bitstream/handle/1721.1/42200/230817676-MIT.pdf?sequence=2
… units are also relatively expensive, $6,000-8000 per unit at the 18,000 BTU /hr size. The current procurement rate is 1000 per year at this size. Unlike generators, most air conditioners are centrally purchased and warehoused, with users drawing from stocks as needed. Most applications for these military air conditioners are for portable shelters such as tents, vehicle mounted and …
-
Air-conditioner Selling Leads (Page 2), Air-conditioner Manufacturers, Air-conditioner Exporters & Suppliers
We supply portable air conditioner air-conditioner machine air master 350W 6000 BTU air-master heating... Employees Total:Above 1000 .
-
Chinese Quartz Heaters Manufacturers, Chinese Quartz Heaters Products Directory
Room 12000 BTU Remote Control Mobile Home Air Conditioners ERP R410A Description: Type: Portable Air Conditioners Power and Gas: 220V/50, R410A gas Model Number: KY-09/X1 Condition: Original New Brand Name: YONAN... Order: 1000 .
-
Other Water Heaters Manufacturers, Other Water Heaters Product Catalogs Directory
Room 12000 BTU Remote Control Mobile Home Air Conditioners ERP R410A Description: Type: Portable Air Conditioners Power and Gas: 220V/50, R410A gas Model Number: KY-09/X1 Condition: Original New Brand Name: YONAN... Order: 1000 .
-
Renewable and Efficient Electric Power Systems Complete Document
Air conditioner : window, 10,000 Btu Heater ( portable ) 1000 –1800 W .
Indicates content that may require registration and/or purchase.