-
Supplier: Allied Electronics, Inc.
Description: RIAD high reliability audio transformers from Triad Magnetics provide the durability and precision required in today's demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec audio transformers is designed and
-
Description: required in a public address system. AudioMaster® amplifiers are available in four different power ratings from 150 to 1000 watts per channel, and can be independently configured to drive either the step-down transformers in a distributed “constant voltage” loudspeaker
- Power: 600 watts
- Number of Channels: 2 #
- Type: Amplifier
-
Supplier: Visual Sound, Inc.
Description: amenities a professional audio engineer could ask for, BEHRINGER iNUKE amplifiers are serious amps for the most demanding applications. Delivers 2 x 500 Watts into 2 Ohms; 2 x 300 Watts into 4 Ohms; 1000 Watts into 4 Ohms (bridge mode) and weighs less than 8
-
-
Supplier: Woo Audio Inc.
Description: 1Khz Frequency response: 16â€"38 Khz, -2dB Output impedance: 8 ohms Signal/Noise: = 90 dB Standard Features: Independent headphone and speaker circuits High-end output transformer design Point-to-Point wiring Selectable speaker, AKG-K1000, high and low impedance dynamic
- Type: Amplifier
-
Supplier: Visual Sound, Inc.
Description: fiberglass circuit boards Massive toroid transformer and storage capa 8-Ohm Bridged -1000 w/channel 4-Ohm Stereo -500 w/channel 8-Ohm Stereo -300 w/channel
-
Supplier: Visual Sound, Inc.
Description: TOA Electronics, Inc. 4x 500W (70V), 2x 1000W bridged (140V), 4x 550W (8 ohms) Multi-Channel Digital Power Amplifier The DA Series multi-channel digital power amplifiers are ideal for multi-zone distributed speaker systems and professional sound applications. Engineered with Class D
Find Suppliers by Category Top
Featured Products Top
-
to 60 Hz. These models are constructed with materials UL-rated to 130 ºC (266 ºF). The third pin on these transformers is for mechanical support only. Pin diameters are 0.8±0.1 mm, and pin lengths are 5±1 mm. (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics
More Information Top
-
Shopping - Best Prices On The Crest CPX1500 2 x 300W / 8 OHM Diffusion - 500 W RMS - Big Bruin
If you need maximum performance on a tight budget, you owe it to yourself to get your … * Crest Audio 's patented GCL? … Separate bridged outputs featuring Neutrikà Speakonà connector and resessed mode switch * Rear-panel GCL defeat switch * Rear rack supports * 14-gauge steel chassis * Mil-spec fiberglass circuit boards * Massive toroid transformer and storage capa * 8 - Ohm Bridged - 1000 w/channel * 4-Ohm Stereo …
-
Application of the fluctuation model for electron scattering in liquid alloys to hall coefficients for Hg−Tl and Hg−In systems
A coreless magnet was used, con- sisting of about 1000 turns of 14 gage magnet wire wound … The length of the solenoid is 8 in. and produces a field of 700 G (rms value … The magnitude of the magnetic field was determined with a search coil to a precision of 1 … The signal from the Krohn-Hite oscillator was fed into an audio amplifier and an isolation transformer and then through avariac to the Hall sample. … current was determined by measur- ing the voltage across a resistor (0.0527 ohm + 0.1 pct …
-
Shopping In Signal Processors - Big Bruin
… edge-terminated gold-sputtered Mylar (6 micron)Polar Pattern/s: 9 Patterns selectable at PS-1 Power SupplyFrequency Response: 20-20,000Hz +/- 3dBOutput Impedance: <=250 Ohms / transformer isolatedMaximum SPL : 136dB (0.5% THD @ 1000 Hz) 146dB with pad … • Radial adial transformers Rackmount 8 -Channel 3-Way Microphone Splitter,8 0XRadial The OX8 is specifically well fit for live audio by providing a transformer isolated audio signal course to the recording system while supplying direct feeds to the front of house and also screen units.
-
Beeper & Buzzer Electronic Circuits - Page 2
Links to electronic circuits, electronic schematics, designs for engineers, hobbyists, students & inventors: T1, the LT700 (or equivalent, is a small center tapped (ct) audio transformer with an impedance of 1000 ohms at 1000 hertz. The secondary of this transformer has an impedance of 8 ohms.
-
Popular Products In Audio Components - Big Bruin
Wattage 32, Sensitivity 120 Db, Impedance 8 Ohms , Transformer Settings 70/25v, 2w,5w,8w,16w,32w Power Taps @ 25v, 2w,5w,8w,16w,32w Power Taps @ 75v, Frequency Response 250-15,000hz, Weight 6 Lbs., Includes Mounting Bracket Rated: 0/10 … • Kanex AirBlue Audio Transmitter/ Receiver (33 ft Operating Range Pair your Bluetooth® audio device in just seconds to start streaming to any speakers, home entertainment … • Yamaha P5000S Amplifier - 1000 W RMS - 2 Channel .
-
Alarms Electronic Circuits, Page 2
T1, the LT700 (Tony van Roon's or equivalent, is a small center tapped (Tony van Roon's ct) audio transformer with an impedance of 1000 ohms at 1000 hertz. The secondary of this transformer has an impedance of 8 ohms. To open a the lock which is connected to the K1 Load you must press each momentary …
-
The metrology of electrical impedance at high frequency: a review
Primary impedance standards, and coaxial transformer bridges (Kibble and Rayner 1984), permit the realization of SI impedance units ( ohm , henry and farad) with extreme accuracy . 10− 8 ), but in a limited frequency range around 1 kHz. … can be employed to generate with high accuracy (10−6 ) impedance scales in the audio frequency range (20 … Impedance metrology refers however to two very different scientific fields. … ranges from 50 Hz to 20 kHz, with a particular interest for f = 1000 Hz or 1592 …
Indicates content that may require registration and/or purchase.