-
Supplier: Wabash MPI
Description: A 1000-ton hydraulic compression press is available from Wabash MPI. The press features programmable control of clamp position, closed loop control of clamp force from 10 to 1000 tons, and fully programmable compression and decompression rates
- Capacity / Operating Force: 1,000 tons
- Frame & Head Type: Column (4 Post) / Straight-Side
- Special Features: Double / Triple Acting
- Technology: Hydraulic
-
Supplier: Carver, Inc.
Description: The self-contained 25 & 40 ton AutoPellet press has 5" diameter platen and integral safety shield cabinet enclosing electrically powered hydraulic system. Rigid slab side construction maintains precise alignment and includes provision for a vacuum line connection to the pellet
-
Supplier: Wabash MPI
Description: Energy-Efficient Hydraulic System - Integral hydraulic system features energy-efficient load-sensing pump and TEFC energy-efficient electric motor sized for the press. Components are easily accessible for quick maintenance. User-friendly Controls — Programmable controller with
-
-
Supplier: Wabash MPI
Description: rapid closing of the press, and then a slow closing segment. This configuration is ideal for composite molding applications where minimal cycle time, high molding pressure and accurate temperature control are required. These presses are available in clamp force ranging from 15-1000
- Clamping Force: 15 to 1,000 tons
- Stroke: 24 inch
- Daylight / Opening: 60 inch
- Machine Type: Compression Molding
-
Supplier: Wabash MPI
Description: well as compression molding of larger parts from composite materials. A complete range of platen sizes is available, with clamp force range from 400 - 1000 tons. A self-contained hydraulic system and a programmable control package complete the system. The optional Viewpoint
- Clamping Force: 400 to 1,000 tons
- Machine Type: Compression Molding, Resin Transfer Molding (RTM)
- Actuation: Hydraulic
- Orientation: Vertical
-
Supplier: Carver, Inc.
Description: 12 Ton Clamping Force 1000 Pound Transfer Force 6” x 6” Heated Platens Electric Cartridge Heaters Digital Heat Control Two Hand Anti-Tie Down Operation of Transfer Cylinder Safety Shields for Clamp and Transfer Areas This benchtop transfer press is based on the industry standard
- Clamping Force: 12 tons
- Stroke: 5.1 inch
- Daylight / Opening: 6 inch
- Machine Type: Compression Molding
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1877 25-Ton Heavy-Duty Oil Filter Crusher This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address If your shop concentrates on heavy-duty service, our 25-ton heavy-duty filter crusher is right for you. Features: Handles the big filters (up
Find Suppliers by Category Top
Featured Products Top
-
4-500 Ton Capacities Used for a myriad of applications, the C-Frame Press can be an economical alternative for producing or assembling small parts. These workhorse presses are also self contained as to be easily moved to the work cell. Many options and sizes (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
on taller presses with wider spacing between rails. Capacities typically from 50 tons up to 600 US tons Used in many industries including mining, crane manufacturing, pumpjack manufacturing, paper mill equipment manufacturing, downhole drilling, railcar manufacturing (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Available in 100 ton to 2500 ton sizes. Savage's wide bed TFS type straightening press with 3 axes' of ram movement is specifically designed for straightening or bending large plates, castings or weldments. With these travel gantry straightening presses, the workpiece remains (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
shaft diameter Powered pins option eliminates climbing up on taller presses with wide rail spacing Capacities from 50 tons up to 800 tons Used in many industries including mining, crane manufacturing, pumpjack manufacturing, paper mill equipment manufacturing (read more)
Browse Datasheets for Savage Engineering, Inc. -
50 to 1000 ton capacities Wonderware software for DAQ and GUI Programmable speeds and pressures Vacuum systems Tool heating systems Hazardous rated electrical Explosive Powder Billets / Compacts Compact Powder into Warheads Pyrotechnics Flares Munitions Countermeasures Made in USA (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
, molybdenum, bulk materials, free-flowing materials, etc. Our hydraulic presses are designed per application to meet your exact requirements. 50 to 2000 ton capacity Rugged straight sideor 4 post design. Hydraulic ejector Hopper and sliding fill shoe feeder (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
the 1000 ton press (left, bottom) was designed and built for Watervliet Arsenal in New York for straightening cannon barrels. Catalog Information on Traveling Gantry Narrow Bed Straightening (read more)
Browse Straighteners Datasheets for Savage Engineering, Inc. -
Keytronic injection presses mold parts in many different materials and colors. All parts are consistent in appearance, color and performance, guaranteed to produce superior quality and repeatability. Molding Machines - Single (read more)
Browse Plastic Molding Services Datasheets for Keytronic
More Information Top
-
high pressure field flange ( Page 4 ) - offers from high pressure field flange manufacturers, suppliers, exporters & wholesalers
Single Action 1000 Ton Hydraulic Press .
-
CR4 - Thread: Minizing Thickness Reduction During Hot Forming
Press used :- 1000 tons hydraulic press .
-
International Conference Synchrotron Radiation Instrumentation SRI `94
High pressures will be generated by a 1000 ton hydraulic press In a novel horizontal configuration.
-
Abstracts of metalworking literature
A description is given of a 1000 ton hydraulic press that is used to blank clutch plate cores from hardened steels (1085, 4140) up to 0.138 in. thick.
-
On continuum models of ductile fracture
Preparation of the composites was essentially by hot-pressing layups at about 500~ C in a 1000 ton hydraulic press .
-
Lattice dynamics of coesite
A 1000 ton hydraulic press (Voggenreiter GmbH) with a toroidal-type high-pressure cell [18] was employed.
-
Synthesis of hexagonal Ni3N
using high pressures and temperatures
High pressures and temperatures of 20 GPa and 2000 K were applied using a multianvil apparatus (Hymag, 1000 ton hydraulic press ) and a LaCrO3 heater, respectively, at the Bayerisches Geoinstitut [29, 30].
-
High‐Pressure Synthesis and Physical Properties of the Europium‐Substituted Barium Clathrate Ba 8−x Eu x Ge 43 □ 3 ( x ≤ 0.6)
Abstract The new clathrate Ba8–xEuxGe43□3 (x = 0.6) was synthesized at a pressure of 1 GPa and temperatures of up to 1220 K by means of a multi‐anvil device (Walker module) and a hydraulic 1000 ton press .
-
Stable and solid pellets of functionalized multi-walled carbon nanotubes produced under high pressure and temperature
The high-pressure processing was performed using a toroidal-type high-pressure chamber assembled in a 1000 ton f hydraulic press (Khvostantsev and Slesarev 2008).
-
Effect of Minor Additions of Boron on Microstructure and Mechanical Properties of As-Cast Near α Titanium Alloy
The raw materials were blended and compacted to 50 9 50 9 500 mm3 rectangular com- pacts (each weighing 5 kg) using a 1000 - ton hydraulic press .
Indicates content that may require registration and/or purchase.