-
Supplier: Visual Sound, Inc.
Description: Behringer Audio iNUKE Series power amplifiers pack massive amounts of output power into exceptionally lightweight, rack-mountable packages. Our revolutionary high-density Class-D technology combined with ultra-efficient switch-mode power supplies. iNUKE Series
-
Supplier: Visual Sound, Inc.
Description: amenities a professional audio engineer could ask for, BEHRINGER iNUKE amplifiers are serious amps for the most demanding applications. Delivers 2 x 500 Watts into 2 Ohms; 2 x 300 Watts into 4 Ohms; 1000 Watts into 4 Ohms (bridge mode) and weighs less than 8 lbs /
-
Supplier: Qorvo
Description: Qorvo's QPA1000 is a high-power, S-band amplifier fabricated on Qorvo's TQGaN25 0.25um GaN on SiC production process. Covering 2.8-3.2 GHz, the QPA1000 provides > 47 dBm of saturated output power and > 24 dB of large-signal gain while achieving > 58 % power-added
- Frequency Range: 2,800 to 3,200 MHz
- Minimum Gain: 25 dB
- Maximum Gain: 25 dB
- Applications: Military / Defense, Radar Systems
-
-
Supplier: Visual Sound, Inc.
Description: Peavey Electronics The CS® Series Power Amplifiers are known worldwide for their reliability. Building on the reputation of the CS® 800X and the CS® 1000X, these amplifiers are known worldwide for their reliability. 800 watts at 4 ohms bridged 400 watts per channel
-
Supplier: Qorvo
Description: Qorvo's TQP9309 is a high-efficiency two-stage power amplifier in a low-cost surface-mount package with on-chip bias control and temperature compensation circuitry, suitable for small cell base station applications. TQP9309 provides 32 dB gain and >28 dBm linear power with
- Frequency Range: 700 to 960 MHz
- Minimum Gain: 32 dB
- Maximum Gain: 32 dB
- Minimum Operating Voltage: 5 volts
-
Supplier: Amp-Line Corp.
Description: Constant current mode (transconductance) power amplifier: output current range specified by customer(s), 1000 watts, 47 - 400 Hz. Custom output ranges and custom frequency response available upon request.
-
Supplier: APITech
Description: API Technologies' line of Gallium Nitride (GaN) Power Amplifiers utilize pulsed, solid state power amplifier technology and include designs that operate with output power levels up to 1,000 watts and frequencies to 18 GHz. These power
-
Supplier: Qorvo
Description: QPA9805 provides +27.4 dBm P1dB with 20 dB gain and +43.2 dBm OIP3 across a wide frequency range of 600-1000 MHz to cover the 3GPP Bands 5, 6, 8, 12, 13, 14, 17 and 71. The linear driver amplifier is targeted for use in wireless infrastructure where high linearity, medium power
- Frequency Range: 600 to 1,000 MHz
- Output Power( P1dB): 27.4 dBm
- Minimum Operating Voltage: 5 volts
- Maximum Operating Voltage: 5 volts
-
Supplier: Visual Sound, Inc.
Description: filtering and high-pass line level output and/or simultaneously drive a pair of full-range passive speakers from the left and right power output jacks. This subwoofer system will generate sound pressure levels in excess of 128 dB. Powered system with 1000 watts continuous
-
Supplier: Richardson RFPD
Description: 2 Watt InGaP HBT Power Amplifier ISM 800–1000 MHz Band
- Frequency Range: 600 to 1,100 MHz
- Maximum Gain: 40 dB
- Output Power( P1dB): 29.5 dBm
- Minimum Operating Voltage: 3.5 volts
-
Supplier: AR Modular RF
Description: The Model KAW1080 is a Class A wideband RF power amplifier delivering in excess of 25 Watts CW power into a 50-Ohm load over the frequency range of 10 kHz to 1000 MHz. Power gain is a minimum of 45 dB. GPIB control requires the optional IEEE488.2/RS232
- Frequency Range: 0.01 to 1,000 MHz
- Minimum Gain: 45 dB
- Output Power( P1dB): 43.979400086720375 dBm
- Gain Flatness: 2 dB
-
Supplier: Qorvo
Description: Qorvo's AH116-S8G is a high dynamic range driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve high performance for various narrowband tuned application circuits with up to +43 dBm OIP3 and +28 dBm of compressed 1 dB power and is housed in a
- Features: Other
- Standards and Certifications: RoHS Compliant
- Package Type: SOIC
-
Supplier: NuWaves Ltd.
Description: The NuPower™ 12A01A L- & S-Band Power Amplifier is a small, highly efficient solid-state power amplifier module that provides 4 watts of linear RF power to boost performance of data links and transmitters. Based on the latest gallium nitride (GaN)
- Frequency Range: 1,000 to 2,500 MHz
- Minimum Gain: 40 dB
- Maximum Gain: 40 dB
- Output Power( P1dB): 36.020599913279625 dBm
-
Supplier: ValueTronics International, Inc.
Description: Rated Output Power: 150 watts Input for Rated Output: 1.0 milliwatt maximum Nominal: 140 watts Power Output @ 1dB compression Nominal: 120 watts Minimum: 100 watts GAIN (at maximum setting): 52 dB minimum The Amplifier Research 150W1000
- Frequency Range: 1,000 MHz
-
Supplier: Fairview Microwave Inc.
Description: specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave
- Frequency Range: 20 to 1,000 MHz
- Minimum Gain: 46 dB
- Output Power( P1dB): 40 dBm
- Output Intercept Point (IP3): 48 dBm
-
Supplier: Amp-Line Corp.
Description: Constant voltage mode power amplifier: 0-130 V rms. (or 0-260 V rms.); 1000 watts, 47 - 10K Hz (up to 20K Hz if low bound frequency starts from 2K Hz or higher). Custom output ranges available upon request.
-
Supplier: ValueTronics International, Inc.
Description: Power: 1000W Operating Temperature Range: (-)20C TO (+)65C (without derating of the output) A-C Input Power: 105 to 125V a-c or 210 to 250V a-c, 50 to 65 Hz single phase; Approximately 75 Watts Isolation: A maximum of 1000 Volts (d-c or p-p) can be connected between
- DC Output Power: 1,000.0000000000001 watts
- Type: DC Power Supply
-
Description: required in a public address system. AudioMaster® amplifiers are available in four different power ratings from 150 to 1000 watts per channel, and can be independently configured to drive either the step-down transformers in a distributed “constant voltage” loudspeaker
- Power: 300 watts
- Number of Channels: 2 #
- Type: Amplifier
-
Supplier: Comdel, Inc.
Description: Simplify Operations and Reduce Costs Without Sacrificing Performance Performance: The CDX 1000 dual frequency RF generator comes in a 1200 watt design. The high frequency (HF) section of the CDX provides 600 watts of power, with optional frequencies from 2 to 60 MHz. The
- AC Input Voltage: 187 to 229 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 2 to 13.56 MHz
- Number of Outputs: 2 #
-
Supplier: Comdel, Inc.
Description: Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CB product family are available in power ranges from 50 to 5000 Watts with standard fixed frequencies from 13.56 MHz to 60 MHz. The CB 1000 provides 1000
- AC Input Voltage: 185 to 230 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 13.56 to 60 MHz
- Number of Outputs: 1 #
-
Supplier: Comdel, Inc.
Description: Proven Reliability in Plasma Vacuum Systems Worldwide Performance: The CLX series low frequency RF power supplies are available in power ranges from 600 to 10,000 Watts with fixed frequencies from 20 kHz to 2 MHz, and frequency agile capability up to 10% bandwidth. The CLX
- AC Input Voltage: 187 to 229 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 0.02 to 2 MHz
- Number of Outputs: 1 #
-
Supplier: Comdel, Inc.
Description: Performance: Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 1000 delivers 1000 watts of power. Configured within Comdel's standard control and monitoring package, the CV series offers exceptional ease of
- AC Input Voltage: 190 to 230 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 30 to 80 MHz
- Number of Outputs: 1 #
-
Supplier: Smiths Interconnect, a Molex company
Description: Specifically designed for solid state power amplifiers (SSPA) used aboard spacecrafts’ communication, navigation, RadarSats and satellite payloads (GEO/MEO and LEO constellations) these L-Band Isolators and Circulators are space qualified and are multipaction free to 1000
- Component: Circulator, Isolator
-
Supplier: Wharfedale Pro
Description: cage-protected, rear panel mounted fan that provides adequate air-flow to internal components. An integral AC power circuit breaker is provided on the rear panel and a standard IEC power connector is provided. Stereo mode: 215 Watts per channel into 8 ohms (0.1% THD @ 1kHz) 350
- Frequency Response: 0.00002 to 0.04 MHz
- Output Gain: 33 dB
- Power: 214.9999999999998 watts
- Type: Amplifier
-
Supplier: AR Modular RF
Description: The Model KAA5170P is a wideband RF pulse amplifier capable of 1,000 Watts from 0.5 to 5.5 MHz. The amplifier requires a maximum 0dBm (1mW) to achieve this power level. This is a power gain of 60 dB minimum. The amplifier is fully gated and blanked to
- Frequency Range: 0.5 to 5.5 MHz
- Minimum Gain: 60 dB
- Output Power( P1dB): 60 dBm
- Gain Flatness: 1 dB
-
Supplier: MACOM
Description: MACOM’s FTTx amplifiers are designed for PON, RFoG and SFU receiver equipment and are offered in small, plastic QFN packages with integrated amplifier and attenuator functions. All parts cover the full 45 to 1000MHz CATV band. 5v and 12v solutions are offered with power
- Frequency Range: 50 to 1,200 MHz
- Minimum Gain: 9 dB
- Maximum Gain: 37 dB
- Noise Figure: 3.5 to 4.8 dB
-
Supplier: TelephoneStuff.com
Description: Remote Handset/Speaker Amplifier. Features: - Power input: 90-140 V ac range, 50/60 Hz, 120 V ac nominal - Power consumed: Zero signal: 10.5 VA, 5.3 W - Maximum signal: 58 VA, 29.5 W - Construction/Finish: 16-gauge cold-rolled steel/gray polyurethane enamel - Handset
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: loudspeaker manufacturers recommend an amplifier with power output equal to the speaker's Program (Music) Power rating or two times (2 x) the Continuous (RMS) Power rating. The GX7's 1000 watts will very capably power many of today's popular
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: permanently attached power cord. Rated Power 8 ohms (per channel): 350W Rated Power 4 ohms (per channel): 600W Rated Power 2 ohms (per channel): 1000W Rated Power 4 ohms (Bridged): 2000W Connectors (each channel): Input - Euroblock, XLR, Output - Neutrik Speakon
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: permanently attached power cord. Rated Power 8 ohms (per channel): 850W Rated Power 4 ohms (per channel): 1400W Rated Power 2 ohms (per channel): 2000W Rated Power 4 ohms (Bridged): 4000W Connectors (each channel): Input - Euroblock, XLR, Output - Neutrik Speakon
- Type: Amplifier
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012
- Features: Other
-
Supplier: TMP Pro Distribution
Description: Effortlessly delivering a continuous 250 watts to high-frequency and 1,000 watts into the low-frequency, the ZXA5 boasts an unprecedented power-to-weight ratio, and performance that is unmatched by powered systems that cost twice as much. Chassis Size: 381 mm (15") HF
- Sound Pressure Level: 133 dB
- Nominal Input Power: 1,250 watts
- Frequency Response: 50 to 20,000 Hz
- Speaker Size: 15 inch
-
Supplier: Richardson RFPD
Description: N-Channel Enhancement-Mode Lateral MOSFET. This 100 W symmetrical Doherty RF power LDMOS transistor is designed for cellular base station applications covering the frequency range of 720 to 960 MHz. The transistor is also suitable for wideband power amplifier applications from
- Power Gain: 19.5 dB
- Output Power: 100 watts
- Operating Frequency: 720 to 960 MHz
- Features: Other
-
Supplier: Werbel Microwave LLC
Description: values and connector types are available. Consult the factory with your requirements. The forward and reverse coupled outputs are independently isolated, which means that a mismatch on one coupled port will not affect the other. This is a useful characteristic in amplifier power
- Frequency Range: 80 to 1,000 MHz
- Features: Other
- RF Coupler Type: Uni-Directional
Find Suppliers by Category Top
Featured Products Top
-
High-Power, Wide-Band Performance Designed for demanding laboratory and industrial environments, the VSA-D Series delivers up to 1000 kVA output with a (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Qorvo's QPA2811 is a packaged, high-power X-band amplifier fabricated on Qorvo’s production 0.15 um GaN on SiC process (QGaN15). Covering 8.5?-?10.55 GHz, the QPA2811 provides 48.9 dBm of saturated output power and 27.9 dB of large-signal gain while achieving 48.5 % power (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
amplifiers are a key component in a high performance industrial public address system. Power ratings of 150, 300, 500, and 1000 watts per channel are available. (read more)
Browse Audio Amplifiers and Preamplifiers Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Qorvo's QPA1724D is a high power, packaged Ku-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1724D targets the 17.3 – 21.2 GHz Satcom band providing 5 Watts of linear power with third-order intermodulation distortion products of 22 d (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1722 is a high power, packaged K-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1722 targets the 17.7 – 20.2 GHz Satcom band while providing 5 Watts of linear power with third-order intermodulation distortion products (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1111 is a high power, packaged X-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1111 operates from 8.5 – 10.5 GHz, typically provides 30 W saturated output power with power-added efficiency of 45% and small signal (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1314 is a packaged high power MMIC amplifier, fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). QPA1314 is targeted for 13.75 – 14.5 GHz Satcom band. Linear power is 20 W with 25 dBc third order intermodulation distortion products. It (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
experienced in the design and development of high power amplifier modules and systems for C-UAS and EW. UAS represent a rapidly growing, low-cost, high-reward surveillance and attack threat to military and civilian personnel and infrastructure (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
RF developers often suffer troubles brought by reflected power. Even with seemingly normal circuits, power amplifiers can get damaged by returned signals, costing extra time for troubleshooting and component replacement. The SMT circulator model 5o142508001000 from (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
's family of programmable AC-DC power supplies feature single and wide-adjust output voltages from 0-5V to 0-135V and current (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies
More Information Top
-
APPLICATION NOTE
Parts List for the 1000 Watt Power Amplifier .
-
The Radio Patrol System of the City of New York
The transmitting equipment consists of a 100-watt transmitter with a 1000 - watt power amplifier which is operated at 500 watts output.
-
Amplifier Circuits - Power, page 1
1000 Watt 300 Volt RF Power Amplifier for 27.12MHz - Application Note Microsemi-formerly Advanced Power Technology APT9701 . . .
-
Application Notes | Design Support
Low Cost 1000 Watt 300 Volt RF Power Amplifier for 27.12MHz (72.74 kB) .
-
Capabilities of Low-cost High Voltage RF Power MOSFETs at
HF and VHF
3 Frey, Low Cost 1000 Watt 300V RF Power Amplifier for 27.12 MHz, APT Application Note APT9701.
-
DRF Series Design Guide
Frey, Low Cost 1000 Watt 300V RF Power Amplifier for 27.12 MHz, APT Application Note APT9701.
-
1.16.07 -- Feature Article: Q&A With Svenn-Tore Larsen, CEO Of Nordic Semiconductor
RWS 2007: M/A-COM Launches 800 To 1000 MHz Two- Watt Power Amplifier .
-
A wire scanner system for characterizing the BNL energy recovery LINAC beam position monitor system
Amplifier Research Model 10W1000C 10 Watt , 0.5- 1000 MHz Power Amplifier .
-
10.8.08 -- Feature Article: Researchers Develop Smart Electricity Meter
150 Watt CW, 80 To 1000 MHz RF Power Amplifier .
-
MEMS fabrications of broadband epsilon negative (ENG) metamaterial electronic circuit for 0.22 THz sheet beam TWT application
This program envisions developing a 50 W integrated high power traveling wave tube amplifier , which can afford power -bandwidth product exceeding 1000 Watt -GHz.
Indicates content that may require registration and/or purchase.