-
Supplier: Hydrofarm, Inc.
Description: Hydrofarm ballast, consult a certified electrician to rewire this for you. It is a very simple process. Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 120 V, 220/240 V
- Ballast Technology: HID Ballast
-
Supplier: Hydrofarm, Inc.
Description: etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 120 V, 220/240 V
- Ballast Technology: HID Ballast
-
Supplier: Hydrofarm, Inc.
Description: if you already have a Hydrofarm ballast, consult a certified electrician to rewire this for you. It is a very simple process. Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 120 V, 220/240 V
- Ballast Technology: HID Ballast
-
-
Supplier: Hydrofarm, Inc.
Description: a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks,
- Ballast Technology: HID Ballast
-
Supplier: McWong International, Inc.
Description: testing Quality: ISO9001 certified production facilities Automated In-line Testing with individually trackable date codes on 100% of our ballasts Quality construction, precision coil windings Automated Vacuum Pressure Impregnation Automated Arc Welding ensures tight, noise-free cores Service:
- Lamp Wattage: 1,000.0000000000001 watts
- Ballast Technology: HID Ballast
- Lamp Type: High Pressure Sodium Lamp
-
Supplier: Newark, An Avnet Company
Description: HAZ 1,HPS,100W,MT,BALLAST KIT
-
Supplier: Radwell International
Description: HIGH PRESSURE SODIUM BALLAST KIT, 1000 WATT, HPS S52, 480V, INCLUDES OIL FILLED CAPACITOR IGNITOR AND BRACKET KIT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Ushio America, Inc.
Description: throughout the growth cycle Highest quality and consistent performance Engineered in ISO 9001 certified facility 400W, 600W, 1000W SUPER high output HPS with maximized output in both red and blue spectral range Runs on HPS Ballast SUPER HPS bulb with maximum output
- Lamp Power: 400 to 1,000 watts
- Rated Average Life: 19,000 hours
- Color Temperature: 2,100 K
- Features: High Intensity Discharge Lamps, Other Lamp Bases
-
Supplier: Radwell International
Description: IGNITOR, HIGH PRESSURE, FOR USE WITH SPECIFIED MPS (750-1000W), HPS 1000W, LAMP BALLAST, MAX CASE TEMPERATURE 105`C. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: BALLAST HOUSING, 150W, HPS, LIGHT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: BALLAST, MERCMASTER III, LOW PROFILE, BODY-HPS, 70W, CWA, LAMP TYPE S-62, 0.9/0.5/0.44/0.35AMP, 120/208/240/277VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Green Lighting LED
Description: 12 Watt HID or HPS Retrofit LED Bulb LED’s run on direct voltage and electronic ballasts need bypassed for retro fit installations. 5 Year Warranty against mfg defects RoHS compliant ETL& CE Listed IP55 Rated
- Lamp Power: 12 watts
- Mean Lumens: 1,320 lm
- Rated Average Life: 50,000 hours
- Features: Other Lamp Bases
-
Supplier: Green Lighting LED
Description: 18 Watt HID or HPS Retrofit LED Bulb LED’s run on direct voltage and electronic ballasts need bypassed for retro fit installations. 5 Year Warranty against mfg defects RoHS compliant ETL& CE Listed IP55 Rated
- Lamp Power: 18 watts
- Mean Lumens: 1,760 lm
- Rated Average Life: 50,000 hours
- Features: Other Lamp Bases
-
Supplier: Green Lighting LED
Description: 15 Watt HID or HPS Retrofit LED Bulb LED’s run on direct voltage and electronic ballasts need bypassed for retro fit installations. 5 Year Warranty against mfg defects RoHS compliant ETL& CE Listed IP55 Rated
- Lamp Power: 15 watts
- Mean Lumens: 1,650 lm
- Rated Average Life: 50,000 hours
- Features: Other Lamp Bases
-
Supplier: Hubbell Lighting, Inc.
Description: UL 1598, UL (CANADA AND US) APPROVAL MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCONTROL CONTROL TYPE WIDE, UNIFORM DISTRIBUTION/BEAM SPREAD ACRYLIC REFRACTOR REFRACTOR/LENS TYPE SIZE 22.4 INCH L X
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 70 watts
- Lamp Type: Sodium
-
Supplier: RAB Lighting
Description: TYPE 250 W (HPS), 100 W (QUARTZ) LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE TEMPERED GLASS REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM LAMP LIFE
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 100 to 250.00000000000003 watts
- Features: Ballast Included, Bulb Included
- Application: Outdoor, Security
-
Supplier: Appleton Electric
Description: ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD FINISH UL 50/844/1598/1598A/8750, CSA C22.2 APPROVAL ANSI 60079-0/60079-15, ANSI/IEC 60529 APPLICABLE STANDARD PULP AND PAPER MILL, PROCESSING PLANT, CHEMICAL PLANT, OIL REFINERY, FOUNDRY, MANUFACTURING PLANT, STORAGE AREA APPLICATION HPS/PULSE
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 100 watts
- Features: Ballast Included, Other
- Application: Industrial
-
Supplier: Interlectric Corporation
Description: Metal Halide Ballast
- Lamp Wattage: 1,000.0000000000001 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: GE Lighting
Description: 6 INCH L X 4.2 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 3.9/4.5/5/9 AMPERE INPUT CURRENT CONSTANT
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: RAB Lighting
Description: BALLAST CONTENTS UL (CANADA AND US) APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE 480 V INPUT VOLTAGE RAB[R] BRAND
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 480 V
- Ballast Technology: HID Ballast
- Lamp Type: High Pressure Sodium Lamp
-
Supplier: Interlectric Corporation
Description: Metal Halide Ballast
- Lamp Wattage: 1,000.0000000000001 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V, 347 V, 480 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 6 INCH L X 6 INCH W X 4-1/4 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR CONTENTS UL, CSA APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE 480 VAC INPUT VOLTAGE 2.4 AMPERE INPUT CURRENT CONSTANT WATTAGE
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 480 V
- Standards and Certifications: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
- Ballast Technology: HID Ballast
-
Supplier: Interlectric Corporation
Description: Metal Halide Ballast
- Lamp Wattage: 1,000.0000000000001 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: GE Lighting
Description: -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE 9.5/4.1/3.3 AMPERE INPUT CURRENT CONSTANT
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 120 V, 277 V, 347 V
- Ballast Technology: HID Ballast
- Lamp Type: High Pressure Sodium Lamp
-
Supplier: Interlectric Corporation
Description: Metal Halide Ballast
- Lamp Wattage: 1,000.0000000000001 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
Find Suppliers by Category Top
More Information Top
-
Ballasts Manufacturers, Ballasts Product Catalogs Directory
CWA Ballast for HPS 1000w .
-
Ballasts - Ballasts Manufacturers, Suppliers
CWA Ballast for HPS 1000w .
-
Indicator Bulb Exporters, Indicator Bulb Selling Leads
Sell electronic ballast 400w for uv lamp 19.9''*14.8''*10.8'' 13110005 1000w hps /mh dimmable w/LED indicator 120/240V 50%-75%-100% 230V 8ft 2...
-
Led Bulb Housing Exporters, Led Bulb Housing Selling Leads
Sell electronic ballast 400w for uv lamp 19.9''*14.8''*10.8'' 13110005 1000w hps /mh dimmable w/LED indicator 120/240V 50%-75%-100% 230V 8ft 2...
-
Marijuana Cultivation/Fundamentals/Lighting - Wikibooks, open books for an open world
There are metal hallide conversion bulbs that work in HPS ballasts , and there are digital ballasts that can switch between the two types of bulb. The next largest commonly available size of HPS bulb is 1000w but these are less efficient and …
-
Sell CZT6902(1000W) Quakeproof Projecting lamp
Light source:( HPS gas discharge lamp): Power: 1000W 3.Dimension:lamp body ballast :526*675mm .
-
hps electronic ballast - offers from hps electronic ballast manufacturers, suppliers, exporters & wholesalers
1.HPS400W-600W- 1000W is focus on the high-power electronic ballasts only 2. 6 hps electronic ballast Selling Leads Page 1 of 1 .
-
630nm/460nm/610nm=7:1:1,120W Triband LED Grow Light from Twilight Group Co.,Ltd, China
A 120w LED grow light can replace an 800w - 1000w high power HPS , over 80% energy saving. … CE approved, No setup required, just simpler and safer plugs directly into AC120V/220V, no reflector & ballast needed.
-
mh ballast - offers from mh ballast manufacturers, suppliers, exporters & wholesalers
Dimmable Electronic Ballast, dimmable digital ballast -Operates both HPS & MH lamps -3-Year warranty -CE & UL ... Sell Grow Garden ballast400W-- 1000W .
-
HID Ballast Housings - Indoor HID Fixtures - Grainger Industrial Supply
• Ballast Housing, MH, 1000W, 5-Tap, MogulBallast Housing,MH, 1000W ,5-Tap,Mogul • Housing, 250 W, HpsHousing,250 W, Hps .
Indicates content that may require registration and/or purchase.