-
Supplier: High Performance Alloys, Inc.
Description: Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics Excellent mechanical properties at both extremely low and extremely high
- Tensile Strength (UTS, Break): 120,000 to 160,000 psi
- Yield Strength (YS): 60,000 to 110,000 psi
- Elongation: 30 to 60 %
- Specifications: AMS, ASTM / ASME, UNS
-
Supplier: MarsMetal
Description: Our MarShield division manufactures straight, interlocking, and corner lead bricks, commonly used for radiation shielding or ballast weight. Bricks are available in a wide range of sizes, thicknesses and shapes to suit your application.
- Features: Bar Stock, Lead / Lead Alloy, Metal / Metal Alloys, All Types, Non-ferrous - Any Type, Other, Semi-finished Shape / Mill Stock
- Processing, Temper & Finish: Cast (Continuous, Centrifugal, etc.)
- Applications: Construction & Building / Architectural
- Shape / Form: Squares / Square Bar
-
Supplier: Concast Metal Products Co.
Description: Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat
- AISI / AA / CDA Grade: 95,400
- Overall Width / OD: 0.5 to 15 inch
- Tensile Strength (UTS, Break): 85,000 psi
- Yield Strength (YS): 32,000 psi
-
-
Supplier: Roda Specialty Steel
Description: Grade: 303 PLUS ACD
- Overall Width / OD: 1.5 inch
- AISI Grade: 303
- Features: Austenitic, Bar Stock, Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock
- Shape / Form: Squares / Square Bar
-
Supplier: Hoover Steel, Inc.
Description: Cold Rolled Rounds Other grades and sizes available. Inquiries welcomed! Cold Rolled Squares and Hex Bars available upon request.
- Features: Bar Stock, Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock
- Type: Carbon Steel (UNS G)
- Processing, Temper & Finish: Cold Finished / Rolled / Drawn
- Applications: Construction & Building / Architectural
-
Supplier: Concast Metal Products Co.
Description: The alloys which are described as tin bronzes have long been recognized for their low lead content (less than .25% lead) and high strength characteristics. These alloys from C90200 through C91700 are not materially different than those produced more than 3,500 years ago in Europe and China. These
- AISI / AA / CDA Grade: 93,800
- ID: 0.5 to 13.5 inch
- Tensile Strength (UTS, Break): 30,000 psi
- Yield Strength (YS): 16,000 psi
-
Supplier: Concast Metal Products Co.
Description: Concast will work with engineers and specifiers to prototype and customize an alloy to meet their exacting specifications.
- AISI / AA / CDA Grade: 84,200
- Tensile Strength (UTS, Break): 35,000 psi
- Elongation: 27 %
- Tensile Modulus (E): 32 to 35 ksi
-
Supplier: Corey Steel Company
Description: can also eddy current test for surface defects, chamfer and face bar ends, saw cut, or burnish material. In short, Corey is a full line producer of the highest quality cold finished steel bars.
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 1,141
-
Supplier: Belmont Metals, Inc.
Description: considerations, and other factors that influence metal choice. For example, our copper-base alloys have been used as cost-effective substitutes. Applications Sculpture, Jewelry, Figurines, Decorative Items, Giftware, Rubber Mold Casting Forms Ingot, Cut Bar, Cubes, Shot both Polished and
- Features: Bar Stock, Ingot, Light Alloy, Non-ferrous, Other, Semi-finished Shape / Mill Stock
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Flats / Rectangular Bar, Squares / Square Bar
-
Supplier: Concast Metal Products Co.
Description: Federalloy® alloys are a series of lead-free copper alloys invented by A.R. Singh, chief metallurgist and vice president at the Federal Metals Company, Bedford, Ohio. The Federal Metal Company replaces lead with bismuth and offers an alloy with superior pressure tightness and comparable
- AISI / AA / CDA Grade: 89,835
- Tensile Strength (UTS, Break): 35,000 psi
- Yield Strength (YS): 18,000 psi
- Elongation: 20 %
-
Supplier: Nucor Cold Finish Group
Description: The Nucor Cold Finish Group is your comprehensive source for quality cold finish bars. When taken as a whole, our production plants offer a huge range of products, from the smallest diameter wire products, to sizes up to six inches in diameter. A variety of processes, capabilities, grades and
- AISI Grade: 1,018
- AISI / AA / CDA Grade: 1,018
- Specifications: AISI
- Features: Alloy Steel, Bar Stock, Carbon Steel, Ferrous / Iron Based, Metal / Metal Alloys, All Types, Profile / Structural Shape, Specialty / Other
-
Description: 304 Stainless Strip, Coil, Foil & Wire, AMS 5513, AMS 5910 (1/4H), AMS 5911 (1/2H), AMS 5912 (3/4H), AMS 5913 (FH), AMS 5501 (1/4H), ASTM A666 304 STAINLESS STEEL APPLICATIONS Air Bag Sensors Flexible Hoses Hypodermic Needles Oil Well Filter Screen Pressure Vessels Surgical Instruments Cryogenic
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 40 %
- UNS Number: 30,400
-
Supplier: Dura-Bar
Description: Non-stock intended for elevated temperatures/ thermal cycling
- Overall Width / OD: 1.25 to 20 inch
- Overall Length: 54 to 144 inch
- ID: 1.5 to 7 inch
- Tensile Strength (UTS, Break): 65,000 psi
-
Supplier: National Bronze & Metals Inc.
Description: C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272 High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground
- UNS Number: 11,000
- AISI / AA / CDA Grade: 110
- Overall Width / OD: 0.125 to 3 inch
- Overall Thickness: 0.125 to 3 inch
-
Supplier: National Bronze & Metals Inc.
Description: C17500/C17510 offer a combination of high electrical and thermal conductivity with good strength compared to most copper based alloys. C17500 alloy is the mirror image of alloy C17510 in terms of its properties and characteristics. The alloys differ in that C17500 specifies a cobalt alloying
- UNS Number: 17,500
- AISI / AA / CDA Grade: 175
- Overall Width / OD: 0.375 to 3 inch
- Overall Thickness: 0.375 to 3 inch
-
Supplier: Hoover Steel, Inc.
Description: Stock Length: 20 FT Inquire for Abraison Resistant (AR) Flats
- Features: Bar Stock, Carbon Steel, Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock
- Applications: Construction & Building / Architectural
- Shape / Form: Flats / Rectangular Bar
-
Supplier: Materion Corporation
Description: MoldMAX HH (High Hard) by Materion Brush Performance Alloys is the premier copper mold alloy. This alloy has a hardness and strength comparable with standard tool steels but its thermal conductivity is at four to six times higher.
- Features: Bar Stock, Metal / Metal Alloys, All Types, Non-ferrous, Plate, Semi-finished Shape / Mill Stock
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Processing, Temper & Finish: Forged, Wrought
- Shape / Form: Squares / Square Bar
-
Supplier: Arcelor Mittal USA
Description: No Description Provided
- Overall Width / OD: 4 to 24 inch
- Overall Length: 144 to 480 inch
- Overall Thickness: 0.5 to 6 inch
- AISI Grade: 1,500 to 1,599
-
Supplier: Corey Steel Company
Description: and shapes. Customer specific aluminum profile shapes are also inventoried ready for shipment. Our size coverage of CDA 36000 Free Cutting Brass is extensive and we also stock many sizes of High Leaded Brass and Leaded Nickel Silver. Because we are both a manufacturer of highly engineered
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 8,620
-
Supplier: Corey Steel Company
Description: can also eddy current test for surface defects, chamfer and face bar ends, saw cut, or burnish material. In short, Corey is a full line producer of the highest quality cold finished steel bars.
- Overall Width / OD: 0.1 to 3 inch
- Overall Length: 288 inch
- Overall Thickness: 0.1 to 3 inch
- Type: Alloy Steel (UNS G), Carbon Steel (UNS G)
-
Supplier: Materion Corporation
Description: Materion Microelectronics and Services maintains specially designed tools to stamp preforms from material with clad overlays built and maintained by our in-house, tool and die shop. Materion has a vast tooling library of specially designed tools to stamp preforms from material with clad overlays
- Features: Bar Stock, Non-ferrous - Any Type, Other / Miscellaneous Nonferrous (UNS M), Semi-finished Shape / Mill Stock
- Type: Clad / Bimetal
- Applications: Electronics / RF-Microwave
- Shape / Form: Squares / Square Bar
-
Supplier: Corey Steel Company
Description: can also eddy current test for surface defects, chamfer and face bar ends, saw cut, or burnish material. In short, Corey is a full line producer of the highest quality cold finished steel bars.
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 1,214
-
Supplier: Dura-Bar
Description: Similar to ASTM A48 class 40, contains type A graphite
- Overall Width / OD: 0.625 to 20 inch
- Overall Length: 54 to 144 inch
- ID: 1.5 to 7 inch
- Features: Bar Stock, Ferrous / Iron Based - Any Type, Gray Iron, Hollow Stock, Metal / Metal Alloys, All Types, Pearlitic, Semi-finished Shape / Mill Stock
-
Supplier: Quorum Technologies
Description: A range of carbon materials suitable for our carbon coaters are available. Carbon fibre can be supplied in standard purity or high purity and in varying lengths. Carbon rods are high purity and are available as 3.05mm diameter or 6.15mm diameter (depending upon coating system) and in various
- Features: Bar Stock, Carbon Steel, Ferrous / Iron Based, Profile / Structural Shape
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Hoover Steel, Inc.
Description: Galvanized Slotted Flat Landscape edging and guard rail available. Inquire for types and sizes. Inquire for other sizes and lengths. Bundle size: 10 pcs.
- Gauge Thickness: 14 Gauge
- Features: Bar Stock, Carbon Steel, Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock
- Applications: Construction & Building / Architectural
- Shape / Form: Flats / Rectangular Bar
-
Supplier: Mi-Tech Metals
Description: Mi-Tech high-density metals are high -strength, machinable, tungsten based materials used when high density and strength are required.
- Tensile Strength (UTS, Break): 125,000 psi
- Yield Strength (YS): 88,000 psi
- Elongation: 14 %
- Tensile Modulus (E): 45,000 ksi
-
Supplier: National Bronze & Metals Inc.
Description: C36000 Free Machining Brass / Free Cutting Brass C36000 Free Machining Brass / Free Cutting Brass is ideally suited for high speed machining operations with its superior machinability, thread rolling and knurling characteristics. Its machinability rating of 100 is standard against which all other
- UNS Number: 36,000
- AISI / AA / CDA Grade: 360
- Overall Width / OD: 0.125 to 4 inch
- Overall Thickness: 0.125 to 4 inch
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 12'
- Specifications: AISI
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Features: Bar Stock, Ferrous / Iron Based, Metal / Metal Alloys, All Types, Profile / Structural Shape
- Shape / Form: Squares / Square Bar
-
Supplier: National Bronze & Metals Inc.
Description: C17510 Beryllium Copper ASTM B441 (ROD), ASTM B534 (PLATE) , RWMA Class III Primarily utilized in applications that require high thermal or electric conductivity. The alloy offers good strength and hardness characteristics coupled with conductivity in the range of 45-60 percent of copper with
- UNS Number: 17,510
- AISI / AA / CDA Grade: 1,751
- Overall Width / OD: 0.375 to 3 inch
- Overall Thickness: 0.375 to 3 inch
-
Supplier: Universal Wire Works Inc.
Description: titanium is available in sheet, strip, plate, bar, billet, tubing and wire, and is used in aircraft engine and airframe applications where tensile strength to weight ratios are important.
- Tensile Strength (UTS, Break): 50,000 psi
- Yield Strength (YS): 25,000 psi
- Elongation: 35 %
- Specifications: AMS
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 12'
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Features: Bar Stock, Ferrous / Iron Based, Metal / Metal Alloys, All Types, Profile / Structural Shape
- Shape / Form: Squares / Square Bar
-
Supplier: G.L. Huyett
Description: We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates.
- Overall Width / OD: 0.5 to 6 inch
- Secondary Width: 0.25 to 9 inch
- Overall Thickness: 0.125 to 1 inch
- Overall Length: 2 to 12 inch
Find Suppliers by Category Top
More Information Top
-
Investigation of Fuel System Component O-Ring Interface Design & Assembly
Simulated plenums were machined from 1008 – 1010 bar stock .
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 993,'accentuation'),(994,'accept'),(995,'acceptability'),(996,'acceptable'),(997,'acceptableness'),(998,'acceptably'),(999,'acceptance'),(1000,'acceptance sampling'),(1001,'acceptant'),(1002,'acceptation'),(1003,'accepted'),(1004,'accepting'),(1005,'acceptive'),(1006,'acceptor'),(1007,'acceptor rna'),( 1008 ,'access'),(1009,'access code'),( 1010 ,'access road'),(1011,'access … … 4738,'american standard version'),(4739,'american star grass'),(4740,'american state'),(4741,'american stock exchange'),(4742,'american … … 6279,'anti-semitic'),(6280,'anti-semitism'),(6281,'anti-submarine rocket'),(6282,'anti-sway bar '),(6283,'anti …
-
Heritable site‐specific mutagenesis using TALEN s in maize
bi.p-F + TALE.50 -R1 and BAR-F + BAR -R) were used to survey the complete … … Biology, Association of Applied Biologists and John Wiley & Sons Ltd, Plant Biotechnology Journal, 13, 1002– 1010 Si Nian Char et al. 1008 … alleles, gl2-N239 and gl2-N718, were obtained from the Maize Genetics Cooperation Stock Center, Urbana, IL.
-
Logistics 2
… transportabhängige 873 location distribution 958, - one of retail concern 959's stand rail 635 rod material 844, 944 … Road Schiff- road 1022 Strategieeffekte 752 strategies of capacity load 916, 1115, 1116-maximum of the next target location 880, the virtual total safety stock 1028, of the virtual central … … consignment (SGS) 952, 956, 975, 1006-1008 , 1014, 1050 piece good … … 950-continuous 864-waiting 864 transport element 828, 831, 869 transport distance 885, 1010 -average 875, 876 …
-
ASTM DS67C - Handbook of Comparative World Steel Standards
… A 1003/A 1003M-05 ASTM A 1004/A 1004M-99 (2004) ASTM A 1005/A 1005M-00 (2004) ASTM A 1006/A 1006M-00 (2004) ASTM A 1007-02 ASTM A 1008 /A 1008M-07 ASTM … … 1009-05 ASTM A 1010 / A 1010M-01e1 … … for Pressure-Containing Parts Standard Specification for Rail-Steel and Axle-Steel Deformed Bars for Concrete Reinforcement … … Exchanger and Condenser Applications Standard Specification for Martensitic Stainless Steel Forgings and Forging Stock for High-Temperature …
Indicates content that may require registration and/or purchase.