-
Supplier: Electric Generators Direct
Description: 3-Phase Automatic Transfer switch •Only works with 120/240V 3-Phase generators Automatic •Senses power failure and instructs standby generator to start Standard Installation •Also requires a sub-panel for overload protection Smaller Applications •Ideal for standby generators,
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 20,000.000000000004 watts
- Switch Control: Automatic Transfer Control
- Phase: Three-Phase
-
Supplier: Electric Generators Direct
Description: Automatic Transfer Switch •Senses power failure and instructs standby generator to start Whole House Applications •Ideal when a subpanel is not practical Generator Exerciser •Excerciser can be set to run every 7, 14, 21, or 28 days •Tests generator to ensure it starts before an outage
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power, Standby
-
Supplier: Caterpillar Electric Power
Description: The Cat® CTE Series transfer switches are configurable for applications requiring the dependability and ease of operation found in a full featured power contactor type transfer switch. The CTE Series is equipped with the MX350 controller that is designed for the most demanding
- Maximum Current Rating: 40 to 4,000 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
-
Supplier: Electric Generators Direct
Description: Kohler Model RRT 100-Amp Automatic Transfer Switch •Designed for use w/ models 14RES/RESL & 20RES/RESL •Gensets equipped w/ RDC or DC controller Prewired Square D type QO load center •100 amp load centers use up to 16 circuit breakers - not included Standard
- Maximum Current Rating: 100 amps
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase
-
Supplier: Electric Generators Direct
Description: Nexus™ Automatic Transfer Switch Compatible With Generac Nexus™ or Generac R200 Controllers •Leverages digital load management (DLM) technology •Ability to manage 2 A/C units with no additional hardware •Intelligently manage 4 more loads w/ additional DLM modules •DLM Module P/N: 5937
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 24,000.000000000015 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: Transtector Systems, Inc.
Description: provided for remote monitoring. A digital display provides diagnostics for volts, amps and watts, and alarms for overvoltage protection (OVP), undervoltage protection (UVP), overtemperature protection (OTP), output overload protection and output short circuit protection. The configurable
- DC Input Voltage: 48 to 62 volts
- AC Output Voltage: 100 to 120 volts
- Type: DC/AC Inverter
- Form Factor: Rack Mount
-
Supplier: Transtector Systems, Inc.
Description: provided for remote monitoring. A digital display provides diagnostics for volts, amps and watts, and alarms for overvoltage protection (OVP), undervoltage protection (UVP), overtemperature protection (OTP), output overload protection and output short circuit protection. The configurable
- DC Input Voltage: 48 to 62 volts
- AC Output Voltage: 100 to 120 volts
- Type: DC/AC Inverter
- Form Factor: Rack Mount
-
Supplier: Central Marine Diesel
Description: propane or natural gas engine, spin-on oil filter, low oil pressure shutdown, high water temperature shutdown, automatic voltage regulation, enclosed muffler, timed battery trickle charger and automatic 100 amp transfer switch with seven day exerciser, pre-wired
- Wattage: 9,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Natural Gas, Propane
-
Supplier: Tripp Lite by Eaton
Description: automatic line-to-battery transfer and integrated battery charger Supplies a 120V AC output from a 120V AC line power source or 12V DC battery source 2000 watts continuous AC output in inverter mode, 3600 watts continuous AC output in AC line power mode Automatic Transfer
- DC Input Voltage: 12 volts
- DC Input Current: 190 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: enables redundant power for network devices single-corded and other non-redundant power supply configurations Dual 3m input cords with IEC309 32A Blue (2P+E) plugs connect to separate primary and secondary single-phase power sources Automatic Transfer Switching Dynamic solid-state
- Power Rating: 7,400 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CE
-
Supplier: Tele-Lite, Inc.
Description: Transfer Switches, weather enclosures, sub base tanks and circuit breaker. 12V DC electric start. 100% full load tested for 100% block loading. John Deere industrial diesel engine. Full status monitor provides system monitoring of low oil pressure, high coolant
- Applications: Standby
-
Supplier: Tripp Lite by Eaton
Description: supported include HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. Features 200-240V 16/20A Automatic Transfer Switch (ATS) / Switched PDU (Agency de-rated to 16A continuous) Enables redundant A/B power option for single-corded network devices 2 digit display
- Power Rating: 3,800 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CE, UL
-
Supplier: Makita USA, Inc.
Description: changes AC/DC switch for use with alternative power source Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life Automatic
-
Supplier: Tripp Lite by Eaton
Description: secondary power availability. Features Federal Trade Agreements Act / TAA compliant for GSA schedule purchases 120V 15A Automatic Transfer Switch (ATS) / Metered PDU (Agency de-rated to 12A continuous) Provides a redundant A/B power option for non-redundant networking equipment with a
- Power Rating: 1,400 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Makita USA, Inc.
Description: Powerful 10.0 AMP Motor & Compact Design Hard hitting (11.4J) with less weight (11.1 lbs.); ideal for horizontal work Constant speed control automatically applies additional power to the motor to maintain speed under load to complete the most challenging jobs Soft start suppresses start-up
-
Supplier: Makita USA, Inc.
Description: Air Cushion Design for Hard Hitting Action Powerful 11.0 AMP motor delivers 2,100 BPM for the most demanding applications Sequential impact timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling Makita Motor Advantage
- Length: 18.75 inch
- Power: Electrical Tools, Power Tools
- Type: Rotary Hammer
-
Supplier: Chromalox
Description: flexibility and technology. The ITC is a microprocessor based system with SSR (Solid State Relay) power control which switches an impressive 40 Amps per circuit at 100-277 VAC. There are three user-selectable control modes available on the ITC: Manual, Off or Auto. An output of
- Temperature: Heating Control
-
Supplier: SOCOMEC
Description: source to a back-up source without any interruption. Manual and automatic load transfer Load transfer without source overlap Transfer without disturbing the loads Selection of priority source The IT SWITCH constantly monitors voltage quality supplied to critical loads.
- Maximum Current Rating: 16 to 20 amps
- Maximum AC Voltage Rating: 100 to 240 volts
- Switch Control: Automatic Transfer Control
- Features: Locking
-
Supplier: Penncat Corporation
Description: automatically re-transferred back to the utility supply following restoration of the utility power source to within normal operating limits. TS 830 Automatic Transfer Switches are specifically designed for use in Emergency Power System applications. The standard TS 830
- Maximum Current Rating: 100 to 3,200 amps
- Maximum AC Voltage Rating: 208 to 480 volts
- Number of Poles: 3 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Kohler Power Systems
Description: Seismic Certified Bridging the utility with standby power is no small job, which is why KOHLERÆ transfer switches are indispensable to the all-KOHLER power system. The MPAC(TM) 1500 - KOHLER's new generation of transfer switches - is loaded with sophisticated technologies
- Maximum Current Rating: 30 to 4,000 amps
- Maximum AC Voltage Rating: 208 to 600 volts
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase, Three-Phase
-
Supplier: ABB Inc.
Description: Fully automatic solution Secure your power supply with ABB's Automatic Transfer Switches (ATS) from 160 to 1600 Amperes. They have the features and functionality that makes them suitable for diverse applications: industrial plants, docks, airports and data centers. Three
-
Supplier: Caterpillar Electric Power
Description: Caterpillar offers standard paralleling solutions, which are ideal for use in Distributed system configurations found in Data Center applications as well as Soft Load Automatic Transfer Switch (ATS) applications. The Emergency Transfer Load Manager (EXL) product line provides
- Switch Control: Automatic Transfer Control
- Features: CSA Certification, UL Listed
- Style: Wall Mounted
-
Supplier: Eaton Corporation - Sensors
Description: A critical component of any emergency power system, Eaton's contactor based automatic transfer switch quickly and safely shifts the load circuit from a normal power source to the emergency source, permitting critical loads to continue running with minimal or no outage in momentary
- Maximum Current Rating: 40 to 1,200 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Eaton Corporation - Sensors
Description: Eaton’s Automatic Transfer Switch with Bypass Isolation is designed to provide unmatched performance, reliability and versatility for critical standby power applications. The switches can be equipped with the ATC-300 or ATC-800 controllers to match your application needs. A
- Maximum Current Rating: 100 to 1,200 amps
- Maximum AC Voltage Rating: 600 volts
- Switch Control: Automatic Transfer Control
- Features: CSA Certification, UL Listed
-
Supplier: Caterpillar Electric Power
Description: Cat® transfer switches are designed for a variety of standby power applications. They provide flexibility, reliability and value in a compact package. The open and delayed transition contactor-based Automatic Transfer Switch (ATS) provides fully functioning
- Maximum Current Rating: 40 to 1,600 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: SOCOMEC
Description: ATyS p M are single-phase or three-phase automatic transfer switches with positive break indication. Functions include ATyS t M and ATyS g M capability, with additional programmable parameters and a triggering function. A product model with communication is available. They are
- Maximum Current Rating: 40 to 160 amps
- Maximum AC Voltage Rating: 160 to 305 volts
- Number of Poles: 4
- Switch Control: Automatic Transfer Control
-
Supplier: Eaton Corporation - Sensors
Description: The Magnum series automatic transfer switch with bypass isolation is designed to excel in applications where total system coordination must be accomplished while achieving a high level of withstand, interrupting, and closing performance. Service, inspection, and testing may be
- Maximum Current Rating: 200 to 5,000 amps
- Switch Control: Automatic Transfer Control
- Actuator Type: Toggle Switch
- Features: UL Listed
-
Supplier: Kohler Power Systems
Description: Meet the brains behind your generator system. The ATS is always monitoring your power, making sure you never go without.
- Maximum Current Rating: 100 to 400 amps
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase, Three-Phase
- Features: UL Listed, Weather Resistant / Waterproof
-
Supplier: SOCOMEC
Description: ATyS t and g are three-phase automatic transfer switches, 3 or 4 poles, with positive break indication. They incorporate all the functions offered by the ATyS d, as well as functions intended for mains/mains application (ATyS t) and mains/genset applications (ATyS g). In
- Maximum Current Rating: 125 to 3,200 amps
- Number of Poles: 3 to 4
- Switch Control: Automatic Transfer Control
- Features: Locking
-
Supplier: SOCOMEC
Description: ATyS p are three-phase automatic transfer switches, 3 or 4 poles, with positive break indication. They incorporate all the functions offered by the ATyS t and g, as well as functions designed for power management and communication. In automatic mode they enable the
- Maximum Current Rating: 125 to 3,200 amps
- Number of Poles: 3 to 4
- Switch Control: Automatic Transfer Control
- Features: Locking
-
Supplier: Eaton Corporation - Sensors
Description: The Magnum family of transfer switches offers the highest withstand capacity in the industry. Designed for applications where total system coordination must be accomplished, they offer a variety of standby power applications for critical and non-critical loads. During normal power
- Maximum Current Rating: 200 to 5,000 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Penncat Corporation
Description: GE’s Zenith ZTG Series switches are built for standard applications requiring the dependability and ease of operation found in a power contactor switch. ZTG switches are equipped with GE’s Zenith MX150 microprocessor panel, which controls the operation and displays the status of the
- Maximum Current Rating: 40 to 3,000 amps
- Maximum AC Voltage Rating: 120 to 575 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Eaton | Power Quality
Description: The Eaton Pulsar STS is an affordable solution for customers who want to add power redundancy to small networking equipment like switches and routers. This source transfer switch powers them from two different sources (typically the main power and a UPS, or 2 UPSs). Should one power
- Maximum Current Rating: 12 amps
- Maximum AC Voltage Rating: 120 volts
- Switch Control: Automatic Transfer Control
- Features: Other, UL Listed
-
Supplier: Caterpillar Electric Power
Description: Cat® Service Entrance Rated (SER) automatic transfer switches (ATS) are designed to provide standby power emergency power to entire installation loads to protect against utility power interruption; yet allow the ATS to be as close as possible to the point of service entrance. By
- Maximum Current Rating: 30 to 5,000 amps
- Maximum AC Voltage Rating: 120 to 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: LTI Power Systems, Inc.
Description: single or double poles. Rack Mount Static Switch Features Ultra Fast 1/2 cycle transfer between AC sources All solid state switching devices (no contactors or relays to fail) Selectable manual or automatic transfers Industrial design for high reliability Break-before-make
- Maximum Current Rating: 20 to 50 amps
- Maximum AC Voltage Rating: 110 to 240 volts
- Number of Poles: 1 to 2
- Switch Control: Automatic Transfer Control
Find Suppliers by Category Top
Featured Products Top
-
Features 480 VAC - single, and 3Ø Delta 30 Amp and 60 Amp options available (10awg or 6awg) NEMA 4X wet location rated Enclosure withstands (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
30 Amp switching contacts in the industry - (high reliability) Optional cable types and lengths available Available in Automatic or Manual (safe start) reset models Open neutral protection (on applicable models only) Dual indication lights displaying power and (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
This 9505-24GP4XS series is a high-performance Layer 2 managed PoE switch featuring 24× 10/100/1000 Mbps RJ45 PoE ports with IEEE 802.3bt/at/af compliance and 4× 10G SFP+ uplink fiber slots, providing flexible support for both copper and fiber network architectures. With a robust Po (read more)
Browse Network Switches Datasheets for Volktek Corporation -
and solder terminals. The switch changes contact state when a moving cam, cover, linkage, or other mechanical component presses the end of the stainless-steel lever. The lever transfers the movement to the internal snap-action mechanism, producing a rapid (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
from external power to battery power is seamless – when the external power source fails, the internal transfer circuit switches to battery power automatically without any operator intervention. This unit can be ordered as a standard OPEN/CLOSE actuator or with the Modulating Option (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
power to battery power is seamless – when the external power source fails, the internal transfer circuit switches to battery power automatically without any operator intervention. This unit can be ordered as a standard OPEN/CLOSE actuator or with the Modulating Option for precise (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
power to battery power is seamless – when the external power source fails, the internal transfer circuit switches to battery power automatically without any operator intervention. Follow us: (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
in the field for FAIL OPEN or FAIL CLOSE. Switching from external power to battery power is seamless – when the external power source fails, the internal transfer circuit switches to battery power automatically without any operator intervention (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
designated fail position which drives the actuator open or close as selected. Upon return of utility power the electric fail-safe device automatically reverts to standby status allowing the control of the actuator to transfer back to the controller. Batteries are rechargeable lead (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Indelac Controls, Inc. -
.5 meters long. Key Features Two cutting systems in one machine: a PLC automatic program for batch slicing and a CNC program for complex profile cutting, switchable as needed Narrow kerf of approximately 0.7 mm (wire diameter 0.65–0.8 mm) with (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw
More Information Top
-
Shopping In Generators & Air Compressors - Big Bruin
Cummins Auto RSS1006634 - RSS-100-6634 - 100-Amp Automatic Transfer Switch - RSS-100-6634 Cummins RSS-100-6634 - 100-Amp Automatic Transfer Switch - RSS-100-6634 - 100 Amp Automatic Transfer Switch Combines dependability & flexibility in a small, economic package Fully-Automatic …
-
Shopping - Best Prices On The Generac Guardian 100-Amp Automatic Transfer Switch (120/208V) - RTSN100G3 - Big Bruin
Bigbruin.com » Shopping » Outdoor Living » Power » Generators & Air Compressors » Guardian 100 - Amp Automatic Transfer Switch (120/208V) - RTSN100G3 .
-
Shopping In Generators & Air Compressors - Big Bruin
… 8RESVL-100LC12 Kohler Power Systems 8 kW Single-Phase 240V Liq N/A Kohler Generators, 8RESVL-100LC12, Home Standby, Kohler Power Systems, Generators, Package Includes: 8RESVL: 8 kW natural gas/LP home generator GM85273-SA2: 100 - amp automatic transfer switch with indoor enclosure and …
-
Shopping In Generators & Air Compressors - Big Bruin
… 8RESVL-100LC12 Kohler Power Systems 8 kW Single-Phase 240V Liq N/A Kohler Generators, 8RESVL-100LC12, Home Standby, Kohler Power Systems, Generators, Package Includes: 8RESVL: 8 kW natural gas/LP home generator GM85273-SA2: 100 - amp automatic transfer switch with indoor enclosure and …
-
Shopping In Generators & Air Compressors - Big Bruin
… 8RESVL-100LC12 Kohler Power Systems 8 kW Single-Phase 240V Liq N/A Kohler Generators, 8RESVL-100LC12, Home Standby, Kohler Power Systems, Generators, Package Includes: 8RESVL: 8 kW natural gas/LP home generator GM85273-SA2: 100 - amp automatic transfer switch with indoor enclosure and …
-
Shopping In Generators & Air Compressors - Big Bruin
• Generac Guardian 100 - Amp Automatic Transfer Switch (277/480V) - RTSN100K3 .
-
Shopping In Generators & Air Compressors - Big Bruin
• Generac Guardian 100 - Amp Automatic Transfer Switch (120/240V 3-Phase) - RTSN100J3 .
-
Shopping In Generators & Air Compressors - Big Bruin
• Briggs & Stratton 100 - Amp Automatic Transfer Switch + AC Shedding (Service Disconnect) - 71045 .
-
http://www.ntia.doc.gov/files/ntia/broadbandgrants/comments/61AF.pdf
Kohler 25 KW Generator Set M/N 20REOZJC Diesel Fuel, 120/240 Volt, 1 Phase, 60 HZ, 1800 RPM, 100 Amp Kohler Automatic Transfer Switch M/N KSS-DFNC-0100S .
-
Shopping In Generators & Air Compressors - Big Bruin
• Cummins Auto RS13 Propane Home Standby Generator Cold Weather Equipped with 100 Amp Automatic SE Rated Transfer Switch RS13LP C150 .
Indicates content that may require registration and/or purchase.