-
Supplier: Electric Generators Direct
Description: Maximum Safety, Comfort and Efficiency •Compatible with 12-20kW Intelligen Standby Generator •Rated at 100-Amps @240v 16-Circuit Design •Allows you to select your priority circuits •Manage up to 2 AC units AC Power Control Module (ACCM) •Imprints starting wattage of your AC in the
- Maximum Current Rating: 100 amps
- Phase: Single-Phase
- Features: UL Listed
-
Supplier: Electric Generators Direct
Description: Maximum Safety, Comfort and Efficiency •Eliminates dangerous backfeeds and electrical overloads AC Power Control Module (ACCM-II) Transfer Switch •Computer controlled load management power switching •Expand your generators range by prioritizing powered circuits Rated at 100-Amps
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 10,000.000000000002 watts
- Number of Poles: 2
- Features: UL Listed
-
Supplier: Electric Generators Direct
Description: Prewired Square D type QO load center •100 amp load centers use up to 12 circuit breakers - not included Standard Features •UL listed and CSA certified •Two-pole, single-phase, open-transition transfer switch •Double throw inherently interlocked design •Solid Neutral •220/240
- Number of Poles: 2
- Phase: Single-Phase
- Features: UL Listed
-
-
Supplier: Electric Generators Direct
Description: Maximum Safety, Comfort and Efficiency •Eliminates dangerous backfeeds and electrical overloads Service Entrance Rated •Offers abilty to power all circuits without a sub-panel •Rated at 100Amps @240v AC Power Control Module (ACCM-II) Transfer Switch •Computer controlled load management power
- Maximum Power Rating: 24,000.000000000015 watts
- Phase: Single-Phase
- Features: UL Listed
-
Supplier: Embedded Data Systems
Description: sensor device IDs from unique packet serial numbers. 30-Bit unique ID on UOM (counter) packets. CRC-16 error checked on all packet transfers. Range Indoor: Up to 1300 feet. Range Outdoor: Up to 1 mile with standard antenna. 12-24VDC power. Very small (3.25” X 2.5” X 1.125”) ABS
- Resolution: 12 bits
- Outputs: Current Output, Relay Output, Voltage Output
- Data Acquisition: Output Module
-
Supplier: Caterpillar Electric Power
Description: The Cat® CTE Series transfer switches are configurable for applications requiring the dependability and ease of operation found in a full featured power contactor type transfer switch. The CTE Series is equipped with the MX350 controller that is designed for the most demanding
- Maximum Current Rating: 40 to 4,000 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Caterpillar Electric Power
Description: Cat® transfer switches are designed for a variety of standby power applications. They provide flexibility, reliability and value in a compact package. The open and delayed transition contactor-based Automatic Transfer Switch (ATS) provides fully functioning transfer in
- Maximum Current Rating: 40 to 1,600 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Caterpillar Electric Power
Description: Cat® Service Entrance Rated (SER) automatic transfer switches (ATS) are designed to provide standby power emergency power to entire installation loads to protect against utility power interruption; yet allow the ATS to be as close as possible to the point of service entrance. By safely
- Maximum Current Rating: 30 to 5,000 amps
- Maximum AC Voltage Rating: 120 to 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Caterpillar Electric Power
Description: Cat® transfer switches are designed for a variety of standby power applications. They provide flexibility, reliability and value in a compact package. A Bypass Isolation Automatic Transfer Switch (ATS) provides fully functioning transfer in applications where emergency
- Maximum Current Rating: 100 to 1,200 amps
- Maximum AC Voltage Rating: 120 to 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
Find Suppliers by Category Top
Featured Products Top
-
100 Amp UL 943 HF GFCI Product Features • 208 VAC - single (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Features 480 VAC - single, and 3Ø Delta 30 Amp and 60 Amp options available (10awg or 6awg) NEMA 4X wet location rated Enclosure withstands (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
30 Amp switching contacts in the industry - (high reliability) Optional cable types and lengths available Available in Automatic or Manual (safe start) reset models Open neutral protection (on applicable models only) Dual indication lights displaying power and (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
four 100Mbps links simultaneously. Each channel is wired to RJ45 connectors for plug-and-play integration with standard network cables, switches, and cameras. This makes it an ideal rotary network connector for applications like pan-tilt-zoom (PTZ (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-channel DMA controller can transfer data between memory and supported peripherals without requiring continuous CPU intervention. DMA requests are available for peripherals such as ADCs, timers, SPI interfaces, I²C interfaces, and USARTs. This feature is valuable in applications that continuously sample (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Shopping - Best Prices On The Generac Guardian 100-Amp Automatic Transfer Switch (120/208V) - RTSN100G3 - Big Bruin
Bigbruin.com » Shopping » Outdoor Living » Power » Generators & Air Compressors » Guardian 100 - Amp Automatic Transfer Switch (120/208V) - RTSN100G3 .
-
Shopping In Generators & Air Compressors - Big Bruin
100 Amps, Nema 3R ( outdoor /indoor rated), service rated, automatic transfer switch , 120/240V single phase.& amp ;nbsp; Compatible with Briggs and Stratton 10kW - 20kW standby air cooled generators. Automatically signals the standby generator to start and manages backup power …
-
Shopping In Generators & Air Compressors - Big Bruin
Briggs 71045 - & Stratton 100-Amp Automatic Transfer Switch + AC Shedding (Service Disconnect) - 71045 Briggs & Stratton 100- Amp Automatic Transfer Switch + AC Shedding (Service Disconnect) - 71045 - Maximum Safety … … circuits without a sub-panel Rated at 100 Amps @240v Rated: 0/10 … • Kohler RXT Series 200-Amp Outdoor Automatic Transfer Switch - RXT-JFNC-0200A .
-
Shopping In Generators & Air Compressors - Big Bruin
This Generac GenReady 125- Amp 40-Circuit Outdoor Load Center operates as the standard circuit breaker panel for your home and allows for the seamless installation of Generac's EZ transfer operator to make your home generator ready. • Cummins Auto RSS- 100 -6634 - 100-Amp Automatic Transfer Switch - RSS-100-6634 .
-
Shopping In Generators & Air Compressors - Big Bruin
Generac 6335 - 6335 - 200-Amp Outdoor Power Center (50-Amp Generator) - 6335 Generac 6335 - 200-Amp Outdoor Power Center (50-Amp Generator) - 6335 - 50-Amp Outdoor Power Center (200- Amp Utility) Feed generator power to your whole electrical panel Pick & choose … … 8RESVL-100LC12 Kohler Power Systems 8 kW Single-Phase 240V Liq N/A Kohler Generators, 8RESVL-100LC12, Home Standby, Kohler Power Systems, Generators, Package Includes: 8RESVL: 8 kW natural gas/LP home generator GM85273-SA2: 100 -amp automatic transfer switch with indoor enclosure and …
-
Shopping In Generators & Air Compressors - Big Bruin
You are at Bigbruin.com » Shopping » Outdoor Living » Power » Generators & Air Compressors • Generac Guardian 100 - Amp Automatic Transfer Switch (277/480V) - RTSN100K3 .
-
Shopping In Generators & Air Compressors - Big Bruin
This Generac GenReady 125- Amp 40-Circuit Outdoor Load Center operates as the standard circuit breaker panel for your home and allows for the seamless installation of Generac's EZ transfer operator to make your home generator ready. … Aluminum Home Standby Generator - 6720 - Fully Automatic Operation When Paired With Generac Smart Switch Operates On Clean … … Systems, Generators, Package Includes: 8RESVL: 8 kW natural gas/LP home generator GM85273-SA2: 100 -amp automatic transfer …
-
Shopping In Generators & Air Compressors - Big Bruin
Built for professionals, each compressor is 100 factory tested at full pressure before shipment. • Prime Wire & amp ; Cable Generator Transfer Switch Cord - 25ft., 30 Amp, 10/4 Gauge, Model GC143925 Length ft. 25, Gauge 10/4, UL Listed UL/cUL Outdoor 30A/125V, Amps 30, Color Yellow, OSHA Approved Yes …
-
Shopping In Generators & Air Compressors - Big Bruin
Built for professionals, each compressor is 100 factory tested at full pressure before shipment. • Prime Wire & amp ; Cable Generator Transfer Switch Cord - 25ft., 30 Amp, 10/4 Gauge, Model GC143925 Length ft. 25, Gauge 10/4, UL Listed UL/cUL Outdoor 30A/125V, Amps 30, Color Yellow, OSHA Approved Yes …
-
Shopping In Generators & Air Compressors - Big Bruin
Built for professionals, each compressor is 100 factory tested at full pressure before shipment. • Prime Wire & amp ; Cable Generator Transfer Switch Cord - 25ft., 30 Amp, 10/4 Gauge, Model GC143925 Length ft. 25, Gauge 10/4, UL Listed UL/cUL Outdoor 30A/125V, Amps 30, Color Yellow, OSHA Approved Yes …
Indicates content that may require registration and/or purchase.