Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Wayne Kerr Electronics
Description: The 3660A is a programmable cut-off frequency lowpass filter with very high frequency range, max.100MHz. Since the roll-off of the lowpass filter is as steep as 48dB/oct, cut-off frequency can be set to required frequency with 2-digits resolution. Variable cut-off frequency : 1MHz to
- User Interface: Front Panel and Display
- Signal Conditioning: Signal Filter
- Form Factor: Stand Alone
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DBK18 low-pass filter card provides OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four low-pass filters that can be individually configured for a cut-off frequency from DC to 50 kHz, and for Butterworth,
- Analog Input Channels: 4 #
- Low Pass Cutoff Frequency: 0 to 50 kHz
- Gain Range: 1 to 500 #
- Type: Bessel, Butterworth, Chebyshev
-
Supplier: Lingto Electronic Limited
Description: IC FILTER 20KHZ LOW PASS 20SOIC
- Cutoff or Center Frequency (Fc): 20 kHz
- Cutoff Frequency (Fc): 20 kHz
- Features: 2nd Order, Other
- Filter Category: Active Filter
-
-
Supplier: DigiKey
Description: Low Pass Filter IC Low Pass 2nd Order 20kHz 20-SOIC
- Supply Voltage (VS): 9 to 14 volts
- Cutoff or Center Frequency (Fc): 20 kHz
- Cutoff Frequency (Fc): 20 kHz
- Features: 2nd Order, Other
-
Supplier: Quarktwin Technology Ltd.
Description: Low Pass Filter IC Low Pass 2nd Order 20kHz 20-SOIC
- Features: Other, RoHS Compliant
- Package Type: SOIC
-
Supplier: ValueTronics International, Inc.
Description: passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Variable cut-off frequency: 1 MHz to 100 MHz; Max flat/phase linear switch
- Filter Type: Low Pass
-
Description: IC FILTER 20KHZ LOW PASS 20SOIC
- Features: Other
- Package Type: SOIC
- Device Type: Sensor Interface
-
Supplier: Krohn-Hite Corporation
Description: Butterworth and Bessel responses with input and output gain from 1 to 100 in 1% increments (0dB to 40dB). Functions of low-pass, high-pass and band-pass are available. Each module is factory tuned with customer-specified parameters of cutoff frequency, number of
- Low Pass Cutoff Frequency: 0.001 to 200 kHz
- High Pass Cutoff Frequency: 0.001 to 200 kHz
- Operating Temperature: 32 to 158 F
- Architecture: Analog (RC)
-
Supplier: Genisco Filter
Description: EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through your power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18 GHz. SPECIAL FEATURES Filters: Our Filters
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase, Three Phase
-
Supplier: Dataforth Corporation
Description: 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above 1kHz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side. A special input circuit on
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 1 kHz
-
Supplier: Dataforth Corporation
Description: 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above 1kHz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side. A special input circuit on
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 1 kHz
-
Supplier: Dataforth Corporation
Description: 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above 20kHz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side. A special input circuit on
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 20 kHz
-
Supplier: Genisco Filter
Description: EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through the power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18GHz. The GF68215 Facility Power Line Filter is a
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 135891-LTC1064-4CSW#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Cauer, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 100kHz Number of Filters: 1 Categories:
- Features: Other
- Package Type: SOIC
-
Supplier: Cirrus Logic, Inc.
Description: soft ramp Low-latency digital filter Selectable digital filter response High-pass filter or DC offset calibration Differential analog architecture On-chip oscillator Supports master or slave mode operations 5 V analog power supply 3.3 V or 5 V digital power supply
- Supply Voltage: 5 V
- Device Type: Codec
- Package Type: TSSOP
-
Supplier: iba America LLC
Description: ±10 V, ±24 V or ±60 V Input impedance 100 kΩ or 1 MΩ Filter: RC low-pass 4 kHz (permanent); digital antialiasing and digital low-pass filter(optional, depending on device mode)
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 16 bits
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207085-LTC1064-4CSW Packaging: Tube Mounting Style: SMD Filter Type: Cauer, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 100kHz Number of Filters: 1 Categories:
- Features: Other
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207086-LTC1064-7CN Packaging: Tube Mounting Style: Through Hole Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 100kHz Number of Filters:
- Package Type: DIP
- Features: Other
-
IC Interfaces - Interface - Interface - Filters - Active - LTC1064-4CN#PBF -- 781734-LTC1064-4CN#PBFSupplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 781734-LTC1064-4CN#PBF Packaging: Tube Mounting Style: Through Hole Package: 14-DIP (0.300", 7.62mm) Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Cauer, Low Pass Switched Capacitor Filter Order: 8th Frequency
- Package Type: DIP
- Features: Other
-
Data Acquisition - Input Module With 8 Digital Inputs And 8 Analog Current Inputs -- ibaPADU-D-8AI-USupplier: iba America LLC
Description: Input module with 8 digital inputs and 8 analog current inputs for ibaNet 32 Mbit flex Inputs galvanically isolated, single ended Sampling rate up to 40 kHz, freely adjustable Simultaneous data acquisition due to one A/D converter per channel, 16 bit resolution Filter: RC
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 40 kHz
- Resolution: 16 bits
-
Supplier: Cirrus Logic, Inc.
Description: converter/114 dB A/D converter dynamic range (CS42528) -100 dB THD+N System sampling rates up to 192 kHz S/PDIF receiver compatible with EIAJ CP1201 and IEC-60958 8:2 S/PDIF input mux Recovered S/PDIF clock or OMCK system clock selection A/D converter high-pass filter for
- Supply Voltage: 5 V
- Device Type: Codec
- Package Type: LQFP
-
Supplier: Cirrus Logic, Inc.
Description: controls, mutes, de-emphasis and power management facilities. Features Audio performance 90 dB SNR (‘A’ weighted @ 48 kHz) ADC 100 dB SNR (‘A’ weighted @ 48 kHz) DAC 2.7 - 3.6 V digital supply operation 2.7 - 3.6 V analog supply operation ADC and DAC sampling frequency: 8
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: SSOP
-
Supplier: Cirrus Logic, Inc.
Description: noise gate in ADC path Low-noise bias supplied for electret microphones Other Features: Enhanced 3-D function for improved stereo separation Digital playback limiter 5-band equalizer (record or playback) Programmable ADC high pass filter (wind noise reduction) Programmable ADC
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: ValueTronics International, Inc.
Description: distortion (THD). Additional Features: Frequency range: 10 Hz to 100 kHz, with harmonic measurements to 300 kHz Auto ranging digital voltmeter from 200 µV (full scale) to 200 V (full scale). Four switchable filters: 400 Hz high pass - audio bandpass - 80 kHz
- Frequency Range: 100 kHz
-
Supplier: ValueTronics International, Inc.
Description: TRACK GEN and CHIRP SOURCE inputs are used for verifying phase-lock-loop suppression. There are several available low pass filters: 100 MHz, 20 MHz, 2 MHz, 200 kHz and 20 kHz. The AM blocking filter is used for an external AM detector (or the internal
-
Supplier: TMP Pro Distribution
Description: inputs driven) Sensitivity : 100 dB (1W, 1m) at corner Nominal Impedance : 8 ohms per input; 4 ohms total Network Filter to Subwoofer : 12 dB / oct low-pass (per input), 160 Hz. Acoustic Filtering : 6 dB/ oct lo-pass filtering via slot load design, 80 Hz Network
- Speaker Size: 10 inch
- Application: Music / Audio Systems
-
Supplier: Visual Sound, Inc.
Description: renowned Protea DSP signal processing. The DSP signal processing library is extensive and utilizes two SHARC 32-bit/96kHz processors. Processing blocks include Graphic, Parametric, Notch and Shelving Equalization, High-, Low- and All-Pass Filters (HPF/LPF/APF) with up to
-
Supplier: ValueTronics International, Inc.
Description: less (1 kHz) Low pass filter: 1k, 10k, 100 kHz and THRU, 12dB/oct. PL(Phase Linear) Power requirements: AC100V, 120V, 220V or 240V switchable; 48to 62 Hz, approx. 15VA Dimensions: 215(W) X 88(H) X 350(D) mm Weight: Approx. 3.2kg The NF Corporation 5325 is an
-
Supplier: Microchip Technology, Inc.
Description: ratio is optimum for use in small diameter microphones. Additional Features Adjustable Voltage Gain up to 27dB, 100Hz to 10kHz Quiescent Current 125µA Low Voltage Operation 1.5V with 450Ω Load Low Input Capacitance 0.7pF Low Output Impedance <30Ω Low Noise <1.3µV RMS
- Features: Other
-
Supplier: Transcat, Inc.
Description: Product Highlights Speedy Performance of Professional Testing - Two Models Provide High Accuracy and Fast Response 60,000 count, 5-digit display, high-resolution measurements ±0.025% DC V basic accuracy, wide 20 Hz to 100 kHz AC V frequency characteristics Low-pass
-
Supplier: Hottinger Brüel & Kjær A/S
Description: low pass filter (Bessel, Butterworth, Linear Phase) - Automatic transducer identification: TEDS - Electrically isolated - Socket: ODU 14-pin General: - IP65/IP67 protection class - Very high vibration (10 g) and shock resistance (75 g) - 1 x Ethernet, 2 x FireWire - Voltage
- Signal Conditioning: Bridge Conditioner
- Features: Other, Other Input
-
Supplier: Visual Sound, Inc.
Description: smooth high frequencies up to 20 kHz. A 500 watt (400 LF / 100 HF) power module includes a 100 Hz high-pass filter (HPF) for use in subwoofer-equipped systems. Power module based on the best-selling RMX series amplifier technology provides 500 total watts of power
-
Supplier: DynaTronic Corporation
Description: sampling rate up to 204.8 kHz Acceleration range up to 100,000gn Standard: MIL-810 or user defined Specified SRS analysis for each pulse as it is captured Independent low-pass or high-pass filter for each channel Auto generation of test report in Word or PDF
- Maximum Acceleration / Shock: 100,000 g
- Operating Temperature: -22 to 158 F
- Device Type: Instrument / Meter / Analyzer
-
Supplier: TelephoneStuff.com
Description: 1.1" in diameter at the largest point and mounts in a 13/16" opening in panels up to 2" thick - Extremely rugged - Solid machined brass body - ASTATIC Flex-Form hardened grille screen - Built in switchable high pass filter - Terminated with a standard male 3 pin XLR connector -
- Directivity: Cardioid, Directional
- Application: Security / Paging
Find Suppliers by Category Top
Featured Products Top
-
Handling: 12 dBm Group Delay Variation: 100 nsec Max Ceramic Band Pass Filters Anatech Electronics ceramic (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
In/Out Power Handling: 200 W CW Band Pass Filters Anatech Electronics Standard Band pass filters database is a library of previously designed band pass filters in (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Stock: From < 1 nm (ultra-narrow) to > 100 nm (broadband) Custom: Fully tunable per specification; tolerance ±0.5 nm to ±5 nm Pass Band Ripple (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
frequency selection with excellent out-of-band rejection. Centered at 10 MHz, it offers a >200 kHz 3 dB bandwidth and a 9.9–10.1 MHz passband, ensuring stable signal performance with low VSWR. Housed in a compact SMA-connected package, it is built to withstand harsh environmental conditions (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
are typical state-of-the-art narrowband pass filters from legacy deposition processes such as ion-assisted electron beam. Filters from 330 to >2000nm can be built to similar or even narrower specifications. Ultra-narrowband filters require extremely low extinction coefficients of the (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
Cavity Duplexers AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%. The resonator and cavity are silver plated for low insertion (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
Cavity Duplexers AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%. The resonator and cavity are silver plated for low insertion (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
150% avoids clipping of real world torque peaks and driveline torsionals reducing potential for errors in the average torque measurement. Output bandwidth is 1 kHz with 13 user selectable low pass filters. Included interface software allows fast PC setup and re-configuration while selecting from up (read more)
Browse Datasheets for S. Himmelstein & Company -
slow applications, a switchable 10 Hz low-pass filter is available, enabling measurements down into the low fW range. The OE-200-BPR offers significantly higher gain and the best CMRR (Common Mode Rejection Ratio). The OE-200 is the best choice when maximum performance is (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
.33 g/cm³), and resistant to scratches, water, alkalis, and most acids, germanium holds up in space and rugged applications. Transmission drops sharply above 100°C (thermal runaway), so it's best for stable operating temperatures below that. It also works as a long pass filter above 2 (read more)
Browse Optical Windows Datasheets for Avantier Inc.
Conduct Research Top
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
within the. sample channel, making DEP more appealing for mass. production. iDEP relies on a direct current (DC) voltage, or. low-frequency alternating current (AC) voltage, applied. across the sample channel, where insulating structures. within the microfluidic channel create the electric field
More Information Top
-
Consideration and compensation for precision optical flying height measurement
Apart from the numbers of the interference fringes, the intensity maxima and minima of the loading calibrations by using 200 and 100 kHz low pass filters are also com- pared.
-
http://dspace.mit.edu/bitstream/handle/1721.1/34330/37737498-MIT.pdf?sequence=2
SLD-12-1010-12 100 kHz Low Pass Filter with BNC input and .
-
http://dspace.mit.edu/bitstream/handle/1721.1/31066/34317114-MIT.pdf?sequence=2
SLD-12-1010-12 Amplifier 100 kHz Low Pass Filter with .
-
Amplitude and phase detector for radio frequency measurements
The high VSWR pulse circuitry operates on the amplitude signals at the 100 kHz low pass filter outputs.
-
The distribution of DNA translocation times in solid-state nanopores
Both sets of distribution plots were measured with a 100 kHz low pass filter .
-
Electronic and optical properties of electromigrated molecular junctions
The current flow through the device was measured at the other electrode using a current amplifier with 100 kHz low pass filter enabled to remove any RF component from the measured current.
-
Application of Acoustic Emission for Measuring Crack Initiation Toughness in Instrumented Charpy Impact Testing
The initial test series was conducted with a 50 kHz high pass filter and a 100 kHz low pass filter .
-
http://dspace.mit.edu/bitstream/handle/1721.1/87487/879664409-MIT.pdf?sequence=2
It is found that the use of a 100 kHz low pass filter is sensitive enough to resolve the changes in the LH frequency spectra.
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/88533
We find that the use of a 100 kHz low pass filter is sensitive enough to resolve the changes in the LH frequency spectra.
-
Detection of frequency modulation in the FM-bat Phyllostomus discolor
The output of the measuring amplifier (B & K, 2610) was serially connected to a 100kHz low pass filter (Kemo, VFB/8; 90 dB/octave) and a computer-based (PC 386) sound analysis system (Engineering Design, Signal).
Indicates content that may require registration and/or purchase.