-
Supplier: Custom Silicon Solutions, Inc.
Description: This analog macro cell is a 100KHz crystal oscillator circuit. It includes an integrated resistor and capacitor network (CG, CD & RA) so no external components are required. Each internal component may be adjusted to optimize the oscillator for various crystal parameters and lowest
-
Supplier: DigiKey
Description: 100kHz XO (Standard) CMOS Oscillator 1.6V ~ 5.5V Enable/Disable 4-SMD, No Lead
- Total Frequency Stability: 20 ppm
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
- Features / Standards: Lead Free
-
Supplier: Accuris
Description: FREQUENCY STANDARD, OSCILLATOR (5MHZ, 1MHZ, AND 100KHZ)
-
-
Supplier: Micro Crystal AG
Description: OM-0100-C7 is an Oscillator Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications Frequency: 100.000 kHz Supply Voltage: 1.2 to 5.5 V Current Consumption:
- Oscillation Frequency: 0.1 MHz
- Total Frequency Stability: 3 ppm
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
-
Supplier: Microchip Technology, Inc.
Description: logic, giving a LOW output for an OFF state. The SG1527A utilizes OR logic, which results in a HIGH output level when OFF Additional Features 8V to 35V Operation 5.1V Reference Trimmed to ±1% 100Hz to 500kHz Oscillator Range Separate Oscillator Sync Terminal Adjustable Deadtime Control
- Operating Temperature: 0 to 70 C
- Input Voltage (VIN): 8 to 35 volts
- Package Type: DIP / CDIP / PDIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1337930-ASHEK-32.768KHZ-LT Category: Crystals, Oscillators, Resonators - Oscillators Series: ASHEK Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,000
- Oscillation Frequency: 0.032768 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Oscillator Type: XO
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS25 Type: kHz Crystal (Tuning Fork) Length: 8 mm Width: 3.8 mm Height: 2.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 kHz Frequency Tolerance: ± 30 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series
- Oscillation Frequency: 0.1 MHz
- Load Capacitance: 12.5 pF
- Max ESR: 50,000 ohms
- Operating Temperature: -40 to 85 C
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 450 KHZ THROUGH 100 MHZ, HERMETIC SEAL, LOW VOLTAGE CMOS
-
Supplier: Micro Crystal AG
Description: OV-0100-C8 Medical is dedicated for specific use in Class III implantable medical devices and benefits from long-term reliability which is of utmost importance and a hallmark of Micro Crystal’s entire medical implantable grade portfolio. Key Specifications Frequency: 100.000 kHz Supply
- Oscillation Frequency: 0.1 MHz
- Total Frequency Stability: 2 ppm
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 450 KHz THROUGH 100 MHz, HERMETIC SEAL, LOW VOLTAGE CMOS
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 450 kHz THROUGH 100 MHz, HERMETIC SEAL, LOW VOLTAGE CMOS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100KHZ, Clock and Timing IC, Programmable Timers and Oscillators. This
- Frequency: 0.1 MHz
- Operating Temperature: -55 to 125 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1124786-ABS10-32.768KHZ-9-T Category: Crystals, Oscillators, Resonators>Crystals Series: ABS10 Type: kHz Crystal (Tuning Fork) Package: Tape & Reel Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 32.768 kHz
- Oscillation Frequency: 0.032768 MHz
- Frequency Tolerance: 20 %
- Operating Temperature: -40 to 85 C
- Load Capacitance: 9 pF
-
Supplier: Micro Crystal AG
Description: OM-7604-C7 is an Oscillator Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications Frequency: 32.768 kHz Supply Voltage: 1.2 to 5.5 V Current Consumption: 300 nA
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 3 ppm
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
-
Supplier: Microchip Technology, Inc.
Description: makes it possible to avoid the audible beat frequencies that result from the unequal oscillator frequencies of independent SMPS regulators. A reference signal can be supplied by one MIC2172 designated as a master. To insure locking of the slave's oscillators, the reference
- Quiescent Current (IQ): 0.007 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 3 to 40 volts
- Switching Frequency (fsw): 100 kHz
-
Supplier: Newark, An Avnet Company
Description: 3.2x2.5 - 32.768KHz Quartz Oscillator - Automotive Grade / Ceramic, 1.8V, +/-50ppm (-40 to 85C), AT Cut - AEC-Q100 Certified
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100KHZ, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 100KHZ, DIP, Clock and Timing IC, Programmable Timers and
- Supply Voltage: 4.5 to 16 volts
- Frequency: 0.1 MHz
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 100kHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 18V, 100kHz, Clock and Timing IC, Programmable
- Frequency: 0.1 MHz
- Operating Temperature: -55 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 18V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100kHz, 18V, Clock and Timing IC, Programmable
- Frequency: 0.1 MHz
- Operating Temperature: -55 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL 100.0000KHZ 12.5PF SMD / Tape & Reel (TR) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PROG MEMS OSC, 100KHZ-170MHZ, 5MM X 7MM; Programmable Frequency Min:100kHz; Programmable Frequency Max:170MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si514 Series; RoHS Compliant: Yes
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS06L Type: kHz Crystal (Tuning Fork) Length: 2 mm Width: 1.2 mm Height: 0.38 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 12.5 pF
- Max ESR: 100,000 ohms
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Abracon LLC Win Source Part Number: 1011546-ABS10-32.768KHZ-T Packaging: Reel - TR Type: kHz Crystal (Tuning Fork) Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Frequency: 32.768kHz ESR: 70 kOhm Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode:
- Oscillation Frequency: 0.032768 MHz
- Frequency Tolerance: 20 %
- Load Capacitance: 12.5 pF
- Max ESR: 70,000 ohms
-
Supplier: Quarktwin Technology Ltd.
Description: Oscillator, Crystal IC 32kHz Die
- Oscillation Frequency: 0.032 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS06W Type: kHz Crystal (Tuning Fork) Length: 2 mm Width: 1.2 mm Height: 0.6 mm Operating Temperature: -40°C ~ 125°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 3 pF ESR (Equivalent Series Resistance):
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 3 pF
- Max ESR: 100,000 ohms
- Operating Temperature: -40 to 125 C
-
Supplier: DigiKey
Description: Oscillator, Fixed Frequency (Dual) IC 12.2kHz ~ 100MHz 8-SOIC
- Supply Voltage: 4.75 to 5.25 volts
- Frequency: 0.0122 to 100 MHz
- Operating Temperature: -40 to 85 C
- Output Frequency: 0.0122 to 100 MHz
-
Supplier: Wenzel Associates, Inc.
Description: to -183 dBc/Hz at the 10 kHz offset and -190 dBc/Hz at and beyond the 100 kHz offset. The Citrine Series product line offers a wide variety of standard oscillators that provide extremely high performance in high vibration and benign environments. Low phase noise, high
- Oscillation Frequency: 500 MHz
- Oscillator Type: OCXO
-
Supplier: Wenzel Associates, Inc.
Description: to -183 dBc/Hz at the 10 kHz offset and -190 dBc/Hz at and beyond the 100 kHz offset. The Citrine Series product line offers a wide variety of standard oscillators that provide extremely high performance in high vibration and benign environments. Low phase noise, high
- Oscillation Frequency: 100 MHz
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: OSC, 32.7KHZ, 2 X 1.2MM, LVCMOS; Frequency Nom:32.768kHz; Oscillator Case:SMD, 2mm x 1.2mm; Frequency Stability + / -:100ppm; Supply Voltage Nom:-; Product Range:SiT1533 Series; Oscillator Output Compatibility:LVCMOS; Operating RoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: IC OSC XTAL 32KHZ DIE
- Oscillation Frequency: 0.032 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMKH Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.25 mm Height: 0.6 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Output: LVCMOS Voltage - Supply: 1.5V ~ 3.63V Frequency Stability: ±100ppm Current -
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 100 ppm
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
-
Supplier: ValueTronics International, Inc.
Description: The ORC11 is an oscillator from Kikusui. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a
-
Supplier: Cirrus Logic, Inc.
Description: flexibility with an on-chip oscillator, output volume control with soft ramp and zero crossing, selectable digital filter response and integrated level shifters for direct interface to logic levels from 2.5 V to 5 V. The on-chip oscillator eliminates the need for an external crystal
- Supply Voltage: 5 V
- Device Type: Codec
- Package Type: TSSOP
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 100kHz SOP-8 Timers / Clock Oscillators ROHS
- Frequency: 0.1 MHz
- Features / Standards: RoHS Compliant
- Package Type: SOP
-
Supplier: ODG (Origin Data Global)
Description: 3.3V 100uA ±50ppm CMOS 32.768kHz SMD2520-4P Crystal Oscillators ROHS
Find Suppliers by Category Top
Featured Products Top
-
These ultra low power oscillators combine 32.768 kHz or 100 kHz quartz crystal with a CMOS oscillator circuitry in a miniature SMD ceramic package. Low power consumption Extended temperature range: -40 to +125°C All products are qualified according to AEC-Q200 or implantable medical. (read more)
Browse Oscillators Datasheets for Micro Crystal AG -
High-Performance Differential Output Crystal Oscillator The Interquip HCSL Crystal Oscillator is engineered for high-speed, low-jitter applications in networking and data communication. It provides a differential output similar to LVPECL, offering fast (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Jitter (12KHz~20MHz): 0.1 pSec @ 155MHz Operating Temperature: -20°C ~ +70°C -40°C ~ +85°C -40°C ~ +125°C Applications Network adapter cards, Test Instrumentation 40Gbit/100Gbit Ethernet, MAN, SONET, Fiber Channel Portable Multimedia Devices, Hard Disk Drives GPS/Navigation, Bluetooth, 802.11a/b/g WiFi (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
The ECS-327ATQMV is an AEC-Q200 qualified, HCMOS 32.768 kHz low-power, MultiVolt™ SMD crystal oscillator. The compact ceramic package is 3.2 x 2.5 x 0.9 mm and uses an industry-standard footprint. The MultiVolt™ feature allows customers to use the same device for many designs (read more)
Browse Oscillators Datasheets for ECS Inc. International -
ECX2-LMV series low jitter MultiVolt oscillators with LVDS outputs are available in (read more)
Browse Oscillators Datasheets for ECS Inc. International -
pushed the boundaries of phase noise performance to unprecedented levels. Today's 312.5MHz differential crystal oscillators achieve typical phase jitter as low as 38 femtoseconds (fs) across the 12kHz–20MHz integration band. This level of purity is not merely a (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
These ultra low power oscillators combine 32.768 kHz or 100 kHz quartz crystal with a CMOS oscillator circuitry in a miniature SMD ceramic package. Low power consumption Extended temperature range: -40 to 125°C All products are qualified according to AEC-Q200 or implantable medical. (read more)
Browse Crystals Datasheets for Micro Crystal AG -
digital supply. The analog supply is also specified from 2.0 V to 3.6 V, although at least 2.4 V must be applied to VDDA when the ADC is used. Clock sources include a factory-trimmed internal 8 MHz RC oscillator, an internal 40 kHz low-speed oscillator, a 4 (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Frequency measurement using the phase-controlled oscillator
The receiver for the intercomparison of the maser output at 23 870 MHz with the 100 kHz oscil- lators hasbeen described elsewhere [lo].
-
A technique for measuring small, fast changes in resistance
100kHz oscillator .
-
Development of CO2 laser produced Xe plasma EUV light source for microlithography
A short pulse (pulse width in FWHM : < 30 ns), output power over 80 W and repetition rate of 100 kHz oscillator is installed into the system recently.
-
Gravitational sensor for LISA and its technology demonstration mission
… LISA provided the following: (1) a robust estimate is needed for the displacement signal offset to assure that machining tolerances of 10 µm set the dominating displacement noise contribution, (2) we must require that the 100 kHz oscillator have a relative noise …
-
An instrument for the rapid determination of semiconductor impurity profiles
The 100kHz oscillator feeds a small sinewavevoltage, at low impedance, to one end of the diode capacitance C,, causing a current, of value proportional to C,, to flow to the input of the special low-noise amplifier A.
-
A 5 A 100 kHz monolithic bipolar DC/DC converter
All power and control circuits are contained within the IC, including a precision bandgap refmnce and 100Khz oscillator .
-
Electronics from the Ground Up: Learn by Hacking, Designing, and Inventing > Troubleshooting and Final Thoughts
For example, a 100 kHz oscillator will generate signals that occur at frequencies of N × 100 kHz, where N is a natural number greater than or equal to 1, such as 1, 2, 3, …, 10, 11.
-
Temperature- and Supply Voltage-Independent Time References for Wireless Sensor Networks
The frequency deviation of the 100 kHz oscillator over a −40 to 85 ◦C temperature range compared to a T−1.6 trend line, is below ±1.1 % after one-point trimming.
-
HANDBOOK OF BIOMEDICAL INSTRUMENTATION, THIRD EDITION > Biomedical Recorders
Isolation of the patient circuit is obtained using a low capacitance transformer whose primary winding is driven from a 100 kHz oscillator .
-
A small, low power boost regulator optimized for energy harvesting applications
100kHz Oscillator .
Indicates content that may require registration and/or purchase.