-
Supplier: Beswick Engineering Co., Inc.
Description: Straight barb fitting with integrated wire mesh filter element. The filter element is contained within a 10-32 male thread. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes
- Filter Size Rating: 10 to 43 microns
- Maximum Inlet Pressure: 100 psi
- Connection: #10-32 NPT
- Filter Type: General Purpose
-
Supplier: SKS Science Products
Description: These LDPE plastic funnels with bronze mesh filters feature an anti-splash ring that eliminates spilling of liquids caused by the swirling action created when a liquid is poured into a funnel. Supplied with an attached 100 mesh filter. The replacement screens for
-
Description: Aluminum Mesh Prefilter Panel Filter, 12.00-inch length x 20.00-inch width x 1.00-inches deep, Mini-Mist 500 and other brands of collectors.
- Length: 12 inch
- Width / Ring Size: 20 inch
- Operating Temperature: 149 F
- Features: Other
-
-
Supplier: Dontech Incorporated
Description: width/diameter for most mesh counts is 0.0011” and 0.0022” for woven and 0.0005" for etched mesh. Dontech’s OFW and MEM100 meshes combine excellent shielding effectiveness with optical performance, making them ideally suited for electronic displays and optics applications. Typical
-
Supplier: Rosedale Products, Inc.
Description: Overcome temperature and compatibility limitations of other filters
- Filtration Grade (Micron Rating): 100 µm
- Maximum Pressure: 60 psi
- Maximum Temperature: 500 F
- Filtration Product: Chemicals, Lubricants, Water
-
Supplier: Rosedale Products, Inc.
Description: Superior filtration and longer life, multiple layers of woven wire mesh
- Filtration Grade (Micron Rating): 100 µm
- Filtration Product: Chemicals, Coolants, Water
- Application / Industry: Engine / Transmission, Food and Beverage, Power Generation
- Additional Features: FDA Compliant
-
Supplier: Cole-Parmer
Description: Gaskets are available in platinum-cured silicone, Viton
, EPDM, PTFE, and Tuf-Steel in mesh sizes of 10, 20, 40, 60 and 100. Screen mesh is constructed of 316L SS. Gaskets meet USP Class VI, USDA, 3-A and cGMP criteria. FDA compliant. All gaskets are animal-derived - Features: Other
-
Supplier: Cole-Parmer
Description: Gaskets are available in platinum-cured silicone, Viton
, EPDM, PTFE, and Tuf-Steel in mesh sizes of 10, 20, 40, 60 and 100. Screen mesh is constructed of 316L SS. Gaskets meet USP Class VI, USDA, 3-A and cGMP criteria. FDA compliant. All gaskets are animal-derived - Features: Other
-
Supplier: Cole-Parmer
Description: Gaskets are available in platinum-cured silicone, Viton
, EPDM, PTFE, and Tuf-Steel in mesh sizes of 10, 20, 40, 60 and 100. Screen mesh is constructed of 316L SS. Gaskets meet USP Class VI, USDA, 3-A and cGMP criteria. FDA compliant. All gaskets are animal-derived - Features: Other
-
Supplier: Cole-Parmer
Description: Gaskets are available in platinum-cured silicone, Viton
, EPDM, PTFE, and Tuf-Steel in mesh sizes of 10, 20, 40, 60 and 100. Screen mesh is constructed of 316L SS. Gaskets meet USP Class VI, USDA, 3-A and cGMP criteria. FDA compliant. All gaskets are animal-derived - Features: Other
-
Supplier: Radwell International
Description: FILTER ASSEMBLY, 45DEGREE, 100 MESH, SATURN 45 DEGREE FILTER. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Dupont Water Solutions
Description: Ion exchange (IX) resins are polymers that are capable of exchanging ions with ions in a solution that is passed through them.
- Filter Medium Material: Ion Exchange Resin
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TANK FILTER SCREENS, FILTER, ASSY PB TANK 100 MESH, PROBLUE/DURABLUE. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Forsta Filters Inc.
Description: The Zero Series offers a unique configuration of automatic self-cleaning water filters.Zero Series automatic water filters have a straight flange configuration to accommodate simple installation. The Zero Series filter will integrate with any straight pipeline.Zero Series
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 2,700 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 210 F
-
Supplier: Radwell International
Description: FILTER, 100 MESH, STAINLESS STEEL SCREEN. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Watts
Description: Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD170 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5, 20, 50 and 100. Fit for PWHSG-ASY-JUMB-170 Jumbo Cartridge
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD90 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5, 20, 50 and 100. Fit for PWHSG-ASY-JUMB-90 Jumbo Cartridge
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD40 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5, 20, 50 and 100. Fit for PWHSG-ASY-JUMB-40 Jumbo Cartridge
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: CSC Scientific Company, Inc.
Description: The Wet Wash Sieve is a deep sieve with a variety of filter sizing options
- Sieve Designation: # 100 (150 µm), # 120 (125 µm), # 140 (106 µm), # 170 (90 µm), # 20 (850 µm), # 200 (75 µm), # 230 (63 µm), # 25 (710 µm), # 270 (53 µm), # 30 (600 µm), # 325 (45 µm), # 35 (500 µm), # 40 (425 µm), # 400 (38 µm), # 45 (355 µm), # 450 (32 µm), # 50 (300 µm), # 500 (25 µm), # 60 (250 µm), # 635 (20
- Standard Diameter: 3"
- Standard Heights: Full Height
-
Supplier: General Pump
Description: Inline High-pressure Filter, 100 Mesh Screen, Brass General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for
- Maximum Liquid Flow: 8 GPM
- Maximum Pressure: 5,000 psi
- Configuration: In-line
- Features: Other
-
Supplier: CSC Scientific Company, Inc.
Description: The Wet Wash Sieve is a deep sieve with a variety of filter sizing options
- Sieve Designation: # 10 (2.0 mm), # 12 (1.7 mm), # 14 (1.4 mm), # 16 (1.18 mm), # 3 1/2 (5.6 mm), # 4 (4.75 mm), # 5 (4.0 mm), # 6 (3.35 mm), # 7 (2.8 mm), # 8 (2.36 mm), .265" (6.7 mm), .530" (13.2 mm), 1 1/2" (37.5 mm), 1 1/4" (31.5 mm), 1.00" (25.0 mm), 1.06" (26.5 mm), 1/2" (12.5 mm), 1/4" (6.3 mm), 2" (50 mm),
- Standard Diameter: 3"
- Standard Heights: Full Height
-
Supplier: Fab-Tex Filtration Inc.
Description: Reliable and responsive, Fab-Tex Filtration provides an ever-expanding line of replacement Air Intake filter elements for most OEM equipment such as Dollinger, Consler, Endustra, Gardner-Denver, Shawndra Sparks, Sunshine, IFM and Universal. These elements are specifically developed to remove
- Height: 20.75 inch
- Width / Ring Size: 9 inch
-
Supplier: WLC Company, Inc.
Description: FilterBall® - 1/4 turn, lever operated, corrosion-resistant brass ball valve, equipped with standard 20 mesh filtering screen. 100% full port. Blow-out proof two-piece design. Made in Italy. 100% tested. T-100 Filter Ball is made from corrosion resistant
- Valve Size: 2 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 300 F
- Valve Type: Ball Valves
-
Supplier: CSC Scientific Company, Inc.
Description: The Wet Wash Sieve is a deep sieve with a variety of filter sizing options
- Sieve Designation: # 100 (150 µm), # 120 (125 µm), # 140 (106 µm), # 170 (90 µm), # 20 (850 µm), # 200 (75 µm), # 230 (63 µm), # 25 (710 µm), # 270 (53 µm), # 30 (600 µm), # 325 (45 µm), # 35 (500 µm), # 40 (425 µm), # 400 (38 µm), # 45 (355 µm), # 450 (32 µm), # 50 (300 µm), # 500 (25 µm), # 60 (250 µm), # 635 (20
- Standard Diameter: 8"
- Standard Heights: Half Height
-
Supplier: CSC Scientific Company, Inc.
Description: The Wet Wash Sieve is a deep sieve with a variety of filter sizing options
- Sieve Designation: # 10 (2.0 mm), # 12 (1.7 mm), # 14 (1.4 mm), # 16 (1.18 mm), # 3 1/2 (5.6 mm), # 4 (4.75 mm), # 5 (4.0 mm), # 6 (3.35 mm), # 7 (2.8 mm), # 8 (2.36 mm), .265" (6.7 mm), .530" (13.2 mm), 1 1/2" (37.5 mm), 1 1/4" (31.5 mm), 1.00" (25.0 mm), 1.06" (26.5 mm), 1/2" (12.5 mm), 1/4" (6.3 mm), 2" (50 mm),
- Standard Diameter: 12"
- Standard Heights: Full Height
-
Supplier: Eaton
Description: and lubrication oils. The pressure filters of the series MNL 40-100 are suitable for a working pressure up to 2320 PSI and equipped with elements according to DIN 24 550 T3. The pressure peaks are absorbed by a sufficient margin of safety. The MNL-filter is in-line mounted. MNL
- Maximum Pressure: 2,320 psi
- Maximum Liquid Flow: 119 GPM
- Features: Housing and Filter Assembly, Other
- Filtration Product: Hydraulic Fluid
-
Supplier: GE ENERGY Air Filtration
Description: long service life. Constructed with 100% synthetic high performance woven mesh, GE’s TS1000 coalescer is designed to operate in the harshest conditions such as coastal desert environment to protect turbines. Traditional Performance Cartridges Wet/Dry F8 Pulse (LP8) The LP8 synthetic
- Range: Nano Filtration
-
Supplier: ARKPLAS
Description: materials. Stainless Steel Filters are available in two different mesh counts. 100 mesh count (140 micron rating), for larger particle removal, and 200 mesh count (74 micron rating), for smaller particle removal. HDPE Filters are fiber filters with a
- Filtration Grade (Micron Rating): 200 µm
- Filtration Product: Chemicals, Water
- Additional Features: FDA Compliant
- Application / Industry: Food and Beverage
-
Supplier: Process Sensing Technologies USA
Description: carrier, wire mesh filter 10µm, -50…100 °C Filter Carrier for HC2A-IC/SM Probes SPA-SS-WM, Steel 1.4301 filter carrier, wire mesh filter, 10µ, -100…200 °C SPA-SSS, Filter and filter carrier, Sintered steel 25µm, -100…200 °C
- Form Factor: Sensor / Probe
-
Supplier: Eaton
Description: filter-side without interrupting operation. These filters can be installed as suction filters. They have a maximum flow rate of 580 PSI and visual/electrical DP indicators. ASME U-stamps are available. DA 100 Operating temperature ranges: calculation temperature (pressure
- Maximum Pressure: 580 psi
- Maximum Liquid Flow: 528 GPM
- Features: Housing and Filter Assembly, Other
- Filtration Product: Hydraulic Fluid
-
Supplier: PressureParts.Com
Description: AR Aluminum Line Strainer Stainless Steel GHT Tension Spring Cuffed Filter Two 1/4" Side Ports Includes Garden Hose Adapter Max PSI - 100 Max GPM - 8 Mesh - .60 Inlet -1/2"FGH Outlet - 1/2"
-
Description: Description What is API Y Type Filter Valve API Y-type filter valve, also known as a Y-strainer or Y-type strainer, is a filtering device designed to remove solid particles from liquids or gases within a pipeline system. The Y-type filter valve features a Y-shaped body, which
- Valve Size: 4 to 20 inch
- Port Size: 4 to 20 inch
- Valve Type: Directional Valves
- Features: Other
-
Supplier: Ellsworth Adhesives
Description: ITW Dynatec UFD Brand™ 101247 is a filter basket for the UFD Brand™ Fiberized Spray Applicator. 100 mesh.
-
Description: An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump’s flow rate and inlet port size. The filter design
- Pipe Size: 0.5 inch
- Pressure Rating: 0 to 70 psi
- Applications: General Purpose, Water
- Features: Integral Filter
Find Suppliers by Category Top
Featured Products Top
-
1. What is High-efficiency oil absorption filter bag? High-efficiency oil absorption filter bag is produced by melt (read more)
Browse Filter Media Datasheets for Harbory Filtration -
the size of the contaminants (dirt, sediment, rust, microorganisms, etc.) you need to filter out. Micron (µm): Filters are rated by the size of particles they can effectively capture (e.g., 1µm, 5µm, 10µm, 25µm, 50µm, 100µm). Match to (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Optimized for Power Filtering and High-Stress Applications (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
electronic systems that demand stable filtering, energy storage, and voltage regulation. Its metallized polypropylene film or mesh safety film structure provides (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The W3B (WLM series) Power Electronic Capacitor is engineered for high-performance power electronic systems requiring reliable filtering, (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Primary Filtration & Membrane Support Materials
Primary Filtration & Membrane Support Materials Our expanded metal foils and polymers improve the performance of filters, particularly in industries where resistance to high temperatures or caustic materials is (read more)
Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division