-
Supplier: Newark, An Avnet Company
Description: DECADE/DIVIDER, 10BIT, SOIC-16; Logic Family / Base Number:CD4017B; Counter Type:Decade / Divider; Clock Frequency:11MHz; Count Maximum:10; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; RoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: and Doze modes with fast wake-up Analog-to-Digital Converters (ADCs): 10-bit, 1.1 Msps or 12-bit, 500 Ksps conversion 2 and 4 simultaneous samples (10-bit ADC) Up to 6 input channels with auto-scanning Conversion start can be manual or synchronized with 1 of 4
- Pin Count: 28
- Clock Speed: 40 MHz
- MIPS: 40
- Operating Temperature: -40 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: oscillator design Single IC to cover up to 130MHz output frequency Direct oscillation operation with optional programmable features: ±50ppm Frequency Tuning Output Drive Setting (4, 8, or 16mA) 6-bit Odd/Even Output Divider (≤ ÷63) Input Frequency: Fundamental
- Output Frequency: 19 to 65 MHz
- Device Type: Clock Generator
- Bus Interface: LVDS, LVPECL
- Features: Other
-
-
Supplier: Microchip Technology, Inc.
Description: 12-channel Direct Memory Access Controller (DMAC) 12-channel Event System Up to eight 16-bit Timer/Counters (TC), configurable as either One 16-bit TC with compare/capture channels One 8-bit TC with compare/capture channels One 32-bit TC with compare/capture channels, by
- Clock Speed: 48 MHz
- Internal RAM Size: 4 KB
- Internal ROM Size: 32 KB
- Number of Timers: 5
-
Digital Signal Processors (DSP) - 16-bit DSC for Precision Motor Control, PWM a -- DSPIC33FJ128MC204Supplier: Microchip Technology, Inc.
Description: Trigger for ADC conversions PWM frequency for 16-bit resolution (@ 40 MIPS) = 1220 Hz for Edge-Aligned mode, 610 Hz for Center-Aligned mode PWM frequency for 11-bit resolution (@ 40 MIPS) = 39.1 kHz for Edge-Aligned mode, 19.55 kHz for Center-Aligned mode 2-channel
- Pin Count: 44
- Clock Speed: 40 MHz
- MIPS: 40
- Operating Temperature: -40 to 150 C
-
Supplier: Infineon Technologies AG
Description: sensing via shunt Measurement unit: 8-bit ADC module with 10 multiplexed inputs 10-bit ADC module with 8 multiplexed inputs, 5 external Analog inputs On chip temperature and battery voltage measurement unit Independent Programmable window watchdog 5V/1.5V Internal
- Clock Speed: 24 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: On-chip OSC and PLL for clock generation One high voltage monitoring input with wake up functionality Measurement unit: 8-bit ADC module with 10 multiplexed inputs 10-bit ADC module with 8 multiplexed inputs, 5 external Analog inputs On chip temperature and battery
- Clock Speed: 20 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: High speed Operational amplifier for motor current sensing via shunt Measurement unit: 8-bit ADC module with 10 multiplexed inputs 10-bit ADC module with 8 multiplexed inputs, 5 external Analog inputs On chip temperature and battery voltage measurement unit Independent
- Clock Speed: 24 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: for motor current sensing via shunt Measurement unit: 8-bit ADC module with 10 multiplexed inputs 10-bit ADC module with 8 multiplexed inputs, 5 external Analog inputs On chip temperature and battery voltage measurement unit Independent Programmable window watchdog
- Clock Speed: 24 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: ValueTronics International, Inc.
Description: Bandwidth: 1 GHz Vertical resolution: 10 bits (14 bits with averaging) Sampling rate: up to 20 MS/s 4 Channels CRT: 8 1/2" color, touch screen Statistics Advanced Waveform Processing - Differentiate, integrate, interpolate, smooth, average, and envelope Arithmetic Operators -
- Bandwidth: 1,000 MHz
- Number of Input Channels: 8 (# channels)
-
Supplier: Nexperia B.V.
Description: configuration. If master reset inputs (1MR and 2MR) are used to simultaneously clear all 8 bits of the counter, a number of counting configurations are possible within one package. The separate clocks (nCP0 and nCP1) of each section allow ripple counter or frequency division
- Counter Category: Asynchronous (Ripple)
- Features: ESD Protection, Other
-
Supplier: Richardson RFPD
Description: reduction in the current consumption. The update rate, cutoff frequency, and settling time will scale with the clock frequency.The part operates with a power supply from 2.5 V to 5.25 V. When operating from a 3 V supply, the power dissipation for the part is 225 µW maximum. It is
- Resolution: 24 bits
- Features: Other
-
Supplier: Integrated Device Technology
Description: power-up. JTAG boundary scan is also implemented. Each of the three PLLs has an 8-bit pre-scaler and a 12-bit feedback divider. This allows the user to generate three unique non-integer-related frequencies. The PLL loop bandwidth is programmable to allow the user to tailor the
- Supply Voltage: 3.3 volts
- Clock Skew: 150 ps
- Output Frequency: 0 to 500 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Richardson RFPD
Description: pin compatible with the AD9268 16-bit ADC, the AD9251 and AD9258 14-bit ADCs, and the AD9231 12-bit ADC, enabling a simple migration path between 10-bit and 16-bit converters sampling from 20 MSPS to 125 MSPS.
- Category: Development Board
-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) 96 Lines of Digital Input/Output Four and Eight Bit Ports Independently Selectable for Inputs or Outputs All 96 I/O Lines Buffered by Transceivers on the Card* I/O Buffers can be Enabled/Disabled under
- Number of ports: 96
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI
-
Supplier: ValueTronics International, Inc.
Description: status propagation from the AES/EBU output to the input. Range is 0–192 (frames), resolution ±60 ns. AES/EBU Input Voltage Balanced: 400 mV to 10.24 Vpp, ± (10% + 50 mV) Unbalanced: 100 mV to 2.56 Vpp, ± (10% + 30 mV) Jitter Amplitude (500 Hz): (peak-peak sine wave calibrated)
-
Supplier: ValueTronics International, Inc.
Description: Modulation/Sweep/Burst/Frequency Counter 2 Equivalent Performance Arbitrary Channels Frequency: 1µHz~60MHz Pulse Generator Frequency: 25MHz True Point by Point Output Arbitrary Waveform Function: 200MSa/s, 100MHz Repetition Rate, 14-bit Resolution,16k Point Memory Depth
- Minimum Frequency Range: 60 MHz
- Maximum Frequency Range: 60 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ACCES I/O Products, Inc.
Description: I/O connector. The resettable 0.5A fuse can be reset by cycling computer power. COUNTER/TIMERS Optionally you can have one, two, or three 48-bit down counters configured as Event Counters (see the Block Diagram which shows one 48-bit counter) and can also be used as a Frequency
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 122 F
- Features: Application Software Included, PCI
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: I/O connector. The resettable 0.5A fuse can be reset by cycling computer power. COUNTER/TIMERS Optionally you can have one, two, or three 48-bit down counters configured as Event Counters (see the Block Diagram which shows one 48-bit counter) and can also be used as a Frequency
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 122 F
- Features: Application Software Included, PCI
- User Interface: Computer Programmable
-
Supplier: ValueTronics International, Inc.
Description: impedance into 0 V Low Frequency Jitter Input (BERTScope S/Si/SPG models) Allows use of external low frequency sinusoidal jitter source to modulate the stressed pattern generator output. Frequency Range: DC to 100 MHz Jitter Amplitude Range: Up to 1 ns Input Voltage Range: 0-2 V
-
Supplier: Laurel Electronics LLC
Description: built-in (isolated) 5, 10, or 24 Vdc excitation supply can power proximity switches and other sensors. Exceptional Accuracy and Stability. Laureate transmitters determine frequency by taking the inverse of period as measured with a calibrated quartz crystal time base. This results in
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: motor with highest μStep smoothness reducing the input frequency divided by 16. A full set of protection and diagnostic features makes this device very rugged. It directly drives external MOSFETs for currents of up to 6A. This way it reaches highest energy efficiency and allows driving of a
Find Suppliers by Category Top
Featured Products Top
-
. The 2-way divider exhibits Insertion Loss of <0.8 dB across the full frequency range. Maximum VSWR is 1.45. Input power rating is 10 watts with 2:1 load VSWRs. Units with tighter Amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements. The (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment, announces a new 4-way power divider offering high performance over the ultra-broadband frequency range of 1.0 to 40.0 GHz in a compact package. KRYTAR has used its proprietary (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
24.0 GHz (C- thru K-Bands) with 18.0 dB Isolation and ±0.4 dB of maximum Amplitude Tracking, with maximum Phase Tracking is ±6 degrees. The 2-way divider exhibits Insertion Loss of 1.25 dB across the full frequency range. Maximum VSWR is 1.6. Input power rating is 10 watts with 2 (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
Phase Tracking is the ratio of one output to the other output in dB or degrees respectively. Units with tighter amplitude and Phase Tracking specifications can be supplied. Contact the factory with your specific requirements. The 2-way divider exhibits Insertion Loss of 1.0 dB with Maximum VSWR of (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
(selectable 10, 12, 14, or 16 bits), and tracking rate (up to 3,125 revolutions per second) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
resolution and low phase-noise performance. Its low power consumption of 4 mA @ 3V, 900 MHz provides extended battery life. Utilizing a configurable Delta Sigma architecture, a 10 or 18-bit modulator enables system designers to tradeoff step size, phase noise, and reference spurious performance. The SKY (read more)
Browse Frequency Synthesizers Datasheets for Skyworks Solutions, Inc. -
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
10 kHz - 625 MHz phase detector frequency integer mode - 250 MHz phase detector frequency fractional mode - 25-bit fixed, 49-bit combined fractional modulus - 4 GHz reference input frequency - Typical −95 dBc PFD spurs APPLICATIONS - Wireless infrastructure - Test and measurement - Aerospace and defense (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
offer high-pass frequency response to attain low insertion loss and high isolation. KRYTAR's 8 new power dividers frequency coverage includes: Models 6060400 and 6060400K from 6.0 to 40.0 GHz; Models 6100400 and 6100400K from 10.0 to 40.0 GHz; Models 6180400 and 6180400K from 18.0 to 40.0 GHz (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
also be used as a power combiner Highlight Specifications (Standard Models) Frequency ranges from 300 MHz to 50 GHz across the listed standard models Insertion loss: 1.0 dB to 6.5 dB, depending on way count and band VSWR: 1.35:1 to 2 (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Chengdu Filter Technology Co., Ltd.
More Information Top
-
A 100-V AC Energy Meter Integrating 20-V Organic CMOS Digital and Analog Circuits With a Floating Gate for Process Variation Compensation and a 100-V Organic p...
The 50-Hz clock pulses used for the input of the 10 bit frequency divider are directly generated from the 100- .
-
Circuit techniques for enhancing the clock data compensation effect under resonant supply noise
The two VCO frequencies can be monitored by measuring the output signal from a 10 bit frequency divider circuit.
-
A novel low-cost universal three-terminal universal sensor interface
The oscillator itself runs at about 50kHz, so a 10 bit frequency divider is added.
-
An FPGA-based method for non-linear LADAR image scanning correction and enhancement
Using the base 65MHz clock and a standard 10 - bit frequency divider (divide by 1024), the base counter (t) can be expected to reach integers near 65,000.
-
An all-digital Read Stability and Write Margin characterization scheme for CMOS 6T SRAM array
The measured analog voltage is fed into an unity-gain buffer, converted into frequency by VCO, divided through a 10 - bit Frequency Divider (FD) and read-out by the counter.
-
A Local Random Variability Detector With Complete Digital On-Chip Measurement Circuitry
Characteristics of VCO with a 10 - bit frequency divider following the VCO.
-
Research of a Chinese terminal I/O port ASIC
There are three serial ports with the same principle in XT-1, and eight baud rates are generated for them by a 10 - bit frequency divider .
-
Design a C.I for sensitive tactile system for robotic hand with capacitance effect
That result it much better that the human hand, with this calculus its possible see that needs a frequency divider of 10 bits like 74LS142, so its necessary exchange the frequency divisor 74LS60 by 74LS142 and crystal with a work frequency of …
-
http://www.nxp.com/documents/user_manual/UM10441.pdf
PLL configuration examples PLL input clock sys_pllclkin (Fclkin) Main clock (Fclkout) MSEL bits Table 10 M divider value PSEL bits Table 10 P divider value FCCO frequency FLASH_ OVERRIDE bit Table 9 SYSAHB CLKDIV Table 20 .
-
http://www.nxp.com/documents/user_manual/UM10398.pdf
PLL configuration examples PLL input clock sys_pllclkin (FCLKIN) Main clock (FCLKOUT) MSEL bits Table 10 M divider value PSEL bits Table 10 P divider value FCCO frequency .
Indicates content that may require registration and/or purchase.