-
Description: + Integrated with oscilloscope, frequency counter, voltmeter and FFT spectrum analyzer. + 70 - 200MHz bandwidth,1.25GSa/s real-time sampling rate. + 50M storage depth, up to 700,000wfms/s waveform refresh rate, ensuring clear signal capture. + 12-bit Vertical Resolution, vertical
- Bandwidth: 200 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 12 (# bits)
- Features: Integral Display, Other
-
Description: body-design, less space accommodation · multi-interface integration - USB host, USB device, USB port for PictBridge, LAN, AUX, and more+ VGA port - better solution for video expansion, and teaching demonstration · 8 inch 800 x 600 high resolution LCD
- Number of Input Channels: 2 (# channels)
- A/D Resolution: 12 (# bits)
- Host Interface: Ethernet, USB
- Features: Other
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Power of ten (10-bit ADC, 10 Msample memory and 10.1" touchscreen) combined with smart operating concepts make the R&S®RTB2000 Digital Oscilloscopes the perfect tool for university laboratories, for troubleshooting embedded designs during development and for
- Bandwidth: 300 MHz
- Number of Input Channels: 4 (# channels)
- Number of Trigger Inputs: 16 (# channels)
- A/D Resolution: 16 (# bits)
-
-
Supplier: ValueTronics International, Inc.
Description: Channel Acquisition Record Length: 24 Kpts 50 Ω input coupling Rise Time: < 5 ns Vertical Resolution: 8 bit Vertical Sensitivity: 2 mV/div -10 V/div (1-2-5 order) DC Gain Accuracy: <±3.0%: 5 mV/div to 5 V/div in fixed gain ranges; <±4.0%: 2 mV/div in variable gain ranges Maximum Input
- Bandwidth: 200 MHz
- Number of Input Channels: 4 (# channels)
-
Description: · 4 channels ultra thin design · Up to 100MHz bandwidth, and max 1GS/s real-time sample rate · 8 bits, 12 bits, 14 bits vertical accuracy, more accurate measurement · Max 10M record length · Friendly UI : X-Y, and waveform 2 views displayed on the same screen · SCPI、LABVIEW
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 14 (# bits)
- Features: Other
- Host Interface: USB
-
Supplier: Siglent Technologies NA, Inc.
Description: supports multi-touch gestures. Interfaces include: 4x USB Host 3.1 Gen 1,2x USB 3.0 Host,USB 2.0 Device,2x 1000M LAN,DVI-D,DP 1.2, HDMI 1.4,Audio, External Triger In, Aux Out (Pass/Fail, Trigger Out), 10 MHz In,10 MHz Out Built-in web server supports remote control
- Bandwidth: 3,000 MHz
- Number of Input Channels: 4 (# channels)
- Operating Temperature: 32 to 122 F
- Features: Integral Display, Other, RoHS Compliant
-
Description: · Dual-channel, ultra-thin body design. · 100MHz bandwidth, and 1GSa/s real-time sampling rate. · Standard built-in 5MHz signal generator. · 8-bit, 12-bit, 14-bit vertical resolution, more accurate measurement. · Max. 10M record length. · Friendly UI, X-Y and waveform can be
- Number of Input Channels: 2 (# channels)
- A/D Resolution: 14 (# bits)
- Features: Other
- Host Interface: USB
-
Supplier: Teledyne LeCroy
Description: The HDO9000 with HD1024 Technology provides exceptional signal fidelity with 10-bit resolution, 4 GHz bandwidth and a superior oscilloscope experience to deliver faster time to insight. Key Features 10 bit resolution; up to 13.8 bits with Optimized Filtering
- Bandwidth: 2,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 13.8 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Siglent Technologies NA, Inc.
Description: measurement and math capabilities, options for a 50 MHz waveform generator, as well as serial decoding, mask test, bode plot, and power analysis are also features of the SDS2000X Plus. A 10-bit acquisition mode helps to satisfy applications which require more than 8-bit
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
- Host Interface: Ethernet, USB
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: LXI class C compliant with MATLAB support. An additional four USB 2.0 host ports and a USB 2.0 device port on the back panel are perfect for extra connectivity including an optical drive. A USB 2.0 device port lets you control the scope and transfer data via a USB 2.0
- Bandwidth: 33,000 MHz
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT's SDS2000X high-resolution digital oscilloscopes are based on 2 GSa/s, 12-bit Analog to Digital converters and front ends with excellent noise floor performance. SDS2000X HD oscilloscopes are available in bandwidths of 350 MHz, 200 MHz, and 100 MHz, have a maximum record
- Bandwidth: 100 MHz
- Number of Input Channels: 4 (# channels)
- Host Interface: Ethernet, USB
-
Supplier: Teledyne LeCroy
Description: electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs. Key Features 4 input channels 16 digital channels (with –MS models) 12-bit ADC resolution, up to 15 bits with enhanced resolution Up to
- Bandwidth: 350 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 15 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Transcat, Inc.
Description: common programming environment Up to 2 GSa/s sample rate, 2 Mpts stand memory 8 bit vertical resolution (extensible to 12 bits with high-resolution mode) Standard rack mount hardware 100% software compatible with 6000A Series portable oscilloscopes Optional secure environment
- Bandwidth: 500 MHz
-
Supplier: Allied Electronics, Inc.
Description: Capture Events Other Oscilloscopes miss - The next Generation of Portable Oscilloscopes Engineers need tools capable of handling today’s design challenges. The new 5000 Series oscilloscopes tackle these needs with responsive deep memory, a high-definition display system, and a
-
Supplier: Transcat, Inc.
Description: software package USB interface and RS-232 port Each Unit Includes Siglent SDS1072CML Digital Oscilloscope 1:1/10:1 Probe (2x) Power Cable (fits standard of country purchased for use in) Qualified certification Guarantee card CD (includes EasyScope computer software) User Manual
- Bandwidth: 70 MHz
-
Supplier: Allied Electronics, Inc.
Description: than 15 lb. (6.7 kg) Connectivity • Two USB Host Ports on the Front Panel and Four on the Rear Panel for Quick and Easy Data Storage, Printing, and Connecting USB Peripherals • USB Device Port on the Rear Panel for Easy Connection to a PC or GPIB Control with an Adapter •
-
Supplier: Allied Electronics, Inc.
Description: than 15 lb. (6.7 kg) Connectivity • Two USB Host Ports on the Front Panel and Four on the Rear Panel for Quick and Easy Data Storage, Printing, and Connecting USB Peripherals • USB Device Port on the Rear Panel for Easy Connection to a PC or GPIB Control with an Adapter •
-
Supplier: Cleverscope, Ltd.
Description: and Paste" facility. Key features include... 2 by 10, 12 or 14 bit analog channels - 100 MSa/s simultaneously USB 2.0 Interface to the PC Huge 4/8M Samples storage per channel - up to 32Mbytes in total Highly flexible mixed signal triggering View small ac signals superimposed on
- Number of Input Channels: 11 (# channels)
- Number of Trigger Inputs: 1 (# channels)
- A/D Resolution: 14 (# bits)
- Data Storage (RAM): 32 MB
-
Supplier: Transcat, Inc.
Description: interfaces: USB Device, USB Host, support U-Disk storage and software update Provide 10 nonvolatile storage spaces for user's arbitrary waveforms Be capable of seamlessly connected to SIGLENT Digital Storage Oscilloscope Configurable with powerful arbitrary waveform
- Maximum Input Channels: 1
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 10 MHz
- Generator Type: Function
-
Supplier: ValueTronics International, Inc.
Description: variety of waveforms: AM, FM, PM, FSK, PWM, Sweep, Burst Versatile input and output signals: Waveforms output, Digital synchronous signals output, External Modulation Source, Clock Reference (10 MHz), External Trigger and Internal Clock Output (10 MHz) I/O: USB Device, RS-232,
- Minimum Frequency Range: 40 MHz
- Maximum Frequency Range: 40 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: front , 1 on rear), GPIB, 10/100 BaseT Ethernet, RS-232, 10 MHz external output, 10 MHz timebase output The Wavecrest SIA3000 SIGNAL INTEGRITY ANALYZER with the rapid increase of clock speeds and data rates due to the exponential growth in data transmission, test engineers and
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Bandwidth: 62.5 MHz
- Number of Input Channels: 6 (# channels)
- Number of Trigger Inputs: 3 (# channels)
- A/D Resolution: 14 (# bits)
-
Supplier: Yokogawa Corporation of America
Description: The DLM2000 is a bench-top oscilloscope for electronic design or debug. It's ergonomic and easy to use, and packed with features. With bandwidths from 200 to 500 MHz and memory from up to 250 Mpoints, you can be certain there is a DLM2000 to meet your application and budget. With the
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 12 (# bits)
- Host Interface: Ethernet, SCSI, USB
Find Suppliers by Category Top
Featured Products Top
-
: Bandwidth: 2GHz (MSO7204X) and 1GHz (MSO7104X) Vertical Resolution: 8-bit, 12-bit ERES 4 Analog Ch/16 Digital Ch, Logic Analyzer software and probes are optional Max Sample Rate: 10GSa/s per (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
. A Nine-in-One powerhouse, the UNI-T MSO3000HD series offers instruments with functions that include a Real 12-bit, High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
SIGLENT’s SDS3000X HD series Digital Storage Oscilloscopes are available in bandwidths of 1 GHz, 500 MHz and 350 MHz, have 12-bit ADCs with sample rate up to 4GSa/s, maximum record length of 400 Mpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS1000X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz and 100 MHz, have maximum record length of 100 Mpts, and (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
oscilloscope combines robust signal capture capabilities with a portable, user-friendly design. It features a 1GSa/s maximum sampling rate and a deep 110Mpts memory depth to capture and analyze complex automotive waveforms in detail. With its large 10.1-inch high-resolution touch screen (1280x800), built (read more)
Browse Oscilloscopes Datasheets for TPS Elektronik GmbH -
S.I. Tech's 2183/2184 USB 2.0 Bit-Drivers extend computer's USB port over 2Km-multimode fiber or 10Km-single mode fiber. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
SIGLENT’s SDS6000A series Digital Storage Oscilloscopes are available in bandwidths of 2 GHz, 1 GHz, and 500 MHz, have a sample rate of 5 GSa/s (10 GSa/s ESR) at each channel, a maximum record length of 500 Mpts, and display up to 4 analog channels 16 digital channels mixed (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
prototype and deploy production-ready software to support video transmission over GigE, 10 GigE, and USB 3.0 using the same application programming interface (API). Key Features Compact and low (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
/turn) and achievable accuracies in the 10's of arc seconds, the model 7700 is easy to install. After the system is initialized upon power-up (about a degree), it can yield up to 22-bit SSI resolution, allowing all of the inherent benefits of an absolute encoder at an incremental encoder price point (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
. Featuring an ultra-low noise floor of ≤800μV and 7-bit ENOB at full bandwidth, this flagship instrument delivers measurement accuracy that rivals oscilloscopes costing twice as much. With support for 21+ serial protocols, advanced jitter analysis, and automated compliance testing, the (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US
More Information Top
-
Identification of Drag Parameters of Flow in High Permeability Materials by U-Tube Method
Then the signal acquired from the manometer is digitized by a analog-to-digital converter (A/D) with sam- pling rate of 1 kHz and a resolution of 12 bits ( oscilloscope HS4- 10 , TiePie Engineering) and transferred via USB to PC for further …
-
Lamb wave ultrasonic evaluation of welded AA2024 specimens at tensile static and fatigue testing
The signals were recorded using USB oscilloscope Handyscope HS4 with sampling rate of 5 MHz and 12 bit resolution and filtered using band-pass 10 -800 kHz filtering.
-
Vibration measurements based on demodulating the phase of a fiber 3dB-coupler Michelson interferometer
The NI USB -5133 eight- bit digitizer/ oscilloscope features 100 MS/s sampling rates on two simultaneously sampled channels with 10 input ranges from 40 mVpp to 40 Vpp.
-
Generators / 48
2-Channel OutputAmplitude range (CH1): 2 mVp-p to 10 Vp-p (50 Ω … … arbitrary waveform with 14- bit , 4 K pointsAbundant modulation … … CH1 only)Standard interface: USB Host & DeviceSeamless connectivity with DS series digital oscilloscopes : Lossless recurrence of stored …
-
Modulation / 5
2-Channel OutputAmplitude range (CH1): 2 mVp-p to 10 Vp-p (50 Ω … … arbitrary waveform with 14- bit , 4 K pointsAbundant modulation … … CH1 only)Standard interface: USB Host & DeviceSeamless connectivity with DS series digital oscilloscopes : Lossless recurrence of stored …
-
Measurement / Leader Instruments Corporation
2-Channel OutputAmplitude range (CH1): 2 mVp-p to 10 Vp-p (50 Ω … … arbitrary waveform with 14- bit , 4 K pointsAbundant modulation … … CH1 only)Standard interface: USB Host & DeviceSeamless connectivity with DS series digital oscilloscopes : Lossless recurrence of stored …
-
UbiComp 2007: Ubiquitous Computing
Finally, the outputs of the powerline interface are connected to a dual-input USB oscilloscope interface (EBest 2000) that has a built-in gain control. Each input has 10 - bit resolution with a full scale voltage of 1V, so the least significant bit represents a .
-
Electron bunch energy and phase feed-forward stabilization system for
the Mark V RF-linac free-electron laser
The pulse waveforms for the in-phase and quadrature signals are sampled using a Rigol DS1102E 100 MHz, 8- bit precision oscilloscope . The resulting 600 waveform samples at 10 ns intervals over 6 µs are then transmitted over USB to a control PC running Linux.
-
A measurement technique for quality control of windings for cast resin power transformers
… iv) 10 Hz max bandwidth for frequencies below 100 Hz and less than 10 % of the … The measurement setup has been implemented using standard instrumentation [1]: the synthesized signal generator HP 3325A, equipped with a GPIB port, and the PicoScope 3425 USB oscilloscope with 4 differential channels at 400 V, resolution 12 bits , sampling frequency of 20 MSample/s …
-
A Methodology for Combined Rotation-Extension Testing of Simple Steel Beam to Column Joints at High Rates of Loading
… of the flying column, by M7 laser distance sensors with a bandwidth of 10 kHz and resolution … … piezoceramic accelerom- eters manufactured by PCB Piezotronics Ltd, with -3 dB frequency range 0–30 kHz and linearity better than 1% Accelerometer, displacement gauge and load cell data were recorded by HS4 Handyscope USB 16- bit digital oscillo- scopes , operating at up to …
Indicates content that may require registration and/or purchase.