-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE The BelAire two stage electric compressor packages are available from 5 to 10HP (Iron Series), delivering15.3 to 35 CFM at 100psi. Each compressor comes complete with everything you need to optimize your work and minimize down time. All BelAire Two Stage
- Discharge / Operating Pressure: 175 psi
- Horse Power: 5 to 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Air Compressors Direct
Description: much as 60°F Extra Large 120-Gallon Horizontal Air Receiver •Provides more air for longer run times on air tools 2 Year Limited Warranty
- Flow Capacity: 31.3 to 30.2 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 40.9 CFM @ 90 PSI The Quiet Compressed Air System (QRS= Quiet Rotary Screw) •Perfect for light industrial applications where noise is an issue •65dBA easily meets the demands of body shops, repair bays, etc.
- Flow Capacity: 40.9 SCFM
- Horse Power: 10 HP
- Power Source: AC Three Phase
- Features: Other
-
-
Supplier: Central Air Compressor Co.
Description: The RCP compressor packages are available from 5 to 10 HP delivering 15.33 to 37.23 ACFM @ 100 psi. Each compressor comes complete with everything you need to optimize your work and minimize down time. All RCP Two Stage compressors come with a full 2 Year Warranty
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 15.33 to 37.23 SCFM
- Horse Power: 5 to 10 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Ingersoll Rand Air Compressors
Description: 5, 7.5 and 10 HP Air Compressor - Electric Driven Duplex Reciprocating Compressor Ingersoll Rand duplex reciprocating air compressors offer two individual compressor pumps and two motors mounted on a single tank, providing 100% built-in backup
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld 10-gallon, 2 HP, dental air compressor (WTS115802) is designed for the dental office environment. The oil-free pump makes this unit maintenance free. Its 10-micron filter keeps the air lines clear of dirt and water vapor. Operates on
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 5.6 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 V 3-Phase CFM 33 CFM @ 175 PSI Duplex Compressor Delivers Great Performance And Value •2 pumps and motors with an alternator for optimum performance Dependable And Easy To Use •Built in redundancy to make sure you get the
- Flow Capacity: 37 to 33.2 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 V 3-Phase CFM 35 CFM @ 175 PSI Two-Stage Solid Cast Iron Pump •Designed for superior quality & extends the life of the pump Compact Design •Ideal for work environments where space is a premium 10-HP Three-Phase
- Flow Capacity: 37.23 to 35.37 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Splash Lubricated, Evolution Champion Evolution Compressors provide the advantages of a reciprocating compressor coupled with less noise and vibration. Loaded with rugged features, these compressors deliver high
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 16.8 to 46.6 SCFM
- Horse Power: 5 to 15 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: BelAire
Description: THE QUIET COMPRESSED AIR SYSTEM Ideal for automotive repair and body shops, the BelAire line of rotary screw compressors are built to provide reliable and efficient compressed air in a compact design. BelAire rotary screw compressors allow for 100% duty in a extremely
- Discharge / Operating Pressure: 128 to 150 psi
- Horse Power: 5 to 15 HP
- Power Source: AC Single Phase, AC Three Phase
- Compressor Technology: Rotary Screw
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Super Quiet, ROLAIR Quality, Single Stage, Oilless, Two Cylinder, Ball Bearings,Cast-Aluminum Cylinder, Stainless-Steel Reed Valves, Low RPM for Quiet Operation—ONLY 60 dB!! MOTOR DESCRIPTION : 1 HP, 1725 RPM, Low-Amp Draw, Automatic Overload Protection, 115 Volt, 60 Hz,
- Flow Capacity: 2.35 to 3.8 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Sullair Corporation
Description: The Sullair OFS Series of air compressors utilizes proprietary rotary screw technology in providing 100% oil free air. Available in horsepower ranges from 100 to 350 hp (75 to 261 kW) Sullair OFS Series compressors are capable of providing pressures nominally rated
- Lubrication Style: Oil-free
- Compressor Technology: Rotary Screw
-
Supplier: FS-Curtis
Description: Series is an outstanding alternative to splash-lubricated reciprocating compressors and small rotary compressors. Choose higher quality. Choose superior durability. Choose ML Series pressure lubricated air compressors. ML Series Features At a Glance Centro-Ring Pressure
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: stainless-steel valve system delivers more cfm per horsepower Robust intercooler increases compressor efficiency Metal intake filter/silencer is superior to plastic Heavy-duty stamped-steel belt guard Suction valve head unloaders for continuous running air compressors Ultra Pack
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed Direct Drive Rotary Screw Air Compressors CPVSd 10-20 HP Compressed Air That Pays For Itself The Chicago Pneumatic Variable Speed direct drive compressor (CPVSd) allows you to save operating costs when your application does not require the
- Discharge / Operating Pressure: 73 to 182 psi
- Flow Capacity: 9 to 43 SCFM
- Horse Power: 10 HP
- Features: Integral Filter
-
Supplier: Rogers Machinery Company, Inc.
Description: counter with alarm warning display System pressure display Full voltage starter with overload protection General compressor fault with remote contacts Internal vibration isolators Air-cooled aftercooler for each compressor TEFC Motor ACCESSORIES & OPTIONS Air receivers
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 33.2 to 568.8 SCFM
- Horse Power: 3 to 60 HP
-
Supplier: Accuris
Description: COMPRESSORS, RECIPROCATING OR ROTARY POWER DRIVEN (EMD) AIR, BASE MOUNTED, 10 HP TO 300 HP
-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE The BelAire duplex compressors are available up to 20 HP and can deliver up to 50.50 acfm on single phase power. BelAire duplex compressors feature two pumps and motors, along with an alternator which ensures optimal performance. BelAire Two Stage
- Discharge / Operating Pressure: 175 psi
- Horse Power: 10 to 20 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Champion
Description: Rotary Vane 2-10 hp Compressors LV Series The Champion LV Series is a 100% duty cycle product. Low dBA levels allow you to locate the LV Series unit at your point of use allowing you to maximize floor space for your operation.
- Flow Capacity: 4.5 to 57.8 SCFM
- Horse Power: 2 to 10 HP
- Power Source: AC Single Phase, AC Three Phase
- Lubrication Style: Lubricated
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 4.0 CFM delivered at 90 PSI pump provides rapid recovery Oil lubricated pump improves durability Cast iron cylinder enhances pump life 10" pneumatic wheel and handle kit for ease of mobility Top load panel with positioning holes allows unit to transport loads up to 100 lbs
- Horse Power: 1.1 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: GENERON
Description: GENERON offers 2hp to 10,000hp (1.5kw - 7,457kw). Industry proven engineered OIL-LUBE Recip Compression Packages, built to any technical specification using engine or electric motor drives. Our packages move large volumes of air or gas, from ambient or elevated suction pressures, to
- Discharge / Operating Pressure: 10,000 psi
- Flow Capacity: 24,290 SCFM
- Horse Power: 2 to 10,000 HP
- Power Source: AC Single Phase, AC Three Phase, DC, Diesel, Gasoline
-
Supplier: GENERON
Description: responsibility and efficient fabrication of your system from concept to completion. FEATURING Pressures up to 10,000 psig (690 barg) Air or Water Cooled Custom Engineered Packages Flow Rates up to 3,000 cfm, (5100m3/hr) Turnkey Project Management Safe to Hazardous Locations Onshore and
- Discharge / Operating Pressure: 10,000 psi
- Flow Capacity: 3,000 SCFM
- Horse Power: 2 to 5,000 HP
- Power Source: AC Single Phase, AC Three Phase, DC, Diesel, Gasoline
-
Supplier: JORC Industrial LLC
Description: The PURO is designed to separate oil from condensate, that is extracted from compressed air systems. The PURO condensate separator covers compressor capacities up to 8m/min (300 cfm). Polypropylene has the perfect effect on oil. It attracts oil and captures it, almost as if it draws
- Total Flow: 2,244.155844155845 GPM
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: JORC Industrial LLC
Description: The Midi is designed to separate oil from condensate, that is extracted from compressed air systems. The Midi condensate separator covers compressor capacities up to 20m3/min (750 cfm). Polypropylene has the perfect effect on oil. It attracts oil and captures it, almost as if it draws
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 200 PSI max tank storage pressure provides a user with 80% more usable air than the industry leader 5.0 SCFM @ 90 PSI allows the compressor to recover quickly after its initial tank charge is exhausted Vertical stand feature and collapsible handle allows a user to save
- Flow Capacity: 4.9 SCFM
- Horse Power: 1.6 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: ALMiG USA Corporation
Description: compressor hp class. The compressor is equipped with the following features: Electrical drive through high performance motor Power transmission from drive motor to air end trough a nearly slip-free V-belt drive – low maintenance cost, flexible and extremely efficient Belt
- Discharge / Operating Pressure: 100 to 190 psi
- Flow Capacity: 1,059.441 to 1,589.1615 SCFM
- Horse Power: 10 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 3 - 30 hp Pressure up to 190 psi(g) Flowrate: 7 - 124 cfm Cooling System: Air cooled Our COMBI product series is the spacesaving, economical, 3-in-1 solution from ALMiG. It combines compressor, refrigerant dryer and receiver in a compact, high
- Discharge / Operating Pressure: 100 to 190 psi
- Flow Capacity: 36 to 41 SCFM
- Horse Power: 10 HP
- Compressor Technology: Rotary Screw
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged outdoor roof-top type air conditioning and heat pump units, with energy recovery system and scroll compressors. Packaged cooling only air conditioners. • Compressors scroll hermetic. • Fan (Air handling and exhaust/recycling section) are centrifugal type.
- Cooling Capacity: 34.5 to 112.7 kW
- Compressor Motor Horsepower: 15.9486225803436 to 44.7633608557542 HP
- Full Load Amperage: 20.43 to 67.7 amps
- Application: HVAC, Industrial
-
Supplier: Fab-Tex Filtration Inc.
Description: atmospheric dust from the air intake of compressors, blowers and engines. Our elements are carefully engineered to provide maximum air flow while offering high efficiency retention from. 3 to 200 microns. Thanks to our wide range of filter media, available for any installation,
- Height: 9.25 inch
- Width / Ring Size: 8.375 inch
-
Supplier: Fab-Tex Filtration Inc.
Description: atmospheric dust from the air intake of compressors, blowers and engines. Our elements are carefully engineered to provide maximum air flow while offering high efficiency retention from. 3 to 200 microns. Thanks to our wide range of filter media, available for any installation,
- Height: 3.75 inch
- Width / Ring Size: 3.125 inch
-
Supplier: Mile-X Equipment, Inc.
Description: industrial applications that require a gas or electric driven compressor. Each compressor was designed with top quality bearings, cast iron cylinders, vibration free compressor pumps to insure longevity of the compressor package. The Value Plus Series is just another
-
Supplier: Kaeser Compressors, Inc.
Description: Models: SX-HSD Horsepower: 3-700 hp Capacities: 10-3002 cfm Standard pressures: 72-217 psig (specific pressure range dependent on model and package chosen) Kaeser has over 25 years of experience in designing compressor and vacuum packages for Helium applications. We have created
- Discharge / Operating Pressure: 72 to 217 psi
- Flow Capacity: 10 to 3,002 SCFM
- Horse Power: 3 to 700 HP
- Gases Handled: Air / Plant Air, Helium, Nitrogen (N2)
-
Supplier: Kaeser Compressors, Inc.
Description: Models: SFC 8 - 22S series Horsepower: 10-30 hp Capacities: 13.4-162.5 cfm Standard pressures 80-217 psig (specific pressure range dependent on model and package chosen) Maximum efficiency and reliability have long been synonymous with Kaeser Compressors. Our commitment to
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 12.4 to 164.2 SCFM
- Horse Power: 10 to 30 HP
- Power Source: AC Three Phase
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged outdoor roof-top type air conditioning and heat pump units, with energy recovery system and scroll compressors. Packaged cooling only air conditioners. • Compressors scroll hermetic. • Fan (Air handling and exhaust/recycling section) are centrifugal type.
-
Supplier: ALMiG USA Corporation
Description: compressed air quality with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Radial ventilator for optimum cooling and extremely low noise level Separate cooling air
- Discharge / Operating Pressure: 75 to 190 psi
- Flow Capacity: 14 to 42 SCFM
- Horse Power: 10 HP
- Lubrication Style: Lubricated
Find Suppliers by Category Top
Featured Products Top
-
EXV1000-7W 10 HP explosion proof blower. The model is a Direct Drive single stage blower with a motor defined as Explosion proof: T4(T3C): Class 1, Div.1, Group C, D, with UL certificate, and equipped with a motor (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Industrial Coatings Datasheets for GGB -
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
cover. The large 28 gallon fuel tank provides unbeatable extended operation - up to 10 full hours. The heavy-duty Tier 4 Final Kubota diesel engine direct coupled to the energy-saving Sigma Profile™ airend produces more air with less horsepower. A high capacity cold start battery ensures (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
i.HOC® integrated dryers are now available with Kaeser’s oil-free screw compressors. These energy-saving dryers handle pressure dew points down to -40°F. Available on both fixed and variable speed CSG-2 and DSG-2 models from 50 to 250 hp, i.HOC® (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Pulse damped design Modulating "air" or "gas" applications: - discharge of reciprocating air/gas compressors - self-sizing - accommodates varying flows without chattering Mediums: - air / - gas Meets API 6D (read more)
Browse Check Valves Datasheets for DFT Inc. -
The Liquid Ring Vacuum Pump & Compressor: The Indestructible Process Hybrid (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
The 90HP Series sealed model filter-driers were created for safeguarding HVAC/R CO2 (R-744) systems. The 90HP protects compressors, valves, and other system components from the harmful effects of moisture, acid, and solid debris. This filter-drier is ideal for refrigeration OEM applications as (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division
More Information Top
-
SUCCESSFUL IMPLEMENTATION OF THE LOW MAINTENANCE AIRLIFT PUMP TO EXTEND THE LIFE OF STRIPPER WELLS
This was technique was demonstrated on the Wilson lease, with both wells #1 and #5 connected to a single, 10 HP air compressor .
-
Microwave effect in removal process of NO by electron beam irradiation and quantitative prediction of the removed NO
The titanium foil was cooled by a high flow rate of air-jet stream that was supplied from a 10 hp air compressor .
-
CR4 - Thread: Scroll Compressor Failure Reasons
I have a Atlas Copco 10HP air compressor running in Europe for 15 years without any maintenance.
-
CR4 - Thread: Which is the Best Motor Brand?
I've got an old 10HP Air Compressor by Quincy and now I need a motor replacement.
-
CR4 - Blog Entry: New Car That Runs On Compressed Air
What we used to call cooling fins are actually energy collection devices, so that, once more funding is obtained for this car, it will be shown that a 10hp air compressor will produce at least 15hp worth of compressed air.
-
Hazard Analysis for the Pretreatment Engineering Platform (PEP)
Laboratory compressed air is delivered at 100 psi from a 10 hp air compressor with a 30 scfm capacity.
-
hazardous Hazardous Material Equipment - Cleaning - Grainger Industrial Supply
• Pneumatic Vacuum Head, Air Flow 35 cfm, Minimum Air Compressor 10 HP , Air Requirements 35 cfm, Air Inlet 0.5 In., Vacuum Tank Capacity 55 gal., Tank Material Drum Sold Separately, Vacuum Hose Dia.
-
Coolant Sump Vacuum Cleaners - Grainger Industrial Supply
• Pneumatic Vacuum Head, Air Flow 35 cfm, Minimum Air Compressor 10 HP , Air Requirements 35 cfm, Air Inlet 0.5 In., Vacuum Tank Capacity 55 gal., Tank Material Drum Sold Separately, Vacuum Hose Dia.
-
spill control Cleaning - Grainger Industrial Supply
• Pneumatic Vacuum Head, Air Flow 35 cfm, Minimum Air Compressor 10 HP , Air Requirements 35 cfm, Air Inlet 0.5 In., Vacuum Tank Capacity 55 gal., Tank Material Drum Sold Separately, Vacuum Hose Dia.
-
Grainger.com
Pneumatic Vacuum Cleaner, Static Water Lift 157", Air Flow 99 cfm, Minimum Air Compressor 10 HP , Air Requirements 45 cfm, Filter Type Polyester/HEPA, Tank Material Stainless Steel, Sound Level dBA 72 dBA, Includes 2 x 6" Dia x 1" W Casters and …
Indicates content that may require registration and/or purchase.