-
Supplier: Certex UK
Description: Very compact cylinders for all lifting, positioning and basic maintenance applications. Different closed heights and strokes are available upon request. Low profile, low height, pad jacks and hollow cylinders are available
- Rated Load/Force: 22,046.2 lbs
-
Supplier: Certex UK
Description: High quality Multi Purpose HGC S Hydraulic Cylinder fitted with unique features that considerably lengthen its life span and service life. Offers appropriate solutions for the most varied applications. Holmatro Multi Purpose Cylinders come in 50 models and are available in
- Rated Load/Force: 22,046.2 lbs
- Operating Pressure: 10,442.7144 psi
- Cylinder Action: Single
- Body Material: Steel
-
Supplier: Certex UK
Description: the life span Superior seal for an excellent static and dynamic sealing Splined plunger, no saddle needed High flow female coupler A118 Also available: Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system
- Stroke: 0.5905515 inch
- Rated Load/Force: 22,046.2 lbs
- Body Material: Steel
-
-
Supplier: Certex UK
Description: and dynamic sealing Splined plunger, no saddle needed High flow female coupler A118 Also available: Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system
- Stroke: 1.968505 inch
- Rated Load/Force: 22,046.2 lbs
- Body Material: Steel
-
Supplier: Radwell International
Description: HYDRAULIC CYLINDER, SINGLE ACTING, 12 INCH STROKE, 10 TON, 26.84 CU IN OIL CAPACITY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: Flat cylinder,10ton 12mm stroke
- Stroke: 0.4724412 inch
- Rated Load/Force: 20,000 lbs
- Operating Pressure: 10,152.639 psi
- Cylinder Action: Single
-
Supplier: Zinko Hydraulic Jack
Description: Ram, 10 ton 6 inch stroke (threaded) Cylinder is threaded on both ends for use in many different frame machines, and anywhere a single acting cylinder is needed.
- Stroke: 6 inch
-
Supplier: Zinko Hydraulic Jack
Description: Ram, 10 ton 10 Design for use ina variety of applications where lifing, pushing, bending or holding may be required.
-
Supplier: Zinko Hydraulic Jack
Description: Low Height 10 ton 0.44 Multiple application for many different fields that require single-acting cylinder.
-
Supplier: Quality Bearings & Components
Description: Aluminum HYDRAULIC CYLINDERS BETEX SSA SERIES Specs: Capacity: 50-150 tons Stroke: 45-50 mm Max. working pressure: 10,000 psi / 700 bar Custom stroke lengths and capacities are available. Features: 14 standard models available from 50 to 150 tons. Up to 60% lighter
- Stroke: 3.93701 inch
- Rated Load/Force: 220,462 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 7.9921303 inch
-
Supplier: Quality Bearings & Components
Description: Center Hole HYDRAULIC CYLINDERS BETEX SHS SERIES Specs: Capacity: 12–100 tons Stroke: 8–158 mm Max. working pressure: 10,000 psi / 700 Bar Features: All rams are single acting with spring return. Pistons hard chromed. Rams inside roll–polished. Rams outside blasted and
- Stroke: 2.9921276 inch
- Rated Load/Force: 26,455.44 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 2.12992241 inch
-
Supplier: Quality Bearings & Components
Description: Short, Flat, Compact HYDRAULIC CYLINDERS BETEX SCS SERIES Specs: Capacity: 10-100 tons Stroke: 38-62 mm Max. working pressure: 10,000 psi / 700 Bar Features: All rams are single acting with spring return. Pistons hard chromed. Rams inside roll-polished. Rams
- Stroke: 2.362206 inch
- Rated Load/Force: 110,231 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 4.9212625 inch
-
Supplier: Quality Bearings & Components
Description: Short, Flat, Compact HYDRAULIC CYLINDERS BETEX SLS SERIES Specs: Capacity: 5-150 tons Stroke: 6-17 mm Max. working pressure: 10,000 psi / 700 bar Features: All rams are single acting with a spring return. Pistons are hard chromed. Rams inside are roll-polished. Rams
- Stroke: 0.4724412 inch
- Rated Load/Force: 22,046.2 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 1.4173236 inch
-
Supplier: Mile-X Equipment, Inc.
Description: advance for easy operation. Quiet, low pressure hydraulic components for greater efficiency and smooth pressing. Double acting cylinder allows for convenient positioning of ram. One hand ram positioning with 4-way valve hydraulic control. Standard Equipment: Frame Two
-
Supplier: Wabash MPI
Description: A 1000-ton hydraulic compression press is available from Wabash MPI. The press features programmable control of clamp position, closed loop control of clamp force from 10 to 1000 tons, and fully programmable compression and decompression rates throughout the entire force
- Capacity / Operating Force: 1,000 tons
- Frame & Head Type: Column (4 Post) / Straight-Side
- Special Features: Double / Triple Acting
- Technology: Hydraulic
-
Supplier: Snap-on Industrial Brands
Description: RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND COMBINATION CAPACITY 10 TON CYLINDER BORE SIZE 1.69 INCH CYLINDER STROKE LENGTH 10 INCH CYLINDER PRESSURE RATING 8930 PSI
- Maximum Discharge Flow: 0.047618999999999995 GPM
- Maximum Discharge Pressure: 10,000 psi
- Pump Type: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Snap-on Industrial Brands
Description: INCH AT SINGLE STAGE, 0.14 CU INCH AT TWO STAGE DISPLACEMENT TWO STAGE(S) 132 LB HANDLE EFFORT POLYURETHANE SEAL DETAIL WILLIAMS[R] BRAND PISTON STROKE 0.82 INCH OIL CAPACITY 61 CU INCH COMBINATION CAPACITY 10 TON CYLINDER BORE SIZE 1.69 INCH CYLINDER STROKE LENGTH
- Maximum Discharge Pressure: 200 to 10,000 psi
- Pump Type: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 8-150 150-ton Elec-Draulic II Press, 220/440-3 ph 10 HP Motor *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric operation provides smooth, consistent pressing action. Double-acting cylinder
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 8-025 25-ton Elec-Draulic II Press, 220/440-3 ph 2 HP Motor *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric operation provides smooth, consistent pressing action. Double-acting cylinder permits
-
Supplier: Aries Engineering Co., Inc.
Description: The “HPT” Series tandem cylinder is a totally self-contained, cost-effective power source ideally suited for a wide variety of assembly and forming applications. Available in sizes from 1 to 10 tons, up to 8.00” stroke, and 1.00” power stroke, the HPT Series cylinder line
- Stroke: 1 to 8 inch
- Rated Load/Force: 670 to 25,950 lbs
- Operating Pressure: 30 to 100 psi
- Shaft Diameter: 1.749 to 3 inch
-
Supplier: Joyce/Dayton Corp.
Description: only electric power, Joyce electric cylinders may also be used in place of hydraulic cylinders, eliminating the cost and potential for leaks associated with hydraulic systems. Features: Available in a variety of ratios and leads Standard, Motor mount, and ComDRIVE models
- Rated Force: 20,000 lbs
- Motor Voltage: 115 volts
- Motor Type: AC
- Drive Type: Ball Screw
-
Supplier: Mile-X Equipment, Inc.
Description: NORCO 910019B Electro/Hydraulic Pump - 10,000 psi "Z" Series INTENDED USE For automotive / truck, industrial & construction jobs. Will handle single-acting cylinders up to 100 ton. The added convenience of an electro-hydraulic pump reduces pumping time and effort.
- Pump Type: Hydraulic Pumps
-
Supplier: Manufacturers Supplies Co.
Description: & car emblems), manufacturers of electronic & medical devices, plastics etc.. The 301D high speed kiss cutting machine develops 10 mechanical tons of cutting force, has a cutting platen of 320mm x 320mm, a fixed stroke of 40mm, with speeds ranging from 30-150 strokes per minute. The
- Capacity / Operating Force: 10 tons
- Stroke: 1.574804 inch
- Equipment Type: Clicker Press
- Technology: Mechanical
Find Suppliers by Category Top
Featured Products Top
-
chromed bar, high precision & cold-drawn tube. We are equipped with 18 centerless grinders, 5 polish machines, 10 CNC turning controlled machines, and 3 cylindrical grinder for the bars project. 4 sets hydraulic hard (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, cylindrical switch mounts wherever space is at a premium. A reliable and cost-effective switch, the 10 Series is ideal for applications with high settings and surges. Among the tough applications in which the product has proven itself are: mobile hydraulic units, compactors, balers and lube oil (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
, important safety information, and detailed information on how to analyze the test results. In addition, this book provides information on how to start up new hydraulic systems, perform conversion procedures on DO8 and D10 directional control valves and how to correctly and safely precharge (read more)
Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
almost two tons (17,000 N) of feed force, making it possible to use in place of a hydraulic cylinder. The ESBF extends the range of Festo elctric cylinders beyond its DNCE electric cylinder range & provides a significant increase in maximum possible feed forces and speeds. Feed forces (read more)
Browse Rodless Cylinders Datasheets for Festo Corporation -
Without free travel Hydraulic lifting systems Our easymotion® system can adjust multiple cylinders synchronously. This is achieved by simultaneously controlling each cylinder and can be operated (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
We offer medical-grade O-rings using FDA-approved materials that suit the particular needs of your application. Our O-rings are available with -85 °F to 400 °F standard compound temperature and 10 Shore A to 80 Shore A hardness. Our medical O-rings can be used for hydraulic (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These hydraulic lifts for loading docks conform to all applicable ANSI codes (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
The small 3/8mm, 3/10mm, 4/12mm and 6/15mm series are ideal for applications with limited space due to their compact size. The piston rod requires only 3mm, 4mm or 6mm of space, and the cylinder diameters of 8mm, 10mm, 12mm and 15mm make them suitable for even the smallest installation spaces (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
parts with complex structures in medium-to-small volume production runs. With tons of 3-, 4- and 5-axis CNC machines, RPWORLD is capable of producing parts that meets DIN ISO 2768 M (F) standards. Ranging from 10 to 1,000 pieces, RPWORLD CNC machining delivers your accurate and consistent parts in as (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
ModeL 6568 Top of Ground dock Lift 2 Year Parts & Labor/10 Year Structural Warranty These are Instant Docks that simply require lagging into position and (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc.
More Information Top
-
Structural behavior of alkali activated fly ash concrete. Part 2: structural testing and experimental findings
Force was applied to the sample at two locations using 10 ton hydraulic cylinders positioned as shown in Fig. 1a and operated using a manual pump.
-
hydraulic cylinder,China hydraulic cylinder Manufacturers, Suppliers - ECOL
• 10 ton hydraulic cylinder .
-
rmc hydraulic cylinder,China rmc hydraulic cylinder Manufacturers, Suppliers - ECOL
• 10 ton hydraulic cylinder .
-
Study Of Coal Fragmentation Under Conical Bit Indentation
Predetermined equivalent in-situ stresses were applied by using a set of two 20 ton capacity hydraulic cylinders for vertical stress (s v) and the other set of two 10 ton capacity hydraulic cylinders for horizontal stress, s h : (V/1-V) s …
-
Development of Forming Limit Curves for Aerospace Aluminum Alloys
The aluminum blanks were clamped securely between the die plates using four 88.96-kN ( 10 - ton ) hydraulic cylinders .
-
Apparatus for Thrust Wear Testing of Advanced Tribological Materials
An 89-kN ( 10 - ton ) capacity hydraulic cylinder applies the load to the test assembly.
-
Buckling of composite panels subjected to biaxial loading
Compressive loads are applied vertically using a 10 - ton OTC 4104 hydraulic cylinder , pressurized with a hand pump.
-
Sustainable Practices for Landfill Design and Operation
McKnight (2005) used a smaller-scale oedometer (a hydraulic press ( 10 - ton cylinder jack and hand pump) coupled with a steel cylinder to contain the waste sample (0.43-m diameter)) to measure the relationship between density and applied pressure for samples …
-
Final Technical Report: Hawaii Hydrogen Center for Development and Deployment of Distributed Energy Systems
A large solid-iron piston was placed into the cylinder and loaded using a 10 ton hydraulic ram (Enerpac, Model C1010K9) powered by a hydraulic pump (SPX Corporation, Model F, Rockford, IL).
-
Shopping In Floor Jacks & Stands - Big Bruin
• Power Team Single Acting Cylinders Spring Return Threaded End Power Team 10 Ton Hydraulic 10 " Threaded Base Spring Return Cylinder C1010CBT .
Indicates content that may require registration and/or purchase.