-
Supplier: Infineon Technologies AG
Description: CIPOS™ Maxi 1200 V, 20 A three-phase Intelligent Power Module CIPOS™ Maxi 1200 V, 20 A three-phase CoolSiC™ MOSFET based intelligent power module with open emitter in DIP 36x23D package providing fully-featured compact inverter solution with excellent thermal conduction for industrial
- Input Current: 20 amps
- Output Voltage: 1,200 volts
- Output Power: 4,800 watts
- Technology: Intelligent Power Module (IPM)
-
Supplier: Infineon Technologies AG
Description: Applications Refrigerators Home appliances Servo motor Robotics Home and building automation Industrial heating and welding Power Supplies (SMPS)
- Peak Output Current: 0.21 amps
- Supply Voltage: 10 to 20 volts
- Propagation Delay: 150 ns
- Driver Type: High-side Gate Driver, Low-side Gate Driver
-
Supplier: Infineon Technologies AG
Description: appliances Refrigerators Induction cooking Motor control and drives Robotics Home and building automation Industrial heating and welding Power tools Power Supplies Uninterruptible power supply (UPS) Applications Energy Storage Systems
- Peak Output Current: 1.9 amps
- Supply Voltage: 10 to 20 volts
- Propagation Delay: 220 ns
- Driver Type: High-side Gate Driver, Low-side Gate Driver
-
-
Supplier: Infineon Technologies AG
Description: compatible with the iMOTIONTM controller board Applications Ceiling fan - motor control and drive solutions Heating ventilation and air conditioning (HVAC) Industrial motor drives and controls Motor Control Residential heat pumps
- Category: Development Board
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Vishay introduces the SiHK050N65E, an advanced Gen 4.5 650 V E Series power MOSFET delivering superior efficiency for telecom, industrial, and computing applications. This n-channel MOSFET achieves 48.2% lower on-resistance and 65.4% improved resistance times gate charge FOM compared to previous (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for New Yorker Electronics Co., Inc. -
, high maximum current ratings and excellent thermal performance. CCPAK1212 NextPower 80/100 V MOSFETs are recommended for power-hungry industrial applications where high efficiency and high reliability are critical, including brushless DC (BLDC) motor control, switched-mode power supplies (SMPS (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
that an Ambrell EASYHEAT™ 1.2 kW, 150-400 kHz induction heating system with a custom-designed single position multiple-turn helical coil would be the right solution for their application. An infrared camera was used to measure the temperature of the knife blade during the testing process (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
Nexperia today announced the launch of their new AEC-Q101 qualified 100 V MOSFETs, in compact CCPAK1212 (12 x 12 mm) copper-clip packaging. These devices deliver ultra-low conduction losses with on-resistance (RDS(on)) as low as 0.99 mΩ, and enable safe current above (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
Nexperia announced the release of 1200 V silicon carbide (SiC) MOSFETs in QDPAK packaging, extending its growing wide-bandgap (WBG) portfolio with a top-side cooled surface-mount package optimized for high-power density and thermally demanding applications. Designed for high-efficiency, high (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
, including heating systems, cooling water systems, and industrial processes where flow monitoring and control are necessary. Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro. (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
. Designed for scale, Tempco’s duct heaters are commonly specified at individual capacities up to 45 kW. In a recent installation, four units were combined to provide nearly 200 kW of heating power, enabling the system to achieve and maintain the temperatures required for effective emissions abatement. (read more)
Browse Duct Heaters Datasheets for Tempco Electric Heater Corporation -
Explore the features and specifications of the BSS138PW,115 N-channel MOSFET from Nexperia USA Inc. This MOSFET is designed for a wide range of electronic applications, offering a balanced supply and demand status and medium popularity. With a drain-source breakdown voltage of 60V and a (read more)
Browse Transistors Datasheets for Win Source Electronics -
rubber whole-ring seal, reducing heat loss. Hot air circulation system High-power long-axis fan + multi-channel diversion design, vertical circulation up and down, large cavity ensures uniform temperature throughout the area, no dead corners, no local overheating. Heating system (read more)
Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
Vishay releases the SiEH4800EW, an 80 V TrenchFET Gen IV n-channel MOSFET in a compact PowerPAK 8x8SW BWL package. It offers 15% lower on-resistance (0.88 mΩ at 10 V) and 18% better thermal resistance (0.36 °C/W) than competing devices, boosting efficiency and reliability in industrial (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
ZCP1997HT747
Its operating characteristics in steady-state are illustrated and evaluated on the basis of its computer simulation and experimental results in 10kw breadboard appliance for induction heating hot water producer and superheated steamer. … for exhaust gas cleaning in engine, which are more suitable and acceptable for industrial , chemical, medical and … … characteristics With tremendous advances in the latest power semiconductor devices such as IGBTs, MOSFETs , MCTs, MOS-SITHs …
-
1979-1980 Conference Index
… 79 284-301 switching converters; unified general theory; Wood, Peter; PESC 79 3- 10 switching power supply … … 79 Vol I Paper 2.6 Power FET switches dc-dc converters using MOSFETs ; switching transients in … … electrohydrodynamic power generators; Gawain, T. H.; IECEC 79 1962-1967 energy storage; thermal and magnetic energy storage in utility, industrial , and transportation systems; IECEC … … Power generation economics 500- kW space solar array; design … … cooled reactors for process- heating applications; analysis of technical …
-
Stabilization of the DC-link for inverters with PDM power control
problems, inverter frequency control [8] [9] or phase-shift control [ 10 ] are normally used to regulate the … Therefore, in high frequency induction heating applications only MOSFET inverters can be used. Nevertheless, IGBT’s are preferred in high power industrial applications (availability, cost, etc.) and it will only be … … paper is based on the study of an induction heating system of 50 kW , 150 kHz for …
-
A review of soft-switched DC-AC converters
transistors, MOSFET ’s, and IGBT’s, reverse-blocking diodes must be series connected with these devices to prevent … An analysis of a starting process is presented in [ 10 ]. This converter can be found in industrial applications for induction heating and metal melting up to levels of 10 kHz/1000 kW [10].
-
An HVIC switch for high-frequency power converters
The power range of high-frequency power applications extends from 10 W for power supplies, to over 10 kW for industrial heating . With switching times of the order of 5 ns desirable, power MOSFETs are the power device of …
-
2010 Combined Author Index IEEE Industry Applications Society Publications
… 8 Sozer, Yilmaz, and Torrey, David A., Meeting MIL-STD-461 for 2 KW military tactical generator … … and Cavagnino, Andrea, Influence of different end region cooling arrangements on end-winding heat transfer coefficients in … … 288-293 Stehling, Larry, and Alanis, Joe, Integrating electric heat tracing controls in industrial facilities; PCIC Sept … … Michael, see Grass, Norbert, IAS Oct. 2010 1-4 Stephan, H., see Guepratte, K., APEC Feb. 2010 1817-1824 Stephan, Stan, see Shoshani, Gil, PCIC Sept. 2010 1- 10 Sterk, Douglas, see Li … … advances in silicon carbide MOSFET power devices; APEC Feb …
-
A 2-MHz 2-kW voltage-source inverter for low-temperature plasma generators: implementation of fast switching with a third-order resonant circuit
A high-frequency power supply of 2– 10 kW is required to generate the magnetic field in a frequency range of 2–13.56 MHz, which is too high for conventional semiconductor devices to perform their switching operations. The emergence of fast switching devices such as power MOSFET ’s and static induction transistors (SIT’s) has made it possible to implement high-frequency inverters for induction heating and plasma discharge surface treating applications [2]–[10]. in the IEEE TRANSACTIONS ON INDUSTRY APPLICATIONS by the Industrial Power .
-
Control system design and small signal analysis of APWM resonant inverter for induction heating
[6] D. W. Tebb and L. Hobson, "Design of matching circuitry for 100kHz MOSFET induction heating power supply" IEEE Transactions on Industrial Electronics, vol IE 34, N°2, pp 271-276,May 1987. … Kouki Matsuse, "Analysis of circuit operation under ZVS and Non-ZVS conditions in PS inverter for induction heating," extended summary King Mongkut's institute of technology Ladkrabang, 2001, pp560-567 [ 10 ] L. Grajales, lASabate, K … … Lee "Design of 10 kw , 500 kHz .
-
Control and performance of a pulse-density-modulated series-resonant inverter for corona discharge processes
… rating of semiconduc- tor power devices, such as insulated gate bipolar transistors (IGBT’s) and power MOSFET ’s. … for adjustable-speed drives and high-frequency high- power resonant inverters for induction heating applications, such as … In general, corona discharge processes require specially designed ac power supplies of 10 –20 kV, 20–50 kHz, and 1–40 kW to maintain a stable corona discharge in air at atmospheric pressure. in the IEEE TRANSACTIONS ON INDUSTRY APPLICATIONS by the Industrial Power .
-
Embedded power electronics for automotive applications
In the paper the ongoing development and realization of a 10 kW test vehicle is described. … are available, and enhanced thermal performance for components assembled on thermal interfaces and heat sinks, as in … … cost, low pin counts applications such as analog and power devices (DC/DC converters, Power MOSFET packages etc.). Necessary fabrication chains are installed in industrial environments and ramp up of fabrication volume is on the …
Indicates content that may require registration and/or purchase.