-
Supplier: Newark, An Avnet Company
Description: Dome Magnifier with Dual LEDs; Magnifier Type:Hand Held Magnifier; Arm Length:-; For Use With:-; Magnification:2.5X; Product Range:-; Plug Type:US RoHS Compliant: Yes
-
Supplier: Carson Optical, Inc.
Description: The LD-33 LumiDome™ from Carson Optical is a 3x power pre-focused polished acrylic ball Loupe wilth a transparent base. It permits ambient light to illuminate the subject for bright, clear viewing. The LumiDome™ Magnifier is great for viewing coins, stamps, photography, and miniatures. Start
- Magnification: 2 X
- Type / Mounting: Loupe
-
Supplier: Carson Optical, Inc.
Description: things in a different way with the LumiDomePlus™ Magnifier!
- Magnification: 2 X
- Type / Mounting: Loupe
-
-
Supplier: RS Components, Ltd.
Description: Pro LED Headband Magnifier with USB
- Magnification: 1 to 13 X
- Features: Illuminated, Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VM 21 consists of an optical microscope, CCD camera and monitor with LCD display. Due to the 75-fold magnification, it is possible to view very small parts very clearly. The PCE-VM 21 microscope is ideal for investigating solder joints on printed circuit boards, material defects on metal
- Magnification: 10 to 75 X
- Applications: Electronics Manufacturing, Industrial Inspection
- Features: Illuminated, Variable Magnification
- Type / Mounting: Video / Digital
-
Supplier: DigiKey
Description: "Loupe 1.00"" (25.40mm) 10x"
- Magnification: 10 X
- Type / Mounting: Loupe
-
Supplier: DigiKey
Description: "Loupe, Swing Out 0.71"" (18.00mm) 10x"
- Magnification: 10 X
- Type / Mounting: Loupe
-
Supplier: DigiKey
Description: MAGNIFIER - LIGHTED - ROUND - 10
- Magnification: 10 X
-
Supplier: Carson Optical, Inc.
Description: The LL-20 LumiLoupe™ from Carson Optical is a 10x power stand Magnifier with pre-focused dual lenses. This Magnifier is ideal for close-up examination of objects, while its transparent acrylic base allows ambient light to illuminate the subject for bright, clear viewing. The
- Magnification: 10 X
- Type / Mounting: Loupe
-
Supplier: Edmund Optics Inc.
Description: Up to seven different powers are available in one tool when using the 3 lenses individually or in combination for a range from 3X-12X. DCX optical glass elements are mounted in machined aluminum cells that swing into the protective cover/handle. A 1/4" diameter hole in the case permits a 12X view"3
- Magnification: 3 to 12 X
- Type / Mounting: Handheld
-
Supplier: Carson Optical, Inc.
Description: The SG-12 SureGrip™ from Carson Optical is a 2x power Handheld Magnifier with an ergonomically designed soft-grip handle for the ultimate in comfort. Its acrylic lens gives you a sharp distortion-free view, and a 10x high-power spot lens allows you to see even the finest details with
- Magnification: 2 to 10 X
- Type / Mounting: Handheld
-
Supplier: Edmund Optics Inc.
Description: These excellent multiple lens Peak magnifiers offer superior image quality and are ideal for quick inspection. Features optical glass elements in a fixed focus design (the 15X contains coated achromatic lenses). The clear acrylic base allows ambient light to illuminate subject. Note: Higher
- Magnification: 10 X
- Type / Mounting: Handheld
-
Supplier: Edmund Optics Inc.
Description: Edmund Designed and Engineered Offers Wide, Flat, Distortion-Free Field Hastings Triplets are the most popular high-power magnifiers available today because their unique three-element design provides the ultimate in distortion-free, color-correct viewing. The lenses in this series are
- Magnification: 10 X
- Type / Mounting: Handheld
-
Supplier: Titan Tool Supply, Inc.
Description: The Ion 4.3 is an award winning inspection magnifier that provides a crystal clear image for the user. Suitable for quick and immediate use, the Ion is fast to start, comfortable to hold and highly intuitive to use as the product has been designed to replicate the look and feel of an optical
- Magnification: 4 to 14 X
- Applications: Assembly
- Type / Mounting: Handheld
- Features: Illuminated
-
Supplier: Edmund Optics Inc.
Description: These excellent multiple lens Peak magnifiers offer superior image quality and are ideal for quick inspection. Features optical glass elements in a fixed focus design. The clear acrylic base allows ambient light to illuminate subject. They all also include a built-in flashlight assembly
- Magnification: 10 X
- Type / Mounting: Handheld
- Features: Illuminated
-
Supplier: Titan Tool Supply, Inc.
Description: These compact units have their own light source located in a simple powerful pen light which is adjustable on a two-way swivel. The base is detachable by unscrewing and can be removed for special mountings on production lines, etc. The Titan 70 Series Measuring Microscope has a precision vertical
- Magnification: 10 to 20 X
- Type / Mounting: Arm / Boom / Clamp
- Applications: Assembly, Electronics Manufacturing, Industrial Inspection
- Features: Illuminated
-
Supplier: Traceable® Products
Description: Magnifiers provide an in-focus and highly defined view of surface details, illuminating uniformly over the field of observation. High-powered magnification has universal application for precise scientific, plant, and fieldwork. Illuminated magnifiers are supplied with AA replaceable
- Magnification: 3 to 10 X
- Type / Mounting: Handheld
- Features: Illuminated, Other, Variable Magnification
- Applications: Medical / Life Science, Textile, Vision Aid
-
Supplier: Traceable® Products
Description: Hands-Free™ Magnifiers allow two-handed examination of objects. They provide a sharp, crisp, distinct image with vivid enhancement of details. Some sizes provide battery-powered brilliant illumination for precision work (batteries supplied). Magnifiers have perfect focus with zero
- Magnification: 10 X
- Applications: Assembly, Electronics Manufacturing, Industrial Inspection, Medical / Life Science
- Type / Mounting: Folding / Linen
- Features: Illuminated, Other
Find Suppliers by Category Top
More Information Top
-
Attempts over the local formation of blood and inflammatory cells
… head and Sehwanzanl ~ ge, Neur~]rohr and 12 Urwirbeln ~ about the head and the Urwirbel … Seibert: magnifying glass 0 Okay. 10x periscope.
-
Micromachined chemical jet dispenser
Subsequent testing showed that the water could be made to bulge in a dome like fashion from … … and tended to trap some very, very small bubbles that were barely visible with a 15X magnifier . The visual inspection of the drops under 10X magnification appeared to indicate a very uniform size about …
-
Dictionary of Gems and Gemology
pinacoid dome sphenoid prism orthorhombic disphenoid orthorhombic pyramid orthorhombic dipyramid It must be examined by 10X magnifier . clean; sometimes the word pure is used as a synonym. clean; free of foreign material such as sand and gravel are without binder. clean; a term used by Australian miners for well- formed, hard roof …
-
The Ultrastructure of the Spermatozoa of Squamata—I. Scincidae, Gekkonidae and Pygopodidae (Reptilia)
… sperm, the perforatorium extends virtually to the tip of the fore-shortened apically domed acrosome; nuclear shoulders … They were made from the original negatives, or 1.3 magnification proofs, with an accurate steel ruler under a 10x magnifier .
-
Introduction into the laboratory practice
… eyepiece, finds the information H engraves mostly (eyepiece type after Huygens) and a magnification number (usually 10x ). … 8 aperture stop levers, 9 filter holders, 10 integrated light source, 11 rotating head for the lift … Starting with magnifying glass or searching lens After the roughly engraved scratch on the slide - possibly is with a help of the cross table moved to the brightly lighted exit pupil over the condenser, one brings through rotation to the objective revolver …
-
Ophthalmology
One x-dB-attenuation would then correspond to an attenuation about 10x/10 . The examiner had to pay attention to a comfortable head and nape attitude as well as pleasant … Telescope, microscope, magnifying glasses ) usefully and gives then, to an object appears the viewer in use of the instrument against view with the "unarmed" eye how much once larger. αB or. αG is the angular expansion of the image or. the object …
-
Molecular Embryology
Phosphate-buffered saline (PBS; 10X concentrated, pH 7.2) /L: 2.1 g KH2PO4, 90 g NaCl … A low-power engineer’s magnifier lamp or equivalent over the dish is very desirable for this. … pipet, it can be spread over the central clear space on the slightly domed (convex) membrane using …
-
Dermatology and Venerologie
gonisten are about 10x seltener.Angioödeme through penicillin develop by 1 of 10.000 penicillin treatments. On the hull also proximally on limbs and glutäal, however rarer in the face, at the head or on the Akren, the zentrifugalauswachsenundsichzentrallangsamzurückbilden develop the first mostly asymmetrically elevierte, partially really urtikarielle erythemas. The Wickham phenomenon is often at magnifying glass view to recognize better sometimes first after wiping of efflorescences with water or xylene through which the transparency of the easily thickened stratum corneum is increased.
-
Self-contributor powers in dermatology and the aesthetic medicine
… e.g., the Analfissur, the tremor, of vaginismus or Bruxismus determined by voltage headaches as well as … The botulinum toxin A is 10x superior effective as the subtype C thereby and is based 20x … Additionally possibly: 440A ( magnifying glass spectacles), 521, 530, as well as specific dermatological and .
-
Dictionary of Gems and Gemology
Also called hand lens, hand loupe or pocket lens, magnifier, simple microscope, and magnifier glass. … members of American Gem Society and implies perfect or flawless gem diamonds under 10x magnification by using … Also called megacrystalline, eucrystalline. macrodome; a large dome from a crystal in which either two or four …
Indicates content that may require registration and/or purchase.