-
Supplier: Exlar
Description: By combining the latest electronic power technology with advanced thermal management modeling technology, Exlar's has set a new benchmark for electric actuator performance versus size. The new Tritex IITM Series actuators integrate an AC powered servo drive, digital position
- Stroke or X-Axis Travel: 6 to 18 inch
- Rated Speed: 3.33 to 37.5 in/sec
- Rated Force: 314 to 3,685 lbs
- Motor Voltage: 100 to 240 volts
-
Supplier: Venture Mfg. Co.
Description: This versatile actuator is available in Acme or Ballscrew and AC or DC versions. A clevis to clevis version of our 800 and 850 series actuator, it is utilized in many industrial applications including; Agricultural, Medical equipment, Lawn and Garden, ATV, Turf care, table lifts
- Stroke or X-Axis Travel: 2 to 24 inch
- Rated Speed: 0.2 to 0.72 in/sec
- Rated Force: 1,100 lbs
- Motor Voltage: 12 to 230 volts
-
Supplier: Exlar
Description: The EL Series linear actuators offer users all of the advantages of Exlar’s patented inverted roller screw actuator designs in a class I, div 1, Groups B, C or D* explosion-proof package. These electro-mechanical systems provide process engineers a clean, fast, simple and cost
- Stroke or X-Axis Travel: 3 inch
- Rated Speed: 25 in/sec
- Rated Force: 109 to 177 lbs
- Motor Voltage: 24 to 460 volts
-
-
Supplier: Nook Industries, Inc.
Description: The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.
- Stroke or X-Axis Travel: 24 inch
- Rated Speed: 0.2 in/sec
- Rated Force: 1,500 lbs
- Motor Voltage: 110 volts
-
Supplier: Joyce/Dayton Corp.
Description: Joyce integrated actuators lift and precisely position up to one ton. Requiring only electric power, Joyce integrated linear actuators may be used in place of hydraulic cylinders, eliminating the cost and potential for leaks associated with hydraulic systems. Translating tube
- Rated Speed: 5.7500000000000115 in/sec
- Motor Voltage: 12 to 460 volts
- Motor Type: AC, DC
- Material: Aluminum
-
Supplier: TiMOTION Technology
Description: TiMOTION’s MA1 series linear actuator is the proven choice for applications requiring a durable, long life solution. Specifically designed for harsh working environments, the MA1 linear actuator is ideal for use in heavy-duty machinery, industrial equipment and off road
- Stroke or X-Axis Travel: 0.787402 to 39.3701 inch
- Rated Speed: 2.30314960629921 in/sec
- Rated Force: 1,011.6 lbs
- Motor Voltage: 12 to 220 volts
-
Supplier: Venture Mfg. Co.
Description: Venture’s SJ actuators combine an Acme screw with an AC or DC motor gearbox providing a quiet, light weight, rugged and reliable linear actuator. Available with a large variety of mounting options it is suitable for almost any application, it is commonly used in Floor
- Stroke or X-Axis Travel: 2 to 24 inch
- Rated Speed: 0.2 to 0.72 in/sec
- Rated Force: 1,100 lbs
- Motor Voltage: 12 to 230 volts
Find Suppliers by Category Top
Featured Products Top
-
, gearmotors, linear actuators, drives, servo drives, integrated motor drives. Our products are found in thousands of different applications within industrial, commercial, and consumer product markets. While ElectroCraft provides a wide array of standard products with many configurable options (read more)
Browse Brushless Motors Datasheets for ElectroCraft
More Information Top
-
Arduino Robotics
… 276 8-pin IC sockets, Wally robot, 176 10k ohm resistors, 122 12v ( volt ) supply, for Seg … Absolute Maximum Ratings, datasheet, 16 Absorbed Glass Mat (AGM) batteries, 111 AC (Alternating Current), 10 AC motors, 83 accelerometers, 76–77, 459–461 gyroscopes versus, 463 Seg … … 311 ACS714 bidirectional +/- 30amp current sensor, 430 ACS-714 current sensor, 104 actuators , linear , 90–91 … charging, 113 installing, 190–192, 275–277 for Lawn-Bot 400 robot, 406 Lead-Acid, 110 –112 Linus line …
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/20207/Stebbins_washington_0250O_10183.pdf?sequence=1&isAllowed=y
… a single-point (“star”) ground and no ground loops • Provide power to the stepper motor driver • Provide control signals to the stepper motor that powers the linear actuator • Power limit switches on the linear actuator • Power the fiber … A 28 volt , 224 watt, AC -to-DC power supply is solely responsible for powering the stepper … line filter with built-in switch and fuse at the point that the 110 V mains voltage …
-
Crown Zellerbach Well No. 2, Livingston Parish, Louisiana. Volume I. Completion and testing. Final report
Each Big Tex 11received 110 volts AC power from an extension cord. The analog voltages were sequentially sampled using a relay actuator card, so that a single analog-to … Linear averaging was performed for other analog channels.
-
QP Toolbox
… and wastewater applications, the Master Station II is a single source controller for up to 250 actuators . The unit offers a built-in Web server and is available in standard 24 volts DC and 100 to 240 volts AC , requiring no batteries. Linear Bearings Are Free Of Organic Lubricants It provides digital conductivity measurements from 1% to 110 % International Annealed Copper Standard and nonconductive coating …
-
Other Electrical Equipment Directory - EC21.com
1000w dc to ac 110 kv 12 volt inverter with 12 volt linear actuator .
-
Innovative Clean Coal Technology (ICCT). Demonstration of Selective Catalytic Reduction (SCR) technology for the control of Nitrogen Oxide (NO{sub x}) emission...
7 range clamp on AC volt - m e t e r Gulf*Rotary electric actuator 110 VAC With 4-20 Jordan CATEGORY: Valves EquipmentDescription 8” 150# flanged cast steelgate valvewith linear actuator 14” 150#flanged cast steel gate valve …
-
Active Tuned Absorber for Displacement-On-Demand Vehicles
Hoi is usually lager than Ni2 / 2g to achieve a linear operation. The actuator applies the force to the surface it is mounted to in reaction to the internal … … the force output curve for two identical prototype actuators over the frequency range of 10- 110 Hz. … MAP sensor, which is located inside the engine manifold, produces an analog voltage between 0-5 volts . … then became how to use these engine pulses to create a sinusoidal varying AC voltage that could …
-
http://dspace.mit.edu/bitstream/handle/1721.1/80629/46925628-MIT.pdf?sequence=2
The actuators operate on a 12- Volt DC power supply converted from 110 -Volt, 60 Hz, AC power from a typical wall outlet. linear profile by the actuator controller, but here it is taken to be constant, ignoring initial and …
-
1981 Index IEEE Transactions on Power Apparatus and Systems Vol. PAS-100
… see Mukai, Hiroaki; T-PAS Jan 81 309-317 Zaborzky, John, Keh-Wen Whang, and Krishna Prasad; Stabilizing control in emergencies-I: Equilibrium point and state determination (81WM 110 -6); T-PAS May … … conditions on the HV- ac or compound HIV-ac … … motor drives; cf. Induction motor drives; Synchronous motor drives ac motor protection valve actuator motors, overload protection … … Ctte., Insulation Subctte.; T-PAS Aug8 4041-4053 ac motors; cf. Induction motors; Linear motors; Permanent magnet … … response of transformer insulation designed on basis of power frequency partial discharge inception volt -time curves; Cesari …
-
CAN-based Distributed Control for Autonomous Vehicles
Steering axle actuator calibration Each actuator used in this design was a ball-screw linear actuator . This H-bridge could supply up to 3 amps of continuous current at up to 55 volts . Non-constant magnetic fields from objects such as AC motors could not be calibrated out of the … … Highest 001 1 010 2 011 3 Control Systems 100 4 101 5 110 6 Proprietary Information …
Indicates content that may require registration and/or purchase.