-
Supplier: Mile-X Equipment, Inc.
Description: Dake Force 10DA 10-ton Electrically Operated H-frame, 110v-1 ph Dake collects Sales Tax on all orders shipped to California Features: Electric power unit has convenient single phase, 110 volt operation for greater portability. Sturdy, welded channel iron frame for
-
Supplier: Mile-X Equipment, Inc.
Description: Dake Force 25DA 25-ton Electrically Operated H-frame, 110v-1 ph *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Click here for Shipping/Price Quote Features: Electric power unit has convenient single phase, 110
-
Supplier: Econo Lift Limited
Description: Safety Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt angle 0-30/45 degrees Lowered height 12” Travel 24”, 36”, 42” front retaining lip 8” high (standard) Power supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C
- Capacity: 2,000 lbs
- Stroke: 42 inch
- Length: 48 inch
- Width: 60 inch
-
-
Supplier: Advance Lifts, Inc.
Description: volt DC deep cycle battery power unit. All battery operated units are equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have "step down set", "step down release" floor locks
- Weight Capacity: 4,000 lbs
- Tilt Angle / Rotation: 87 degrees
- Bulk Container Type: Bin
- Equipment Type: Dumper / Tilter
-
Supplier: Industrial Fluid Systems, Inc.
Description: UV-1 requires a 110 volt, 20 AMP power supply. Options and custom modifications are available.
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 36” long 24” wide x 48” long Base Sizes 24” wide x 36” long 24” wide x 48” long Travel 24” & 36” Lowered Height 5 1/2” Safety Velocity fuse on all cylinders Power Supplies Foot Pump - manually powers lifts, foot release for controlled lowering A/C 110
- Capacity: 1,000 lbs
- Stroke: 36 inch
- Length: 48 inch
- Width: 24 inch
-
Supplier: Econo Lift Limited
Description: seals Power supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Internally mounted Easily accessible for maintenance or repair Motors - Single
- Capacity: 6,000 lbs
- Stroke: 42 inch
- Length: 60 inch
- Width: 24 inch
-
Supplier: Optimal Handling Solutions
Description: Made in North America! Velocity fuse is standard on all series scissor lifts Heavy duty hydraulic rams with hard chrome pistons and pins for long life All pivot points have lifetime self-lubricating aircraft bushings Hand control standard A/C110/1/60 volt Maintenance strut included
-
Supplier: Optimal Handling Solutions
Description: Made in North America! Velocity fuse is standard on all series scissor lifts Heavy duty hydraulic rams with hard chrome pistons and pins for long life All pivot points have lifetime self-lubricating aircraft bushings Hand control standard A/C110/1/60 volt Maintenance strut included
-
Supplier: Precision Machinery Systems Inc.
Description: cylinder has a 5" diameter bore with a 2-1/2" diameter rod. The equipment utilizes a 5 HP washdown duty motor with 3 phase, 60 cycle power at either 208, 230 or 460 volts. Equipment is furnished with a motor starter. Control voltage is 110 volt, single phase. The finish
- Equipment Type: Compactor
- Special Features: Container
- Material Condition: Dry
- Applications: Plastics
-
Supplier: Econo Lift Limited
Description: floor lock Power options A/C 110 volt /1/60 Hand held pendant (standard) A/C 230/460/575/3/60 power Optional Air/Hydraulic Foot control (standard) Hand held pendant (optional) Options Increase/decrease:platform, diameter of backplate, dump height, tilt angle Chute
- Weight Capacity: 1,000 lbs
- Tilt Angle / Rotation: 0 to 120 degrees
- Dump Height: 5 ft
- Bulk Container Type: Drum / Barrel
-
Supplier: Electrocube, Inc.
Description: of: Frequency: 300 Hz to 10 KHz Power: 25 VA to 50 KVA and up Voltage: Fractional volts 110 to 600V (higher voltages over 600V available) Temperature: -50°C to 250°C ambient (fully rated) Advantages of foil transformers vs. wire-wound transformers? Increased reliability Reduced
- Maximum Primary Voltage Rating: 110 to 600 volts
- Power Rating (VA): 25 to 50,000 VA
- Operating Frequency Range: 300 to 10,000 Hz
- Transformer Type: Autotransformer, Isolation Transformer
-
Supplier: Lift Products, Inc.
Description: with an on-board power unit that includes a battery and an external automatic charger that runs on 110 Volt input. Poly wheels and casters with foot brakes are standard. All models are also available with an optional slide on platform that creates a solid work surface.
- Actuation: Electric Motor
- Mechanism: Scissor Lift
Find Suppliers by Category Top
Featured Products Top
-
Series Electric/Hydraulic Palletizer 1 Year Warranty on Turntable & Power Unit 10 Year Warranty on Lift This is the palletizer of choice when exact vertical positioning is required. Standard 110V can plug in anywhere. Inquire about our electric/hydraulic palletizer machines (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
W continuous output power, 110-145% peak output power capability, up to 84% conversion efficiency at full load and 220VAC input, and less than 0.3W no load power consumption. This dc power supplies unit features <1% output voltage ripple and noise, 20ms hold-up time at full load and 230VAC input (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
models are voltage and current programmable. In addition, these units are constant current controllable and can also be controlled from 0 volts and 0 amps to their rated output. All models have been tested to run off GFCI circuits. These switching power supplies are highly configurable (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
today. Special features: All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit. (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
tilting machines today. Special Features All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
of hydraulic system faults. The unit now offers selectable flow and temperature and has an IP65 rating. The unit also has low power consumption and operates off of a standard 9-volt battery. All DHTs come with a five-year warranty as standard. Click here for features. (read more)
Browse Hydraulic Fittings Datasheets for HydraCheck Inc. -
. Can lifts be operated on single phase? Yes. Any power unit of 5 HP can be supplied for 230 volt single-phase operation with an up charge. The 2 HP 1045 and 1055 units can operate on 115-volt or 230-volt single phase current at no extra (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Requirements 18 volts DC, 3.3 amps, internal battery pack available Power Supply Universal AC/DC provided Weight 5.8 lb. (2.6 kg) with battery -7.0 lbs (3.2 kg (read more)
Browse Oil in Water Monitors Datasheets for AMETEK Spectro Scientific -
slip ring, enabling simultaneous transmission of electrical power, signals, and compressed air in one compact unit. The product adopts a plug-and-play aviation connector wiring method, allowing customers to directly plug the slip ring into their systems for quick and convenient installation. Designed (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Drilling Well Pressure Control
The system includes the following: [1] a hydraulically adju~table choke, [2] two pressure transducers, [3] a hydraulic power system, [4] electric control and recorder unit with electric-to-air transmitter, [j] supply air, 100 psi, and [6] electrical power, 110 volts , AC.
-
Pulsed Photonuclear Assessment (PPA) Technique: CY 04 Year-end Progress Report
…lift includes a single- person bucket, four outrigger stabilizing legs (interconnected with the unit ’s safety interlock), front and rear wheels, a 110 VAC auxiliary power outlet, a hydraulic system that utilizes a … driven by a 12- volt power supply, a ground…
-
Embedded autonomies projecting an American middle-Class polis
…pallets 49.2 M 3 Load Height: 5' City Delivery Truck Capacity: 20 pallets 24.6 M3 Load Height: 5' 228 3.5 TechnicaL Research for Design Proposal OTIS Hydraulic Freight Elevator Car Gate: 3m, Double Section, Power Operated Front and Rear … ft/min RAYMOND 7500 Reach-Fork Truck Capacity: 1,500 kg -- 2,040 kg Elevated Height: 11.25m Battery: 36 volt DEXION Standard Wide Aisle … TOTAL MAXIMUM DAILY FLOW 110 pallets (10% In, 90% … production would be 10 units / hr x 20…
-
The use of small robots for laboratory manipulations
The power is usually DC levels of a few volts and is derived from 240 V or 110 V mains via a suitable power supply unit . .... Although compressed air and hydraulic systems are widely used for large-scale robots. they are not often…
-
States > Tennessee > State > Regulations > 1200 - Department of Health and Department of Environment and Conservation > 12 - Bureau of Health Licensure and Reg...
…distance of the patient loading area exceeds 28 inches, a ramp or electrical/ hydraulic lift shall be .... (f) Environmental systems on the unit shall meet heating/air conditioning standards as specified in Federal Specifications Ambulance. .... (g) Vehicle electrical systems shall be provided to furnish 110 volt AC power sufficient to sustain 3,000 watts at 60 cycles.
-
Thermodynamics
…for mixtures 307 gases more ideal to VLE measurements 312 volts 611 volume 14, a … volume component 269 volume flow 78 running forth temperature … for decimal Multiple of units 612 propulsion of an … 575 Wärmedurchgangskoeffizient 69, 108, 110 heat generators, of a … one's modern hard coal power station 554 -, feuerungstechnischer 472 -, - one's condensing boiler 478 -, hydraulic 382 -, inner 504…
-
Academic/Technical Education: A Partnership Approach for a Truck and Diesel Technology Program by Chicago Public School System and International Truck and Engi...
…rooms) Seal with Epoxy Coat the concrete floors (both rooms) Lighting system: Mercury Vapor 400 watts (13 units per laboratory) Utilities 110 outlets at 8 ft. intervals Portable power panels (4) Compressed air … 7 H.P. 240 volts , 24 c.f.m .... Hydraulic wheel jacks to accommodate removal and installation of heavy duty truck wheels Transmission jacks to support…
-
States > Tennessee > State > Administrative Register > 2007 > [2007 TN Register 515] 05/15/2007
…distance of the patient loading area exceeds 28 inches, a ramp or electrical/ hydraulic lift shall be .... Environmental systems on the unit shall meet heating/air conditioning standards as specified in Federal Specifications Ambulance. .... Vehicle electrical systems shall be provided to furnish 110 volt AC power sufficient to sustain 3,000 watts at 60 cycles.
-
GUIDELINES FOR EVALUATION AND REPAIR OF DAMAGED STEEL BRIDGE MEMBERS
1—Platform Truck, All Hydraulic Aerial Tower with 25-ft lift. .... Lift unit is operable from the ground and from the platform. .... The MT 650 Allison Truck Transmission has one S.A.E. power take-off opening. .... A 110 - volt AC, 3,000-watt, 30-ampere auxiliary generator is included.
-
Products | Air Technical Industries's adjustable straddle cranes can be disassembled and reassembled in minutes | Plant Services
The manually operated hydraulic pump can be used in hazardous operations or situations where power is unavailable. .... An optional powered lift is available with a battery powered 12 or 24 volts DC, 110 volt AC or 240/480 volt three phase, as well as air powered motor for hazardous or flammable areas. .... The unit is installed on roller bearing mounted wheels for easy mobility and swivel T-Bar tow…
Indicates content that may require registration and/or purchase.