-
Supplier: Reverso Pumps, Inc.
Description: Available in 110 volt Equipped with On/Off switch Flow Rate for 110V: 10 GPM / 37.9 LPMAC 110V 60 Hz Ports: 1" Female BSPPSelf-priming: 6.7 ft / 2m (wet gears)Suction Lift: 11.5 ft / 3.5m with foot valve above liquid levelBuilt-in 100 micron filter Pump: Black IP55 rated
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump
-
Supplier: Xylem Applied Water Systems
Description: 110 Volt Pump Designed to remove water from basements, garages, stairwells, utility rooms, and other utility applications. Available in non-automatic and automatic versions utilizing standard 110 V AC current. UL listed. Compact, efficient long-life motors Totally
- Maximum Discharge Flow: 30 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Submersible Pumps, Sump Pumps
- Pump Housing Material: Plastic
-
Supplier: U.S. Plastic Corporation
Description: The Portable Peristaltic Pump is powered by its own internal battery or a 120 Volt AC connection. The pump can transfer 250 Liters of water from a single charge and takes just 35 minutes to recharge the battery. Circuitry senses a fully charged battery and the control panel has
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
-
-
Supplier: Reverso Pumps, Inc.
Description: Spare Parts Related Products Ideal for diesel and water Self-priming Self-ventilated Available in 110 and 220 volts Available with on/off or reversing switch Flow Rate: 8.5 GPM / 32.2 LPMAC 220V, 50 HzSelf-priming: 5 ft / 1.5m (wet gears)Lift: 50 ft / 15.2m (water)Pump: White
- Maximum Discharge Flow: 8.5 GPM
- Pump Type: Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming vane pump with speed control can be used for diesel fuel only. Usually ships within 5 - 7 weeks. Features Specifications Options Spare Parts Related Products For diesel only Self-priming Self-ventilated Built-in bypass Available in 110, 220, and 440
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump
-
Supplier: Allegro Industries
Description: Features a 60' shut off head with a 110 volt, single-phase motor. 220 volt motor for lower amp draw and longer cable extensions abailable by special order.
-
Supplier: Radwell International
Description: EXCEL AD METERING PUMP, DUAL MANUAL CONTROL, OUTPUT CODE 1, 0.002 TO 0.21 GPH (0.01 TO 0.8 LPH), 250 PSI (17.2 BAR), 110-120 VOLT US PLUG. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Reverso Pumps, Inc.
Description: Continuous use Self-priming Built-in adjustable bypass valve Available in 110 volts Equipped with On/Off switch IP55 rated Flow Rate: 7 GPM / 68 LPMAC 110V 60 Hz1200 Watt1700 RPMPorts: 3/4" NPTSelf-primingPump: Black IP55 rated14" x 8" x 11" Available In:110V, 60 Hz - with on/off
- Maximum Discharge Flow: 7 GPM
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Radwell International
Description: CIRCULATOR PUMP, 2-1/2IN CONNECTION SIZE, 3AMPS SINGLE PHASE, 11VOLTS 1725RPM, 110 GPM MAX FLOW 125 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: U.S. Plastic Corporation
Description: The Rule 1800 GPH Utility pump is designed to remove water from hard to reach spaces anywhere water accumulates. The pumps versatile design makes it the perfect solution to remove water from basements, garages, stairwells, utility rooms, backyards, sumps, pools, pool covers, boats, and
- Pump Type: Submersible Pumps
-
Supplier: Instrumentation Northwest, Inc.
Description: Redi-Flo4 Variable Performance Pump This is a rugged, heavy-duty pump designed to handle continuous operation in contaminated environments. When coupled with the Grundfos VFD controller, this pump makes an excellent sampling device. 4" and up well diameter Up to 524 foot head
- Pump Type: Sampling Pumps
-
Supplier: Radwell International
Description: 2 L RESERVOIR CAPACITY, 3 - 6 CM OUTPUT PER CYCLE, 3 - 6 CM OUTPUT PER HOUR, ELECTRIC CENTRAL LUBRICATION SYSTEM 60 MIN INTERVAL BETWEEN CYCLES, 130MM WIDE X 225MM HIGH, 110 VOLTS, OIL, 5/16-24 OUTLET THREAD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Westerbeke Corporation
Description: one-side servicing Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 volt starter motor 12 volt 50 ampere alternator Electric fuel pump Safety shutdowns: High water temperature, Low oil pressure Glow plugs for cold weather starting
- Wattage: 11,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Travaini Pumps USA
Description: Travaini high efficiency liquid ring vacuum pump, monoblock design Heavy duty flexible coupling, no field alignment or lubrication required NEMA C-face TEFC, motor, 3 phase 60 hz, 230/460 volt, class F, 1.15 service factor Separator reservoir with level gauge, temperature & pressure
- Ultimate Operating Vacuum: 379 to 23.4 torr
- Pumping Speed: 110 CFM
- Motor Power: 7.5 HP
- Features: AC Three Phase, OEM Controller / Control Panel, Other, Vacuum Gauge
-
Supplier: Pressure Washers Direct
Description: Medium Industrial Duty Steel Framed Unit •Great for cleaning hotel, building, restaurant. shower room, etc. 110 Volt, 20 Amp TEFC Electric Motor •Use indoors or outdoors; can pull water from a tank or lake •35' GFCI protected power cord with 20 amp plug configuration Kranzle APG
- Water Jet Pressure: 2,000 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
- Power Source: Electric Motor
-
Supplier: Westerbeke Corporation
Description: Self-bleeding fuel system Easy one-side servicing Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 volt starter motor 12 volt 50 ampere alternator Electric fuel pump Safety shutdowns: High water temperature, Low oil pressure Glow
- Wattage: 11,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Portescap
Description: for high performance Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Clinical Diagnostics Dosing and Dispensing Systems Lab Automation Miniature Pumps
- Other DC Voltage: 24 VDC
- Torque Constant: 4.7436 in-oz/amp
- Other Output Power: 0.006165013770552972 HP
- Continuous Current: 0.41 amps
-
Supplier: Portescap
Description: Neodymium magnet for high performance High power density package Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Miniature Pumps Motors for Medical Pipettes Pipettes Radiation Treatment Therapy
- Other DC Voltage: 12 VDC
- Torque Constant: 1.28856 in-oz/amp
- Other Output Power: 0.003484573000747332 HP
- Continuous Current: 0.38 amps
-
Supplier: Radwell International
Description: MOTOR VACUUM 2STAGE 110-120VOLT 50/60HZ 5.7IN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Southland Equipment Service
Description: switch is released and safety reversing "dead-man" braking switch. 24 volt system. External charger plugs into any regular 110 volt outlet. Lowered height: 3.3" Raised height: 8". Fork length: 48". Fork widths: 20.5/27" -- please specify. Turning Radius: 67". FOB Shipping Point.
- Capacity: 2,200 lbs
- Cart / Truck Type: Pallet Truck / Pallet Jack
-
Supplier: Pressure Washers Direct
Description: cleaners •Includes 50 feet of wire reinforced high pressure hose Heats Hot Water With 110 Volt Burner •Uses diesel fuel •Schedule 80 heating coil •Requires 110 volt, 15 amp circuit
- Water Jet Pressure: 3,000 psi
- Power: 5.5 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: Heat Your Own Hot Water •Uses a 110-volt diesel fuel burner to heat the water •Adjustable temperature control Industrial-Grade Electric Motor •110 volt, 20 amp TEFC electric motor; 20 amp plug High-Quality Pump •Kranzle APG industrial grade pump with
- Water Jet Pressure: 1,450 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: Kuriyama of America, Inc.
Description: and 110 Volt requirement it can be quickly and easily moved to the job. The simple strap hold down system makes it easy to quickly and accurately position the hose. The 110 Volt Pump and swivel casters make it easy to take the KFP-10 right to the job..|The KFP-10,
-
Supplier: Honeywell International, Inc.
Description: PROGRAMMABLE, 3 HEAT/3 COOL TYPE 6-3/4 INCH WIDTH X 2-3/16 INCH DEPTH X 4-1/2 INCH HEIGHT SIZE TRIDENT WHITE COLOR UL 873, CUL, NEC, FCC APPROVAL 24 VOLT AC/20 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING HORIZONTAL, RECTANGULAR COVER TYPE 30 TO 110 DEG F TEMPERATURE RATING SPST
- Temperature Set Point Range: 30 to 110 F
- Voltage: 20 to 30 volts
- Features: Programmable
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Metal Filter/Silencer with Replaceable Element, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life MOTOR DESCRIPTION : 2 HP, 3400 RPM, S1-Rated for Continuous
- Flow Capacity: 4.1 to 5.4 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 36” long 24” wide x 48” long Base Sizes 24” wide x 36” long 24” wide x 48” long Travel 24” & 36” Lowered Height 5 1/2” Safety Velocity fuse on all cylinders Power Supplies Foot Pump - manually powers lifts, foot release for controlled lowering A/C 110
- Capacity: 1,500 lbs
- Stroke: 36 inch
- Length: 48 inch
- Width: 24 inch
-
Supplier: Pressure Washers Direct
Description: Light Commercial Duty Unit •Great for estates, HVAC maintenance, screen printing, etc. 110 Volt, 15 Amp TEFC Electric Motor •Includes 35 foot power cord with GFI •Use indoors and outdoors; can pull water from a tank or lake High Quality Kränzle APG Industrial Grade Pump
- Water Jet Pressure: 1,600 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Econo Lift Limited
Description: Limit switchcases Special electrical controls Chute attachments Galvanized, stainless steel, “Steel It’ epoxy paint Stands for higher dumping applications Side guards Power supplies A/C 110/1/60 volt (standard) Hand held (standard) Foot control (optional) A/C 220-460-575/3/60
- Weight Capacity: 2,000 lbs
- Tilt Angle / Rotation: 0 to 120 degrees
- Dump Height: 4 ft
- Equipment Type: Dumper / Tilter
-
Supplier: Rolair Systems
Description: DESCRIPTION : 3450 RPM, 60 Hz, Open Drip-Proof Motor. Single Phase Models are 230 Volt. Three Phase Models Available in 208, 230, and 460 Volt. STANDARD EQUIPMENT : Pressure Switch - Start/Stop Operation,110-135 PSI Settings, On/Off Switch, Automatic Unloading Device for
- Flow Capacity: 11.9 SCFM
- Horse Power: 1.5 to 3 HP
- Power Source: AC Single Phase, AC Three Phase
- Features: Integral Filter
-
Supplier: Watts
Description: Features & Benefits • Uses industry standard cartridges • High flow faucet plumbing (3/8" post filter and 3/8" tubing to faucet) • Built-in Booster Pumps with choice of 110 or 220 volt systems (W-525P systems only) • Inlet water fitting is adaptable to use with 3/8" compression
- Configuration: System
- Features: Water
-
Supplier: Technic, Inc.
Description: Metal Recovery system comes complete with stainless steel anode and cathode plates, pump with the required hoses, valves, a ten amps twelve volt rectifier with digital readout meters and required leads. Compact, self-contained design with minimal installation required. Overall
-
Supplier: Filtertech, Inc.
Description: out the opposite end. The clean liquid in the reservoir tank is then pumped by an optional pedestal type centrifugal pump back to the work for reuse thus providing a complete turnkey system. The “Li’l Fil” filtration system is controlled by a 110V control panel and optional 460 volt
-
Supplier: CECOR
Description: The SE50 Series 600-gallon sump cleaner (largest in the SE50 Series) comes on a CB1 base for mounting trailer or other transport base. Three-phase electric “Extra Power” Sump Shark sump cleaner can pump up to 110 gallons per minute (417 liters). With a suction rate of 13” Hg (177”
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: transported for batch recycling. The coolant sump can be topped off with fresh coolant from the Coolant Dispenser side of the CE50. Both tanks have pump-in/pump-out capability. The CE50 3-Phase electric unit has a 5 HP motor and the same vacuum and capabilities of the SE50 series with
-
Supplier: CECOR
Description: transported for batch recycling. The coolant sump can be topped off with fresh coolant from the Coolant Dispenser side of the CE50. Both tanks have pump-in/pump-out capability. The CE50-100/100PT has two 100-gallon tanks on a single chassis , a sump cleaner tank on one side and a
Hydraulic Pumps
(689 Companies)
Centrifugal Pumps
(1,171 Companies)
Water Pumps
(864 Companies)
Submersible Pumps
(760 Companies)
Trash Pumps
(139 Companies)