-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER SUPPLY UNIT, 110/120VAC RATING, ON/OFF TOGGLE SWITCH, LED STATUS INDICATOR, SCREW TERMINAL, VOLTS/ZERO COAXIAL DATA CONNECTIONS, 6FT POWER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Larson Electronics LLC
Description: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: Available in 12 Volt, 100 Watt or 24 Volt, 70 Watt configuration Lens Type: Clear polycarbonate Beam Type: Spot beam Beam
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of
- Maximum Current Rating: 0.5 to 20 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Features: Other
-
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TW Series toggle switches are military qualified to MIL-83731 specifications for sealed and unsealed toggle switches. Quality construction features include an available bonded seal between the toggle lever and bushing for those applications where a
- Maximum Current Rating: 0.1 to 5 amps
- Maximum AC Voltage Rating: 0.5 to 115 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: DPST
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of
- Maximum Current Rating: 0.5 to 18 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Features: Other
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of
- Maximum Current Rating: 0.5 to 10 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Features: Other
-
Supplier: C&K Components
Description: Features/Benefits Compact size—small footprint Single and double pole models PC and panel mount options available RoHS compliant models available Typical Applications Hand-held telecommunications Instrumentation Medical equipment
- Length / Diameter: 0.35826791 to 0.79133901 inch
- Width: 0.20078751 to 0.31889781 inch
- Panel Thickness: 0.20078751 to 0.92913436 inch
- Maximum Current Rating: 2 to 3 amps
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation only. FEATURES: • DPST (Double-pole, single-throw) • 20A / 110V • M / Spade connects • 7/16" Mounting bushing • 1/2" Diameter mounting hole required • Mounting hardware included
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 110 volts
- Pole & Throw Specifications: DPST
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH TOGGLE DPDT 3A 110V
- Maximum Current Rating: 3 amps
- Maximum AC Voltage Rating: 110 volts
- Maximum DC Voltage Rating: 24 volts
- Operating Temperature: -40 to 185 F
-
Supplier: C&K Components
Description: Features/Benefits Sealed against solder and cleaning process contaminants ESD protection available Thru-hole and surface mount models Compact size and small footprint save PCB space RoHS compliant models available Typical Applications Hand-held telecommunications Instrumentation Medical equipment
- Length / Diameter: 0.31889781 to 0.76771695 inch
- Width: 0.20078751 to 0.35826791 inch
- Panel Thickness: 0.35826791 to 0.76771695 inch
- Maximum Current Rating: 2 to 3 amps
-
Supplier: APEM Components, Inc.
Description: 1, 2, 3 and 4 poles, 15/32 bushing, screw, solder lug or quick connect terminals and silver contacts. Toggle switches available with matt black finish on actuator and bushing, sealing and locking lever options, neoprene protection caps. Rated for up to 7 amps with resistive loads.
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation only. FEATURES: • SPST (Single-pole, single-throw) • 20A / 110V • 1.0 HP Motor rated • M / Spade connects • 7/16" Mounting bushing • 1/2" Diameter mounting hole required • Mounting hardware included
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 110 volts
- Pole & Throw Specifications: SPST
-
Supplier: Newark, An Avnet Company
Description: TOGGLE SWITCH, SPDT, 3A, 110VAC, SOLDER; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:10600 Series; Contact Current Max:3A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:110V RoHS Compliant: Yes
-
Supplier: APEM Components, Inc.
Description: CECC approved single pole and double pole toggle switches, 2 and 3 positions, silver and silver gold plated terminals, 3 amp rating.
-
Supplier: Newark, An Avnet Company
Description: TOGGLE SWITCH, DPDT, 3A, 110VAC, SOLDER; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:10600 Series; Contact Current Max:3A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:110V RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
holders for the popular 2032 coin cell battery. These power packs feature a built-in on/off toggle switch for multi-purpose applications. The unique design makes this product safe, while extending the life of the battery with switchable power. The body is manufactured from Molded (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
models are voltage and current programmable. In addition, these units are constant current controllable and can also be controlled from 0 volts and 0 amps to their rated output. All models have been tested to run off GFCI circuits. These switching power supplies are highly configurable (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
, and snap-action and toggle switches. Together with its brand SPII, Schaltbau will also showcase railway devices and cockpit solutions, including intelligent interfaces for safe and intuitive interaction. Visitors to InnoTrans 2026 can discover Schaltbau’s solutions for (read more)
Browse Electrical Connectors Datasheets for Schaltbau GmbH
More Information Top
-
A pneumatic transfer system for special form {sup 252}Cf
Electronicbox Red button 110volt momentary switch electrical switch Black button 110volt momentary electrical switch Electrical 110volt toggle main power switchwithlock to prevent accidental activation 15volt power supply 100'of %'I .
-
Some Experiments in Comparing the Resistance of Enamels to Corrosion by Alkaline Solutions
Incandescent pilot light, 6-watt type, for 110 volts ax. Double-pole single-throw toggle switch Single-pole single-throw toggle switch Filament transformer, 6.3 volt, 3.0 amp. secondary Autotransformer, 11!) to 220 volts, 250 watts Floating ground and B-return not connected to chassis Chassis of regulator Vacuum tube …
-
Carling Technologies - 2BL62-73 - Switches - Toggle - Allied Electronics
The 110 ⁄216-Series toggle switches utilize a quick-make, quick-break contact mechanism and are available in both single and double pole. These switches are 125-250 volts AC⁄DC rated and suitable for shallow back panel applications.
-
Carling Technologies - 2BK62-73/POLY - Switches - Toggle - Allied Electronics
The 110 ⁄216-Series toggle switches utilize a quick-make, quick-break contact mechanism and are available in both single and double pole. These switches are 125-250 volts AC⁄DC rated and suitable for shallow back panel applications.
-
Computer-oriented gamma scan system
Figure 18 is the schematic of the 110 -V ac power line control circuitry. This permits all power to ancillary units of the system to be con- trolled either by a single switch on the interface panel (when the power toggle switch is in the ON OR OFF position) or by the main keyed power . switch … As the schematic indicates, the power indicator LED will light whenever regulated five- volt power is on …
Indicates content that may require registration and/or purchase.