-
Description: The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are
- Maximum Primary Voltage Rating: 200 to 480 volts
- Maximum Secondary Voltage Rating: 23 to 120 volts
- Power Rating (VA): 50 to 750 VA
- Features: 50 / 60 Hz, AC, Encapsulated Transformers, Other
-
Description: The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are
- Maximum Primary Voltage Rating: 200 to 480 volts
- Maximum Secondary Voltage Rating: 23 to 120 volts
- Power Rating (VA): 50 to 750 VA
- Features: 50 / 60 Hz, AC, Encapsulated Transformers, Other
-
Supplier: Allied Electronics, Inc.
Description: Primaries 115/230 volts 50/60 Hz — solder lug termination. Agency Certification: UL Recognized (File E68100, Guide XPTQ2). Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output
-
-
Supplier: Allied Electronics, Inc.
Description: Automation types for high-speed automatic equipment. Adapted to relays, pilot lamps, solenoids, small motors, etc. Also use in high current, low voltage power supplies. Features: 50/60 Hertz Operation Lug Connections Meets NAFTA Requirements Dual Primaries for 115 or 230 Volt
-
Supplier: Allied Electronics, Inc.
Description: Automation types for high-speed automatic equipment. Adapted to relays, pilot lamps, solenoids, small motors, etc. Also use in high current, low voltage power supplies. Features: 50/60 Hertz Operation Lug Connections Meets NAFTA Requirements Dual Primaries for 115 or 230 Volt
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 115 VAC, 60 Hz. (Except 261D6 & 261GE6 which are 115/230 50/60 Hz.) and (262EE5 which is 120/240, 50/60 Hz) Designed for small power or bias supplies, test equipment, preamps etc. Models 261C6, 261D6, 261E6, and 261G6 can also be used with full wave C.T. rectifiers.
- Power Rating (VA): 8 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Transformers - Transformer, Control;192VA;Chassis;Pri:115/230V;Sec:Ser 24VCT,Par 12V;Lug -- 70213231Supplier: Allied Electronics, Inc.
Description: Primaries 115/230 volts 50/60 Hz — solder lug termination. Agency Certification: UL Recognized (File E68100, Guide XPTQ2). Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Features: Encapsulated Transformers, NEMA Enclosure
- Category: Power / Power System / Distribution Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Features: Encapsulated Transformers, NEMA Enclosure
- Category: Power / Power System / Distribution Transformer
-
Supplier: ValueTronics International, Inc.
Description: DC or pk AC Input/Output Ratio: 2.00000 volt input provides full- scale output 20 volts for 2500EN (200% of range) Stability: ±0.0005%/15 min. - 0.005% for 24 Hours Output Protection: Fuse protected at 15 amps Max. Input: 3 VDC/pk AC, 30 VDC/pk AC for 2500EN Response Time: 1
- Calibrator Style: Hand Held
- Environmental Properties: Temperature
-
Supplier: Lift Products, Inc.
Description: 2,000 - 6,000 lb capacity range with a vertical travel range from 24" to 60" and can satisfy most applications. The MAX-Lift Scissor Lift Table has a vertical travel range from 24" to 60" and can satisfy most applications. The MAX-Lift Specifications coupled with its
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Flow Valve for Lowering Low Temperature Hydraulic Oil Low Profile Outboard Mounting of Casters All Swivel Lock Casters Floor Lock Push Handle for Caster Tables Fork Pockets Portability (2) Fixed Wheels and Dolly Jack Portability (2) Fixed (2) Swivel Casters 24 Volt D.C. Power Unit
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Fixed Wheels and Dolly Jack Portability (2) Fixed (2) Swivel Casters Rotating Top 24 Volt D.C. Power Unit Caster Brakes on Swivel Casters Outboard Mounting of Casters Handrail Gate Pit Frame Hydraulic Fuse Electric Interlock
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Remote Power Unit Pump, Motor & Tank Tapered Toe Guards Adjustable Flow Valve for Lowering Low Temperature Hydraulic Oil Diamond Tread Deck Ball Transfer 24 Volt D.C. Power Unit Handrail Gate Pit Frame Hydraulic Fuse Electric Interlock
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
Amps or a few volts at up to 6000A. All our isolation transformers incorporate an electrostatic screen between the primary and secondary windings and are built in compliance with the latest European standards. Other worldwide standards, e.g. UL, CSA can also be met. In addition, isolation from the supply may not be required, and in this instance an Auto Wound transformer may be considered to economise on size and cost. (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand TPS4000-24 power supply, extending the existing 3000W rated TPS series. Delivering up to 4080W output power (24V at 170A) in a 2U high package, the TPS series operates from a wide range Delta or Wye 350 - 528Vac three (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
are 115 Volt or 200/208 Volt 400 Hz, and 28 Volt DC applications. ETRI brand fans are manufactured by Rosenberg and are 100 percent inspected before shipping. Consult the factory for high and low airflow requirements. Rosenberg also offers customized products made specifically to meet customers (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This new series can operate loads from 400 to 1500 in (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This new series can operate loads from 400 to 1500 in/lbs. The PV (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This new series can operate loads from 400 to 1500 in/lbs. The PV (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Rosenberg USA has introduced a new family of single-inlet Ecofit forward-curved centrifugal blowers with 115 or 230-Volt UL-Recognized EC motors. They are available in standard airflow/pressure, constant airflow and constant pressure (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
Introduction to Modern Power Electronics
INDEX Dc- to -dc converters, 24 , 238–268, 353–398 boost, 358–361 buck, 355–358 buck-boost, 361–363 ˆ Cuk, 363–367, 374 flyback, 373–374 … … quasi-resonant, 379–384 resonant, 379–391 resonant-switch, 379–384 series-loaded, 384–389 series-parallel, 389–390 Dc transformer , 368 Dc voltage regulators … Commutation, 66, 120, 138–139 angle, 140 forced, 239 line-supported, 138 natural, 120 Conduction: angle, 125 continuous, 115 , 121, 131 discontinuous, 123, 135 Constant volts per hertz (CVH) principle, 337 Control angle, 196 Conversion efficiency, 15 Converters: ac-to-ac, 192–237 ac …
-
Thermoelectric self-powered hydronic heating demonstration
An inverter changes power to 115 volt 60 Hz for the delay timer and the gas ignition and control. The control operates at 24 volts 60 Hz on the other side of a transformer .
-
Automatic collector of samples for determining isotope washout curves in muscle tissues
This will start the supply of power from the mains ( 115 V AC) to the transformer T1. The secondary coil of the transformer is so connected that 24 Volts D C are obtained at the outlet of the rectifying circuit.
-
AWWA M27 - External Corrosion Control for Infrastructure Sustainability
HWL 1 — 30 Volt , 15 Amp TASC V rated, automatic rectifier 30' 24 '8" 8' 12' 1 — 1-in … … 2-in. × 2-in. angle welded to tank shell to facilitate 1 — system grounds 115 V/60 Hz/1θ AC supply automatic transformer -rectifier .
Indicates content that may require registration and/or purchase.