-
Supplier: Schneider Electric
Description: Substation Outdoor Circuit Breakers Outdoor vacuum dead tank gas-insulated substation circuit breaker up to 38kV Outdoor vacuum air-insulated substation circuit breaker up to 38kV Vacuum Circuit Breaker Drawout
- Rated AC Voltage: 38,000 volts
- Continuous Current Rating: 1,200 to 2,000 amps
- Rated Breaking Capacity (Icn): 25,000 to 63,000 amps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER,VACUUM INTERRUPTER, BOTTLE STYLE, 400 AMP, 1.14 KV, 3.2 VA. FREE 2 YEAR RADWELL WARRANTY
-
Description: IEC 62271-108:2020 applies to high-voltage alternating current disconnecting circuit-breakers for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 52 kV. This second edition cancels and replaces the first edition published in 2005. This edition contains the
-
-
Supplier: Ormazabal
Description: Vacuum circuit-breakers are nowadays indispensable Medium Voltage components for the use, restructuring, modernisation and new installation of switchgear. Technical Characteristics Rated Voltage : 12, 17.5, 24 kV Rated Current: 2500A, 2000A, 1600A Max. Short time current
-
Supplier: Schneider Electric
Description: applications up to 38kV. 38kV switchgear for transformer substations in wind farms. Air Insulated Switchgear Air-insulated, arc resistant drawout switchgear with vacuum circuit breakers for large, complex power distribution and control. Provides compact and programmable
- Maximum Voltage: 5,500 to 38,000 volts
- Maximum Current: 200 amps
- Main Device: Breakers
- Style: Ground Mounted
-
Supplier: Innovative Technology
Description: Eaton’s VacClad-W Metal-Clad Switchgear with Type VCP-W vacuum breakers provide centralized control and protection of medium voltage power equipment and circuits in industrial, commercial and utility installations involving generators, motors, feeder circuits, and
-
Supplier: Toshiba America, Inc.
Description: failures for over 39 years. Toshiba also offers a complete line of components including vacuum interrupters, circuit breakers, and contactors.
- Maximum Voltage: 36,000 volts
- Style: Ground Mounted
-
Supplier: Siemens Energy Sector
Description: up to 24 kV up to 25 kA up to 2000 A Type-tested, metal-enclosed Vacuum circuit-breaker withdrawable Easy operation, maintenance and cable access from front Automatic metal protection shutter Max. operating safety by self-explanatory logical operating elements Technical Data
- Maximum Voltage: 24,000 volts
- Maximum Current: 25,000 amps
- Main Device: Breakers
- Style: Rack Mounted
-
Supplier: Siemens Energy Sector
Description: capacity for the circuit-breakers and the make-proof earthing switches inside the panel Single busbar, Duplex-switchgear Withdrawable vacuum circuit-breaker Withdrawable vacuum contactor Platform concept worldwide, local manufacturing presence Use of
- Maximum Voltage: 24,000 volts
- Maximum Current: 50,000 amps
- Main Device: Breakers
- Style: Rack Mounted
-
Supplier: Siemens Energy Sector
Description: up to 36 kV up to 31.5 kA up to 2500 A Type-tested, LSC2B-PM type IAC switchgear according to IEC 62271-200 Air as insulating medium is always available Evidence of the making and breaking capacity for the circuit-breakers and the make-proof earthing switches inside the panel
- Maximum Voltage: 36,000 volts
- Maximum Current: 31,500 amps
- Main Device: Breakers
- Style: Rack Mounted
-
Supplier: Plansee SE
Description: Power for industrial and domestic use is distributed in the voltage range from 1 kV to 72,5 kV. In the vacuum interrupter of medium voltage switches, copper-chromium contacts are relied on to interrupt and connect the electrical circuit, in some cases they are even used up to 145 kV.
- Shape / Form: Application Specific / Custom, Stamped / Spring Contact
- Contact Material: Copper Tungsten
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Compliance Interrupt capacity to meet SAE J553, ABYC-E11, and UL1077 Ingress Protection: IP66 Rated Operating Temperature: -40°F (-40°C) to 185°F (85°C) Series 87 switchable high amp crosses to industry standards circuit breakers (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
Egis 4704 surface mount switchable circuit breakers offer robust construction, weatherproof housing (read more)
Browse Circuit Breakers Datasheets for Waytek, Inc. -
The OEM is a major player in vacuum substation circuit breakers used in power substations as main breakers or bus-tie breakers and also equipment for switching and protection of feeders, shunt capacitor banks, and reactors. PROBLEM: The circuit breaker system in a wind or solar (read more)
Browse Protective Sleeving Datasheets for Device Technologies, Inc. -
In addition to the IP 40 protection in all versions, the DG11 is available in a version with IP 67 opposite the device. The use of the device in harsh dust or splash water environments is ensured by a protective cover for the circuit breaker as well as sealing (read more)
Browse AC Power Connectors Datasheets for RS Components, Ltd. -
The Telemecanique Sensors XMLBM05A2S11 is an industrial electromechanical vacuum-pressure switch from the XM pressure sensor range. Designed for control-circuit applications, it monitors fluid pressure and changes the state (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
LINEGARD ELCI Sensing Modules Sensing modules designed for the detection of ground faults and, when paired with our specified hydraulic magnetic circuit breakers, meet Class A UL943 and applicable OSHA standards. These modules (read more)
Browse Datasheets for Tecmark Corporation -
LINEGARD ELCI Sensing Modules Sensing modules designed for the detection of ground faults and, when paired with our specified hydraulic magnetic circuit breakers, meet Class A UL943 and applicable OSHA standards. These modules (read more)
Browse Datasheets for Tecmark Corporation -
LINEGARD ELCI Sensing Modules Sensing modules designed for the detection of ground faults and, when paired with our specified hydraulic magnetic circuit breakers, meet Class A UL943 and applicable OSHA standards. These modules (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
and splashproof. Easy to assemble. Maintenance free and reusable. Excellent flex resistance and tensile strength, especially when compared to silicone. Perfect for sealing: wet vacuum systems, rocker switches on boating equipment/dash boards, and circuit breakers on (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc. -
The DG12 and the DG11 feature a recessed 2-pole ON/OFF rocker switch circuit breaker with 1- or 2-pole overcurrent protection. Various colors and markings for both illuminated and non-illuminated switches are available. Current ratings range from 0.05 A to 15 A. The IP67 unit (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc
More Information Top
-
Power Circuit Breaker Theory and Design
Fig. 8.11 Type BVAC 250 MVA 11 kV vacuum circuit breaker showing horizontal mounting of interrupters [Courtesy GEC Switchgear Ltd.] .
-
CR4 - Thread: 11-KV Automatic Changeover Switch
I need help For 11KV VCB Switchgear, So I need Solution of atomatic Changeover switch which will be made with 2 11KV Vacuum Circuit Breaker .
-
CR4 - Thread: VCB Selection Procedure
Technical specificationfor 11kV VACUUM CIRCUIT BREAKERS .
-
CR4 - Thread: Need for Surge Capacitor
Between the Generator and the Transformer we have a 11kV Vacuum Circuit Breaker acting as a Generator Circuit Breaker.
-
Retrofit in asset life management
The particular retrofit discussed in this paper consists of the installation of specially tailored 11kV vacuum circuit breakers into existing switchboards.
-
SWITCHGEAR: retrofit, refurb or replace?-the asset managers dilemma. REC point of view
In recent times this approach has been adoptedand has proveda satisfactory option for retrofitting new 11kV vacuum circuit breakers into existing switchboards.
-
CR4 - Thread: HT Panel Issue
It is 800A Vacuum Circuit Breaker 11 KV Incoming Breaker.
-
Designing fire protection systems to meet the safety, operational and environmental requirements for modern substations
Replacing the old type mineral oil-filled switchgears and transformers by vacuum circuit breakers ( 11kV ), SF, gas insulated transformers .
-
CR4 - Thread: SF6 or Vacuum Circuit Breaker?
I don't know what is your intake voltage in this case, for us, we use SF6 Circuit breakers for all the 11KV system and Vacuum Circuit Breaker for 33KV system.
-
Electric Power Distribution, Sixth edition > Design and Operation
• Vacuum circuit breaker for 33 kV & 11 kV system with numerical relays for 33 kV and electronic release for 415 volts; .
Indicates content that may require registration and/or purchase.