-
Supplier: Radwell International
Description: PANELBOARD SWITCH, FUSIBLE, TYPE FDPW, 1200 AMPS, 3 POLE, 600 VAC, 200 KAIC (4) 250-750 MCM OR (8) 3/0-250 MCM, CLASS L FUSES, SINGEL, HORIZONTAL, BRANCH. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Aggreko
Description: Weatherproof panels Totally portable with wheels, lifts, and eyes Panels are equipped with cam-lok and/or twist-lok, depending on the model, and range in size from 100 to 2,000 amp load centers and disconnects 2,000 and 3,000 amp rental switchboards allow for connection directly
- Maximum Current: 1,200 amps
- Main Device: Breakers, Fusible
- Style: Ground Mounted
- Panels: Single-Panel
-
Supplier: Schaltbau GmbH
Description: Schaltbau’s new compact bi-directional DC contactors C800 series for automotive applications in the modern mobility industry. They switch high power in a small space and have a making capacity of up to 4,500 amps. The contactors permanently carry up to 500 amps; in the event of a short
- Number of Poles: 1
- Maximum Switching Current: 500 amps
- Maximum DC Switching Voltage: 1,000 volts
- Operating Temperature: -40 to 203 F
-
-
Supplier: Schaltbau GmbH
Description: currents. The devices can permanently conduct up to 1,200 amps – thanks to high contact forces with measurably less heating in the main contact system. In the event of a short circuit, as much as 4,500 amps may flow for 100 milliseconds without the contacts welding. This means that the
- Maximum DC Switching Voltage: 60 to 1,500 volts
- Operating Temperature: -40 to 140 F
- Type: Electrical Contactor
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 194R Fused and Non-Fused Disconnected Switches, Open, Non-Fused UL1200 A3 Pole ,
- Current Rating: 1,200 amps
- Type: Non-Fusible
- Approvals: UL
-
Supplier: VICFUSE
Description: Description: System: Particularly constructed for power distributions up to 80 V, the TPS Fuse-Switches offer clear advantages, for example to protect DC distributions in telecommunication power supplies. Their special DC Fuse-Links have a very high energy density which results in a compact
- Current Rating: 2 to 1,600 amps
- Operating Voltage: 80 volts
- Approvals: CE, RoHS
- Type: Fusible
-
Supplier: VICFUSE
Description: Description: Swith Disconnector for NT series generally consist of two parts: the seat and the corresponding cover (melt loading device), and it is half seald structure. The ratings of the fuse and the status of the indicator can be observed through the inspection window on the front side of the
- Current Rating: 160 to 1,600 amps
- Operating Voltage: 690 to 1,200 volts
- Approvals: CE, RoHS
- Type: Fusible
-
Supplier: ABB Inc.
Description: The switch-disconnectors are derived from the corresponding circuit-breakers for variable frequency applications, of which they maintain the overall dimensions and the possibility of mounting accessories. This version only differs from the circuit-breakers in the absence of overcurrent trip units.
-
Supplier: ABB Inc.
Description: compact, allowing installation in smaller enclosures. High performance and reliability The contact design that in combination with the fuse link enables rapid fault clearance and maintains protection level even after fault occurs. OSM switches are the optimal solution for motor protection.
-
Supplier: ABB Inc.
Description: Molded case switches are devices created from the corresponding circuit breakers and feature the same overall dimensions, versions,and can be fitted with the same accessories. Applications These devices are mainly used as: Switching and insulation devices for lines, bus bars or groups of
-
Supplier: Schneider Electric, Automation & Control
Description: Masterpact Switch-disconnectors - High current switch disconnectors from 630 A to 6300 A The Masterpact switch-disconnectors range is characterised by its optimised dimensions and its high performances. Aiming at standardising electrical switchboards at a time when installations are increasingly
- Current Rating: 630 to 6,300 amps
- Type: Non-Fusible
-
Supplier: ABB Inc.
Description: E2.2 offers a rating up to 2000A with high short circuit performances: breaking capacity up to 100kA and short time current up to 85kA.
-
Supplier: Mersen
Description: Mersen’s fusible disconnect switches are listed to UL 98 and bear the CE mark conforming to IEC 60947-3. They are “service entrance” devices capable of fully rated load-break and load-make. While longterm safety, reliability, and functionality are always paramount in the design of our
- Current Rating: 1,200 amps
- Operating Voltage: 250 volts
- Short Circuit Interrupt Capacity: 200 kiloamps
- Poles: 4 Poles
-
Supplier: Mersen
Description: Mersen disconnect switches are extremely durable and versatile. These heavy-duty switches are designed with the most up-to-date disconnect switch technology available. Designed to suit the UL98 standard, the switch gives you a product that makes and breaks power circuits
- Current Rating: 1,200 amps
- Operating Voltage: 250 volts
- Short Circuit Interrupt Capacity: 200 kiloamps
- Poles: 3 Poles
Find Suppliers by Category Top
Featured Products Top
-
The VICFUSE TPSHS is a fuse base and 1-pole load-break switch particularly constructed for power distribution systems up to 80V DC. It is designed to accept TPS series DC fuse-links, which offer high energy density and enable a compact overall design that saves space and cost when (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
extremely resistant to high temperatures, and can handle a wide range of switching applications including battery disconnect switching, air conditioners, lights, and hydraulic motors. (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
-directional Eddicy contactor is notable for its high current carrying capacity and its high energy efficiency, making it perfectly suited to switch power in a small space and in applications with energy recovery, such as the PDU of modern e-vehicles. The C800 has a making capacity of up to 4,500 amps, can (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
contactors, relays, fuses, on - off disconnect switches, and other components to help regulate your Wattco heater in a safe environment. In conjunction with thermocouples or RTD sensors, temperature controllers (read more)
Browse Temperature Controllers Datasheets for WATTCO -
C303 – 1-pole bi-directional DC NO contactors up to 500 amps The Eddicy C303 1-pole bidirectional DC an AC contactors are compact high-performance switching devices for applications with high inrush (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
conductor in switching power supply applications. Constructed of materials UL-rated to 130 ºC (266 ºF), these transformers are also available with a center tap option. The rated primary current creates a temperature rise of approximately 40 °C (104 ºF), the maximum recommended (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics
More Information Top
-
Hanford Atomic Products Operation monthly report, May 1955
Vendor's drawings were reviewed for the 1200 amp . disconnect switch , bushing potential device and coupling capacitor.
-
Tip for laying out holes for conduits in bottom of disconnects,transfer switches, etc - Self Help Forums
Recently I have been installing a 1200 amp disconnects and transfer switches for several generators.
-
Tip for laying out holes for conduits in bottom of disconnects,transfer switches, etc - Self Help Forums
Recently I have been installing a 1200 amp disconnects and transfer switches for several generators.
-
Page 49. Semiconductor parts with 120 in root number
Telecom Disconnect Switch LTFD 1200 Series - 900 to 1200 Amp .
-
Page 57. Semiconductor parts with 200 in root number
Telecom Disconnect Switch LTFD 1200 Series - 900 to 1200 Amp .
-
Lineman's and Cableman's Handbook, Twelfth Edition > Single-Line Diagrams
The subtransmission circuits are switched in and out of service utilizing the 69,000-volt 1200 - amp circuit breakers connected in series with group-operated disconnect switches .
-
ISA CNTRL SYS DOCMNT - Control Systems Documentation: Applying Symbols and Identification
The double arrows show that the breaker can be physically disconnected from both the incoming line and the down-stream equipment, including the control circuit and a voltmeter switch . When the breaker is in place, power flows through the control switch trans- former and the M coil may be activated by the control switch so that the 1200 - amp bus can be energized.
-
sub electrical rm xfmr disconnect req'd?? - Self Help Forums
I am feeding this sub electrical room from the main service via a 1200amp 600v 3ph fused switch & sub feeder to the sub elect rm which is to contain a 1000kva step down transformer which inturn supplies a 4000amp 208v … My question is, the engineered drawings do not show a disconnect switch installed in the new sub …
-
Conduits entering nema 3 enclosure - Self Help Forums
I have already used meyer hubs for my risers coming into the top of a 1200 amp disconnect . … over using the sealing locknuts on 3 1/2" nipples going from the disconnect to the transfer switch .
-
Conduits entering nema 3 enclosure - Self Help Forums
I have already used meyer hubs for my risers coming into the top of a 1200 amp disconnect . … over using the sealing locknuts on 3 1/2" nipples going from the disconnect to the transfer switch .
Indicates content that may require registration and/or purchase.