Products/Services for 1200 PSI Boilers
-
Boilers (industrial) - (596 companies)Industrial boilers are closed vessels that use a fuel source or electricity to heat water or generate steam for industrial heating and humidification applications. The basic concept of a boiler involves a heat source (furnace) and a heat exchanger...TypeTechnologyOrientation -
Boiler Controllers - (123 companies)Boiler controllers monitor and maintain variables such as steam temperature and pressure in order to control a boiler 's burner or air mixture. They differ in terms of functionality, user interface, and form factor. Choices for boiler control... -
Boiler and Pressure Vessel (BPV) Services - (133 companies)Boiler services include repair, rebuilding, maintenance and installation of boilers. They may also provide cleaning, calibration, condition assessment, field inspection, failure analysis, and part replacement services. Boiler and pressure vessel...
-
Pressure Transmitters - (658 companies)The general-purpose interface bus (GPIB) or IEEE 488 is a popular parallel interface for connecting computers, peripherals, and laboratory instruments. HART (R) Protocol. The highway addressable remote transducer (HART (R)) protocol uses 1200 baud frequency... -
Refractory Ferrules - (22 companies)Refractory ferrules are designed to protect boiler tube inlet areas and metal tube sheets in sulfur recovery units (SRUs) used in oil refinery operations. Boiler tube inserts are also used in methane reformers and waste heat boilers (WHB... -
Pressure Vessels - (701 companies)Pressure vessels are boilers and storage tanks that contain liquids or gases and are designed to operate at pressures above 15 psig. High pressure vessels function under greater than normal amounts of pressure without compromising seals or bursting...
-
Hydroblasters and Water Blasters - (120 companies)Hydroblasters and water blasters direct high pressure (10,000+ psi) streams of water against a surface to clean or cut the material. Hydroblaster and water blaster equipment is used to direct high pressure streams of water against a surface to clean...
-
Deaerators - (52 companies)Deaerators are used to remove dissolved, corrosive gases from boiler feed water. They heat incoming makeup water for injection into the boiler, and return the condensate to a temperature which minimizes the solubility of these gases. Deaerators...
-
Condensate Polishers - (21 companies)Condensate polishers use ionic exchange to remove mineral contaminants that can limit performance and reduce system life in boilers, heat exchangers, HVAC cooling towers, steam turbines, nuclear power plants, and industrial processes. Condensate...
-
Flue and Chimney Systems - (81 companies)Flue systems and chimney systems are designed to evacuate combustion exhaust from furnaces, boilers, and other fuel-burning devices. They are also used with gas stove vents, pellet stove vents, and other heating systems. Flues are ducts or pipes...
Product News
-
Norlok Technology, Inc.
Little Lok 1200 Features 12" throat, fast cylce times, adjustable table and uses standard shop air. Fasten up to 6" deep letters. Now featuring the SPR optional tool kit. Self piercing rivet tool kit for fastening poly carbonate material or lexan. (read more)Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
Acme Engineering Products
Electric Steam Boiler for Space & Process Heating A compact, reliable source of steam for space and process heating, these immersion element boilers are virtually 100% energy efficient. They are completely packaged boilers ideally suited for applications requiring from 30 to more than 10,000 pounds of steam per hour. ACME Steam Generators are based on more than half a century of accumulated experience in the electric heating field. Easy and economical to install, ACME Steam Generators are available in sizes from 6 KW to 4 MW at all common... (read more)Browse Boilers (industrial) Datasheets for Acme Engineering Products -
Acme Engineering Products
Economical, Compact Electric Hot Water Boiler Performance and Reliability in a Small Package. ACME electric hot water boilers are economical units that deliver maximum kilowatts in minimum space requirements. Ideal for new boiler applications or as a replacement unit to upgrade existing applications. This model takes up less floor area and fits through smaller openings than oil or gas-fired units. Easy and economical to install, available in sizes from 9 KW to 2600 KW at all common voltages up to 600 V, 3PH. Pressure vessels are built... (read more)Browse Boilers (industrial) Datasheets for Acme Engineering Products -
Acopian Power Supplies
Switching Power Supply 1200 Watt Acopian Power Supplies - Line and load regulation of ±0.05%, and typical ripple of 15 mVrms, are indicative of the high performance of these power supplies. LED indicators signal normal operation and overvoltage protection latchup. Input has EMI filter and inrush protection. Their outputs may be inhibited with a TTL level. SPECIFICATIONS. INPUT. Voltage: 90-132 VAC, 49-61 Hz, single phase. Startup Time: 400 mS maximum (250 mS typical). Undervoltage: An input of less than 90 VAC (180 VAC with... (read more)Browse Power Supplies Datasheets for Acopian Power Supplies -
Kuriyama of America, Inc.
Air and Multipurpose Hose - MINOTAUR 500 PSI General Applications: Air hammer. Heavy construction. Mining. Petroleum transfer. Quarry operations. Rock drilling. Washdown. Water jetting (read more)Browse Air Hose and Air Duct Hose Datasheets for Kuriyama of America, Inc. -
Angst+Pfister Sensors and Power
FPM Uncompensated Pressure Sensor up to 120 psi The FPM Series has a small dual in-line package (DIP) that can be easily mounted on a printed circuit board. The sensor measures both positive pressure and vacuum and has a measuring range of +-2 to +-120 PSI. It measures gauge pressure and is suitable for non-corrosive gases. The required supply current is a constant 1.5 mA, while the output voltage is in the range of 60 to 140 mV, i.e. unamplified. The housing is the same as that of the AP2 High-Runner. Features. Low cost, high reliability... (read more)Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Kuriyama of America, Inc.
MINOTAUR 500 PSI Air and Multipurpose Hose General Applications. Air hammer. Heavy construction. Mining. Petroleum transfer. Quarry operations. Rock drilling. Washdown. Water jetting. Tube. Nitrile (NBR), meeting ARPM Class A (High Oil Resistance). Reinforcement. 4-Spiral polyester yarn. Cover. Carboxylated Nitrile (XNBR), meeting ARPM Class A (High Oil resistance). MSHA approved. (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Kuriyama of America, Inc.
Minotaur - 500 PSI Air and Multipurpose Hose GENERAL APPLICATIONS. Air hammer. Heavy construction. Mining. Petroleum transfer. Quarry operations. Rock drilling. Washdown. Water jetting. CONSTRUCTION. Tube - Black non-conductive NBR (ARPM Class A). Reinforcement - High tensile textile braids. Cover - Yellow NBR - abrasion, ozone, hydrocarbon resistant, non-conductive and MSHA-approved flame-resistant smooth cover. 1 1/4" and 1 1/2" ID wrapped finish. (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
NewAge Performance Products | NAPP
Extruded for Oil and Grease, 135 PSI Rated Superthane Tubing. Applications. Cable Jacketing. Computer Disc Drives. Control Instrumentation. Granular Transfer Lines. Grease Lines. Insulating Sleeves. Metering Pumps. Nuclear Power Facilities. Oxygen & Other Gas Lines. Pressure Measuring Devices. Robotics. Slurry Transfer. Transfer Lines for Clean Liquids. Transfer Lines for Internal Contamination Fluids. Vacuum Equipment. Washers & Bumpers. Small Motor Fuel Lines. Due to additives in today 's gasoline and petroleum products, field testing... (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Sensata Technologies
Pressure Sensors in Boiler Applications Central Heating Boiler Applications: Boiler Sensors 116CP/117CP. Central heating boilers are a very common way of heating the house or office. In a case where a combi boiler is used, the domestic hot water is created in the same boiler. For example, wall-hung boilers are energy and space-efficient ways of heating rooms. Heat transfer is done by means of a hydronic liquid system that transfers heat to the radiator panels in separate rooms. One important variable in the hydronic system... (read more)Browse Pressure Sensors Datasheets for Sensata Technologies
-
AS & AS ‐ NAVAL NEWS FROM AROUND THE WORLD
In addition, all four Foster Wheeler 1200psi boilers had to be stripped and rebuilt.
-
CR4 - Thread: How Vanadium Affects P91 Material
I was overseeing a job a few years back where we were replacing several super-heater valves on a header from a 1200 psi boiler when I ran into a 5% chrome molly globe valve that was welded into a P22 pipe.
-
How many welds have you actually had fail?
We had to grind out and weld cracks on a superheater header on a 1200 psi boiler on a destroyer.
-
How many welds have you actually had fail?
We had to grind out and weld cracks on a superheater header on a 1200 psi boiler on a destroyer.
-
The Chemical Treatment of Boiler Water
In the range of 850 to 1200 psi in boilers provided with a make up of superior quality (either demineralized or evaporated), caustic corrosion can be controlled by using the coordinated phosphate-pH treat- ment,(14) discussed in Section 5.4b.
-
MHD Integrated Topping Cycle Project
Water MHD-ITC prototypical combustor was designed to be compatible with 450°F, 1200 psi cooling ( boiler feed water).
Indicates content that may require registration and/or purchase.