-
Supplier: Waytek, Inc.
Description: including Y receptacles, network terminations with 120 OHM resistors, and keyed wedgelocks to prevent mis-mating. Amphenol Sine Systems AT04-3P-RJ120, 3 Way Receptacle Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-3P-P006 Number
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Newark, An Avnet Company
Description: 3-Way Receptacle, Black Male Connector with 120 OHM Terminating Resistor (J1939) RoHS Compliant: Yes
-
Supplier: Waytek, Inc.
Description: including Y receptacles, network terminations with 120 OHM resistors, and keyed wedgelocks to prevent mis-mating. Amphenol Sine Systems AT06-3S-RJ120, 3 Way Plug Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT06-3S-P006 Number of
- Connector Type: Automotive Connector
-
-
Supplier: Newark, An Avnet Company
Description: 3-Way Plug, Black Female Connector with 120 OHM Terminating Resistor (J1939) RoHS Compliant: Yes
-
Supplier: Waytek, Inc.
Description: Amphenol Sine Systems AT06-3S-RJ120BK 3-Way Plug Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT06-3S-EP10 Number of Pins: 3 Deutsch DT compatible connector line Wedgelock: AW3S-1939 Included Contact Type: Socket Modifications: Integrated terminating
- Connector Type: Automotive Connector
-
Supplier: Waytek, Inc.
Description: OHM resistors, and keyed wedgelocks to prevent mis-mating 4-Way Connector plug offers a high performance, reliable and cost effective solution for CAN Network requirement 120 OHM Terminating resistor on pin 2 and pin 4
-
Supplier: DigiKey
Description: 120, 190 Ohm ±2% 250mW Power Per Element Dual Terminator 4 Resistor Network/Array ±100ppm/°C 4-SIP
- Resistance Range: 120 to 190 ohms
- Tolerance: 2 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Number of Resistors: 4
-
Supplier: Radwell International
Description: TERMINATING RESISTOR, DEVICENET, STRAIGHT MALE, 250V (7.6V MAX ON PINS WITH RESISTOR), 4 AMP, IP 68, 120 OHMS, 0.5 WATT INTERNAL RESISTANCE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: TERMINATING RESISTOR, DEVICENET, 7/8" MINIFAST, STRAIGHT MALE, NICKEL PLATED BRASS COUPLING, 5 PIN, 300 V, IP67, 120 OHMS, 0.5 WATT INTERNAL RESISTANCE. FREE 2 YEAR RADWELL WARRANTY
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
-
Supplier: AR RF/Microwave Instrumentation
Description: testing. The ATE10K30MA consists of two parallel cylindrical field generating elements spaced approximately 1 meter apart. The elements are attached to a rugged dielectric housing. Within the ventilated housing are low inductance high-power RF terminating resistors and a 50
- Input Frequency: 10,000 to 30,000,000 Hz
- AC Input Power: 2,000 watts
-
Supplier: ACCES I/O Products, Inc.
Description: capacitive load across the input for RS-422 mode and across the transmit/receive input/output for RS-485 operation. In RS-485 operations, where there are multiple terminals, only the RS-485 ports at each end of the network should have terminating resistors. Also, for RS-485 operation,
- Data Rate: 115 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Host Bus: ISA / EISA
-
Supplier: DigiKey
Description: 120 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
- Resistance Range: 120 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 10 ±ppm/°C
- Power Rating: 0.125 watts
-
Supplier: Isabellenhutte USA
Description: Water cooled, High Power resistors. For use in snubber circuits, IGBT power conversion systems and power supplies Features Wattage Range 500W and 1000W Available resistance values 10, 20, 40, 120Ω Low inductance High surge capability
- Resistance Range: 10 to 120 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 250 ±ppm/°C
- Power Rating: 500.00000000000006 to 1,000.0000000000001 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Bourns Inc. Win Source Part Number: 729036-4308R-101-121LF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 120 Circuit Type: Bussed Number of Resistors: 7 Number of Pins: 8 Power Per Element: 200mW
- Resistance Range: 120 ohms
- Tolerance: 2 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Number of Resistors: 7
-
Supplier: ASAP Semiconductor LLC
Description: Resistor Networks & Arrays 16pin 120ohms 2% Bussed
- Resistance Range: 120 ohms
- Tolerance: 2 +/- %
- Configuration: Resistor Chip Array
-
Supplier: Win Source Electronics
Description: Manufacturer: Walsin Technology Corporation Win Source Part Number: 1326066-WR04X1200FTL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000
- Resistance Range: 120 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.063 watts
-
Supplier: ASAP Semiconductor LLC
Description: Resistor Networks & Arrays 10pin 120ohms 2% Bussed
- Resistance Range: 120 ohms
- Tolerance: 2 +/- %
- Configuration: Resistor Chip Array
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Small size power type resistor Coated with UL 94 V-0 equivalent flameproof material Suitable for automatic machine insertion Surface mount style "N" forming is suitable for automatic mounting Various types of formings are available High reliability Products meet EU-RoHS requirements
- Resistance Range: 100 to 100,000 ohms
- Power Rating: 0.5 to 5 watts
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
-
Supplier: Isabellenhutte USA
Description: UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Wattage Range 50W to 500W Resistance range 1Ω to 3500Ω Low inductance Low profile design
- Resistance Range: 1 to 5,780 ohms
- Tolerance: 0.5 to 10 +/- %
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Power Rating: 50 to 500.00000000000006 watts
-
Supplier: Smiths Interconnect, a Molex company
Description: CXH series of Surface Mount Chip Resistors and Terminations feature Smiths Interconnect’s patented outrigger resistor technology to offer improved power handling over conventional resistors without compromising broadband performance. The power increase from the patented design
- Resistance Range: 10 to 500 ohms
- Standards and Certifications: RoHS Compliant
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Features: Tape Reel
-
Supplier: ASAP Semiconductor LLC
Description: Resistor Networks & Arrays 9pin 120ohms 2% Bussed
- Resistance Range: 120 ohms
- Tolerance: 2 +/- %
- Configuration: Resistor Chip Array
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Fixed metal film resistor available (specify "SPRX") Flameproof silicone coating equivalent to (UL 94 V-0) High reliability Suitable for automatic machine insertion Products meet EU RoHS requirements Automatic mounting machine is applicable by surface mounted device style lead
- Resistance Range: 100 to 110,000 ohms
- Power Rating: 0.25 to 5 watts
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 350 ±ppm/°C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1179164-RT2728B7TR13 Category: Resistors>Resistor Networks, Arrays Series: ClearONE™ Package: Tape & Reel (TR) Applications: LVDS Height - Seated (Max): 0.053" (1.34mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient:
- Resistance Range: 70 to 240 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Number of Resistors: 48
-
Supplier: KOA Speer Electronics, Inc.
Description: Features High power resistors Uses flame-retardant insulated ceramic case Excellent in anti-pulse and in rush current Suitable for high reliable applications like automotives AEC-Q200 Tested Products meet EU RoHS requirements
- Resistance Range: 1 to 56,000 ohms
- Power Rating: 3 to 60.00000000000001 watts
- Tolerance: 5 to 10 +/- %
- Temperature Coefficient (TCR): 250 to 300 ±ppm/°C
-
Supplier: ASAP Semiconductor LLC
Description: Resistor Networks & Arrays 14pin 120ohms 2% Isolated
- Resistance Range: 120 ohms
- Tolerance: 2 +/- %
- Configuration: Resistor Chip Array
-
Supplier: RS Components, Ltd.
Description: ERJUP Resistor Thick Film 0603 1% 120R
- Resistance Range: 120 ohms
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.25 watts
- Mounting / Packaging: 0603, Surface Mount (SMT / SMD)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 Ohm, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 0.25W, 200V, Chip
- Resistance Range: 120 ohms
- Tolerance: 1 +/- %
- Operating DC Voltage: 200 volts
- Operating AC Voltage: 200 volts
-
Supplier: Richardson RFPD
Description: Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for
- Resistance Range: 120 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): -450 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: TE Connectivity
Description: Body Features Lead Type : Radial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 30 x 20 x 10 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 10 Resistance Class : Up to 1kΩ Resistance Value
- Resistance Range: 120 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Power Rating: 10 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 120R 5% 2/3W 1206 SMD Chip Resistor, 500V, AEC-Q200 Product overview: ERJ-P08J121V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets,
- Resistance Range: 120 ohms
- Tolerance: 5 +/- %
- Operating DC Voltage: 500 volts
- Operating AC Voltage: 500 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 16W, Chip Resistor(SMD). This listing
- Resistance Range: 120 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Operating DC Voltage: 50 volts
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Resistance Range: 120 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: RS Components, Ltd.
Description: Vishay G22041431200J4A000
- Resistance Range: 120 ohms
- Power Rating: 4 watts
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 32W, Specialized Resistors. This listing supports clearer
- Resistance Range: 120 ohms
- Tolerance: 5 +/- %
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
terminating resistance is 1 ohm per turn, and the primary is inserted through-hole in the unit’s casting. CSE5 Series High-Frequency Current (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2278.pdf
THREE-WIRE SHIELDED CABLE AND 120 OHM TERMINATING RESISTOR ARE REQUIRED FOR CONNECTIONS MORE THAN 100 FEET.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/65-0000s/65-0090.pdf
TWO 120 OHM TERMINATING RESISTORS ARE REQUIRED FOR CONNECTIONS OVER 100 FEET (30 METERS).
-
http://customer.honeywell.com/TechLit/pdf/65-0000s/65-0311.pdf
TWO 120 OHM TERMINATING RESISTORS ARE REQUIRED FOR CONNECTIONS OVER 100 FEET (30 METERS).
-
Analog Circuit Design
120 ohm termination resistor .
-
CAN Primer (.pdf)
Since the twisted pair is a transmission line, 120 ohm termination resistors are needed at both ends of the backbone.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/65-0000s/65-0092.pdf
THREE WIRE SHIELDED CABLE AND 120 OHM TERMINATING RESISTOR REQUIRED FOR CONNECTIONS OVER 100 FEET.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/65-0000s/65-0091.pdf
TWO 120 OHM TERMINATING RESISTORS ARE REQUIRED FOR CONNECTIONS OVER 100 FEET.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/65-0000s/65-0208.pdf
THREE-WIRE SHIELDED CABLE AND 120 OHM TERMINATING RESISTOR REQUIRED FOR CONNECTIONS MORE THAN 100 FEET.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-0468.pdf
A typical RS-485 network requires the use of one 120 Ohm termination resistor at each end of the RS-485 cable run.
-
Adaptive and mobile ground sensor array.
Enable/Disable 120ohm termination resistor on COM1 for RS-422/485 mode JP2 .
Indicates content that may require registration and/or purchase.