-
Supplier: Allied Electronics, Inc.
Description: Designed to Electronically Commutate Brushless DC Motors and Blowers Switchable for 60° or 120° Electrical Hall Spacing Variable Speed with Built-In Potentiometer or with a 0 to 5 VDC Speed Input Signal Tach Output to Provide Closed Loop Operation Small Footprint Measures
-
Supplier: Allied Electronics, Inc.
Description: Designed to Electronically Commutate Brushless DC Motors and Blowers Switchable for 60° or 120° Electrical Hall Spacing Variable Speed with Built-In Potentiometer or with a 0 to 5 VDC Speed Input Signal Tach Output to Provide Closed Loop Operation Small Footprint Measures
-
Supplier: Allied Electronics, Inc.
Description: rectifier/filter network, a commutation controller and brushless DC motor. The drive system in the Bypass configuration has a cooling fan. In the Thru Flow configuration, the drive motor is in the working air stream. Electrical (Analog Voltage or Pulse Width Modulation Control):
-
-
Supplier: Allied Electronics, Inc.
Description: rectifier/filter network, a commutation controller and brushless DC motor. The drive system in the Bypass configuration has a cooling fan. In the Thru Flow configuration, the drive motor is in the working air stream. Electrical (Analog Voltage or Pulse Width Modulation Control):
-
Supplier: Radwell International
Description: CONTROLLER, BRAKE, 1/8 THRU 2.0 HP, NEMA 4/12, DUAL VOLTAGE CONTROL AND FORWARD-REVERSE WITH HEAVY DUTY DYNAMIC BRAKE AND ZERO SPEED DETECT. -36MA OPTION IS 120 VOLT.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Lift Products, Inc.
Description: Extends cylinder life by reducing friction and wear. Faster stroke speeds than rubber. High chemical resistance. Standard Features Internally mounted 1.5 HP 115/230V-I-60 or 230/460-3-60 intermittent duty TENV super torque motor 115V operating control voltage NEMA constant pressure.
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Precision Surfacing Solutions
Description: controls, 110 volt, single phase, 60 cycles actuated through a transformer for operation on 230 or 460 volts. Wired to National Electrical Code Standards unless otherwise specified. Equipped with a power factor controller for energy conservation. Attachment automatically adjusts
- Power: 15 to 25 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: International Thermal Systems LLC.
Description: AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric LPG Natural Gas Fuel Oil Steam Other Fuel Mixtures Material Handling Options Belts: Flat Wire, Balanced Weave or Mesh Chains: Horizontal, Slat and other attachments Overhead: Enclosed Track and
- Temperature Range: 700 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Baking
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: International Thermal Systems LLC.
Description: Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric LPG Natural Gas Fuel Oil Steam Other Fuel Mixtures Material Handling Options Belts: Flat Wire, Balanced Weave, Mesh, Fiberglass, Kevlar, and other
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Drying, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: Nidec Control Techniques
Description: three models: Epsilon EP-B (base), Epsilon EP-I (indexer), and Epsilon EP-P (programming). Each model is available with five drive power stages: 2.2A, 4.0A, 6.5A, 9.0A and 16.0A. This provides the capability to deliver over 198lb-in (22.4Nm) of torque at the rated motor speed and
- Number of Axes / Motors: 1 to 1.5
- Maximum Output Voltage: 230 volts
- Rated Power: 775.0000000000033 watts
- Continuous Output Current: 2.2 amps
-
Supplier: Anaheim Automation, Inc.
Description: Two quadrant operation, short circuit protection
- Number of Axes / Motors: 1
- Continuous Output Current: 1 to 15 amps
- Supply Voltage (DC): 85 to 135 volts
- Operating Temperature: 0 to 70 C
-
Supplier: OMEGA Engineering, Inc.
Description: The OMDC-MD Plus Series DC motor controller is a field-programmable closed loop DC drive system employing an advanced velocity-form PID algorithm for accurate and responsive control. The OMDC-MD Plus control system also features a unique, isolated 4 to 20 mA input and output for easy
- Supply Voltage (DC): 85 to 265 volts
- Operating Temperature: -10 to 45 C
- Frequency: 50 Hz, 60 Hz
- Setup: Computer Interface, Control Panel
Find Suppliers by Category Top
Featured Products Top
-
FAULHABER Speed Controller SC5008 and the Motion Controller MCDC 3006 can be used to control the micro motor's speed or to manage it when deployed as a positioning drive. Founded in (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
motor's speed or to manage it when deployed as a positioning drive. Additional features include low friction torque and high thermal resistance, which allows for continuous current of 6.9 A in the 12 volt version. The (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
N42-28002), the fan features Rosenberg’s new 120-V, single-phase 400-watt EC motor coupled with a very highly efficient and exceptionally quiet glass fiber reinforced polyamide impeller. Both models are IP54 rated. Standard input voltages are 100 to 130 Volt or (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
any of/or all three sides of low profile units. Chain drive turntable and belt drive prestretch carriage lift. 115 Volt single phase AC motors and drives (can be plugged in anywhere.) All solid state sensors for maximum reliability. Top of load sensing with photo (read more)
Browse Stretch Wrappers Datasheets for Advance Lifts, Inc. -
. The new 146-mm x 188-mm blowers are powered by 150W electronically commutated (EC) motors in both 120 and 230 volt AC input, 50/60 Hz. EC motors allow for easy speed control, long life expectancy and low operating costs. They are UL-Recognized and meet the ErP 2015 efficiency requirements (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Reliability with an MTBF of 28 Years Embedded Modbus RTU Communications Removable Terminal Block High Carrier Frequency (Low Motor Noise) Capability 0-400 Hz Output Frequency 120% Overload for 60 Seconds (ND) 150% Overload for 60 Seconds (HD (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
motors. Controllers are Underwriter Laboratory approved assemblies. All bearings are lifetime lubricated. Follow us on (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
motors. Controllers are Underwriter Laboratory approved assemblies. All bearings are lifetime lubricated. Custom Lift (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
required. Used where rotational effort would be too high in a non-powered turntable. Standard turntables use DC motors and drives; AC motors and drives are optional Standard rotation is clockwise only. Standard platforms are rectangular and round platforms are (read more)
Browse Turntables Datasheets for Advance Lifts, Inc.
More Information Top
-
CR4 - Thread: Hybrid electric Do it Yourself van of India
…motor is coupled directly to 10 HP petrol engine 280 cc single cylinder and batteries with curtist controller to control vehicle speed now when batteries were … remaining is souped by motor asits generates 120 Amps at 72 volts hence its not appropriate…
-
Regulation of Vascular Smooth Muscle Cell
Function by Mechanical Strain
Motor, controller, and power supply- The previous motor was a 24 volt direct current motor requiring separate transformer power supply and controller units connected through extensive wiring. .... This motor was replaced with a 120 V alternating current motor (Bodine Electric Company) with a combined power supply and speed feedback-controller connected by a single umbilical.
-
http://dspace.mit.edu/bitstream/handle/1721.1/81753/860902486-MIT.pdf?sequence=2
A BODINE 3984 isolation and interface board is used for input voltage signals from the NI DAQ board that provide input to the controller for motor speed , direction, and power. .... Operates from 120 Volt AC input.
-
CR4 - Thread: Wanted: DC Controller / Dimmer
2000A x 120Volts is 320hp. .... I doubt your fan motors can handle this unless my understanding of the situation is way off! .... What I think you are needing is a controller that will run the fans at some slow speed most of the time but also be able to rev them up to their max during the time you need to clear the air…
-
CR4 - Thread: DC Dimmer Switch
The Zilla controllers (which you seem to think are over-priced) are a positive bargain compared to .... You seem to think that you want a constant 120 volts , but want to vary the amperage. .... Ordinarily for DC motor control, voltage varies speed , and current varies torque.
-
Power Quality in Electrical Systems > Chapter 12 Electric Motor Drive Equipment
An adjustable speed drive (ASD) consists of a rectifier, an induction motor , and a controller . .... power to the induction motor at a frequency typically from near zero to 120 Hz, so that … and motor voltage is controlled as the frequency is changed on a constant volts -per-Hertz basis…
-
Electric Go Kart
I will probably buy something like this and about 10 car batteries which will give me 120volts DC. .... My only problem is what do I have to get so that I will be able to control the speed of the motor . .... I know that little rc cars have electronic speed controller (esc). but what would it be called…
-
THE EFFECT OF CORIOLIS FORCES ON PERFORMANCE OF
The relay was powered by a plug-in class 2 120 - volt AC to 9-volt DC transformer (Model# DC905M3; JAMECO) and had a rectifying diode (IN4006) soldered in parallel to its magnetic coil to prevent voltage spikes from being sent back .... Normally, the MIT- AGS would be accelerated and decelerated using the speed potentiometer on the motor controller , and it took 30 seconds to a minute to completely stop rotation.
-
THE DESIGN, FABRICATION, AND
TESTING OF A WIND TUNNEL FOR THE STUDY OF
THE TURBULENT TRANSPORT OF AEROSOLS
To control the motor an open control from KB Electronics, Inc. was selected. .... This controller operated on 120 volts AC input and produced 90-130 VDC output. .... It provides for infinite speed control between a maximum and minimum value adjustable with trim potentiometers.
Indicates content that may require registration and/or purchase.