-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers 400 Volt 120 Amp
- Features: Other, Rectifier Diode
-
Supplier: Utmel Electronic Limited
Description: Schottky Diodes & Rectifiers 60 Amp 120 Volt Dual TrenchMOS
- VF: 0.95 volts
- IF: 60,000 mA
- VR: 120 volts
- IR: 0.5 mA
-
Supplier: VAST STOCK CO., LIMITED
Description: Bridge Rectifiers 35 Amp 1200 Volt
- Features: Other, Rectifier Diode
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Bridge Rectifiers 1200 Volt 110 Amp Product overview: VS-112MT120KPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing
- Tj: -40 C
- IO: 110 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: These single side cooled square base mounting clamps are suitable for 34 mm to 50 mm pole face devices with clamping force in the range from 1130 Kgf to 2140 Kgf. Suitable for devices with blocking voltages from 400 volts up to 6 KV. Standard part replacements to the obsolete flat based power
- Features: Other, Rectifier Diode
-
Description: high-voltage 2400 to 34500 Volts inclusive and low-voltage 208Y/120 to 4160 Volts inclusive. Sealed dry-type power transformers filled with only dry air or nitrogen, at the time of filling, are considered. Other gases are not considered in this standard. This standard does not
-
Description: 2400 to 34500 Volts inclusive and low-voltage 208Y/120 to 4160 Volts inclusive. Sealed dry-type power transformers filled with only dry air or nitrogen, at the time of filling, are considered. Other gases are not considered in this standard. This standard does not apply to other
-
Supplier: ODG (Origin Data Global)
Description: Bridge Rectifiers 120 Amp 600 Volt
- Features: Rectifier Diode
-
Supplier: Allied Electronics, Inc.
Description: 120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use in 0-50°C. The drive system
-
Supplier: Allied Electronics, Inc.
Description: 120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use in 0-50°C. The drive system
-
Supplier: VAST STOCK CO., LIMITED
Description: SCRs 1200 Volt 16 Amp
-
Supplier: Allied Electronics, Inc.
Description: 120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use in 0-50°C. The drive system
-
Supplier: Time Mark Corporation
Description: a visual indication when the voltage charge is 85 volts or more on the 120V version and 170 volts or more on the 240V version.
-
Supplier: Sensata Technologies
Description: Ratings up to 35 and 50 Amp, 120 to 480 Volts AC, Single and Three Phase Diode Module.
- IF: 35,000 to 50,000 mA
- IFSM: 600 amps
- Features: Rectifier Diode
-
Supplier: Sensata Technologies
Description: Ratings up to 35 and 50 Amp, 120 to 480 Volts AC, Single and Three Phase Diode Module.
- IF: 35,000 to 50,000 mA
- IFSM: 600 amps
- Features: Rectifier Diode
-
Supplier: Sensata Technologies
Description: Ratings up to 35 and 50 Amp, 120 to 480 Volts AC, Single and Three Phase Diode Module.
- IF: 35,000 to 50,000 mA
- IFSM: 600 amps
- Features: Rectifier Diode
-
Supplier: Sensata Technologies
Description: Ratings up to 35 and 50 Amp, 120 to 480 Volts AC, Single and Three Phase Diode Module.
- IF: 35,000 to 50,000 mA
- IFSM: 600 amps
- Features: Rectifier Diode
-
Description: GrdY/19 920 Volts and Below; Low-Voltage, 240/120; 167 kVA and Smaller), ANSI C57.12.21-1980 American National Standard Requirements for Pad-Mounted Compartmental-Type Self-Cooled Three-Phase Distribution Transformers with High-Voltage Bushing (34 500 GrdY/19 920 Volts and
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 115 VAC, 60 Hz. (Except 261D6 & 261GE6 which are 115/230 50/60 Hz.) and (262EE5 which is 120/240, 50/60 Hz) Designed for small power or bias supplies, test equipment, preamps etc. Models 261C6, 261D6, 261E6, and 261G6 can also be used with full wave C.T. rectifiers.
- Power Rating (VA): 17.5 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Description: DIODE GEN PURP 100KV 2A AXIAL
- VF: 120 volts
- VR: 100,000 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE SCHOTTKY 120V 8A TO277A
- VF: 120 volts
- Features: Other, Rectifier Diode
Find Suppliers by Category Top
More Information Top
-
1997 Annual cathodic protection survey report for PFP
The nameplate DC output for Rectifier 22 is 120 volts /24 amps.
-
V30120S-E3/45 Vishay Semiconductors | Mouser
Schottky Diodes & Rectifiers 30 Amp 120 Volt Single TrenchMOS .
-
http://dspace.mit.edu/bitstream/handle/1721.1/46043/36962417-MIT.pdf?sequence=2
The line voltage step down rectifier converts the 120 Volt rms line voltage to a signal range of zero to 72 Volts.
-
V20120SG-E3/4W ROHS Compliance: Compliant By Exemption | Mouser
Schottky Diodes & Rectifiers 20 Amp 120 Volt Single TrenchMOS .
-
ELECTRICAL COMPONENT TECHNOLOGY FOR 0.25 TO 10.0 MEGAWATT SPACE POWER SYSTEMS: DESIGN STUDY. Quarterly Technical Progress Report No. 1, September 1--Novembe...
Thus, a transformer output of approximately 52 volts line-to-neutral will result in a rectifier output of 120 volts .
-
Small Energy Systems for Telecommunications Equipment in Cold Climate Remote Areas
the equipment compartment is equipped with a 750 watt baseboard heater and emergency rectifier complete with 120 volt AC wiring to the outside.
-
DESIGN STUDY [OF] ELECTRICAL COMPONENT TECHNOLOGY FOR 0.25 TO 10.0 MEGAWATT SPACE POWER SYSTEMS. Quarterly Technical Progress Report No. 3.
120 Volt DC Silicon Diode Rectifier Assembly .
-
Investigations of cleavage cells artificially separate over the behavior and cell aggregates of some amphibian types with aid of the Zeitraffer film (Laufbild-...
4 Volt heating current ( 120 volts alternating current, rectifier ffir 150 volts direct current).
-
Understanding Harmonic Suppression Systems (.pdf)
The input circuit of an SMPS is a bridge rectifier that changes the 120 volt AC input to DC.
-
A review of thermoelectric refrigeration
If the power source is from a 120 volt single phasesource a transformerand rectifier unitmust be used.
Indicates content that may require registration and/or purchase.