-
Supplier: Hubbell Incorporated
Description: LINE VOLTAGE SENSOR USED ON UL, CUL APPROVAL 120 V VOLTAGE RATING 20 AMPERE CURRENT RATING OVERALL DIMENSION 4.5 INCH L X 2.75 INCH W X 1.1 INCH D COLOR WHITE ISOLATED CONTACT NO RRU MODEL
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Sensors, Transducers>Motion Sensors>Optical Motion Sensors Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type:
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 125 volts
- AC Rated Voltage (WVAC): 42 volts
-
Motion and Occupancy Detectors - Motion Sensors - Motion Sensors - Optical - LHI878 -- 206240-LHI878Supplier: Win Source Electronics
Description: Manufacturer: Excelitas Technologies Win Source Part Number: 206240-LHI878 Output Type: Analog Trigger Type: Internal Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 2 V to 12 V Popularity:
- Type: Passive Infrared, PIRs
-
-
Motion and Occupancy Detectors - Motion Sensors - Motion Sensors - Optical - LHI968 -- 206241-LHI968Supplier: Win Source Electronics
Description: Manufacturer: Excelitas Technologies Win Source Part Number: 206241-LHI968 Output Type: Analog Trigger Type: Internal Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 2 V to 12 V Popularity:
- Type: Passive Infrared, PIRs
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Electric Works Win Source Part Number: 753061-EKMC1603111 Features: Polyethylene, White Lens Output Type: Digital Trigger Type: Internal Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Sensing Distance: 472" (12m) 39.4' Detection Pattern: Long
- Type: Passive Infrared, PIRs
-
Supplier: Acme Chip Technology Co., Limited
Description: ACCELEROMETER 2G ANALOG
- Frequency Range: 200 Hz
- Operating Temperature: -40 to 185 F
-
Description: ACCELEROMETER 6G ANALOG
- Frequency Range: 200 Hz
- Operating Temperature: -40 to 185 F
-
Supplier: ODG (Origin Data Global)
Description: SENSOR SLIGHT MOTION 5V BLK LEN
-
Supplier: Comus International
Description: RoHS COMPLIANT Switching Voltage: 50V AC/DC Max. Switching Current: 0.15A Max. Switching Capacity: 2VA Max. Differential Angle: 40° Max. Contact Resistance: 100 Ohms Max. Size: Over All Length: 0.375in (9.52mm) Diameter: 0.096in (2.44mm) Electrode Diameter: 0.018in (0.46mm) Tilt Switch /
- Tilt Angle: 40 degrees
- Switching Current: 0.15 amps
- Switching Voltage: 50 volts
- Trigger: Tilt Switch
-
Supplier: Powell Electronics, Inc.
Description: ROTARY SENSOR, 120 DEG, HIGH VOLTAGE, E
-
Supplier: RS Components, Ltd.
Description: STEVAL-MKI110V1, Accelerometer Sensors
- Operating Temperature: -40 to 85 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: DigiKey
Description: "Sensor PIR (Passive Infrared) Sensor RE200B-P, Lens CWM 0.5 GI V1, MCU 8-SOIC (0.154"", 3.90mm Width)"
- Type: Passive Infrared, PIRs
-
Supplier: Utmel Electronic Limited
Description: MEMS MOTION SENSOR EVAL BOARDS
-
Supplier: RAB Lighting
Description: UL APPROVAL 120 TO 277 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 110 DEGREE SENSOR RANGE COLOR BLACK MATERIAL POLYCARBONATE (FLOODLIGHT/SENSOR) SENSOR TIME ADJUSTMENT 10 SEC TO 5 MIN
- Light Fixture Wattage: 150 watts
- Features: Motion Detection
-
Supplier: Newark, An Avnet Company
Description: MOTION SENSOR, 2V TO 15V; Sensing Range Max:-; Supply Voltage Min:2VDC; Supply Voltage Max:15VDC; Beam Angle:45°; Response Time:-; Product Range:IRA Series RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: CTU, Cable Extension Transducer 120mm
- Output Signal: Analog Voltage
- Features: Other
-
Supplier: Hubbell Lighting, Inc.
Description: UL (CANADA AND US) APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE 2 HEAD(S) 20 TO 25 FT X 270 DEGREE SENSOR RANGE S MODEL
- Light Fixture Wattage: 150 watts
- Lamp Type: Incandescent
- Features: Motion Detection
-
Supplier: Acme Chip Technology Co., Limited
Description: IMU GYRO 6-AXIS CLASS B
-
Description: IMU GYRO 6-AXIS TTL/UART/SPI
-
Supplier: Newark, An Avnet Company
Description: PIR MOTION SENSOR, 12M, 6V, BLACK; Sensing Range Max:12m; Supply Voltage Min:3V; Supply Voltage Max:6V; Beam Angle:40°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PIR MOTION SENSOR, 12M, 6V, WHITE; Sensing Range Max:12m; Supply Voltage Min:3V; Supply Voltage Max:6V; Beam Angle:40°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SL 025 Slimline light, motion sensor, 11W, 120 VAC, no receptacle RoHS Compliant: Yes
-
Supplier: STEGO
Description: The SL 025 light was designed to fit in tight spaces in enclosures. It features an optional integrated receptacle so that electrical devices (e.g. power tools) can be easily plugged in when needed. The standard light can be screw mounted in a variety of positions, or the light can be fitted with an
- Light Fixture Voltage: 120 to 230 volts
- Light Fixture Wattage: 11 watts
- Features: Bulb Included, Motion Detection, Portable
- Fixture Type: Enclosure Lights, Fluorescent Lights, Wall Fixtures
-
Supplier: ECO Light LED
Description: trigger the motion sensor. Once the cupboard is opened or there is no object in front of the sensor your lights will come and, and then turn back off once the cupboard or object comes back within an inch of the sensor. This product can be used with either 12VDC or 24VDC
- Voltage: 24 VDC
- Lamp Type: LED Lamps
-
Supplier: ECO Light LED
Description: This LED Light switch is truly a unique product, using a motion sensor to turn on and off your 12VDC LED lights. No more fumbling around in the dark for light switches simply move within 25ft and 120° of this product and the LED lights will turn on and stay on for approximately 10-15
- Lamp Power (Watts): 96.00000000000023 watts
- Lamp Type: LED Lamps
-
Supplier: ECO Light LED
Description: This LED Light switch is truly a unique product, using a motion sensor to turn on and off your 12VDC LED lights. No more fumbling around in the dark for light switches simply move within 25ft and 120° of this product and the LED lights will turn on and stay on for approximately 10-15
- Lamp Power (Watts): 96.00000000000023 watts
- Lamp Type: LED Lamps
-
Supplier: Allied Electronics, Inc.
Description: The 600 Series is a linear motion infinite resolution position sensor. It provides an extremely accurate method of position sensing in applications that require a rugged instrument operating in a tight area. Features: 7 Models with a Choice of Travel from 1" to 12" Floating Shaft
Find Suppliers by Category Top
Featured Products Top
-
The X-6A-XD80-H28 6-axis force sensor is engineered for high-precision multi-directional force and torque measurement. Based on resistance strain gauge technology with self-temperature compensation, it delivers fast response, excellent stability, and reliable long (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Sensors Special features Analog outputs: voltage, current Easy to implement 3-wire analog versions Partial and fully redundant versions are ISO-pulses and ISO 11452 tested for safety and mission critical applications. 5 V or 24 V (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control applications in the automotive, machine (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Absolute linearity of the LS1 Series is to ≤ 0.1% of full scale. Repeatability is to < 3 µA or 3 mV, depending on current or voltage output selected. Analog output options are 0.1 to 10 V DC, 10 to 0 V DC, 4 to 20 mA or 20 to 4 mA. These digital sensors have low and high speed update modes (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
produces a wide variety of rotary sensors and linear transducers of contacting and non-contacting technologies. These are used in a wide range of motion control applications in automotive, renewable energy, machine engineering, plastics, hydraulic, pneumatic, and medical equipment industries (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Precision Control with the Push of a Button LS1 Series with analog interface The LS1 Series of position sensors lets you program start– and end–points, slope and (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
. Independent linearity of the RFD 4000 series is ±0.5% of full scale and repeatability is 0.1°. Operating temperature range os -40° to +125°C. The sensors are sealed to IP 67, IP 68 or IP 69 depending on version. Output interface options include 0.25 to 4.75 V DC or 0.5 to 4.5 V (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Durable, Fully Redundant Mobile Angle Sensors Novotechnik, U.S. introduces the new RSK-3200 Series of angle sensors are designed for harsh automotive and off-highway applications. Measurement range is 0 to 360° and (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
specializes in high-precision force sensing and force control solutions for robotics and industrial automation. Our engineering team provides sensor integration, application support, and customized force measurement solutions to help customers improve motion control accuracy, process consistency, and intelligent manufacturing performance. (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Novotechnik U.S. has announced a new analog output option for its MZ1 Series of multi-turn rotary angle sensors. Designed to simplify integration, the updated MZ1 Series now offers direct voltage output options of 0.25 to 4.75 V DC or 0.5 to 4.5 V DC, eliminating the programming and interface (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
More Information Top
-
Infrared Sensors Lighting - Grainger Industrial Supply
• Motion Sensor , Black, 120VMotion Sensor,Black, 120V .
-
Grainger.com
• Motion Sensor , Black, 120VMotion Sensor,Black, 120V .
-
Motion Sensor Lighting Fixtures - Grainger Industrial Supply
• Motion Sensor , Black, 120VMotion Sensor,Black, 120V .
-
Grainger.com
• Motion Sensor , White, 120VMotion Sensor,White, 120V .
-
Security system - Self Help Forums
In other words the bell/buzzer unit and the motion sensor unit should have a plug in transformer cube to comletely isolate the possibility of any failure putting 120v on your phone pair.
-
States > California > State > Register > 2015 > 02/13/2015
Electrical Power Distribution System — Circuit controls for 120v receptacle were clarified and moved to a separate section in 130.5 relating to electricalpowerdistributionsystems. Fault Detection and Diagnostics — References to pressure sensors were removed, and the word “unitary”removedasanunneededterm.
-
Military Food Engineering and Ration Technology
… feature of the AK is the TRH, which offers a “heat-on-the- move ” capability not … … to ensure the water temperature stays below the boiling point, a liquid level sensor that shuts off … The TRH requires 120V -AC (200W) from the HMMWV power system and routed through the inverter.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/1335/04Sep_Ward.pdf?sequence=1
… current location of a simulated barrel of hazardous materials from one of the three photo-electric sensors . Based on this information, the operator will have the option of moving the barrel to a different … … by the robot arm, powered by a 9v battery (for the CPU) and 120v AC (for the …
-
Design and Control Structure of a Miniature Robot for Micro Operation Task
The quiescent current of the circuit is measured at 2mA at 120v , so 6mA current can be … … converter may decrease less than 120v. Fig.5 describes an example of micro motion platform moving along … A: Global visual sensor B: Stepper motor for auto-focus C: Optical microscopy D: LED Light .
-
linear actuator for throttle,China linear actuator for throttle Manufacturers, Suppliers - ECOL
Supplier: Wuxi Elite Linear Motion Machinery Co., Ltd. [China Manufacturers] 3.the best materail. linear actuator for agricultureFeature:Model6570Input RatingAC110V/ 120V 60Hz/1 ... )SensorPOT Sensor (optional)Duty Cycle10%Environment-5°c~45°cIP53 linear actuator for agriculture .
Indicates content that may require registration and/or purchase.