-
Supplier: ITG Electronics, Inc.
Description: 47uH Q = 62 Typical at 125Khz Wireless Charging Receiver Coil
- Inductance Range: 62.00000000000001 microH
- DCR: 0.00053 ohms
- Operating Temperature: -40 to 105 C
- Configuration: Fixed
-
Supplier: ITG Electronics, Inc.
Description: 48uH Q = 19 Typical at 125Khz Wireless Charging Receiver Coil
- Inductance Range: 48 microH
- Inductance Tolerance: 0 (+/- %)
- DCR: 0 ohms
- Rated DC Current: 0 milliamps
-
Supplier: ITG Electronics, Inc.
Description: 49uH Q = 70 Typical at 125Khz Wireless Charging Receiver Coil
- Inductance Range: 49 microH
- Inductance Tolerance: 0 (+/- %)
- DCR: 0.53 ohms
- Rated DC Current: 0 milliamps
-
-
Supplier: Newport MKS
Description: The 2007 Nirvana Auto-Balanced Optical Receiver can cut the effects of laser noise by 50 dB, making even very small signals easy to see. The 2007 has a 400 to 1070 nm wavelength range. In spectroscopy, ellipsometry, or heterodyne-detection experiments, these receivers can yield
- Receiver Rise Time: 3,000 ns
- Bandwidth: 0 to 0.125 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: The 2017 Nirvana Auto-Balanced Optical Receiver can cut the effects of laser noise by 50 dB, making even very small signals easy to see. The 2017 has a 800-1700 nm wavelength range. In spectroscopy, ellipsometry, or heterodyne-detection experiments, these receivers can yield
- Receiver Rise Time: 3,000 ns
- Bandwidth: 0 to 0.125 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: The 1801-FS-AC Silicon Optical Receiver is a free space, 320 to 1000 nm AC coupled photoreceiver offering a well-balanced combination of gain, bandwidth, and low noise over the 25 kHz to 125 MHz frequency range. Because of its high transimpedance gain and low noise-equivalent
- Receiver Rise Time: 3 ns
- Bandwidth: 0.025 to 125 MHz
- Operating Temperature: 50 to 95 F
- Features: Other
-
Supplier: Newport MKS
Description: The 1801-FC-AC Silicon Fiber-Optic Receiver is a FC connectorized, 320 to 1000 nm photoreceiver offering a well-balanced combination of gain, bandwidth, and low noise over the 25 kHz to 125 MHz frequency range. Because of its high transimpedance gain and low noise-equivalent
- Receiver Rise Time: 3 ns
- Bandwidth: 0.025 to 125 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC REDRIVER I2C 2CH 400KHZ 8XQFN Product overview: PCA9509GM,125 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- Pd: 100 milliwatts
- TJ: -40 C
- Pin Count: 8 #
- Features: Other, RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: UNICTRON A125A - 125KHZ LONG RAN
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: RF and Wireless - RF Receivers Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.:
- Features: Other
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Frequency Stability: ±10ppm Frequency
- Device Type: Buffer, Receiver, Transceiver
-
Supplier: Knowles Electronics, LLC.
Description: Based on Knowles' versatile and popular ED receiver, the EP series adds the benefits of an internal Class-D amplifier. Its compact size and appreciable output power make the EP receiver suitable for a variety of applications and hearing instruments. An option for FerrofluidTM damping
- Impedance: 50,000 ohms
- Sensitivity: 106 dB
- Speaker Size: 0.249212733 inch
-
Supplier: Transcat, Inc.
Description: Product Highlights Achieve faster throughput and greater uptime with the cost-effective performance optimized for manufacturing test Perform basic parametric testing of components and functional verification of receivers with industry-leading output power Thoroughly verify receiver
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 1,000 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228638-ST25DV16K-IER6T3 Packaging: Cut Tape Frequency: 13.567 MHz Interface: I2C Height: 1.2 mm Bandwidth: 14 kHz Sensing Distance: 1.5 m Categories: RF
- Operating Frequency: 13.567 MHz
-
Supplier: DigiKey
Description: 28.125 Ohms Receiver, Balanced Armature Speaker 70Hz ~ 12.5kHz Top, Dual Port Rectangular
- Weight: 0.7086167800453516 g
-
Supplier: Quarktwin Technology Ltd.
Description: IC 125kHz SPI
- Operating Frequency: 0.125 MHz
- Features: Other, RoHS Compliant
- Device Type: Receiver
-
Supplier: ODG (Origin Data Global)
Description: NFC/RFID Tags & Transponders 125 KHz Transceiver IC90109CA.
- Device Type: Transceiver
-
Supplier: Newark, An Avnet Company
Description: ULTRASONIC SENSOR; Transducer Function:Receiver; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:100dB; Resonant Frequency:40kHz; Product Range:-; Beam Angle:125°; Capacitance:1700pF RoHS Compliant: Yes
-
Supplier: Airmar Technology Corporation
Description: The AT120 delivers unparalleled ultrasonic sensing performance with level, flow, distance, proximity and object detection measurement applications. It includes rugged sealed construction, and PVDF housing is available for more chemically aggressive environments. The AT120 operates at 125
- Frequency Range: 125 kHz
- Transmit Sensitivity: 107 dB re µPa/V
- Receive Sensitivity: -169 dB re V/µPa
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: Airmar Technology Corporation
Description: Non-contact level, flow, distance, proximity and object detection measurement is reliably delivered by the ultrasonic ATK120. Its rugged one-piece Kynar PVDF housing makes it suitable for the most chemically aggressive environments. The ATK120 operates at 125 kHz and its sensing range
- Frequency Range: 125 kHz
- Transmit Sensitivity: 102 dB re µPa/V
- Receive Sensitivity: -172 dB re V/µPa
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: Airmar Technology Corporation
Description: includes standard internal shielding and 8 mm M3 PCB standoffs. It operates at 125 kHz and its sensing range is 15 cm to 5 m. Features Beamwidth: 12° ±2° at -3 dB IP68 rated Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments
- Frequency Range: 125 kHz
- Transmit Sensitivity: 102 dB re µPa/V
- Receive Sensitivity: -172 dB re V/µPa
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: Win Source Electronics
Description: Manufacturer: ams Win Source Part Number: 768820-AS3932 DEMOBOARD Type: Receiver For Use With/Related Products: AS3932 Frequency: 125kHz Supplied Contents: Board Family Name: AS3932 Categories: RF/IF and RFID Introduction Date: May 15, 2013 Popularity: Medium Fake Threat In the Open Market:
- Category: Development Board
-
Supplier: Holzberg Communications, Inc.
Description: Modulation Limiting: ± 2.5 kHz @ 12.5 kHz, � 5.0 kHz @ 25 kHz Audio Distortion: 5% FM Hum & Noise: -40 dB typical FM Modulation: 125 KHz - 11KOF3E, 25/30 kHz - 16KOF3E Adjacent Channel Power: -60 dB @ 12.5 kHz, -70 dB @ 25 kHz Radiated
-
Supplier: Holzberg Communications, Inc.
Description: Modulation Limiting: ± 2.5 kHz @ 12.5 kHz, ± 5.0 kHz @ 25 kHz Audio Distortion: 5% FM Hum & Noise: -40 dB typical FM Modulation: 125 KHz - 11KOF3E, 25 kHz - 16KOF3E Adjacent Channel Power: -60 dB @ 12.5 kHz, -70 dB @ 25 kHz Radiated
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features Broadband linear gain amplifier with 15 dB gain 15 GHz bandwidth with ±0.3dB gain flatness Lower 3 dB frequency of 10 kHz Low deviation from linear phase (±3 degrees) 1 dB gain compression point of 13 dBm RF power detection Applications 12.5 Gb/s fiber optic receiver
- Frequency Range: 15,000 MHz
- Minimum Gain: 15 dB
- Maximum Gain: 15 dB
- Nominal Impedance: 50 Ohms
-
Supplier: ValueTronics International, Inc.
Description: The 83411C is a Lightwave Receiver from Agilent. Additional Features: Wavelength: 1300 nm / 1550 nm Maximum Average Power: 3 mW Responsivity at 50 MHz: 0.45 A/W, -7 dBe nominal Demodulation Frequency Response, Uncorrected: 300 kHz to 6 GHz: ± 2.0 dB, 3 to 6 GHz: ±2.5 dB Demodulation
- Test Equipment Type: Hand Held
-
Supplier: ValueTronics International, Inc.
Description: kHz 3 dB Bandwidth: 20 Hz-60 kHz Input Impedance: > 10 kΩ RF Sweep Ranges 400 kHz-500 kHz 10 MHz-11 MHz 75 MHz-110 MHz 36 MHz-41 MHz Frequency Response >0.2 dB in sweep ranges 36-41 MHz and 75-110 MHz >2 dB in sweep ranges 400 kHz-500 kHz; 10 MHz-11 MHz
- Minimum Frequency Range: 125 MHz
- Maximum Frequency Range: 125 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: CSA Group
Description: ISO 17201-4:2006 provides a computational model for determining the acoustical source level of projectile sound and its one-third-octave-band spectrum, expressed as the sound exposure level for nominal mid-band frequencies from 12,5 Hz to 10 kHz. It also gives guidance on how to use this
-
Description: ISO 17201-4:2006 provides a computational model for determining the acoustical source level of projectile sound and its one-third-octave-band spectrum, expressed as the sound exposure level for nominal mid-band frequencies from 12,5 Hz to 10 kHz. It also gives guidance on how to use this
-
Supplier: ValueTronics International, Inc.
Description: filters: C message, 3 kHz flat, 15 kHz flat, Program AC power operation or rechargeable battery pack Receiver: Frequency range: 40 Hz to 60 kHz Frequency resolution: 1 Hz, 10 H Dynamic range: 15 dBm to -70 dBm Level resolution: 0.1 dB Message circuit noise: 0 dBm to +85
-
Supplier: ValueTronics International, Inc.
Description: -60-+10dBm 1dBstep This Analyzer is a wide band, very sensitive receiver. The TR4171 works on the principle of "super heterodyne receiver" to convert higher frequencies (normally ranging up to several 10s of GHz) to measurable quantities. The received frequency spectrum is slowly swept
- Frequency Range: 120,000 kHz
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®ZVT8/R&S®ZVT20 from Rohde & Schwarz is the first true eight-port/six-port vector network analyzer with a frequency range from 300 kHz to 8 GHz/10 MHz to 20 GHz. The R&S®ZVT8 contains up to four internal generators and up to 16 receivers. The R&S®ZVT20 includes up to three
- Frequency Range: 300 to 20,000,000 kHz
- Display: None
- Instrument Type: PC-Based Instrument / Module
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: dose meter ranges from 25 ... 136 dbA at a frequency of 20 Hz ... 12.5 kHz. The noise dose meter can store 3 different measuring profiles. Here the user can decide which parameters the noise dose meter should record. For example, you can choose between Laeq, LcPeak, LaFmax, LaFMin and so on.
- Frequency Range: 20 to 12,500 Hz
- Sound Level Range: 25 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Display: Digital Readouts
Find Suppliers by Category Top
Featured Products Top
-
source technique to ensure improved accuracy in noise figure measurements. VectorStar stands out as the only VNA platform capable of measuring noise figure from a low 70 kHz to a high 125 GHz. It's also available with an optimized noise receiver for enhanced measurements from 30 GHz to 125 GHz (read more)
Browse Vector Network Analyzers Datasheets for Anritsu Company -
conductor or metallic surface. It has a usable frequency range of 10 KHz to 150 MHz with a constant transfer impedance of 1 ohm from 1 MHz to 80 MHz. This flat response makes for an easy interpretation of spectrum analyzer or receiver reading in dBV to conducted emission limit in dBA. Another application (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc.
More Information Top
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/8860/SethHoskins2011.pdf?sequence=3
125 kHz receiver schematic.
-
Wake-up receiver operating at 433 MHz
In a passive demodulation circuit the 433 MHz signal is then filtered out and the resulting 125 kHz square signal can be forwarded to a 125 kHz receiver chip.
-
http://www.cisco.com/en/US/docs/solutions/Enterprise/Mobility/wifich6.pdf
It is important to note that AeroScout asset tags are only capable of receiving information from Tag Activators via their magnetic signaling 125 kHz receiver .
-
Simple method for MR gradient system characterization and k ‐space trajectory estimation
Phantom and head images were acquired on the Signa Excite scanner using spoiled gradient echo sequences with TE/TR = 2/34 ms, 35◦ flip angle, and ± 125 kHz receiver bandwidth.
-
Wake-Up Methods to Extend Battery Life Time of Wireless Sensor Nodes
The sensor node is equipped e.g., with a 2.45 GHz frequency band transceiver and additionally with a 125 kHz receiver .
-
High‐resolution reduced field of view diffusion tensor imaging using spatially selective RF pulses
Images were collected as ramp-sampled single-shot EPI with 125 kHz receiver bandwidth acquired with the GE receiver.
-
Semidiurnal tide in the E region from incoherent scatter measurements at Arecibo
For the 125 kHz receiver bandwidth the correction .
-
Sensor technique
A diode detector in the receiver, extracts 125 kHzes signal and directs receiver it on one 125 kHzes further.
-
Trends in Lightweighting Of BEVs: A Review of Strategies
– LF 125KHz receiver – RF transmitter 315/433 MHz .
-
On the confounding effect of temperature on chemical shift‐encoded fat quantification
Other acquisition parameters included: axial plane, readout direction R/L, field-of- view 40 Â 28 cm2 , 192–256 readout samples, 160 phase encoding steps, 4 mm slice thickness, 24 slices, 5 flip angle, 694– 125 kHZ receiver bandwidth (adjusted to change DTE), TR …
Indicates content that may require registration and/or purchase.