-
Supplier: Premier Lighting & Production Company
Description: Fuse 1/2 amp 125 volt PICO
-
Supplier: Newark, An Avnet Company
Description: 12AMP 240V AC BS88 FUSE
-
Supplier: Newark, An Avnet Company
Description: 12AMP 1000V DC INLINE FUSE/HOLDER ASM
-
-
Supplier: Mersen
Description: Mersen fuses for the protection of transformers and distribution lines deliver overload and short circuit protection. These current-limiting fuses will melt at current that can be as low as 1.7 times the fuse current ratings up to its maximum interrupting rating. These
- Voltage Rating: 15,500 volts
- Current Rating: 200 amps
- Rated Breaking Capacity: 50,000 amps
- Operating Temperature: 80 C
-
Supplier: Altech Corp.
Description: Miniature Fuses are typically used to protect electronic devices, laboratory and measurement instruments, stereos, TV’s, VCR’s etc. They are available in four sizes with a current range of 20mA to 20 Amps.
- Voltage Rating: 250 volts
- Current Rating: 12.2 amps
- Features: Fast Acting
- Approvals / Standards: IEC (UMF) Approval, UL Approval, VDE Approval
-
Supplier: Altech Corp.
Description: Miniature Fuses are typically used to protect electronic devices, laboratory and measurement instruments, stereos, TV’s, VCR’s etc. They are available in four sizes with a current range of 20mA to 20 Amps.
- Voltage Rating: 250 volts
- Current Rating: 12.5 amps
- Features: Fast Acting
- Fuse Material: Glass
-
Supplier: Allied Electronics, Inc.
Description: an axial pull of 7 pounds. Voltage Rating: 125 V on 1⁄16-10 amps; 32 V on 12-15 amps. Body Length: 0.280". Lead Length: 1.50". Body Diameter: 0.095". Lead Diameter: 0.025" on 1⁄16-10 amps; 0.032 on 12-15 amps.
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1302069-SF-1206S125-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-1206S Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 63 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t:
- Voltage Rating: 63 volts
- Current Rating: 1.25 amps
- Rated Breaking Capacity: 50 amps
- Operating Temperature: -20 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Specialty Fuses 12AMP 1500V DC SOLAR FERRULE 10 X 85MM Product overview: PV-12A10F85L from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is
- Current Rating: 12 amps
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1172270-15HCL-125E Category: Circuit Protection>Electrical, Specialty Fuses Series: BHCL Fuse Type: Cartridge Voltage Rating - AC: 15.5 kV Breaking Capacity @ Rated Voltage: 63kA Applications: Transformer Protection Standard Package: 1 Mounting Type: Holder
- Voltage Rating: 15,500 volts
- Current Rating: 125 amps
- Rated Breaking Capacity: 63,000 amps
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: DBU 27.0kV Standard Speed "K" EXPULSION FUSE UNIT 12 Amp
-
Supplier: Allied Electronics, Inc.
Description: Rating: 12 Amp, 125 VAC/VDC Interrupting Ratings*: 125 VAC — 50 Amp, 125 VDC — 300 Amp, 86 VDC — 10,000 Amp Approvals: UL Listed Guide and File Numbers (250 mA — 12 Amp): JDYX and E195337 CSA Certification Record No.: 053787 C 000 and Class No: 1422
-
Supplier: Allied Electronics, Inc.
Description: Rating: 12 Amp, 125 VAC/VDC Interrupting Ratings*: 125 VAC — 50 Amp, 125 VDC — 300 Amp, 86 VDC — 10,000 Amp Approvals: UL Listed Guide and File Numbers (250 mA — 12 Amp): JDYX and E195337 CSA Certification Record No.: 053787 C 000 and Class No: 1422
-
Supplier: Allied Electronics, Inc.
Description: Rating: 12 Amp, 125 VAC/VDC Interrupting Ratings*: 125 VAC — 50 Amp, 125 VDC — 300 Amp, 86 VDC — 10,000 Amp Approvals: UL Listed Guide and File Numbers (250 mA — 12 Amp): JDYX and E195337 CSA Certification Record No.: 053787 C 000 and Class No: 1422
-
Supplier: Radwell International
Description: FUSE 12AMP 125V TIME DELAY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: Fast-Acting Ceramic Fuses, 1/4 x 1 1/4 (6.3mm x 32mm), 250V, 2 1/2 amp RoHS Compliant: No
-
Supplier: Littelfuse, Inc.
Description: The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder is ideal for air conditioner and blower motor circuit protection. The heat-resistant body accepts ATO® blade fuses up 30 amps (sold separately), while orange 12 AWG GXL wire leads allow simple in-line
- Normal Operating Current: 22 amps
- Mounting: In-Line Mount
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP42 (Type 1 - Metal), 12 Amp, 460-480V 60Hz Common Control
- NEMA Size: 1
- Standard Rating: IEC Rated, NEMA Rated
-
Supplier: Littelfuse, Inc.
Description: GXL wire leads. It is rated for up to 30-amp glass fuses and is ideal for air conditioners and blower motors. Compatible with up to 30-amp SFE, AGA, AGW, and AGX glass fuses Two 4" 12 AWG GXL wire leads with orange insulation Fuse included
- Normal Operating Current: 22.5 amps
- Rated Operating Voltage: 32 volts
- Mounting: In-Line Mount
-
Supplier: DigiKey
Description: 12AMP 1500V DC SOLAR FERRULE 10
- Current Rating: 12 amps
- Rated Breaking Capacity: 30,000 amps
- Approvals / Standards: UL Approval
-
Supplier: Radwell International
Description: FUSE PRECISION 12AMP 250V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Littelfuse, Inc.
Description: The new Metal Hybrid PPTC device, MHP-TAC, offers higher voltage rating (12 V dc) and smaller size than typical MHP-TAM devices. MHP-TAC helps to meet the battery safety requirements of higher-capacity Li-ion polymer and prismatic batteries found in most mobile devices such as laptop PCs,
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. ZA5070 Description APP-001 (plug) 5 amp fuse, 12' Coil Cord, ZA2010 (socket) With Cover Material APP-001 housing: ABS, ZA2010 housing: ABS Contact Material Sliding Wipe, Phos-Bronze, Nickel Plated Overall Color Black Accessories Price, 100 pieces $7.13 Price, 500
- Voltage Rating: 12 volts
- Poles: 1 Pole
- Wires: 2-Wire
- Applications: Commercial, Residential / General-Purpose
-
Supplier: TelephoneStuff.com
Description: protection is lost - Industrial grade versions include green LED inficator light that goes out when protection is lost - Maximum continous operating voltage: 150V - Maximum single-pulse transient current (8 X 20 ms Amps peak) 24,000A (L-N), 12,000A (L-G), 12,000 (N-G) - Rated
- Features: SPD
-
Supplier: TelephoneStuff.com
Description: 12VDC at 3.0 Amp/4 Fused Outputs Power Supply. Power Supply Features: - Input: 115VAC 50/60 Hz 1.0 amp> - 2.5 amps 12VDC continuous supply current - Four 12v DC individually fused outputs - Output fuses are rated at 1 amp - Surge protected outputs - Individual LEDs
-
Supplier: Memory Protection Devices, Inc.
Description: weeks Standard Product Yes Distributor stocked Yes Comments Mates with EP407 socket 12 volt auto cable assembly Plug housing: APP-001 rated UL94V-0, file no E56070(S) Wire: 5 foot, 20 AWG Fuse: 250 volt, 3 amp, size 3AG, 6.35 by 30 mm (1/4" by 1 1/4") Made in China
- Voltage Rating: 12 volts
- Poles: 1 Pole
- Wires: 2-Wire
- Applications: Commercial, Residential / General-Purpose
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. ZA5018 Description One Plug With Two Cigarette Sockets, Red Led, 1 Amp Fuse Material Nylon 66 With Glass Fill Contact Material Nickel Plated Overall Color Black Accessories Price, 100 pieces $6.12 Price, 500 pieces $5.82 Price, 1000 pieces $5.53 Package Size 100 pieces
- Voltage Rating: 12 volts
- Poles: 1 Pole
- Wires: 2-Wire
- Applications: Commercial, Residential / General-Purpose
-
Supplier: PressureParts.Com
Description: Twin Diaphragm Spot Spray Pump Specifications: 1 GPM (open) 35 PSI (#8 tip) 3/8" hose barb inlet/outlet Self-priming to 2.5 feet Operating temperature 40-110 deg. F Liquid temperature 110 deg. F max 5 Amp fuse 1.3 lbs dry weight Features: Compact automatic on-demand operation SEALED
-
Supplier: Radwell International
Description: 2-CONDUCTOR FUSE TERMINAL BLOCK, W/PIVOTING FUSE HOLDER & BLOWN FUSE INDICATION BY LED, DIN-35 RAIL MOUNT, ANGLED DESIGN, CENTER MARKING, 800 V VOLTAGE, 8 KV SURGE VOLTAGE, 10 AMP CURRENT, 15-30 V OPERATION STATUS INDICATOR, CAGE CLAMP, 12 AWG CONDUCTOR. FREE 2
- Current Rating: 10 amps
- Terminal Block Type: Fuse Holder or Fuse Block
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite separate-purchase 98-121 batteries rated at 12 volts, 75 amp hours. Features Offers extended-run operation when used in conjunction with Tripp Lite APS systems with a 12 or 24V DC battery connection Holds 2 Tripp Lite 98-121 batteries rated at 12 volts, 75
- Width / Diameter: 10.5 inch
- Depth: 17.75 inch
- Height: 10.5 inch
- Specialty Cells: Battery Packs and Assemblies
-
Supplier: Larson Electronics LLC
Description: screw at back of unit secure plate to Golight. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats Lamp Wattage: 35 Watt High Intensity Discharge Bulb - 3000 Lumens - 15 million candlepower - 5,331 foot working beam Amp Draw: 3 amps on
-
Supplier: Nexperia B.V.
Description: 425 Amp continuous current, standard level gate drive, N-channel enhancement mode MOSFET in LFPAK88 package. NextPowerS3 family using Nexperia’s unique “SchottkyPlus” technology delivers high efficiency and low spiking performance usually associated with MOSFETs with an integrated Schottky or
- V(BR)DSS: 40 volts
- IDSS: 425,000 milliamps
- VGS(off): 20 volts
- PD: 375 milliwatts
-
Supplier: Nexperia B.V.
Description: 500 Amp continuous current, standard level gate drive, N-channel enhancement mode MOSFET in LFPAK88 package. NextPowerS3 family using Nexperia’s unique “SchottkyPlus” technology delivers high efficiency and low spiking performance usually associated with MOSFETs with an integrated Schottky or
- V(BR)DSS: 40 volts
- IDSS: 500,000 milliamps
- VGS(off): 20 volts
- PD: 375 milliwatts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER 12/31/2011, DISCONNECT SWITCH, 660 V, 20 AMP, 80 KA, BS88 FUSED, OPEN STYLE, IP00. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Nexperia B.V.
Description: 325 Amp continuous current, standard level gate drive, N-channel enhancement mode MOSFET in LFPAK88 package. NextPowerS3 family using Nexperia’s unique “SchottkyPlus” technology delivers high efficiency and low spiking performance usually associated with MOSFETs with an integrated Schottky or
- V(BR)DSS: 40 volts
- IDSS: 325,000 milliamps
- VGS(off): 20 volts
- PD: 375 milliwatts
Find Suppliers by Category Top
Featured Products Top
-
MCON 1.2 NextGen Sealed Locking Lance Connectors deliver robust automotive connections with lower lifecycle impact. The design cuts carbon footprint by about 40% and offers biomass-balanced material options. Enhanced SG4 vibration performance, improved CPA usability, backward compatibility and 48V readiness support powertrain, body, chassis, safety and security systems. (read more)
Browse Absolute Rotary Encoders Datasheets for Mouser -
The VICFUSE 12SF Series is a very fast-acting surface mount fuse designed to provide rapid overcurrent protection for compact electronic circuits and high-density PCB (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
/480V) Operating Voltage Range: Typically 85% to 110% of rated voltage (408 - 528 VAC) Current: Up to 60 Amps (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
(FTTH), Home Gateways, and Cable Modems. The combination of low noise, excellent distortion, and low gain make this suitable for drop amps and other distribution amps. The device is powered by a single supply that can operate from 5 V to 8 V with current set at 115 mA. At 5V the QPL1841 provides an output of 57 dBmV TCP with a CCN of 51dB. The QPL1841 is packaged in a 3.0 x 3.0 16–pin QFN. (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Protection Fuse series. Rated for up to 30 Amps, 1,000 VDC these holders, in conjunction with the SPF fuses, are a cost-effective solution to safely protect PV modules and their conductors from reverse overcurrent conditions. Designed to (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
Vicfuse's VF485H is a fast-acting, UL Recognized (File No. E356490) ceramic surface mount fuse for overcurrent protection on high-voltage DC circuit boards. Rated 600V DC / 350V AC or less, with current ratings from 50mA to 3.15A, VF485H interrupts up to 100A at 600V DC. Its compact 12.3 x 4 (read more)
Browse Fuses Datasheets for VICFUSE -
Auto Blade Fuse Holders. Rated for 20 AMPs, 500VAC continuous usage, these new (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
PA9T UL94V-0 base with specially tensioned Tin-plated, Brass contacts enabling low contact resistance with optimal performance while ensuring the fuse remains securely fastened against severe vibration and mechanical shock. (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
suitable for 12V electric vehicle applications. Additionally, Isabellenhütte continuously develops new resistance values below 100 μΩ using SMD technology, enabling even more precise and application-optimized protection for electronic fuses. These shunt resistors significantly (read more)
Browse Resistors Datasheets for Isabellenhutte USA -
switch disconnectors are rated for operational currents of 160A, 400A, or 630A (with additional variants extending to 1250A and 1600A depending on fuse-link size), at a rated operational voltage of 690V and a rated insulation voltage of 1000V. Rated impulse withstand voltage is 12kV, and rated (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
More Information Top
-
TEXASINSTR 3 BTF 6 46 - Loadparts Search Engine Results
…TEXASINSTR 3 BTF 6 46
Electronic Components3 4A/ 125V
3 4A/125 … td> 3 AMP FUSE
3
- Dialight - 031-4001-01-102 - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
LAMP, MINIATURE, S-6, CADELABRA SCREW BASE, 120 VOLT, 6 AMP , PK/10. .... Fuse , Resettable, 12 .5A Max, 1.25A Hold, 240VAC, Radial, 0.44Ohms, LVR Series. .... Switch, AC Rated, Toggle, SINGLE POLE, ON-OFF, Solder TERM., 15A@ 125V '10A@250V .- CHERRY - RRA22H3DBBNN - Switches - Rocker - Allied Electronics
Fuse ;Cylinder;Fast Acting;1A;Sz 3AG;Dims 0.25x1.25";Glass;Cartridge;250VAC;Clip. .... AMP ;RECEPTACLE;FULLY INSULATED;22-18AWG. .... INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 12 V, RED. .... Switch, Rocker; SPST; 10 A; 125V; On-Off; Amber lit( 125V ) act.; QC; UL, CSA .- http://www.loadparts.com/catalog_M.htm
…"http://www.loadparts.com/Catalog/M/2581.asp" title="AMP M324308/2-2F - Loadparts Search Engine Results"> AMP M324308/2-2F - Loadparts … li> Examinations over the exposure of ultrakurzen shafts for microorganisms. IIThe StromstoI ~ takes its path fibers the resistance ( 12 ) to the R6hrenger ~ t (17). .... Amp ~ remeter 2. .... Transformer 125V/240V . .... Fuse 4.- wiring options for Dynasty 200
…and another one with another 125/250 twist lock receptacle and a 5-15P ( 125v 15A blade) plug .... The 5-15P plug will plug into any normal 5-15R (15 amp ) house receptacle, as well … the panel with a 6-50R receptacle connected to a 50 amp breaker in the fuse panel. .... 07-06-2009, 12 :17 AM #3 .- Bourns - PCW1J-B24-BAB503L - Variable Resistors - Potentiometers - Allied Electronics
FUSE HOLDERS, PANEL MOUNT, 1/4X1-1/4 INCH. .... Switch, Pushbutton, SPST, N/O, Red Button, 1.00 Amp @ 115 VAC Restiance. .... Switch, AC Rated, Toggle, SINGLE POLE, ON-OFF, Solder TERM., 15A@ 125V '10A@250V. .... Transformer, Chassis Mount, 115 V 60 HzPri, 12 V @ 0.7 A Sec, 7" Leads, 0…- Motor Circuit Protection Tables
12 -15A. .... 125V *. .... Branch Circuit Fuses (All Voltage and Interrupting Ratings are AC). .... AIR 200K AIR 200K AIR 200K AIR 300K AIR † 0 to 1 amp –35 AIR; 1…- http://www.loadparts.com/catalog_6.htm
…" 6028031130OST - Loadparts Search Engine Results"> 6028031130OST - Loadparts Search Engine Results- AMP 640448 - Loadparts Search Engine … asp" title=" 6A FUSE 3AG SB - Loadparts Search … /a>
- WECO - 950-T-DS/03 - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
Conn; Term Blk; Screw; 2; 5 mm; Front; 26- 12 AWG (UL); Gray; 20A (UL); 300V (UL). .... Circuit Protection > Fuse . .... Relay; Octal Relay, 8 Pin , DPDT, 16 Amp Rating, 24 VDC, Plug-in socket mount. .... Switch, AC Rated, Toggle, DP, ON-ON, Solder TerminalS, 15A@ 125V ;10A@250V . - Dialight - 031-4001-01-102 - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
Indicates content that may require registration and/or purchase.