-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 3.3V 15mA ±50ppm 12MHz SMD3225-4P Oscillators ROHS
- Oscillation Frequency: 12 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, CMOS, 12MHZ, 3.3V, SMD; Frequency Nom:12MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:12MHz RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 12MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
- Total Frequency Stability: 1 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
- Output Type: CMOS
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1040967-7V-12.000MAAV-T Category: Crystals, Oscillators, Resonators>Crystals Series: 7V Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.035" (0.90mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 12 MHz ESR (Equivalent Series Resistance): 100
- Oscillation Frequency: 12 MHz
- Total Frequency Stability: 30 ppm
- Frequency Tolerance: 30 %
- Operating Temperature: -20 to 70 C
-
Supplier: New Yorker Electronics Co., Inc.
Description: 12.0 MHz, SMD KXO-V95T, HCMOS-tristate, +3,3V, +/-50 ppm, -40°C to +85°C
- Oscillation Frequency: 12 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: ODG (Origin Data Global)
Description: 3.3V ±50ppm 12MHz SMD3225-4P Crystal Oscillators ROHS
-
Supplier: Acme Chip Technology Co., Limited
Description: XTAL OSC XO 12.0000MHZ SMD
- Oscillation Frequency: 12 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: SiTime Corporation
Description: 1 to 110 MHz, Low Power Oscillator
- Oscillation Frequency: 12.288 MHz
- Total Frequency Stability: 25 ppm
- Operating Temperature: -20 to 70 C
- Supply Voltage: 1.8 V
-
Description: XTAL OSC XO 12.0000MHZ CMOS SMD
- Oscillation Frequency: 12 MHz
- Operating Temperature: -20 to 70 C
- Output Type: CMOS
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Geyer Electronic America, Inc. Win Source Part Number: 876498-12.60208 Series: KX-7T Operating Temperature Range: -40°C ~ 85°C Features: 26 MHz ±20ppm Crystal 8pF 60 Ohms 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99
- Operating Temperature: -40 to 85 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Geyer Electronic America, Inc. Win Source Part Number: 876497-12.87163 Series: KX-327RT Operating Temperature Range: -40°C ~ 85°C Features: 32.768 kHz ±20ppm Crystal 7pF 60 kOhms 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount Categories: Crystals
- Operating Temperature: -40 to 85 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Quarktwin Technology Ltd.
Description: IC
- Features / Standards: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1050816-C3390-12.288 Category: Crystals, Oscillators, Resonators>Oscillators Series: C33 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 12.288 MHz Function:
- Oscillation Frequency: 12.288 MHz
- Total Frequency Stability: 100 ppm
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, 12 MHz; Frequency Nom:12MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
-
Supplier: Aker Technology USA Corporation
Description: Oscillator, HCMOS, 3.2mm x 2.5mm, 12MHz, 3.3V, +/-50ppm ,-20-70
- Oscillation Frequency: 12 MHz
- Total Frequency Stability: 50 ppm
- Tuning Voltage: 3.3 volts
- Operating Temperature: -20 to 70 C
-
Supplier: Aker Technology USA Corporation
Description: Oscillator, HCMOS, 5.0mm x 3.2mm, 12.288MHz, 3.3V, +/-50ppm ,-20-70
- Oscillation Frequency: 12.288 MHz
- Total Frequency Stability: 50 ppm
- Tuning Voltage: 3.3 volts
- Operating Temperature: -20 to 70 C
-
Supplier: Utmel Electronic Limited
Description: 1.62V~3.63V -40℃~+85℃ 10mA ±10ppm CMOS 12MHz SMD2016-4P Oscillators ROHS
- Output Type: CMOS
-
Supplier: Utmel Electronic Limited
Description: 1.62V~3.63V -40℃~+85℃ 10mA ±20ppm CMOS 12.288MHz SMD7050-4P Oscillators ROHS
- Output Type: CMOS
-
Supplier: Lingto Electronic Limited
Description: IC OSC CLOCK VCXO
-
Supplier: Aker Technology USA Corporation
Description: VCXO, , 7.00mm x5.00mm, 25MHz, 3.3V, +/-1ppm ,-20-70
- Oscillation Frequency: 25 MHz
- Total Frequency Stability: 1 ppm
- Tuning Voltage: 3.3 volts
- Operating Temperature: -20 to 70 C
-
Supplier: Interquip Electronics Co., Ltd.
Description: SMD-3225 12.288MHz 3.3V
- Oscillation Frequency: 12.288 MHz
- Supply Voltage: 3.3 V
- Features / Standards: Lead Free, RoHS Compliant
-
Supplier: NDK
Description: Output frequency in sync with input frequency can be obtained. Lock status can be monitored with VCXO control voltage monitor output used.
- Oscillation Frequency: 104 MHz
- Operating Temperature: -10 to 75 C
- Supply Voltage: 3.3 V
- Output Type: CMOS
-
Supplier: ECS Inc. International
Description: ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon
- Oscillation Frequency: 12.8 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, 1.2GHZ, 5.5V, UMAX-8; Frequency:1.2GHz; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Digital IC Case:µMAX; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
-
Supplier: QuartzCom AG
Description: Frequency range: 10.000 MHz Frequency stability: ±5x10 -10 Aging: ±2x10 -8 1st year Supply voltage: 12 V Output signal: Sine Wave Package size: 50.8 x 50.8 x 12.7 mm
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 0.0000000005 ppm
- Supply Voltage: 12.0 V
- Oscillator Type: OCXO
-
Supplier: Newark, An Avnet Company
Description: CMOS MEMS OSCILLATOR, 12.288 MHZ, SMD; Frequency Nom:12.288MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Supply Voltage Nom:3.3V; Product Range:ASEMP Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: Surface mount oscillators in a ceramic package with a hermetically sealed metal lid available in two voltages.
- Oscillation Frequency: 12 MHz
- Total Frequency Stability: 50 ppm
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Richardson RFPD
Description: The Si550 is a Single frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.
- Oscillation Frequency: 12.289 MHz
- Total Frequency Stability: 20 ppm
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Pletronics, Inc.
Description: Features Pletronics’ SM55J Series is a quartz crystal controlled precision square wave oscillator CMOS Output (will interface with TTL devices) Enable/Disable Function includes low standby power Low Jitter 2.5V nominal Supply Voltage 1.25-170 MHz Frequency Range Applications Driving A/Ds,
- Oscillation Frequency: 1.25 to 170 MHz
- Total Frequency Stability: 20 to 50 ppm
- Phase Noise (@ 10kHz): -144 dBc/Hz
- Operating Temperature: -10 to 85 C
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 12MHZ 12PF SMD
- Oscillation Frequency: 12 MHz
- Total Frequency Stability: 30 ppm
- Load Capacitance: 12 pF
- Max ESR: 100 ohms
-
Supplier: Allied Electronics, Inc.
Description: The CVCO55 Series is an industry standard VCO package designed to meet the requirements of a variety of applications. With frequencies ranging from 45 MHz to 5.55 GHz, our CVCO55 Series is our largest VCO product line. We offer bandwidths as wide as an octave, very low phase noise and low harmonic
-
Supplier: Allied Electronics, Inc.
Description: Features: 3.3 V Operation Pb Free Tape- and- Reel Available. Contact Your Local Allied Sales Representative Frequency Stability: ±50 ppm (Standard) Operating Temperature Range: –10°C to +70°C Supply Voltage: 3.3 V ±10% Output Symmetry (50% V): 45% to 55% @ 0.012 to 50 MHz, 40% to 60% @ 50 to 170
-
Supplier: Allied Electronics, Inc.
Description: The CVCO55 is an industry standard VCO package designed to meet the requirements for a variety of applications. With frequencies ranging from 50 MHz to 5.8 GHz, our CVCO55 family is our largest of VCO product line. We offer bandwidths as wide as an octave, very low phase noise and low Harmonic
-
Supplier: Allied Electronics, Inc.
Description: The CVCO55 is an industry standard VCO package designed to meet the requirements for a variety of applications. With frequencies ranging from 50 MHz to 5.8 GHz, our CVCO55 family is our largest of VCO product line. We offer bandwidths as wide as an octave, very low phase noise and low Harmonic
-
Supplier: DigiKey
Description: 555 Type, Timer/Oscillator (Single) IC 100kHz 8-PDIP
- Supply Voltage: 4.5 to 16 volts
- Frequency: 0.1 MHz
- Operating Temperature: 0 to 70 C
- Package Type: DIP, Through Hole Technology (THT)
Find Suppliers by Category Top
Featured Products Top
-
Ultra-low-power consumption: Compared to traditional TCXOs, the 1.2V version consumes much less power Precise frequency stability: Maintains excellent frequency stability when (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
New 1.2 Volt TCXOs from Aker Technology Designed for Small Portable Battery-operated Devices. Discover its ideal for use where precise timing, signal synchronization and stable frequency output is needed over a wide range of temperatures. (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
Why is the 1.2 Volt Temperature Compensated Crystal Oscillator (TCXO) the top choice within low-power electronic devices? The 1.2V TCXO features: Ultra-low-power consumption (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
Aker Technology has expanded its HCMOS oscillator lineup with new supply voltages of 0.9 V, 1.2 V, and 1.5 V, and full range of models up to 5.0 V. Offered in five compact SMD package sizes, these oscillators provide stable performance with frequency tolerance as tight as ±20 ppm and (read more)
Browse Oscillators Datasheets for New Yorker Electronics Co., Inc. -
Aker Technology’s S16 Crystal Oscillator Now Available for Mass Production Fully supporting next-generation frequency control applications in a miniaturized footprint Ultra compact 1.6 x 1.2 x 0.7 mm packaging (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
1.8V, 2.5V, 3.0V or 3.3V. The ECS-TXO-16CSMV4 uses a high refresh rate, or frequency calibration rate, to maintain a linear frequency output during temperature compensation. Features: 1.6 x 1.2 (read more)
Browse Oscillators Datasheets for ECS Inc. International -
The ECS-1612MV is a miniature SMD HCMOS oscillator with MultiVolt™ capability of 1.6 ~ 3.6V. The 1.6 x 1.2 x 0.7 mm ceramic package is ideal for low-power/portable, industrial and IoT applications. The ECS-1612MV is a fixed frequency, low jitter, MultiVolt™ SMD crystal (read more)
Browse Oscillators Datasheets for ECS Inc. International -
The LVDS Series crystal clock oscillator achieves superb stability and low power consumption over a broad range of operating conditions and frequencies. The low jitter output clock signal, generated internally with a non-PLL oscillator design. The device, available on tape and reel, is contained (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
needed. Technology Highlights Ultra-low power consumption, 10.5 mA @ 1.8 V (typical) Phase jitter as low as 0.188 ps from 12 KHz-20 MHz High temperature stability RoHS compliant Compact design Learn More (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
over 2.375V ~ 3.63V with a stability of ±25 ppm over the operating temperature range of -40°C ~ +85°C. This oscillator is ideal for SONET, broadband and FPGA applications. (read more)
Browse Oscillators Datasheets for ECS Inc. International
Conduct Research Top
-
A Digital Constant Current Power LED Driver
regulator and 8 MHz oscillator, very few Parameter Value external components are required to complete the circuit. Input Voltage, V 12V IN LED Forward Voltage, V 3.5V f CIRCUIT DESCRIPTION LED Current, I 0.35A f Current Ripple, ?I+/- 20% A detailed schematic