-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The Photocraft SR12 is a full function, 10-bit, single-turn, absolute position encoder intended for application requiring miniature size, low cost, and up to 1024 uniquely identifiable positions per revolution. The low cost and small size make it ideal for
- Resolution: 10 bits
- Absolute Encoder Resolution: 10 bits
- Encoder Type: Absolute
- Encoder Technology: Optical
-
Supplier: Broadcom Inc.
Description: AEAS-7000/AEAT-84AD is capable of position resolutions ranging from 12 bits to 16 bits, combined with 12- or 14-bit revolution count resolution.
- Resolution: 12 bits
- Diameter or Width: 2.1653555 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: -40 to 257 F
-
Supplier: POSITAL B.V.
Description: POSITAL IXARC absolute Singleturn encoder: Bit Parallel interface, Clamp, ø 58 mm (C), ø 12 mm (0.47") shaft and IP67 protection class.
- Resolution: 8 bits
- Accuracy: 79.19999999999999 to 158.04 arcsec
- Maximum Mechanical Shaft Speed: 3,000 rpm
- Rotor Inertia: 0.0004248 oz-in-sec²
-
-
Supplier: Newark, An Avnet Company
Description: KIT AMT212A 12-BIT RS485 ABSOLUTE ENCODER RADIAL
-
Supplier: Newark, An Avnet Company
Description: KIT AMT213A 12-BIT RS485 ABSOLUTE ENCODER AXIAL
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Optical Absolute Encoder, NEMA Type 4, Single-Turn, Size 25, 8-12 bit with Binary Output, 360 Counts Per Revolution
- Resolution (counts per revolution): 360 (counts/revolution)
- Encoder Type: Absolute
- Absolute Encoder Output Code: Binary
- Encoder Technology: Optical
-
Supplier: Baumer Ltd.
Description: ––Encoder with cable-pull ––Magnetic sensing ––Resolution: 12 bit ––Interface analog 0...10 V / 0.5…4.5 V / 4...20 mA ––Measuring range 2300 mm or 5000 mm ––Removable cabs for water outlet ––Teach inputs ––Extremely flat design ––Extremely light thanks to housing of plastic and
- Resolution: 12 to 16 bits
- Diameter or Width: 3.4645688 inch
- Operating Temperature: -40 to 185 F
- Vibration Rating: 10 g
-
Supplier: Pepperl+Fuchs SE
Description: 12 Bit singleturn ATEX approval Flameproof enclosure Galvanically isolated RS 422 interface
-
Description: 1. Description MEA Absolute Magnetic Encoder provides an integrated solution for angular detection. With ease of use in mind, these magnetic encoders are ideal for angular detection within a complete 360° rotation. Based on magnetic technology, the encoder is non-contact
- Diameter or Width: 0.2362206 to 0.393701 inch
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Output Signal: Serial
-
Description: Resolution : 12 bits Latency : 250 μs PWM Base frequency: 180 Hz Step duration: 0.1110 μs Update rate: 180 Hz Output resolution: 12 bits per revolution Latency: 250 μs SSI (optional CRC) Maximum clock frequency: 20 MHz Update rate: 4 kHz Resolution: 12 bits
- Resolution: 12 bits
- Accuracy: 360 arcsec
- Maximum Update Rate: 4 kHz
- Maximum Mechanical Shaft Speed: 10,000 rpm
-
Supplier: US Digital
Description: The A2 absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 deg. range. As opposed to incremental encoders, the A2 reports the absolute position rather than the change in position. When powered up, it does not
- Diameter or Width: 2.5 inch
- Maximum Mechanical Shaft Speed: 100 to 10,000 rpm
- Operating Temperature: -13 to 158 F
- Vibration Rating: 20 g
-
Supplier: Dynapar Corp.
Description: Up to 14 Bit of Singleturn and 12 Bits of True Multiturn Absolute Positioning Onboard Diagnostics Parallel Interface
- Resolution: 14 bits
- Accuracy: 36 arcsec
- Diameter or Width: 2.28 inch
- Maximum Mechanical Shaft Speed: 10,000 rpm
-
Supplier: Sensata Technologies
Description: binary code. 12 bits resolution = 4096 steps / turn. Number of turns : 13 bits = 8192 turns. Polarity inversions and surges protections. High integration SMD technology.
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Rotor Inertia: 0.0004248 oz-in-sec²
- Operating Temperature: -22 to 158 F
- Encoder Type: Absolute, Multi-Turn
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Compact & robust absolute encoders Resolution up to 12 bit SSI, Bit parallel & analogue IP65 protection Tool turret version with LED for zero position
- Diameter or Width: 1.574804 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: -4 to 185 F
- Vibration Rating: 10 g
-
Supplier: Gurley Precision Instruments
Description: The A08 magnetic absolute rotary encoder is designed for light industrial applications that require up to 12-bits of resolution in a very small package. Major features and advantages: - Power Supply: +5VDC - Current consumption: not more than 50mA - Maximum mechanical
- Resolution: 12 bits
- Accuracy: 3,600 arcsec
- Diameter or Width: 0.393701 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Newark, An Avnet Company
Description: ENCODER, MAGNETIC, 12BIT, 12000RPM; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Rotational Speed Max:12000rpm; Encoder Resolution:-; Product Range:AEAT-60 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
-
Supplier: Hymark/Kentucky Gauge
Description: Compact & robust absolute encoders Resolution up to 12 bit SSI, Bit parallel & analogue IP65 protection Tool turret version with LED for zero position
- Resolution: 4,096 bits
- Diameter or Width: 1.59448905 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: -4 to 185 F
-
Supplier: Sensata Technologies
Description: Low profile package saves space Excellent resistance to shock and vibration 30mm standard through shaft, PEEK reduction hub available High protection level of IP66 High performance in temperatures from –40°C to +100°C Resolutions up to 10,000 PPR, incremental or 16 BITS absolute
- Resolution: 16 bits
- Maximum Update Rate: 1,000 kHz
- Diameter or Width: 0.5 to 1 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: US Digital
Description: The A2K absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 deg. range. As opposed to incremental encoders, the A2K reports the absolute position rather than the change in position. When powered up, it does not
- Diameter or Width: 2.5 inch
- Rotor Inertia: 0.0001 oz-in-sec²
- Operating Temperature: -13 to 158 F
- Vibration Rating: 20 g
-
Supplier: Broadcom Inc.
Description: The AEAT-60xx series is a high performance, low cost, optical absolute magnetic encoder module, designed to detect absolute angular position for precise motor feedback. The magnetic encoder provides design engineers the option of a 10-bit or 12-bit
- Resolution: 12 bits
- Maximum Update Rate: 10.94 kHz
- Diameter or Width: 0.9055123 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
-
Supplier: Hymark/Kentucky Gauge
Description: Miniature optical multi turn encoder Resolution up to 524288 cpr (19 bit) x 4096 turns (12 bit) High degree of protection, IP67 Cable output or M12 inline plug
- Diameter or Width: 1.4566937 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Operating Temperature: -13 to 185 F
- Vibration Rating: 10 g
-
Supplier: MultiDimension Technology Co., Ltd.
Description: the rotating magnetic field signal, transmits it to the digital processing unit, and calculates the rotation angle. The TMR3111 supports 3-wire and 4-wire SPI working modes, allowing the client MCU to read 23-bit absolute position information through the SPI protocol. Additionally, the
- Resolution: 23 bits
- Accuracy: 180 arcsec
- Maximum Mechanical Shaft Speed: 40,000 rpm
- Absolute Encoder Resolution: 23 bits
-
Supplier: US Digital
Description: The MAE3 is an absolute magnetic kit encoder that provides shaft position information over 360° of rotation with no stops or gaps. This magnetic encoder is designed to easily mount to, and dismount from, an existing shaft to provide digital feedback information. The MAE3 is
- Maximum Update Rate: 2.6 kHz
- Diameter or Width: 0.5 inch
- Rotor Inertia: 0.000000849 oz-in-sec²
- Operating Temperature: -40 to 257 F
-
Supplier: Sensata Technologies
Description: memorisation of the number of turns by gears Resolution : 13 bits=8192 steps/turn (max 16 bits) Number of turns : 12 bits=4096 turns (max 14 bits) Polarity inversion and short circuit protection Highly integrated circuit in SMD-technology
- Rotor Inertia: 0.0004248 oz-in-sec²
- Operating Temperature: -40 to 185 F
- Vibration Rating: 10 g
- Encoder Type: Absolute, Multi-Turn
-
Supplier: Sensata Technologies
Description: number of turns by gears Resolution : 13 bits = 8192 steps/turn (max 16 bits) Number of turns : 12 bits = 4096 turns (max 14 bits) Polarity inversion and short circuit protection Highly integrated circuit in SMD-technology
- Rotor Inertia: 0.0004248 oz-in-sec²
- Operating Temperature: -40 to 185 F
- Vibration Rating: 10 g
- Encoder Type: Absolute, Multi-Turn
-
Supplier: Baumer Ltd.
Description: The latest generation of absolute HeavyDuty encoders is the revolutionary merger of a sophisticated construction concept with bearings at each shaft end, new magnetic high-precision sensing and the patented Baumer Energy Harvesting technology which has proved reliable in more than 10
- Resolution: 40 bits
- Maximum Mechanical Shaft Speed: 2 to 12,000 rpm
- Operating Temperature: -40 to 212 F
- Absolute Encoder Resolution: 40 bits
-
Supplier: VAST STOCK CO., LIMITED
Description: Encoders HSE BBMT 39Bits 485T Str 6mm
-
Supplier: Radwell International
Description: ROTARY ENCODER, ABSOLUTE, 10-30 VDC, OPTICAL, 12 BIT, 12000 RPM. FREE 2 YEAR RADWELL WARRANTY
- Encoder Type: Absolute
- Encoder Technology: Optical
-
Supplier: Radwell International
Description: ENCODER CABLE, ASSEMBLY WITH MATING CONNECTOR FOR 10/12 BIT AI25 ABSOLUTE ENCODERS, 17 PIN END-MOUNT CONNECTOR, FEMALE CONNECTION TO FLYING LEADS, 24AWG, 30 FOOT LENGTH. FREE 2 YEAR RADWELL WARRANTY
- Encoder Type: Absolute
-
Supplier: MultiDimension Technology Co., Ltd.
Description: sensors, collects the rotating magnetic field signal, transmits it to the digital processing unit, and calculates the rotation angle. TMR3102P outputs 12-bit absolute position signal through SPI communication protocol. At the same time, it is able to output analog and PWM
- Resolution: 12 bits
- Maximum Mechanical Shaft Speed: 20,000 rpm
- Absolute Encoder Resolution: 12 bits
- Encoder Type: Absolute
-
Supplier: ams
Description: The AS5055A is a new version of the AS5055. It is a 12-bit rotary position sensor (previously known as encoder) for absolute angular measurement over a full turn of 360° based on contactless magnetic sensor technology. This device fits perfectly for on-axis applications
- Operating Temperature: -40 to 185 F
- Classification: Sensor / Transducer
-
Supplier: Beckhoff Automation LLC
Description: The EP5001-0002 EtherCAT box is an SSI master and enables the direct connection of an absolute encoder with SSI (synchronous serial interface). Both singleturn and multiturn encoders are supported. An 8-pin M12 socket is used as encoder connection. The 24 V supply of the
- Data Acquisition: I/O Module
-
Supplier: ams
Description: The AS5045 is a 12-bit rotary position sensor (previously known as encoder) for absolute angular measurement and with a PWM (=pulse width modulation) output over a full turn of 360° based on contactless magnetic sensor technology. This device fits perfectly for on-axis
- Operating Temperature: -40 to 257 F
- Classification: Sensor / Transducer
Find Suppliers by Category Top
Featured Products Top
-
The model A37 mini encoder is a 12-bit single-turn absolute rotary encoder with opto-electronic technology. These encoders are used in a wide variety of position-sensing applications for the measuring of angles and distances in relatively small envelopes. Mechanical features include a 37-mm (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
Troy, NY - Gurley Precision Instruments' high-performance A08 series rotary encoder offers both incremental (to 4,096 counts) and absolute (up to 12-bits) position information in an 8mm diameter package. Available in both a shaft and blind hollow-shaft configuration, the A08 and R108 offers (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
applications in areas such as robotics and medical equipment. IXARC encoders with the BiSS C interface feature POSITAL’s latest TMR position sensing technology and microprocessors. These upgrades improve both resolution (up to 19 bits), dynamic response (up to 12,000 RPM) and energy efficiency (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
two types of output methods: incremental and absolute. C.I. TAKIRON encoders can be mounted on motors with outer diameters of 12, 16, and 22 mm. Action system ?magnetic encoder A permanent magnet is attached to the motor shaft, and a (read more)
Browse Rotary Encoders Datasheets for C.I. Takiron Corporation -
The Model A19 is the smallest true-absolute rotary encoder available with opto/magnetic electronic technology. With resolution of up to 18-bits (262,144 words/turn), this mini-encoder provides superior performance in a wide variety of position (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
Gurley has expanded on its compact, modular encoder systems. Designed for superior performance and based on Gurley's patented Virtual Absolute technology, the model 7700 provides absolute positioning and high performance at a low price. Available with resolutions up to 22-bits (4,194,304 words (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
has excellent dirt immunity, and an impressive specification that breaks new ground in position feedback. It is the world's first absolute encoder capable of 27-bit resolution at 36000 rev/min. It has an astonishing market-leading resolution of just 1 nanometre at up to 100 m/s for both linear and (read more)
Browse Absolute Rotary Encoders Datasheets for Renishaw -
encoders operate reliably in temperatures ranging from -40°C to +80°C. They are certified for hazardous environments (ATEX/IECEx, Zones 2 and 22). Offered in absolute and incremental versions, IXARC (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
Motion Type: Rotary Usage Grade: LT.-Med. Industrial Output: Absolute Max Resolution: 23-bits High Performance - Compact Package The Model A37H miniature encoder is a single-turn rotary absolute encoder with opto-electric technology that (read more)
Browse Rotary Encoders Datasheets for Gurley Precision Instruments -
Renishaw's associate company RLS announces the launch of the new AksIM™ true-absolute magnetic rotary encoder for embedded OEM motion control applications. With up to 20 bit resolution and zero hysteresis in a unique through-bore configuration, AksIM sets a new standard for magnetic (read more)
Browse Rotary Encoders Datasheets for Renishaw
More Information Top
-
Page 3. Semiconductor parts with 203 in root number
12 BIT ABSOLUTE ENCODER .
-
Page 13. Semiconductor parts with 000 in root number
12 BIT ABSOLUTE ENCODER .
-
Absolute Encoder
The HBA2 is a fully programmable blind hollow bore 12 bit absolute encoder designed to easily mount to any rotating shaft.
-
CR4 - Thread: Variac to drive a PWM 3 phase motor?
Use other approaches to test it, like testing waveforms on windings and the 12bit absolute encoder outputs while turning it with an external variable speed motor.
-
Page 1. Semiconductor parts with 635 in root number
12 BIT ABSOLUTE ENCODER .
-
Can I connect Absolute Encoder( Parallel Interface) With Normal Di... - Entries - Siemens Industry Online Support – Siemens AG
I want touse 12 bit Absolute Encoder with Parallel Interface.
-
Page 1. Semiconductor parts with 760 in root number
12 BIT ABSOLUTE ENCODER .
-
Page 11. Semiconductor parts with 800 in root number
12 BIT ABSOLUTE ENCODER .
-
Dual Mode Inverter Control Test Verification
12 bit absolute encoder on motor shaft .
-
Features of a magnetic rotary encoder
of a 12bit absolute encoder .
Indicates content that may require registration and/or purchase.