-
Description: + Integrated with oscilloscope, frequency counter, voltmeter and FFT spectrum analyzer. + 70 - 200MHz bandwidth,1.25GSa/s real-time sampling rate. + 50M storage depth, up to 700,000wfms/s waveform refresh rate, ensuring clear signal capture. + 12-bit Vertical Resolution,
- Bandwidth: 200 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 12 (# bits)
- Features: Integral Display, Other
-
Description: body-design, less space accommodation · multi-interface integration - USB host, USB device, USB port for PictBridge, LAN, AUX, and more+ VGA port - better solution for video expansion, and teaching demonstration · 8 inch 800 x 600 high resolution LCD
- Number of Input Channels: 2 (# channels)
- A/D Resolution: 12 (# bits)
- Host Interface: Ethernet, USB
- Features: Other
-
Supplier: Uni-Trend US
Description: Featuring 80MHz bandwidth across 4 channels, this model provides multi-channel analysis capabilities for comprehensive system debugging and educational applications. The 12-bit ADC technology and integrated measurement functions deliver superior signal fidelity compared to traditional
- Bandwidth: 80 MHz
- Number of Input Channels: 4 (# channels)
- Features: Integral Display, Other
- Host Interface: USB
-
-
Supplier: Uni-Trend US
Description: The UNI-T UPO2074HD is a 4-channel, 70 MHz digital oscilloscope that features 12-bit vertical resolution and a responsive touchscreen interface. Perfect for engineers and educators, it combines high-resolution acquisition with full protocol decoding in a compact form factor.
- Bandwidth: 70 MHz
- Number of Input Channels: 4 (# channels)
- Features: Integral Display, Other
- Host Interface: USB
-
Supplier: Uni-Trend US
Description: The UNI-T UPO2072HD is a 2-channel, 70 MHz digital oscilloscope that features 12-bit vertical resolution and a responsive touchscreen interface. Perfect for engineers and educators, it combines high-resolution acquisition with full protocol decoding in a compact form factor.
- Bandwidth: 70 MHz
- Number of Input Channels: 2 (# channels)
- Features: Integral Display, Other
- Host Interface: USB
-
Supplier: Uni-Trend US
Description: The UNI-T UPO2102HD is a 2-channel, 100 MHz digital oscilloscope that features 12-bit vertical resolution and a responsive touchscreen interface. Perfect for engineers and educators, it combines high-resolution acquisition with full protocol decoding in a compact form factor.
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
- Features: Integral Display, Other
- Host Interface: USB
-
Description: multi=point capacitive touchscreen · SCPI, and LabVIEW supported · multi- trigger, and bus decoding function · multi-interface integration - USB host, USB device, LAN, WIFI(optional)
- Number of Input Channels: 2 (# channels)
- A/D Resolution: 14 (# bits)
- Host Interface: Ethernet, USB
- Features: Hand-held Unit, Other
-
Supplier: ValueTronics International, Inc.
Description: The WAVERUNNER 6200 is a 2 GHz, 4 Channel digital oscilloscope from LeCroy. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages.
- Bandwidth: 2,000 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: Yokogawa Corporation of America
Description: input channels. The eighth input channel features Flex MSO which converts to a 8-bit logic analyzer at the push of a button; add sixteen additional logic analyzer inputs as an option, for 24-bit logic analysis. Advanced measurement and analysis features such as power analysis and
- Bandwidth: 500 MHz
- Number of Input Channels: 8 (# channels)
- A/D Resolution: 12 (# bits)
- Host Interface: Ethernet, SCSI, USB
-
Supplier: Allied Electronics, Inc.
Description: than 15 lb. (6.7 kg) Connectivity • Two USB Host Ports on the Front Panel and Four on the Rear Panel for Quick and Easy Data Storage, Printing, and Connecting USB Peripherals • USB Device Port on the Rear Panel for Easy Connection to a PC or GPIB Control with an Adapter •
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT’s SDS7000A series Digital Storage Oscilloscopes are available in bandwidths of 4 GHz and 3 GHz, have 12-bit ADCs with sample rate up to 20 GSa/s, maximum record length of 1Gpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed
- Bandwidth: 3,000 MHz
- Number of Input Channels: 4 (# channels)
- Operating Temperature: 32 to 122 F
- Features: Integral Display, Other, RoHS Compliant
-
Description: · 4 channels ultra thin design · Up to 100MHz bandwidth, and max 1GS/s real-time sample rate · 8 bits, 12 bits, 14 bits vertical accuracy, more accurate measurement · Max 10M record length · Friendly UI : X-Y, and waveform 2 views displayed on the same screen ·
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 14 (# bits)
- Features: Other
- Host Interface: USB
-
Supplier: Allied Electronics, Inc.
Description: than 15 lb. (6.7 kg) Connectivity • Two USB Host Ports on the Front Panel and Four on the Rear Panel for Quick and Easy Data Storage, Printing, and Connecting USB Peripherals • USB Device Port on the Rear Panel for Easy Connection to a PC or GPIB Control with an Adapter •
-
Supplier: ValueTronics International, Inc.
Description: LXI class C compliant with MATLAB support. An additional four USB 2.0 host ports and a USB 2.0 device port on the back panel are perfect for extra connectivity including an optical drive. A USB 2.0 device port lets you control the scope and transfer data via a USB 2.0
- Bandwidth: 33,000 MHz
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT's SDS2000X high-resolution digital oscilloscopes are based on 2 GSa/s, 12-bit Analog to Digital converters and front ends with excellent noise floor performance. SDS2000X HD oscilloscopes are available in bandwidths of 350 MHz, 200 MHz, and 100 MHz, have a maximum
- Bandwidth: 350 MHz
- Number of Input Channels: 4 (# channels)
- Host Interface: Ethernet, USB
-
Supplier: Allied Electronics, Inc.
Description: than 15 lb. (6.7 kg) Connectivity • Two USB Host Ports on the Front Panel and Four on the Rear Panel for Quick and Easy Data Storage, Printing, and Connecting USB Peripherals • USB Device Port on the Rear Panel for Easy Connection to a PC or GPIB Control with an Adapter •
-
Supplier: Allied Electronics, Inc.
Description: than 15 lb. (6.7 kg) Connectivity • Two USB Host Ports on the Front Panel and Four on the Rear Panel for Quick and Easy Data Storage, Printing, and Connecting USB Peripherals • USB Device Port on the Rear Panel for Easy Connection to a PC or GPIB Control with an Adapter •
-
Supplier: Teledyne LeCroy
Description: HDO6000A oscilloscopes have 4 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth and a compact form factor with a large 12.1” multi-touch display. They are ideal for debug, troubleshooting, and deep
- Bandwidth: 350 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 15 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Teledyne LeCroy
Description: HDO4000A oscilloscopes have 4 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth and a compact form factor with a large 12.1” multi-touch display. They are ideal for debug and troubleshooting of
- Bandwidth: 200 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 15 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: RIGOL Technologies, Inc.
Description: economical digital oscilloscope designed for the vast mainstream digital oscilloscope market to meet their design, debugging, and test demands. 12 Bit Resolution: 16x improvement in quantization uncertainty 12-bit vertical resolution with 4096 levels of
- Bandwidth: 70 MHz
- Number of Input Channels: 2 (# channels)
- A/D Resolution: 12 (# bits)
-
Supplier: Transcat, Inc.
Description: common programming environment Up to 2 GSa/s sample rate, 2 Mpts stand memory 8 bit vertical resolution (extensible to 12 bits with high-resolution mode) Standard rack mount hardware 100% software compatible with 6000A Series portable oscilloscopes Optional secure
- Bandwidth: 100 MHz
-
Supplier: Transcat, Inc.
Description: common programming environment Up to 4 GSa/s sample rate, 2 Mpts stand memory 8 bit vertical resolution (extensible to 12 bits with high-resolution mode) Standard rack mount hardware 100% software compatible with 6000A Series portable oscilloscopes Optional secure
- Bandwidth: 1,000 MHz
-
Supplier: Transcat, Inc.
Description: common programming environment Up to 2 GSa/s sample rate, 2 Mpts stand memory 8 bit vertical resolution (extensible to 12 bits with high-resolution mode) Standard rack mount hardware 100% software compatible with 6000A Series portable oscilloscopes Optional secure
- Bandwidth: 500 MHz
-
Supplier: Cleverscope, Ltd.
Description: and Paste" facility. Key features include... 2 by 10, 12 or 14 bit analog channels - 100 MSa/s simultaneously USB 2.0 Interface to the PC Huge 4/8M Samples storage per channel - up to 32Mbytes in total Highly flexible mixed signal triggering View small ac signals superimposed on
- Number of Input Channels: 11 (# channels)
- Number of Trigger Inputs: 1 (# channels)
- A/D Resolution: 14 (# bits)
- Data Storage (RAM): 32 MB
-
Supplier: ValueTronics International, Inc.
Description: Confidence in Settings and Waveform Shape Multi-language and Intuitive Operation Saves Set-up Time Pulse Waveform with Variable Edge Times AM, FM, PM, FSK, PWM Sweep and Burst USB Connector on Front Panel for Waveform Storage on Memory Device USB, GPIB and LAN Applications: Electronic
- Minimum Frequency Range: 25 MHz
- Maximum Frequency Range: 25 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: 12.5 Gb Clock Recovery Instrument Instrumentation quality clock recovery 150 Mb/s–12.5 Gb/s continuous data rate coverage Accurate variable loop bandwidth from
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®RTM2000 models with 200 MHz, 350 MHz, 500 MHz or 1 GHz bandwidth offer a maximum sampling rate of 5 Gsample/s and a maximum memory depth of 20 Msample. As a result, they can display signals accurately, right down to the details, as well as provide high time resolution, even for long
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
- Number of Trigger Inputs: 16 (# channels)
- A/D Resolution: 16 (# bits)
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications.
- Bandwidth: 62.5 MHz
- Number of Input Channels: 6 (# channels)
- Number of Trigger Inputs: 3 (# channels)
- A/D Resolution: 14 (# bits)
Find Suppliers by Category Top
Featured Products Top
-
professional-grade 8GHz bandwidth with 20GSa/s real-time sampling and industry-leading 12-bit vertical resolution. Engineered for the most demanding high-speed digital design and validation applications, the MSO8804HD combines exceptional signal fidelity with comprehensive protocol analysis capabilities (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
The new SDS2000X HD Oscilloscopes from Siglent include 100, 200, 350 and 500 MHz models with finer vertical resolution to analyze signal anomalies in power electronics, medical technology and IoT applications. The 12-bit resolution plus 2 GSa/s sample rates and low noise front end (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
: Bandwidth: 2GHz (MSO7204X) and 1GHz (MSO7104X) Vertical Resolution: 8-bit, 12-bit ERES 4 Analog Ch/16 Digital Ch, Logic Analyzer software and probes are optional Max Sample Rate: 10GSa/s per (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
. A Nine-in-One powerhouse, the UNI-T MSO3000HD series offers instruments with functions that include a Real 12-bit, High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
SIGLENT’s SDS7000A series Digital Storage Oscilloscopes are available in bandwidths of 4 GHz and 3 GHz, have 12-bit ADCs with sample rate up to 20 GSa/s, maximum record length of 1Gpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed signal analysis (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS3000X HD series Digital Storage Oscilloscopes are available in bandwidths of 1 GHz, 500 MHz and 350 MHz, have 12-bit ADCs with sample rate up to 4GSa/s, maximum record length of 400 Mpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS1000X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz and 100 MHz, have maximum record length of 100 Mpts, and (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS800X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz, 100 MHz and 70 MHz, have maximum record length of 100 Mpts (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 25 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS6000A Digital Oscilloscope. The large 12.1” (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
microcontroller that combines 72 MHz processing performance, 64 KB of Flash, 20 KB of SRAM, dual 12-bit ADCs, motor-control PWM, USB full-speed, CAN 2.0B, multiple serial interfaces, and flexible power-management functions in a compact 48-pin LQFP package (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Monitoring white whales (Delphinapterus leucas ) with echolocation loggers
… 15 May 2007 using an omni-directional hydrophone (Bru¨el and Kjaer model 8103), a Reson amplifier model VP-2000 with bandpass filters set to 500 Hz and 500 kHz and a TiePie Engineering (Netherlands) 12bit USB oscilloscope model SH3 with a …
-
Identification of Drag Parameters of Flow in High Permeability Materials by U-Tube Method
Then the signal acquired from the manometer is digitized by a analog-to-digital converter (A/D) with sam- pling rate of 1 kHz and a resolution of 12 bits ( oscilloscope HS4-10, TiePie Engineering) and transferred via USB to PC for further …
-
Lamb wave ultrasonic evaluation of welded AA2024 specimens at tensile static and fatigue testing
The signals were recorded using USB oscilloscope Handyscope HS4 with sampling rate of 5 MHz and 12 bit resolution and filtered using band-pass 10-800 kHz filtering.
-
A measurement technique for quality control of windings for cast resin power transformers
The measurement setup has been implemented using standard instrumentation [1]: the synthesized signal generator HP 3325A, equipped with a GPIB port, and the PicoScope 3425 USB oscilloscope with 4 differential channels at 400 V, resolution 12 bits , sampling frequency of 20 MSample/s …
-
http://www.ndt.net/article/ndtp2011/papers/68_Prevorovsky.pdf
Multi- channel digital signal recording (25 MHz/ 12 bit , 128 kSamples/channel) is realized by simultaneously triggered USB oscilloscopes and the driving PC stores all data and controls the whole procedure by program in MATLAB environment.
-
The strain-rate sensitivity of high-strength
high-toughness steels.
Data was collected by a triggered Tektronix TDS-3014B digital storage oscilloscope for dynamic tests, or by a Data Translations 12 - bit USB data acquisition card for the slow tests which lasted >60s.
-
Instruments / 14
This powerful high speed USB oscilloscope combines fast sampling up to 500 MS/s with high resolutions of 12 , 14 and 16 bit , a large memory of 64 MSamples and an extremely accurate built-in 40 MHz 14 bit arbitrary waveform generator with …
-
Injection molded chips with integrated conducting polymer electrodes for electroporation of cells
The circuit comprised a function generator ( USB oscilloscope , TiePie Handyscope HS3), which featured a single output channel ranging up to 12 V, and two input channels capable of measuring up to 80 V with 12 bit accuracy and 5 MHz sampling rate.
-
Frequency Meters / Signal
This new PC instrument supersedes our popular DS2200 budget oscilloscope. Powered from USB , Stingray needs no external power supply. Stingray combines the functions of Oscilloscope , Data Logger, Spectrum Analyser … …  Stingray features simultaneous 12 - bit sampling on both channels …
-
AX.25 protocol compatible reconfigurable 2/4 FSK modulator design for nano/micro-satellites
[6] SpeedPlus 12 - bit , 165 MSPS Digital to Analog Converter, Burr- Brown Product, May 2002. [7] PicoScope 4000 Series High – Precision USB Oscilloscopes , PicoTechnology, 2012.
Indicates content that may require registration and/or purchase.