-
Supplier: Sharpe Valves
Description: 3 piece design diverter, bottom entry, live loaded stem 4 Belleville washer
- Valve Size: 0.5 inch
- Pressure Rating: 1,480 psi
- Number of Ports: 3
- Flow (Cv): 5
-
Supplier: Haskel International LLC
Description: 3-way ball valves for switching service are ball valves designed to direct media from bottom inlet port to one of two separate lines. This flow can also be performed in reverse. The 180° quarter-turn design allows for positive shutoff in the center position. 3-way
- Valve Size: 0.1876 to 0.5 inch
- Pressure Rating: 3,000 to 20,000 psi
- Features: Air, Ball Valves, Compressed Air, Gas
-
Supplier: Beswick Engineering Co., Inc.
Description: Beswick’s miniature mixing/diverting ball valve is an excellent choice for applications requiring a port selection valve. The MBVMD allows bi-directional flow between a common inlet port on the bottom of the valve, and one of two selectable ports on either side. There
- Pressure Rating: 500 psi
- Features: Ball Valves, Other
- Material: Stainless Steel
-
-
Supplier: Bonomi North America, Inc.
Description: 3" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve & 12VDC Plastic Modulating Electric Actuator
- Valve Size: 3 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 2" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve & 12VDC Plastic Modulating Electric Actuator
- Valve Size: 2 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 4" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve & 12VDC Plastic Modulating Electric Actuator
- Valve Size: 4 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 1" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve & 12VDC Plastic Modulating Electric Actuator
- Valve Size: 1 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Asahi/America, Inc.
Description: Type-23 Multiport® plastic ball valves are three way ball valves with true union design. The use of a multiport ball valve simplifies piping and eliminates the need for an additional valve and tee fitting. A “L” ported ball valve permits
- Valve Size: 0.5 to 4 inch
- Features: Ball Valves, Other
- Actuation: Manual / Hand
- Material: PVC, PVDF, Polypropylene (PP)
-
Supplier: Sharpe Valves
Description: Pressure relief hole in ball & stem, visual position indicator
- Valve Size: 0.5 inch
- Pressure Rating: 1,500 psi
- Number of Ports: 2
- Flow (Cv): 26
-
Supplier: DynaQuip Controls
Description: The DynaMatic EYSG Series of electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSG Series uses our DE and MA Series electric actuators. The EYSG Series
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 3
- Media Temperature: -20 to 450 F
-
Supplier: Tru-Flo Valves & Automation
Description: Technical Information Provides positive seal at every point Direct mounting ISO5211 pad facilitates easy automation and a smaller valve footprint for restrictive applications Spring loaded washers create live-loaded, self-adjusting stem assembly reducing maintenance costs Suitable for high
- Features: Ball Valves, Control Valves, Diverter Valves, Sanitary / Hygienic Valves
-
Supplier: U.S. Plastic Corporation
Description: The 639 series three-way ball valve design promotes multiple configurations to fit the exact end use application. The 639 Series Valve is designed as a panel mount diverter valve. The middle port is common. The 90 degree handle rotation directs the flow to the open
- Valve Size: 0.5 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Features: Ball Valves
-
Supplier: Tru-Flo Valves & Automation
Description: Technical Information ASTM 316 stainless steel construction Meets FDA & USDA 3A requirements Live loaded, self-adjusting packing and blowout proof stem design Direct ISO mounting of actuation eliminates need for brackets and couplers Highly polished I.D., 8-12 Ra Full port, no internal taper
- Features: Ball Valves, Control Valves, Diverter Valves, Sanitary / Hygienic Valves
-
Supplier: DynaQuip Controls
Description: accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Supplier: DynaQuip Controls
Description: The EYSA Series of DynaMatic electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSA Series uses our DE and MA Series electric actuators. The EYSA Series
- Valve Size: 0.5 to 2 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Features: Air, Ball Valves, Control Valves, Other, Water
-
Supplier: Haskel International LLC
Description: 2-way floating valves for on-off service. Pressures up to 20,000 psi (1,379 bar) and sizes ranging from 1/4”, 3/8”, and 1/2”. Virtually all NPT and coned & threaded connection sizes available. 2-way trunnion valves for severe high-cycle applications. These valves are constructed
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 3,000 to 20,000 psi
- Features: Air, Ball Valves, Compressed Air, Gas
-
Supplier: Quarter Turn Valve
Description: • SERIES 955N (T) STAINLESS STEEL BALL VALVE • THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR • FULL PORT 1/2" • SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN • 100% AIR TESTED UNDER WATER AT 80 PSI • WORKING PRESSURE IS 1000 PSI (1/4" TO 1"), 800 PSI (1/4"
- Valve Size: 0.5 inch
- Pressure Rating: 800 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
-
Supplier: Quarter Turn Valve
Description: • SERIES 966N (L) STAINLESS STEEL BALL VALVE • THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR • FULL PORT 1/2" • SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN • 100% AIR TESTED UNDER WATER AT 80 PSI • WORKING PRESSURE IS 1000 PSI (1/4" TO 1"), 800 PSI (1/4"
- Valve Size: 0.5 inch
- Pressure Rating: 800 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
-
Supplier: KZVALVE
Description: 1 1/2" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 125 psi at 70° F
- Valve Size: 1.5 inch
- Pressure Rating: 125 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
-
Supplier: KZVALVE
Description: 1 1/2" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 200 psi at 70° F
- Valve Size: 1.5 inch
- Pressure Rating: 200 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
-
Supplier: KZVALVE
Description: The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port valves •
- Valve Size: 1.5 inch
- Pressure Rating: 200 psi
- Number of Ports: 3
- Flow (Cv): 47
-
Supplier: Watson McDaniel Company
Description: The WSTTV Steam Trap Test Valve offers simple, immediate, and visible diagnosis of any steam trap. Turning a single handle will instantly provide steam trap operational data. With the WSTTV Steam Trap Test Valve installed downstream of the trap and in the open position, steam trap
- Valve Size: 0.5 inch
- Number of Ports/Ways: 3
- Pressure Rating: 300 psi
- Primary Material: Brass / Bronze, Stainless Steel
-
Supplier: Invotec Solutions Ltd.
Description: The SMARTFLOW® SWAP® Valve is a simple, manually selectable device that supplies cooling water to the mould during processing or air to purge the water from the mould, cooling lines, Supply and Return manifolds prior to tool change. The 3-position shear valve is a proven design.
- Valve Size: 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: Honeywell International, Inc.
Description: STAINLESS STEEL (STEM), BUNA-N RUBBER (PLUG/BALL/DISC) BODY MATERIAL 20 PSI (CLOSE OFF), 125 PSI (STATIC) PRESSURE RATING SOLDERED X SOLDERED END CONNECTION 2-POSITION ACTUATION TYPE HOT WATER MEDIA HANDLED SPRING RETURN VALVE POSITION 30 SECOND (OPEN) VALVE TIMING POWER
- Valve Size: 0.5 inch
- Pressure Rating: 20 to 125 psi
- Media Temperature: 40 to 200 F
- Primary Material: Brass / Bronze
-
Supplier: Eaton
Description: Strainer is the unique flow diverter cartridge that features a highly dynamic sealing system on the diverter balls that ensures exceptionally long life and positive sealing. The design works so well that there is no need for manual internal or external ball support
- Pipe Size: 0.75 to 4 inch
- Pressure Rating: 200 psi
- Materials: Bronze, Cast Iron, Monel®, Steel - Carbon / Alloy, Steel - Stainless
- Strainer Type: Duplex Basket
Find Suppliers by Category Top
Featured Products Top
-
The MBVMD mixing and diverting ball valve is incredibly small. It weighs only 12 grams and is exceptionally compact with a height of just 0.77 inch (19.4mm). The valve has a common inlet port which can be put in communication with the outlet ports either individually, for (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
Pneumatic Actuator with 3-Way Stainless Steel Ball Valve (PYSA - HP Series) The PYSA DynaMatic Series of high-cycling pneumatically actuated 3-way diverter stainless steel valves offer (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Application Include: Agricultural and Food Processing, Alternative Energy and Fuel Production, Bulk Product Movement, Chemical (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Low operating torque • Encapsulated seat • Single piece ball stem to eliminate backlash • One piece body (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
life. Ball port choices include 30/60 º, 60º or 90º V-balls. Stainless or carbon steel wafer body packages are available in sizes 1” to 4”. NPT threaded packages are available in stainless only in sizes 1/2” to 2”. (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Asahi/America, Inc. is pleased to introduce the new J-Switch™ manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution. Asahi/America, Inc (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
were both unavailable and impractical. It was essential to have the valve close whenever the water supply dropped below operational pressure, to prevent the percentage of nutrients from exceeding safe levels and harming the crop. Using Plastomatic Series ABVS Air x Spring Actuated Ball Valve (read more)
Browse Air Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Improved Subsea Drilling System for Deep Development Wells in Deep Water: Auger Prospect
From top down, basic components include: a 26-inch riser adaptor, 30-inch flex joint, 30-inch annular BOP, 30-inch drilling spool with two 12 -inch [305 mm] hydraulic-operated, ball type diverter valves , and a 30-inch hydraulic pin connector …
-
Introduction of High Pressure (HP) Separator and Its Applications in Pakistan
… # x 4” 300 # 01 x Temperature Indicator (0-200°C) c/w Thermowell 01 x Pressure Indicator 0-3000 PSI 01 x Vane Inlet Diverter 02 x Set of … … Liquid outlet cortex Breakers 12 x ¼” Ball Valve 12 x ½” Ball …
-
Dubbel
… of compressors P 28 -, main application P 28 -, Roots fan P 28 -, rolling piston vacuum pump P 28 condensate arresters K 21 condensation R … … pumps P 24 -, druckgesteuerte valves P 22 -, eccentric screw … … piston pumps P 24 -, ball valves P 22 -, membrane … … drive P 56 conventional driving diagram P 58 curvatures C 52 writing F 12 coordinate recorders W …
-
Dubbel
… U 48 commissioning U 90 -, provision U 90 -, withdrawal U 90 communication Y 12 -, direct Y 12 -, indirect Y 12 kommutatorloser direct current motor … … pump P 26 condensate arresters K 20 condensation R … … 22, P 24 -, druckgesteuerte valves P 21 -, eccentric screw … … 24 -, piston pumps P 22 -, cone valves P 21 -, piston pumps P 22 -, ball valves P 21 …
Indicates content that may require registration and/or purchase.