-
Supplier: Gorman-Rupp Pumps
Description: PAH4A65-6068H Priming Assisted Pump
- Discharge Size: 4 inch
- Features: Centrifugal Pumps, Dewatering Pumps, Trash Pumps, Wastewater, Water Pumps, Water Treatment Pumps
- Power Source: Gasoline / Diesel Engine
-
Supplier: Gorman-Rupp Pumps
Description: PA8E60-4045H FT4 Priming Assisted Pump
- Discharge Size: 8 inch
- Features: Centrifugal Pumps, Dewatering Pumps, Trash Pumps, Wastewater, Water Pumps, Water Treatment Pumps
- Power Source: Gasoline / Diesel Engine
-
Supplier: Gorman-Rupp Pumps
Description: PA4E71C-3TNV88F FT4-ESP Priming Assisted Pump
- Discharge Size: 4 inch
- Features: Cast Iron, Centrifugal Pumps, Dewatering Pumps, Trash Pumps, Wastewater, Water Pumps, Water Treatment Pumps
- Power Source: Gasoline / Diesel Engine
-
-
Supplier: Gorman-Rupp Pumps
Description: PA10A60-4045H FT4 Priming Assisted Pump
- Discharge Size: 10 inch
- Features: Cast Iron, Centrifugal Pumps, Dewatering Pumps, Trash Pumps, Wastewater, Water Pumps, Water Treatment Pumps
- Power Source: Gasoline / Diesel Engine
-
Supplier: Vaughan Company
Description: The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. We have partnered with Premier Pump and Power to supply our pumps on a trailer
- Maximum Discharge Flow: 50 to 10,000 GPM
- Discharge Size: 3 to 16 inch
- Horsepower: 25 to 225 HP
- Power Source: AC Powered, Gasoline / Diesel Engine, Hydraulic
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The pumps
- Discharge Size: 8 inch
- Horsepower: 72 to 80 HP
- Features: Cast Iron, Centrifugal Pumps, Diaphragm Pumps, Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The pumps
- Maximum Discharge Flow: 760 GPM
- Discharge Size: 4 inch
- Power Source: DC Powered, Gasoline / Diesel Engine
- Features: Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: MODEL FEATURES Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit Handles large volumes of air, water, and trash Operates efficiently under intermittent flow conditions Automatically primes and reprimes at suction lifts of 25 feet or
- Discharge Size: 12 inch
- Horsepower: 156 HP
- Features: Cast Iron, Centrifugal Pumps, Diaphragm Pumps, Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: EBARA Pumps Americas Corporation
Description: EBARA EFQ series pumps are available in a wide range of materials and sizes to handle solids and light slurries efficiently and effectively. The EFQ trash pump features a large volute that allows for quick priming even with the casing only partially filled and an open suction
- Maximum Discharge Flow: 3,400 GPM
- Maximum Discharge Pressure: 484.398327 psi
- Discharge Size: 2 to 12 inch
- Horsepower: 125 HP
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin's Self Priming Trash Pumps are available in 4" and 6" models standard that do not require additional priming systems. These pumps are wet-priming portable pumps. They operate efficiently under intermittent flow conditions. These pumps are capable of
- Discharge Size: 6 inch
- Horsepower: 80 HP
- Features: Cast Iron, Self-Priming Pump, Trash Pumps, Utility Pumps
- Power Source: Gasoline / Diesel Engine
-
Supplier: Kohler Power Systems
Description: Kohler trash pumps are available from 2" to 4" inlet / discharge sizes and can pump up to 50 total feet of head with a maximum flow rate of 450 gallons per. minute. Kohler trash pumps are self priming and made with a reliable cast iron impeller. Custom options
- Maximum Discharge Flow: 159 to 450 GPM
- Discharge Size: 2 to 4 inch
- Features: Cast Iron, Self-Priming Pump, Trash Pumps, Utility Pumps, Water Pumps
- Power Source: Gasoline / Diesel Engine
-
Supplier: BakerCorp
Description: 2,000 lbs – 3,900 lbs Standard Mount: Trailer or skid Prime Mover: Diesel engine and electric motor Casing Material: Cast iron Seal Type: Tungsten/tungsten or silicon/silicon Safety Features: Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.
- Features: Cast Iron, Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump, Trash Pumps, Wastewater
- Power Source: Gasoline / Diesel Engine
-
Supplier: Robin Subaru
Description: If there’s concern about larger debris, Subaru trash pumps are right for the job. These trash pumps are user friendly and take on large solids and debris with ease. Deep impeller vanes and a large volute discharge opening can move suspended sticks, stones and debris
- Maximum Discharge Flow: 314 GPM
- Maximum Discharge Pressure: 36 psi
- Discharge Size: 3 inch
- Horsepower: 9 HP
-
Supplier: Robin Subaru
Description: With deeper impeller vanes coupled with a large volute discharge opening, our semi-trash pumps can pass murky water that contains small solid objects without clogging the passage. These self-priming construction pumps feature a tough, silicone-carbide mechanical seal and a
- Maximum Discharge Flow: 153 GPM
- Maximum Discharge Pressure: 43 psi
- Discharge Size: 2 inch
- Horsepower: 4.3 HP
-
Supplier: Godwin, a xylem brand
Description: Godwin's Wet Prime Series Trash Pumps are portable, gasoline-powered trash pump ideal for construction and industrial applications including trash-laden water, stream/pond dewatering, septic tanks and manholes, and pumping water with light abrasives and solids.
- Maximum Discharge Flow: 238 to 425 GPM
- Maximum Discharge Pressure: 196.0659895 to 431.3451769 psi
- Features: Cast Iron, Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump, Trash Pumps, Wastewater, Water Pumps
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: Wacker Neuson SE
Description: volute, this durable trash pump offers a long, trouble-free service life. This high performance pump is an ideal choice where ever larger volumes of water need to be moved. Mixed flow impeller design produces high volume and head for increased pump capacity.
- Maximum Discharge Flow: 172 to 3,500 GPM
- Maximum Discharge Pressure: 214.28859323 to 345.76813913 psi
- Discharge Size: 2 to 8 inch
- Power Source: Gasoline / Diesel Engine
Find Suppliers by Category Top
More Information Top
-
States > Texas > State > Register > 2010 > [TexReg 2010-0226is] 02/26/2010
… §60.113b(c)(l)(i), FOP Number O-01609, SC Numbers 1A and 12 , and THSC, §382 … … 050; SEP offset amount of $820 applied to Keep Texas Beautiful Stop Trashing Texas Program; ENFORCEMENT … … comply with the maximum Reid vapor pressure limit of seven pounds per square inch absolute; PENALTY: $1 … … §§106.8(c)(2)(B), 106.511, and 122.143(4), FOP Number O-01068, STC Number 19, and THSC, §382.085(b), by failing to demonstrate compliance with the operational restrictions for the diesel powered firewater pump by providing records of …
-
Raft River Geothermal Exploratory Hole No. 2, RRGE-2. Completion report
Flowed RRGE-1 through 8- inch flow line to RRGE-2 reserve p i t . Rigged up to inject water i n RRGE-2 from reserve p i t . pump on RRGE-1 a t 9:00 a.m. a t 12 :OO noon w i t h no. 1 and no. 2 mud pumps (78 spm … pumps and trash pump 12 hours each. D&J Diesel mechanic worked on no. 1 motor on no. 2 mud pump. pump from RRGE-1 …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… brightly_R|73 nocturnal_J|66 reef_N|12 bark_N|174 bermuda_N|14 south_carolina_N|21 gulf_of_mexico_N|50 flashlight_fish_N|1 family_anomalopidae_N|3 puerto_rico_N|14 dory_N|2 order_zeomorphi_N|1 mid-water_N|1 family_zeidae_N|1 boarfish_N|1 family_caproidae_N|2 snout_N|46 bellows_fish_N|2 shrimpfish_N|2 cornetfish_N|2 pipefish_N|2 varied_J|4 bizarre_J|10 drawn-out_J|1 family_fistulariidae_N|1 stickleback_N|1 inch _N|55 pugnacious_J|4 spiny-backed_J|1 … … sperm_cell_N|4 excretion_N|10 flatworm_N|8 differentiation_N| 12 merge_V|22 larval_J|10 blastula_N|7 cleavage_N|5 … … heroin_N|3 bathing_suit_N|2 underpants_N|7 lengthwise_J|2 outside_N|26 bilge_N|3 bilgewater_N|1 hull_N|21 signboard_N|3 bind_N|34 sheaf_N|2 workshop_N|9 plastic_bag_N|1 trash _N|1 nonmagnetic_J|5 compass_N|14 … … converging_lens_N|1 eyepiece_N|8 tomograph_N|2 data_input_device_N|1 model_V|8 typewriter_keyboard_N|4 computer_screen_N|11 businessperson_N|4 political_prisoner_N|3 accordion_N|2 hallway_N|2 cement_N|25 vacuum_ pump _N|2 vacuum_N|22 abstract_V|3 … … nonsteroidal_anti-inflammatory_drug_N|15 cataflam_N|1 voltaren_N|1 dynapen_N|1 staphylococcal_infection_N|2 tape_recorder_N|4 dictation_N|3 warfarin_N|1 diestock_N|1 screw_thread_N|9 internal-combustion_engine_N|24 diesel _engine_N|7 hydraulic_transmission_system_N|1 menstrual_J|8 …
-
Hope or Hype? Hybrids are getting a lot of talk | Today's Trucking
Posted: May 10, 2004 12 :18 AM … it's not just funky-looking Honda's rolling down the roadway, but fleets of diesel -powered, courier, utility … Electric motors instead of an engine-driven power take-off would spin hydraulic pumps to run man … Trash collection trucks make repeated stops and starts, so are prime candidates for powerful hydraulic hybrids. … Assist, produces tremendous torque at startup -- 600 foot-pounds by a 6-cubic- inch accumulator and 1 …
-
States > Texas > State > Register > 2009 > [TexReg 2009-0904is] 09/04/2009
… dba Terrell Travel- Center; DOCKET NUMBER: 2009-0786-PST-E; IDENTIFIER: RN102891850; LOCATION: Terrell, Kaufman County; TYPE OF FACILITY: travel center with retail sales of gasoline and diesel fuel; RULE VIOLATED: 30 … … tube which shall extend 12 inches of the tank bottom … … failing to post operating instructions conspicuously on the front of each gasoline dispensing pump equipped with a … … PENALTY: $6,720; SEP offset amount of $5,376 applied to RC&D - Unauthorized Trash Dump Clean-Up …
-
Sell diesel generator(2kw-5kw)
D.C. output (V-A) 12 / 8.3 Dimensions (LxWxH) (mm) / ( inch ) 740*475*590 /29.1*18.7*23.2 • Related Keywords :generator, diesel generator, silent diesel generator, silent generator Our product range are diesel engine, petrol engine, generator, water pump , trash pump,washer, generator & welder, power sprayer, high-pressure washer, lawn mower etc.
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… poor_rates_N 0,0,0,0,0 poor_speller_N 0,0,0,0,0 poor_white_ trash _N 0,0 … … pound_sterling_N 0,0,0,0,0 pound_up_V 0,0,0,0,0 pounds_per_square_ inch _N 0,0 … … 0 pulseless_disease_N 0,0,0,0,0 pumice_stone_N 0,0,0,0,0 pump -and-dump_scheme_N 0 … … rejoicing_over_the_law_N 0,0,0,0,0 relapsing_fever_N 0,0,0,0,0 related_to_J 12 ,0,15,0 … … ruddy_turnstone_N 0,0,0,0,0 rudolf_bultmann_N 0,0,0,0,0 rudolf_christian_karl_ diesel _N 0,0 …
Indicates content that may require registration and/or purchase.