-
Supplier: Pneumadyne, Inc.
Description: Our aluminum manifolds go through a controlled oxidation process called anodizing which produces a non-conductive coating that provides corrosion and wear resistance. A black dye is added to the anodize solution to create our signature appearance however there are over thirty colors of anodic
- Supply Ports: 1
- Outlet Ports: 12
- Temperature Range: -10 to 200 F
- Size: #10-32
-
Supplier: Clippard
Description: ES Manifold, Double-Sided, 12-Station, #10-32
- Supply Ports: 1
- Outlet Ports: 12
- Size: #10-32
- Valve Power: 12 VDC, 24 VDC, 6 VDC
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VALVE MANIFOLD, PORT SOLENOID, M5 X 0.8 PORT SIZE, 4 VALVE STATIONS, 2 1/2 INCH LENGTH, 2 1/4 INCH WIDTH, 1 1/8 INCH HEIGHTH. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Clippard
Description: Double-sided 12-station manifold EV/ET 12-Valve, Manifold, 2-Sided, #10-32
- Supply Ports: 1
- Outlet Ports: 12
- Size: #10-32, 1/8"
- Valve Power: 12 VDC, 24 VDC, 6 VDC
-
Supplier: Radwell International
Description: MANIFOLD, PILOT POPPET, 12 STATION, 3 PORT, 3/8 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 3
- Valve Type: Pilot Valves, Poppet Valves
-
Supplier: ASCO
Description: stations. A 12 station L1 manifold is only 14.11 inches wide. Features: Solenoid pilot or air pilot actuated DIN plug-in solenoid and plug connector with indicator light Unlubricated or lubricated service In-line or manifold mounted
- Pressure Rating: 14.5 to 150 psi
- Media Temperature: -10 to 115 F
- Number of Ports/Ways: 5
- Media: Air, Compressed Air
-
Supplier: Proportion-Air, Inc.
Description: the dead-band of the control circuit, resulting in superior system resolution. Ideal for very sensitive applications such leak testing at low pressures and dispensing applications. Din-Rail, panel mount or up to 12 stations sub-base manifold mounting options.
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 158 F
- Media: Air, Compressed Air, Gas
Find Suppliers by Category Top
Featured Products Top
-
Clippard Solenoid Valves are available in two-way, three-way and four-way configurations in port sizes from #10-32 to 1/2 NPT. Select either a direct-acting poppet or solenoid-controlled pilot operated balanced spool design. Spool valves are body ported but can be bolted to a parallel circuit (read more)
Browse Solenoid Valves Datasheets for Clippard -
replacement coil available for select models); in body materials of nylon, stainless steel, and brass; and come in normally open or normally closed styles. Also available are manifold valves that feature a brass or stainless steel manifold, in a 2-, 3-, or 4-station design. A wide (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com -
The BDF series control stations are designed to offer up to 4 operators for various machine or process controls conveniently located at the guard door in one compact, easy to install housing. The BDF series eliminates the need for larger custom control boxes to be designed and manufactured for (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
relays, solenoids, and contactors. Although all these components are used for switching, contactors are especially designed for situations where heavier electrical current is in use. Traditional applications include control of electric motors that drive (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc.