-
Supplier: TelephoneStuff.com
Description: 8.3/125um high performance 9.0 MFD 12 strand SM fiber optic cable. Replaces Model #Z-012-DS-8H-SO. Most avalable in boxes or reels. Features: - Meets critical NEC/CEC riser (OFNR) safety standards yet rugged enough for outdoor use - ARID-CORE water blocking
-
Supplier: DigiKey
Description: 12 STRAND LC/UPC TO LC/UPC 50/12
- Bending Radius: 15 mm
- Connector Type: LC
- Fiber Mode: Multimode
-
Supplier: Black Box
Description: Pre-terminated cable eliminates costly and error-prone field terminations. Use to simplify high-density blade server, patch panels, and switch connections. Reduce installation time. Round cable is a small diameter (3. 0-mm).
- Connector Type: ST
-
-
Supplier: Black Box
Description: Pre-terminated cable eliminates costly and error-prone field terminations. Use to simplify high-density blade server, patch panels, and switch connections. Reduce installation time. Round cable is a small diameter (3. 0-mm).
- Connector Type: ST
-
Supplier: Black Box
Description: Pre-terminated cable eliminates costly and error-prone field terminations. Use to simplify high-density blade server, patch panels, and switch connections. Reduce installation time. Round cable is a small diameter (3. 0-mm).
- Connector Type: ST
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036281-282263-000 Color: Red Voltage Rating: 600 V Number of Conductors: 1 Insulation Material: Polyalkene Conductor Material: Copper, Tin Categories: Cables, Wires
-
Supplier: Black Box
Description: Gb Ethernet link distance of 5000m@1300nm. 10GbE link of 10000m@1300nm. Run between wiring closet & equipment room. Terminate into loaded patch panels & equipment. 900µm buffered. Easy stripping & handling. Meet/exceed TIA & GR-409-CORE spec.
- Maximum Attenuation: 0.5 dB/km
- Operating Temperature: 0 to 70 C
-
Supplier: Newark, An Avnet Company
Description: 012E88-33131-29, CABLE, FIBER OPTIC, 9/125 SINGLE MODE, 12 STRANDS. 1K FOOT SPOO
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services - Stranded Loose-Tube Indoor/Outdoor Bulk Fiber Optic Cables, 1000-ft. (304.8-m), 12-Strand Bulk fiber for inter/intrabuilding runs.
-
Supplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. Crestron CresFiber 8G SM is single-mode step-index fiber optic cable for use with long-distance DigitalMedia 8G SMF solutions. High-performance CresFiber 8G SM is single-mode step-index fiber optic cable engineered by Crestron® to
-
Supplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. A professional-grade pre-terminated multimode fiber optic patch cable for use with Crestron HDMI™ over Fiber signal extenders and other products. Crestron CresFiber® patch cables are designed to deliver the highest performance for use
-
Supplier: TelephoneStuff.com
Description: Single-mode 12 strand riser rated distribution fiber cable.
- Fiber Mode: Single Mode
-
Supplier: TelephoneStuff.com
Description: jacket is rugged, durable and easy to strip - Figure-8 cable design allows for easy, one-step installation - Fiber Count: 12 - Central Member: Dielectric - Optical Fiber Type: LANscape 62.5 - Wavelength: 1310/1383/1550 (nm) - Nominal Cable Height: 1.24in (31.5mm) -
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these fiber optic kits? Fiber Optic Fan Out Kits protect bare fiber and prepare loose tube cable for direct termination to industry standard connectors. Separate 250 micron fibers and route color coded 900 micron buffer tubes with
-
Supplier: Quiktron, Inc.
Description: The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is
- Connector / Adapter: Adapter
- Fiber Type: Duplex
- Connector Type: LC
- Fiber Application: Multimode
-
Supplier: Quiktron, Inc.
Description: The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is
- Connector / Adapter: Adapter
- Fiber Application: Multimode, Single Mode
- Connector Type: ST
-
Supplier: Quiktron, Inc.
Description: The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is
- Connector / Adapter: Adapter
- Fiber Type: Duplex
- Fiber Application: Multimode
- Connector Type: SC
-
Supplier: Quiktron, Inc.
Description: The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is
- Connector / Adapter: Adapter
- Fiber Type: Duplex
- Connector Type: SC
- Fiber Application: Single Mode
-
Supplier: L-com, Inc.
Description: These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal.
- Cable Type: Multifiber Cable
- Fiber Mode: Multimode
-
Supplier: L-com, Inc.
Description: These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal.
- Cable Type: Multifiber Cable
- Fiber Mode: Multimode
-
Supplier: L-com, Inc.
Description: These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal.
- Cable Type: Multifiber Cable
- Fiber Mode: Multimode
-
Supplier: L-com, Inc.
Description: These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal.
- Cable Type: Multifiber Cable
- Fiber Mode: Multimode
Find Suppliers by Category Top
Featured Products Top
-
cables. Advantages of FORJ over Traditional Electrical Slip Rings: No electromagnetic interference – Fiber optic (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
USB2.0 to Fiber Optic Media Converter S.I.Tech 2183/2184 USB media converter pair extends the range of USB 2.0 beyond the USB 5 meter limit. The USB media converters are compliant with the USB 2.0 specification supporting low speed(1.5 Mbps), full speed(12 (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
- Take advantage of the High Data Rates and Optical density offered through the use standard Fiber Optic MT Ferrules High Density and Robustness - The 12 or 24 fiber channels are integrated into 28 mm diameter 38999 metal shells, with tri thread (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions -
. JETSEAL’s patented Multi-Sensor Pass-Through quickly and easily passes multiple sensor wires, thermocouples, pressure tubes, fiber optic cables, or electrical cables through a pressure vessel or test rig quickly and easily for a leak tight fit. Eliminate long cure times of cement or (read more)
Browse Feedthroughs Datasheets for JETSEAL, Inc. -
, fiber optic cables, or electrical cables through a pressure vessel or test rig quickly and easily for a leak tight fit. Eliminate long cure times of cement or epoxies, or having to stuff packing materials or thread wire through individual holes in multiple components. The Sensor Pass (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc. -
, thermocouples, pressure tubes, fiber optic cables, or electrical cables through a pressure vessel or test rig quickly and easily for a leak tight fit. Eliminate long cure times of cement or epoxies, or having to stuff packing materials or thread wire through individual holes in multiple components (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc. -
, thermocouples, pressure tubes, fiber optic cables, or electrical cables through a pressure vessel or test rig quickly and easily for a leak tight fit. Eliminate long cure times of cement or epoxies, or having to stuff packing materials or thread wire through individual holes in multiple components (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc. -
Angle Female HSG Coax/Fiber Optic/Pwr. Active (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
: Designed for stable power delivery, precise signal transmission and high-speed data exchange—essential for smooth automated and robotic operation. Versatile form-factors: Includes sensor/actuator circular connectors (M8, M12, 7/8″, Round 24), bayonet-style RJ45/USB/Fibre-Optic (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
Customer Support Standard Product Code: FHS135-25-10120 Customization Options: Ingiant Technology specializes in providing tailored solutions. We can modify: • Number and type of circuits (power, signal, Ethernet, fiber optic, fluid) • Current and voltage (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
SNL evaluation of Gigabit Passive Optical Networks (GPON).
The 12 strand fiber optic cable is then run to a location close to a group of users and is terminated in a Fiber Distribution Terminal (FDT).
-
The effects of rod and cone loss on the photic regulation of locomotor activity and heart rate
The fibre - optic cable was sub-divided into 12 strands , with four mounted over each cage to provide even lighting in the cage area.
-
Superior Essex Introduces New Fiber Ribbon Cable With Up To 1008 Optical Fibers
Available in all-dielectric and armored constructions, each of the new fiber cable products utilizes a stranded tube design containing up to 12 fiber optic ribbons per tube and 144 optical fibers per tube.
-
GLOSSARY
Each fabric cable contains 72 fiber- optic strands , which are packaged as 6 ribbon cables with 12 fibers in each ribbon cable.
-
Cisco IOS XR Getting Started Guide, Release 3.5 - Glossary [Cisco IOS XR Software (End-of-Sale)] - Cisco
Each fabric cable contains 72 fiber- optic strands , which are packaged as 6 ribbon cables with 12 fibers in each ribbon cable.
-
Integration of tidal power based-electrical plant into a grid
The cable basically consists of 3x120mm2 EPR insulated stranded copper conductors for carrying the electric power at 11kV, 3x2.5mm2 low voltage copper conductors for signal/trip and a 12 -core single mode fiber - optic bundle for communication and other control signals.
-
Feasibility of soil moisture monitoring with heated fiber optics
The fiber optic cable employed was composed of two optical fibers encased in a central stainless steel capillary tube (OD 1.3 × … / ID 1.07 × 10−3 m) sur- rounded by stainless steel strands ( 12 4.2 × 10−4…
-
Code of Federal Regulations > Title 7 - Agriculture > Rural Utilities Service > [7 CFR Part 1755] Telecommunications Policies on Specifications, Acceptable Mat...
This section covers Agency requirements for fiber optic service entrance cables intended for aerial installation either by attachment to a support strand or by an integrated self-supporting arrangement, for underground application by placement in a duct, or for buried installations by .... Cable meeting this section is recommended for fiber optic service entrances having 12 or fewer fibers with…
Indicates content that may require registration and/or purchase.