-
Supplier: Memory Protection Devices, Inc.
Description: Model No. APP-001-15AMP Description Auto Plug, Black With LED And 15 AMP Fuse Material High Impact ABS Contact Material Color Black body with bright contacts Accessories Price, 100 pieces $2.68 Price, 500 pieces $2.52 Price, 1000 pieces $2.30 Package Size 100 Lead Time 4-6 weeks (normally
- Voltage Rating: 12 volts
- Poles: 1 Pole
- Wires: 2-Wire
- Applications: Commercial, Residential / General-Purpose
-
Supplier: Security Camera Warehouse
Description: Voltage: Nominal 12 VDC Current: 800mA (1A) continuous, 650mA (0.65A) surge Input Connector: US Output: plug 5.5 x 2.1 mm barrel connector, UL: E31153 Agency approvals: UL, cUL, Energy Star Compliant, CE Other Registration: ROHS, Energy Star Efficiency Level 4, Double
-
Supplier: Larson Electronics LLC
Description: available. This light can be ordered in either 12 volt or 24 volt configuration, allowing it to be used with any vehicle or ATV equipped with a cigarette plug. Choose voltage below when ordering. Versatility: The entire unit weighs only 1.2 lbs. The light head is mounted
-
-
Supplier: Interpower
Description: Current Rating: 10A Voltage Rating: VAC Phase: Single Phase Class: Class II Number of Contacts: 2 Contact Material: Nickel-plated copper Plug/Socket Type: DC Plug Plug/Socket Color: Black Cable Selection: 2 wire General Material: Glass-filled Nylon Fuse Type: 1/4 x 1 1/4"
- Current Rating: 10 amps
- Wires: 2-Wire
- Power Type: AC Power Connector
- Features: Other
-
Supplier: Air Compressors Direct
Description: Tank Size 10 Gallons Power 8 CFM @ 90 PSI Designed for Commercial & Industrial Use •Made for work trucks and tow trucks Runs On Your 12 Volt Vehicle Battery •Unit arrives ready to connect to your battery XD 3000 Extended Duty Pump •Great for continued, extreme, & construction use
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2 HP
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: Tank Size 10 Gallons Power N/A Designed for Commercial & Industrial Use •Made for work trucks and tow trucks Runs On Your 12 Volt Vehicle Battery •Unit arrives ready to connect to your battery XD 4000 100% Duty Cycle Pump •Great for continued, extreme, & construction use •Rated at 100%
- Horse Power: 2 HP
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: standard car tire in under 90 seconds •Converts to a sports ball inflator in seconds Bright LED Work Light And Safety Light Built In •See what you're doing & let others see you •Plugs into any cigarette lighter or 12v power access Convenient Design •Store or use in upright or flat position
- Discharge / Operating Pressure: 99 psi
- Power Source: DC
-
Supplier: Memory Protection Devices, Inc.
Description: Deg. C, passes UL flame test VW-1, UL file no: E119769, CSA file no: LL83858 Fuse: 250 volts, 10 amps, size 3AG, 6.35 mm by 30 mm (1 1/4" by 1/4") LED: RED 3 mm, 12 volts
- Voltage Rating: 12 volts
- Poles: 1 Pole
- Wires: 2-Wire
- Applications: Commercial, Residential / General-Purpose
-
Supplier: Larson Electronics LLC
Description: 12 volts and 24 volts DC Average current draw @12VDC - start-12.2 amps, run-3.3 amps (under 30 seconds) Average current draw @24VDC - start-6.1 amps, run 1.65 amps (under 30 seconds) Weatherproof construction Booted on/off switch One foot pigtail with 2 pin SAE
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 12-ch, 1kV,200 kS/s portable data recorder package: 1x GEN3iA mainframe with 3 slots (1 free) 2x GN611B high voltage input card *** mainframe *** 1x GEN3iA portable data recorder - 3 acquisition slots - 200 MB/s streaming rate - up to 32 digital events and 4 T/C channels max - Master/Sync
-
Supplier: Warner Linear
Description: Input: AC: 115 volt AC, AC2: 230 volt AC Output: 90 volts DC @ 5 amps Input Cable: Standard: 6 ft. (1.829m) open end, tinned cable Optional for 115 AC 6 ft. (1.829m) with 115 VAC 3 prong plug Output Cable: 1 ft. (.30m) cable with 3-pin Deutsch connector
-
Supplier: Larson Electronics LLC
Description: pigtail attached to the LED light terminating in a 2 pin Deutsch plug. A wiring harness attaches to the Deutsch socket on the back of the LED light. The harness is terminated in a 2 pin Deutsch plug and includes 20 feet of cable, a relay and a toggle switch that will operate on
-
Supplier: Larson Electronics LLC
Description: 12 Volts DC (7.2 amps for 60 seconds on startup) Cord: Detachable 16 foot, out door rated straight cord with cigarette plug. 2 pin trailer plug connects cord to Golight. Beam: Narrow Spot beam - effective working beam of 5,331 feet (can read a book at 5331 feet)
-
Supplier: Memory Protection Devices, Inc.
Description: 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Fuse is 250 volt - 3AG type 1 1/4" by 1/4" (6.35 by 30 mm) Mating sockets, ZA2010, ZA2050, ZA2060, ZA2070 Auto plug rated for 18 hours continuous duty 10 amps maximum with correct fuse
- Voltage Rating: 12 volts
- Poles: 1 Pole
- Wires: 2-Wire
- Applications: Commercial, Residential / General-Purpose
-
Supplier: Memory Protection Devices, Inc.
Description: Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 12 volt auto cord set with straight DC plug Plug: APP-001, ABS plastic rated UL94V-0, file no. E56070(S) DC Plug: 2.5 mm by 5.5 mm by 10.5 mm Wire: Coil cord, 30
- Voltage Rating: 12 volts
- Poles: 1 Pole
- Wires: 2-Wire
- Applications: Commercial, Residential / General-Purpose
-
Supplier: Placid Industries
Description: For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and
- DC Output Voltage: 12 volts
- AC Input Voltage: 110 volts
- Type: DC Power Supply
- Form Factor: Open Frame
-
Supplier: Placid Industries
Description: For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and
- DC Output Voltage: 12 volts
- AC Input Voltage: 110 volts
- Type: DC Power Supply
-
Supplier: Radwell International
Description: HDC INSERT, CRIMP SOCKET, FEMALE CONNECTOR, 20-12 AWG, 16 AMP, 500 VOLT, 8 POLE, 600V AC/DC. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 16 amps
-
Supplier: Placid Industries
Description: For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and
- DC Output Voltage: 12 volts
- AC Input Voltage: 110 volts
- Type: DC Power Supply
- Form Factor: Open Frame
-
Supplier: Placid Industries
Description: For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and
- DC Output Voltage: 12 volts
- AC Input Voltage: 220 to 230 volts
- Type: DC Power Supply
- Form Factor: Open Frame
-
Supplier: L-com, Inc.
Description: The Model 1510-0037 DC Power Adapter provides regulated +12 Volts at up to .5 Amp. The output is stable over an input range of +18 Volts to +36 Volts. The regulated DC output is available on a 10-inch line cord terminated in a 1.3 mm power plug that
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Analytic Systems
Description: The PWS1505 Series of power supplies provide up to 1350 watts at 12, 24, 36, 48 or 72 Volt continuous power from a 110 or 220 Volt AC source. Analytic Systems' power supplies use Switchmode technology with powerful IGBT switching transistors for reliability and efficiency with
- DC Output Voltage: 12 to 48 volts
- DC Output Current: 16 to 100 amps
- DC Output Power: 1,350 watts
- AC Input Voltage: 115 to 230 volts
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard applies to pin and sleeve type plugs, receptacles, power inlets, and connectors, rated up to 800 amperes and up to 600 volts ac or dc, and which may include up to eight pilot contacts. These devices are intended to provide power from branch circuits, or
-
Supplier: ValueTronics International, Inc.
Description: MS connectors (MS3102A) per power module Remote Programming Connector: Via GPIB connector Elgar’s AT 8000A/B programmable multi output DC power system accepts both power supply and electronic load modules simultaneously in a single high density 5- 1/4" mainframe. Up to
- Type: DC Power Supply
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover EV plugs, EV receptacles, vehicle inlets, vehicle connectors, and EV breakaway couplings, rated up to 800 amperes and up to 1000 volts ac or 1500 V dc under conditions of continuous use. This standard applies to the devices which may also be
-
Supplier: Tripp Lite by Eaton
Description: Power electrical appliances in your car with Tripp Lite's INT Series PVINT375 DC-to-AC power inverter. Converts 12 volt DC power from your automotive cigarette lighter jack to modified sine wave AC power compatible with 220-240 volt/50Hz equipment. 375 watt
- DC Input Voltage: 12 volts
- DC Input Current: 25 amps
- Input Frequency: 50 Hz
- AC Output Voltage: 230 volts
-
Supplier: CSA Group
Description: Standard for Attachment Plugs and Receptacles, UL 498, and General Use Receptacles, Attachment Plugs, and Similar Wiring Devices, CSA C22.2 No. 42, Appliance Plugs for Heater Cord Sets, CSA C22.2 No. 57, and Industrial Locking Types, Special Use Attachment Plugs,
-
Supplier: CSA Group
Description: supersedes the previous edition published in February 2014. This edition of UL 1682 supersedes the previous edition published on February 7, 2014. Scope 1.1 This Standard applies to pin and sleeve type plugs, receptacles, power inlets, and connectors, rated up to 800 amperes and up to
-
Supplier: Acromag, Inc.
Description: (±5%): 0.5 A typical. +12 Volts (±8%): 27mA typical. The APCe7020E-LF has three DC/DC converters to provide the power supply voltages to the AcroPack modules that are not present at the host interface. The +1.5 Volt supply is sourced from the +3.3 Volt host
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: minimum withdrawal requirement of over 3 pounds of force (15 Newtons). This connector has an orange color-coded insulator to quickly differentiate it from standard USB connectors. Using these USB connectors increases reliability in your system and ensures a tight connection. For
- Analog Input Channels: 32 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: minimum withdrawal requirement of over 3 pounds of force (15 Newtons). This connector has an orange color-coded insulator to quickly differentiate it from standard USB connectors. Using these USB connectors increases reliability in your system and ensures a tight connection. For
- Analog Input Channels: 128 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: minimum withdrawal requirement of over 3 pounds of force (15 Newtons). This connector has an orange color-coded insulator to quickly differentiate it from standard USB connectors. Using these USB connectors increases reliability in your system and ensures a tight connection. For
- Analog Input Channels: 96 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: minimum withdrawal requirement of over 3 pounds of force (15 Newtons). This connector has an orange color-coded insulator to quickly differentiate it from standard USB connectors. Using these USB connectors increases reliability in your system and ensures a tight connection. For
- Analog Input Channels: 64 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: Allied Electronics, Inc.
Description: Measures and Converts 11 Different Input Signals: Temperature with Thermocouples, RTDs, and Thermistors; DC/AC Volts; 2-Wire and 4-Wire Resistance; Frequency and Period; DC/AC Current Includes BenchLink Data Logger Software to Configure and Control Tests, Display Results and
-
Supplier: INTEG Process Group, Inc.
Description: Optional Power Supply - Wall Mole Converts 120 volts AC to 12 volts DC (North America Plug)
- Data Acquisition: I/O Module
Find Suppliers by Category Top
Featured Products Top
-
Description The XT30 connector is a high-current power plug engineered for space-constrained applications, delivering a stable 20A within a footprint the size of a coin. Gold-plated copper alloy contacts keep contact resistance at ≤1.2mΩ, while the UL94 V (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Schaltbau Schaltbau is a global industry leader specializing in DC power and providing products and solutions that electrify the world. With a broad portfolio of contactors, connectors, switches (read more)
Browse Electrical Connectors Datasheets for Schaltbau GmbH -
The XT series connector (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Pluggable Redundant Power Packages SWITCHING REGULATED AC-DC single output Extremely high overall reliability results from connecting two power sources so that one will continue to provide power to their load even if the other becomes inoperative. Acopian Redundant (read more)
Browse Programmable Power Supplies Datasheets for Acopian Power Supplies -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Warranty 1. Mini Encapsulated - PC Board Mounting, LINEAR REGULATED AC-DC single output - Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available. All feature excellent regulation and (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
programmed with 0-10V control voltage inputs. Voltage and current monitor outputs and an inhibit terminal are included on the pluggable connectors that enable easy wiring of the control and input leads. Provisions for N+1 redundancy and paralleling for higher current are optional. Other features (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
High Voltage AC-DC (6-Day Power Supply) Modular Regulated Power Supplies Output ranges: 0-1,000 volts to 0-30,000 volts Shipped Within 6 Days Five Year Warranty (internal encapsulated multiplier module - One Year) These modular (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
(full range) VSWR Variation ≤0.15 Insertion Loss 0.5dB @ DC-18GHz / 1.0dB @ 18-26.5GHz / 1.2dB @ 26.5-40GHz Insertion Loss Variation (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-safe pluggable connectors, remote sensing, ‘V ok’ signal monitoring and ‘Soft start’ operation. Optional features include N+1 redundancy/paralleling up to 4 like models, alarm with relay contacts and moisture/fungus proofing. Models can be convection cooled (600 (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies
More Information Top
-
Offer 22W Laptop Adapter 9.5V/2.5A (4.8*1.7mm) for Asus PC 700 series laptop
… DC 2Amp Wall AC Adapter with 5.5*2.1mm DC Connector Model: 12V/2A(5.5*2.1mm) Spec: Input: 90-260VAC 50~60Hz (Works Worldwide) Output Voltage: 12Volts DC Amperage: 2A Power: 24W DC Connector : 5.5*2.1mm AC Plug : ...
-
Electromobile production
At the surfaces of the bottom housing half, the 12 - volts - DC -/-DC same current actuator for provision of the board electronics locates a coil, the direct current actuator and the filtering capacitor. In the first step of the assembly, must plugs on both housing halves and the cable for …
-
Choosing and Using a New CAT
This is a power supply that takes 12 volts DC and changes it to a DC voltage the computer can use. Converters are usually equipped with cigarette lighter connectors and can be plugged directly into a jumpstart battery pack, which makes for a neat portable set up.
-
Standard NIM instrumentation system
This type power supply shall be built in the form of a NIM Module (Figure 2)that plugs into NIM a Bin and shall provide … … the NIM Standardvoltages (plus and minus 6, 12 and 24 volts dc and 117 volts ac). The outputs shall connect to the NIM Module Connector that mates with the corresponding Bin Connector, thus …
Indicates content that may require registration and/or purchase.