Products/Services for 12 Volt Dynamo
-
DC Motors - (1248 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.CommutationDC Motor ConstructionDC Voltage -
LED Lamps - (829 companies)LED lamps are light emitting diode arrays with traditional lamp ballasts. -
Battery Chargers - (994 companies)Battery chargers are devices for charging rechargeable batteries. -
Generator Heads and Alternators - (57 companies)Generator heads and alternators convert mechanical energy into electrical power through electromagnetic induction.
-
Current Limiting Diodes - (91 companies)Current limiting diodes (CLD) regulate current over a wide voltage range. There are several types of current limiting diodes (CLD). Examples include a current regulator diode, constant current diode, and current limit diodes. -
Fans and Blowers (industrial) - (1542 companies)Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
-
Light Emitting Diodes (LED) - (790 companies)Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications.
-
Flashlights - (335 companies)Flashlights are portable light sources that use battery, electrical, or mechanical power to illuminate an area or item for inspection.
-
Voltage Regulators - (324 companies)Voltage regulators are power converters that provide voltage control capabilities. They accept a voltage that varies over a given range and generate an output voltage that does not vary.
-
Electrical Power Generators - (961 companies)Electrical power generators, also known as alternators, transform mechanical energy into electrical energy. They can be used for backup or emergency power or as an alternator on board a vehicle. Generators can produce either AC or DC power and are typically powered by a fuel engine.
Product News
-
A.H. Systems Inc.
Low Frequency Preamplifiers Preamplifiers 5 KHz - 40 GHz. A.H. Systems' Preamplifier line is an excellent choice with a rugged design, no hassles with soldering your own power leads and they improve overall system sensitivity by at least 20 dB. All of A.H. Systems' Preamplifiers come with a 12-volt (or 15-volt) DC regulated power source. A low voltage indicator confidently allows you to power the amplifier with your own external 12-volt DC battery. This makes it a convenient choice for field measurements. Welcome to A.H. (read more)Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
Placid Industries
Power Supplies For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features. Versions: 12 or 24 Volts DC output, with 110 or 220 VAC input. Specify when ordering. Output current range can be infinitely scaled by a pot, so adjustments by the main pot (black knob) are never overly sensitive. Available... (read more) -
A.H. Systems Inc.
Preamplifiers 5 KHz - 40 GHz Preamplifiers 5 KHz - 40 GHz. A.H. Systems' Preamplifier line is an excellent choice with a rugged design, no hassles with soldering your own power leads and they improve overall system sensitivity by at least 20 dB. All of A.H. Systems' Preamplifiers come with a 12-volt (or 15-volt) DC regulated power source. A low voltage indicator confidently allows you to power the amplifier with your own external 12-volt DC battery. This makes it a convenient choice for field measurements. Welcome to A.H. (read more)Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
A.H. Systems Inc.
Rugged Preamplifier PAM-0202 Product Datasheet. A.H. Systems' Preamplifier line is an excellent choice with a rugged design, no hassles with soldering your own power leads and they improve overall system sensitivity by at least 20 dB. All of A.H. Systems' Preamplifiers come with a 12-volt DC regulated power source. A low voltage indicator confidently allows you to power the amplifier with your own external 12-volt DC battery. This makes it a convenient choice for field measurements. Preamplifier PAM-0202. This Preamplifier... (read more)Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
FAULHABER MICROMO
3272...CR DC MOTOR voltage of between 12 volts and 48 volts, it delivers high torque and also ensures that the slope of the n/M curve remains extremely flat. At the same time, the total weight of the DC micro motor is only 312 grams (11 ounces). Based on FAULHABER's modular design concept, the micro drive can be equipped with a three channel encoder (also available in a Linedriver design)as well as combined with a custom range of precision gearheads. The FAULHABER Speed Controller SC5008 and the Motion Controller... (read more)Browse DC Motors Datasheets for FAULHABER MICROMO -
FAULHABER MICROMO
3863 CR DC Micro Motor from FAULHABER or to manage it when deployed as a positioning drive. Additional features include low friction torque and high thermal resistance, which allows for continuous current of 6.9 A in the 12 volt version. The 3863-CR can be assembled with a wide range of gearheads and encoders (up to 1,024 lines of resolution). With its robust power, the 3863 CR DC Motor is an ideal fit for Robotic, Industrial and Process Equipment applications. Download: 3863CR Datasheet... (read more)Browse DC Motors Datasheets for FAULHABER MICROMO -
A.H. Systems Inc.
Increase your dynamic range with our Preamplifier Product Datasheet. Preamplifier PAM-0118P. A.H. Systems' Preamplifier line is an excellent choice with a rugged design, no hassles with soldering your own power leads and they improve overall system sensitivity by 39 dB. All of A.H. Systems' Preamplifiers come with a DC regulated power source. A low voltage indicator confidently allows you to power the amplifier with your own external 12-volt DC battery. This makes it a convenient choice for field measurements. Features. 20 MHz to 18 GHz... (read more)Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
TPS Elektronik GmbH
DIN Rail Power Supply - TPS030-GP12V TPS030-GP12V 30W Din Rail Power Supply. The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and 30W power supply for industrial and commercial power rail applications. As a professional TPS power supply, this TPS030 12V model supports a wide automatic input range of 90-264VAC 47-63Hz or 120-370VDC... (read more)Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
Advance Lifts, Inc.
Ergonomic Bin Tilters for Safer Handling Bin Tilters (BT). These bin tilters are designed to reduce reaching and bending into parts containers. There are models suitable for palletized loads, carts and stacker bins. Inquire about our hydraulic tilting machines today. Special Features. All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit. Hydraulic bin lifters are all battery operated and equipped with built in battery... (read more)Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
Keystone Electronics Corp.
Battery Holders,Clips&Contacts for all industries Keystone offers the most complete, proven line of battery holders, components and hardware worldwide. For over 75 years their products have been Designed and engineered for equipment manufacturers who produce electronic instruments, apparatus and systems, the prime feature of their products is their "high reliability". Leaders in Surface Mount and Thru-Hole Mount products, Keystone's battery hardware versatility accommodate lead free and traditional reflow soldering methods as well as wave... (read more)Browse Battery Holders Datasheets for Keystone Electronics Corp.
-
http://dspace.mit.edu/bitstream/handle/1721.1/49730/443263255-MIT.pdf?sequence=2
A small generator The generator is a widely available standard bicycle dynamo: Tung Lin (manufacturer) Dynamo - 12 volts , 6 watts.
-
CR4 - Thread: Tricky Project for Battery Charging Using Dynamo
I have a little home made project of charging a Li-ion or NiMH battery using my bicycle and bicycle dynamo , something like 12 volt battery pack, so I can later use the charge.
-
Naval Radio Tube Transmitters
The oscillator has a wave length range of 150 to 4,500 meters and emplovs a single 50-watt tube, Type CG 1144, the filament of which is supplied with energy from the 12 - volt battery which supplies the dynamo - tor.
-
Batteries, board networks and networking
It entered 1913 the market and comprised a generator (spritzwasserdicht encapsulated 12 - volts -same current- dynamo with shunt control and 100 W rated power), a battery, a regulator and control box, a Freilaufanlasser the foot step switch and different lichttechnische components.
-
Electrical equipment for road transport vehicles
The first public service vehicles to be fitted with electric lighting were put into service in 1911; these were fitted with a dynamo haying an output of 180 watts 12 volts and weighed 55 lb.
-
Shopping In Mounts & Drives - Big Bruin
Requires a 12 - volt DC power source such as the Dynamo Pro (#2307) or an AC power adapter (#7728).
-
On the Origin of Ultra High Energy Cosmic Rays II
UHE cosmic ray intensities, and the dynamo voltage V ≈ 1020 volts by Eq. ( 12 ) accounts for maximum energies in the quasi-steady spectrum [1].
-
Compensation operations by the short circuit of collector machines
Abb. 12 zeigr the process of short optical lulling 3 current a dynamo of 15o kWs. lOOO volts , 15 oo Umdr,. min.
-
CR4 - Thread: Air conditioning automobile using heat of exhaust
currently I have no knowledge of anyone coming up with such devices, but incorporating a turbine and coupling it with a bicycle dynamo , you could charge your battery but a small … … to be placed to distribute it in a 12 volt recharger.
-
Over the devices of the electrolytic laboratory of the Actien society to S sporting mountain-Westphalia
The dynamo delivers at a revolution speed of the armature from 750 tours per minute an electrical energy vo ~ 12 to 1 ~ volts by about 60 Ampères.
Indicates content that may require registration and/or purchase.