-
Supplier: Exide Technologies
Description: Element® gel blocs utilize valve-regulated technology in convenient 12 Volt Group U1, 22NF, 24, 27, and 30H/31 battery sizes. GNB® Industrial Power has applied their valve-regulated lead-acid (VRLA) gel technology to convenient bloc sizes. Available in 12 Volt Group U1,
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 26.4 to 104 ampere-hr
- Features: Bolt-on, Gel Cell, Lead Acid Batteries, Other, Rechargeable (Secondary) Batteries
- Application: Industrial / Forklift
-
Supplier: RS Components, Ltd.
Description: Exalium EXA4-6-RS Lead Acid Battery
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 4 ampere-hr
- Features: Lead Acid Batteries, Other
-
Supplier: RS Components, Ltd.
Description: NiCd 5*4.0Ah Htemp Dcell Leads Sty4 6VDC
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 4.5 ampere-hr
- Secondary Batteries: Nickel-cadmium
- Features: Rechargeable (Secondary) Batteries
-
-
Supplier: RS Components, Ltd.
Description: RS PRO NICD HT Dx5 6V 4Ah with Holder an
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 4 ampere-hr
- Operating Temperature: 23 F
- Number of Cells: 5
-
Supplier: RS Components, Ltd.
Description: Ansmann 1500-0003-520 Lantern Battery
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 9 ampere-hr
- Features: Disposable (Primary) Batteries
- Specialty Cells: Lantern
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1141095-BP33-6-B1 Category: Battery Products>Batteries Rechargeable (Secondary) Series: BP Termination Style: Nut and Bolt, M5 Package: Bulk Standard Package: 2 Voltage - Rated: 6 V Weight: 5900 g Battery Chemistry: Sealed Lead Acid (SLA, VRLA) Capacity: 33Ah Discharge
- Voltage: 6 volts
- Features: Disposable (Primary) Batteries
-
Supplier: U.S. Battery Manufacturing Co.
Description: Energy Commission regulations for combined charger/battery charge efficiency. And because of U.S. Battery’s unique design and variety of sizes in 6, 8 and 12-volt applications, the FLA batteries offer the most compatibility with the wide range of chargers used in the field. This
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 97 ampere-hr
- Width / Diameter: 6.875 inch
- Depth: 8.75 inch
-
Supplier: Duracell, Inc.
Description: Specifications:Alkaline IEC: 4LR44 Volt: 6.0 Size (mm): 25 X 13 mAh: 105 Best uses:Medical devices Cameras Dog collar Invisible fence Garage door opener Equivalent to:4LR44, A544, PX28A, 476AF, 476A, V4034PX
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 0.105 ampere-hr
- Width / Diameter: 0.5118113 inch
- Height: 0.9842525 inch
-
Supplier: U.S. Battery Manufacturing Co.
Description: also meets new California Energy Commission regulations for combined charger/battery charge efficiency. And because of U.S. Battery’s unique design and variety of sizes in 6, 8 and 12-volt applications, the FLA batteries offer the most compatibility with the wide range of
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 280 ampere-hr
- Width / Diameter: 7.125 inch
- Depth: 11.625 inch
-
Supplier: U.S. Battery Manufacturing Co.
Description: (295mm) Width: 7.09” (180mm) Height: 14.41” (366mm) Additional Information: All of U.S. Battery’s AGM Batteries feature the latest and most advanced paste and plate making technologies available. Our Premium AGM Batteries are Sealed and Maintenance Free. They are Spill Proof, will not
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 312 ampere-hr
- Width / Diameter: 7.09 inch
- Depth: 11.61 inch
-
Supplier: Exide Technologies
Description: Premium quality for uninterrupted communication Nominal capacities: Blocks 91 - 274 Ah (6V and 12V), design life 15 years Cells 224 - 3286 Ah (2V), design life 20 years Premium quality for uninterrupted communication Nominal capacities: Blocks 91 - 274 Ah (6V and 12V), design life 15 years Cells
- Voltage: 6 to 12 volts
- Capacity, Amp Hours (AH): 91 to 274 ampere-hr
- Features: Bolt-on, Gel Cell, Lead Acid Batteries, Other, Rechargeable (Secondary) Batteries
- Application: General Purpose
-
Supplier: U.S. Battery Manufacturing Co.
Description: meets new California Energy Commission regulations for combined charger/battery charge efficiency. And because of U.S. Battery’s unique design and variety of sizes in 6, 8 and 12-volt applications, the FLA batteries offer the most compatibility with the wide range of chargers
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 242 ampere-hr
- Width / Diameter: 7.125 inch
- Depth: 10.25 inch
-
Supplier: Exide Technologies
Description: Marathon® Valve Regulated Lead Acid batteries are the industry-proven power solution to a variety of telecommunications and electric utility applications. Superior design principles have been applied across a wide capacity range to assure a combination of long life, solid discharge
- Voltage: 6 to 12 volts
- Capacity, Amp Hours (AH): 28 to 190 ampere-hr
- Features: Absorbed Glass Mat (AGM), Bolt-on, Lead Acid Batteries, Other, Rechargeable (Secondary) Batteries
- Application: Industrial / Forklift
-
Supplier: Duracell, Inc.
Description: Specifications:Because Duracell is the #1 trusted brand of pharmacists, and first responders, you know it is a battery you can trust. - 10-year guarantee in storage with Duralock Power Preserve„¢ Technology* - 100% checked for quality assurance Best uses:Duracell Coppertop alkaline batteries
- Voltage: 1.5 to 9 volts
- Standard Cylindrical Battery Sizes: 9V, AA, AAA, C, D
- Primary Batteries: Alkaline-manganese Dioxide
- Features: Disposable (Primary) Batteries
-
Supplier: Exide Technologies
Description: The durable high energy and reliable battery system Nominal capacities: Blocks 21 - 280 Ah (4V and 6V), design life 12 years + The durable high energy and reliable battery system Nominal capacities: Blocks 21 - 280 Ah (4V and 6V), design life 12 years + High current discharge
- Voltage: 4 to 6 volts
- Capacity, Amp Hours (AH): 21 to 280 ampere-hr
- Features: Bolt-on, Gel Cell, Lead Acid Batteries, Other, Rechargeable (Secondary) Batteries
- Application: General Purpose
-
Supplier: East Penn Manufacturing Co., Inc.
Description: Complete energy storage solutions and modules for renewables. With UltraBattery technology and intelligent energy management systems. Deka Solar batteries are engineered and tested to provide reliable back-up power for Photovoltaic (PV) and renewable energy applications.
- Voltage: 6 to 12 volts
- Features: Absorbed Glass Mat (AGM), Lead Acid Batteries, Rechargeable (Secondary) Batteries
- Application: Renewable Energy
-
Supplier: Autec Power Inc.
Description: The Chemistry (LI-ION Batter Series) is a Lithium Ion rechargeable battery. It has a Nominal Voltage of 3.65V, a Nominal Capacity of 2.6Ah, and Dimensions of ɸ18.4×65.2mm. Optional features include 2 Hour charge time, Overcharge/Discharge Protection, and Short Circuit Protection. The Chemistry is
- Voltage: 3.2 to 51.2 volts
- Capacity, Amp Hours (AH): 2.6 ampere-hr
- Width / Diameter: 0.72440984 to 0.8661422 inch
- Height: 1.90944985 to 8.267721 inch
-
Supplier: Continental Batteries Company
Description: Floor Scrubber
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 225 ampere-hr
- Width / Diameter: 7.125 inch
- Depth: 10.375 inch
-
Supplier: Power-Sonic Corporation
Description: PS and PSG Series General Purpose Batteries
- Voltage: 6 volts
- Width / Diameter: 6.65 inch
- Depth: 12.05 inch
- Height: 6.65 inch
-
Supplier: Dantona Industries, Inc.
Description: This replacement 6 Volt 2200 mAh Alkaline battery is used in Parking Meters and meets or exceeds original manufacturer specifications.
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 2.2 ampere-hr
- Width / Diameter: 1.2 inch
- Depth: 1.2 inch
-
Supplier: Newark, An Avnet Company
Description: BATTERY, NON RECHARGEABLE, 6V, A; Battery Voltage:6V; Battery Size Code:A; Battery Technology:Lithium Poly Carbon Monofluoride; Battery Capacity:1.8Ah; Battery Terminals:Connector; External Diameter:-; External Height:17.78mm RoHS Compliant: NA
-
Supplier: Acme Chip Technology Co., Limited
Description: BATTERY LEAD ACID 6V 4.5AH
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 4.5 ampere-hr
- Features: Disposable (Primary) Batteries, Other
-
Description: BATTERY LEAD ACID 6V 7.2AH
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 7.2 ampere-hr
- Features: Disposable (Primary) Batteries, Other
-
Supplier: Allied Electronics, Inc.
Description: Battery, 1.2 Ah (20 hr. Rate) (0.06 A to 1.75 V) Capacity “A” Tab Type-Terminal Brass Tin-Plated (0.187" × 0.031") 15° angle standard. “C” Tab-Type Terminal Brass Tin-Plated, Tab-Type (0.250" × 0.030") 15° angle standard. “P” Terminal Post with bolt and Nut. Cast lead available on 12 AH
-
Supplier: Radwell International
Description: BATTERY AND HOLDER, MR-J4 SERIES, 6 VDC, NON-CLASS 9, MERCURY CONTENT LESS THAN 1 PPM, LITHIUM METAL CONTENT 1.2 G. FREE 2 YEAR RADWELL WARRANTY
- Voltage: 6 volts
- Features: Disposable (Primary) Batteries
-
Supplier: Newark, An Avnet Company
Description: LEAD ACID BATTERY, 6V, 7.2AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:7.2Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:94mm; External Width:151mm RoHS Compliant: NA
-
Description: BATTERY LITHIUM 6V
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 1.45 ampere-hr
- Features: Disposable (Primary) Batteries, Other
-
Supplier: Autec Power Inc.
Description: “The Nickel” (Zn-Mn02 Battery Series) is an Alkaline Zinc Manganese Dioxide battery. Featuring a Nominal Voltage of 1.5V and a Nominal Capacity of 0.5Ah or 2.6Ah, this Primary Battery features protruded positive (+) and flat negative (-) contacts, a metallic foil jacket, and solder tabs (optional).
- Voltage: 1.5 to 9 volts
- Width / Diameter: 0.32677183 to 0.57086645 inch
- Height: 1.67322925 to 1.98819005 inch
- Primary Batteries: Alkaline-manganese Dioxide
-
Description: Features: Long cycle life and high reliability Small size, light weight, high energy density, green environmental protection Wide operating temperature range, good high and low temperature performance High efficiency, energy saving, stable power supply, high power output Low power consumption and
- Voltage: 3.2 to 6.4 volts
- Capacity, Amp Hours (AH): 1.6 to 10.5 ampere-hr
- Width / Diameter: 5.3543336 inch
- Depth: 1.4960638 inch
-
Supplier: Allied Electronics, Inc.
Description: Lead Acid Battery, 6 V Nominal Voltage Terminal posts with nut & bolt connector terminal⁄Faston-0.250 in. x 0.032 in. quick disconnect tabs Long service life, design flexibility, rugged construction, high discharge rate, wide operating temperature range, deep discharge recovery.
-
Supplier: Newark, An Avnet Company
Description: LEAD ACID BATTERY, 6V, 5AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:5Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:106mm; External Width:47mm; Weight:0.8kg RoHS Compliant: NA
-
Supplier: Allied Electronics, Inc.
Description: Sealed Lead Acid Rechargeable Battery, Non-Conductive ABS Plastic Material, -40 to +60°C Easy handling Economical Compact High discharge rate Long shelf life The valve regulated, spill-proof construction of the battery allows trouble-free, safe operation in any position. There is no need to add
-
Supplier: Prostar Batteries
Description: Ni-MH Battery for TH22AT, 42AT, 79A
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 1.2 ampere-hr
- Application: Camera / Electronic Cells
- Secondary Batteries: Nickel-metal Hydride
-
Supplier: Westinghouse Electric Corporation
Description: Westinghouse Battery specializes in the research, development and manufacture of quality-constructed battery, charger,and related energy products. With a wide range of quality products, our distribution network is on every continent and in many countries worldwide. Our international reputation is
- Voltage: 1.5 to 12 volts
- Standard Cylindrical Battery Sizes: 9V, AA, AAA, C, D
- Specialty Cells: Coin Cell or Button Cells
- Application: General Purpose
-
Supplier: Allied Electronics, Inc.
Description: Alkaline Zinc-Manganese Dioxide Battery 6 V battery voltage
Find Suppliers by Category Top
More Information Top
-
Electrathon vehicle design
Trojan: 22NF GNB: 12 -E’VB-500 Although it would seem that the GNB battery has the highest 1 hour capacity, it is not … … the voltage drop per cell (six cells total) will go from 2.14 to 1.75 volts .
-
A novel online measurement technique for AC impedance of batteries and other electrochemical systems
These NF results translate to much more noise on the output for the 4-wire circuit than … As discussed in patents (1, 22 -24,26), noise and EM1 are a serious concern for currently … … amplifier has to amplify mV signals from a low impedance source, like a battery or sensing impedance. In addition, data was collected from a 12 volt , 12 amp-hour (Ahr), lead-acid starter battery and a 1.2 volt, 4 Ahr, nickel-cadmium D cell battery (offline).
-
Modeling and Simulation of a Transcutaneous Energy Transmission System Used in Artificial Organ Implants
22 As RL is the equivalent load of TETS, it can represent a battery subsystem embedded in the … … 50 mH, L2 = 1.58 mH, M = 3.56 mH, C1 = 3.77 nF , C2 = 0.1 … VA, Volt -Amp, Unit for measuring power. j, Symbol for imaginary number (complex number). Artif Organs, Vol. 33, No. 12 , 2009 .
-
An EMG Integrator for Muscle Activity Studies in Ambulatory Subjects
BI - 9 volt battery , Mallory, MN1604. C2, 4, 6 - 2.2 nF 250v netalized polycarbonate dielectric capa- citor, Siemens 832540C. C13 - 22 yF 16VDC Tantalum capacitor, Sprague 199D226XD016DB. R3, 12 , 14, 32 - 15.OKo 1% RN55D Resistor.
-
http://www.microsemi.com/document-portal/doc_download/14654-an-13-lx1686-backlight-ccfl-direct-drive-design-reference
If you choose analog dimming mode, connect pin 12 to ground. There are twoVDD inputs, pin 22 (VDD) feeds all analog signals, and pin 23 (VDD_P) feeds only … We recommend 220 nF ceramic capacitors on each pin (C2 And C3) although 100nF is sufficient if … This design uses a 4.5 volt VGS FET and sets VDD nominal at 5.3 volts … Remaining battery load is limited to leakage current of the three transistors and the filter capacitors.
-
http://waset.org/publications/667/sensitivity-of-input-blocking-capacitor-on-output-voltage-and-current-of-a-pv-inverter-employing-igbts
12 … snubber resistor Rs and snubber capacitor Cs are kept constant at 1e5? ohm and 130 nF respectively. Fig.5. shows the variation in battery current, Voltage across Cdc, Load current and Load voltage of … World Academy of Science, Engineering and Technology Vol:5 2011-08- 22 in Volts .
-
Shopping In Measuring - Big Bruin
Dc Volts 600, Max. Ohms 40 Megaohm, Basic Dc Accuracy +/-0.8 Percent + 3 Digits, Counts 4000, Battery Type 3v Lithium, Safety Rating Cat Iii 300v, Cat Ii 600v, Audible Continuity Yes, Ac Response Average, Capacitance Range 500 nf To 300uf, Frequency Counter Range 5 … … 33212 Stanley Tape Measures 33-212 Taperule Pl12 Yellow 1/2 Stanley 33-212 - 12 ' x 1/2 … Page: ««First 1 2 3 20 21 [ 22 ] 23 24 Last»» .
Indicates content that may require registration and/or purchase.